Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APEX Machine Tool Company
Description: highly detailed, complex parts. Having a team of professionally seasoned tool designers and toolmakers intimately familiar with the materials used in composite structures—such as carbon fiber, fiberglass, toughened epoxy, BMI, Polyimide and one-part epoxy systems makes us a resource of
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Model Making, Mold Texturing, Production Facilities, Prototyping, Repair and Maintenance
- Mold Type: Compression Molding, Permanent Mold Casting, Powder Metal Molding, Sand Casting, Thermoforming, Transfer Molding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Henkel Corporation - Electronics
Description: HYSOL STYCAST 2651MM CATALYST 23LV is a general purpose encapsulant designed for machine dispensing and for parts requiring post molding machining.
- Use Temperature: -40 to 266 F
- Thermal Conductivity: 0.6 W/m-K
- Viscosity: 14,000 cP
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
-
Supplier: Techsil Limited
Description: appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Applied Rapid Technologies Corporation
Description: assembly) can be incorporated using our Rapid Tooling process. Whether it’s a silicone oxygen mask, a static-dissipating epoxy air nozzle or a high impact urethane industrial machine cover, ART has the materials, experience and superior craftsmanship to give your product precisely what
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Graphics, North America, Southern US Only, United States Only
-
Supplier: Techsil Limited
Description: Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Trelleborg Offshore
Description: material made from epoxy resin and high performance hollow glass microspheres designed specifically for molding thermoforming plugs and other associated tooling. Supplied pre-blended, Syntac® 51 is prepared by a simple process of warming, deairing, casting, curing and post curing -
- Use Temperature: 350 F
- Thermal Conductivity: 0.12 W/m-K
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA)
- Chemical System: Epoxy
-
Supplier: ARC Technologies, Inc.
Description: Resin Transfer Molding Convolute Winding Composites Fabrication: Layup / Vacuum Bag Autoclave Processing Press Molding Resin Transfer Molding Convolute Winding In-House Value Added: Autoclave processing up to 450F/125 psi Oven curing capabilities up to 650F Internal Painting and
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured.
- Holding Force: 0.3 lbs
- Maximum Energy Product, BHmax: 10 MGOe
- Thickness / Height: 0.08 inch
- Outside Diameter: 0.236 inch
-
Supplier: Ohmite Manufacturing Co.
Description: manufactured using Wire winding/Spot Welding–by Computer Numerical Control (CNC) machine tools to ensure consistency of product quality. The encapsulation of the epoxy molding compound is done by advanced IC encapsulation mold/die technologies. Power rating 0.5-2 watts
- Resistance Range: 0.005 to 0.1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.5 to 3 watts
-
Supplier: Technic, Inc.
Description: distributor for Mazerustar® in North America. Applications Conductive/resistance materials such as gold, silver, copper and carbon paste Sealing/insulation materials such as glass and ceramic paste Seal/glue materials such as epoxy resin Molding materials such as silicone resin
- Operating Condition: Continuous Feed
- Features: Industrial, Variable Speed
- Mixer Type: Planetary
- Media Type: Powders or Granules
-
Supplier: Novation Industries
Description: (SLA), DMLS, Selective Laser Sintering (SLS), CNC and Urethane Castings. Prototype parts can be produced in thermoplastics, urethanes, acrylics and epoxy photopolymers. The 3D parts can also be finished with paint, EMI shielded, vacuum metalized and electroplated to create a more finished
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Building / Construction, Consumer / Retail, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Capabilities: Ceramic Manufacturing, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Foam Fabrication, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical Manufacturing, Plastic Fabrication, Powder Metal
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: FX PCB Co., Ltd.
Description: professional milling cutters and electric milling machines should be chosen. When die molding, control technique and pattern should be observed. On thick copper aluminum PCBs, drilling settings should be properly controlled to prevent burr generation. FR4 Vs Aluminum PCB The most
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: ARBURG
Description: The best of both worlds: speed meets innovative technology – combined in a high-performance machine with clamping forces from 350 to 6500 kN, offering versatile and powerful solutions for any application.
- Clamping Force: 517.04 tons
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: If you are overmoulding inserts or producing hybrid components: use vertical ALLROUNDERs from the industry’s broadest program. Competitive, efficient and flexible.
- Clamping Force: 89.92 to 112.4 tons
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 449.6 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 112.4 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: NexPET system's flexible design is purpose-built for mid-volume PET preform manufacturing, shorter production runs and frequent design changeovers, while maintaining the highest performance and part quality.
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the injection
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 280 tons
- Stroke: 23.5 inch
- Daylight / Opening: 35 inch
- Shot Size: 0.6875 to 2.125 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has zero
- Clamping Force: 275 tons
- Stroke: 23.62 inch
- Daylight / Opening: 49.21 inch
- Shot Size: 0.250625 to 1.33 lbs
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle mechanism
- Clamping Force: 309 tons
- Stroke: 24 inch
- Daylight / Opening: 53.5 inch
- Shot Size: 1.15 to 3.375 lbs
-
Supplier: Milacron LLC
Description: machines keep molders in the lead by offering competitive manufacturing solutions for everything from the simplest to the most demanding applications, including multi-cavity molding, challenging material combinations and integrated process molding.
- Clamping Force: 196.7 to 224.8 tons
- Stroke: 29.5 inch
- Daylight / Opening: 41.1 inch
- Shot Size: 0.825 to 1.1875 lbs
Find Suppliers by Category Top
Featured Products Top
-
with automatic insertion equipment such as pick-and-place machines. VMI’s film-assisted molding and laser marking process is utilized on our over-molded SMF and SXF diode manufacturing. Film-assisted molding improves reliability and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
sealed, glass-body diodes that have been over-molded with epoxy to produce uniform shape and flatness. The leads are then trimmed and formed. Overmolding also increases isolation between terminals. Design advantages include: Increased creepage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM THE SURPRISING IMPACT OF (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Mold Material - Lessons in the Use of Electroformed Nickel Tools - 05/05
Machined and etched steel injection molds are the dominant tooling used for low- and mid-priced automotive interior and exterior parts; however, in mainly high-end vehicle manufacture, electroformed nickel is selected to produce tools for soft touch interiors because it can be used to duplicate
More Information Top
-
Experimental techniques employed for photoelastic analysis of cellular shells
Machined strips of epoxy spaced the wax cores about the inner mold and machined epoxy spacers provided the vertical separations as shown in Fig. 5.
-
Epoxy Foam Encapsulants: Processing and Dielectric Characterization
of As- Molded / Machined Epoxy .
-
CR4 - Thread: Injection Molding with Epoxy Material
We are using injection molding machine with epoxy material,may i know the distance between the nozzle end cap and screw tip.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29259/51883553-MIT.pdf?sequence=2
The creation of the Epoxy Molds and testing machine as .
-
Industrial Gases
The whole assembly, leaving the leads protruding, is then encapsulated in epoxy in a moulding machine and the complete package cropped to separate it from the lead-frame edges.
-
Receptacle Carriers Promote Efficient Assembly
Re-usable carriers having a molded plastic or machined epoxy frame with durable metal carrier pins.
-
Ironwood Electronics releases SF-BGA141A-B-32F BGA socket adapter
The Giga-snaP BGA socket adapter pair consists of SF-BGA141A-B-32F, patented female BGA sockets with machined pins epoxy over molded into an assembly that matches the male pin LS-BGA141A-31 adapter.
-
Surface interpolation with radial basis functions for medical imaging
The mold was machined from epoxy -resin using interpolated surface data shown in Fig. 8.
-
Effects of chemical oxidations on the fracture toughness of leadframe/EMC interfaces
… oxidation characteristics of each oxide were studied and then to measure the adhesion strength of the leadframe/EMC interface as a function of fracture toughness, the oxidized leadframe samples were molded with an epoxy molding compound (EMC) and machined to form sandwiched double …
-
Duromer MID technology for system-in-package generation
The technological realization of Duromer MID uses conventional backend processes as IC bonding to flex, transfer molding using epoxy molding compounds, laser machining , metallization, and structurization processes well known from PCB processing.
Indicates content that may require registration and/or purchase.