-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods for No. 165 are similar to those used for Portland cement installations. Epoxy Polymer Concrete No. 165 is suitable to use as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect new
- Set / Cure Time: 480 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods are similar to those used for Portland cement installations. Epoxy NovolaK Polymer Concrete can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or to protect new construction. This
- Set / Cure Time: 1,080 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.09 %
- Max Use: 82.22222222222221 C
-
Description: General Polymers 3561V EPOXY COVE PASTE is used in conjunction with other General Polymers flooring systems. 3561V EPOXY COVE PASTE can also be used for Trafficote and TPM solid color cove bases and vertical mortars.
- Max Use Temperature: 70 C
- MOR / Flexural Strength: 12,000 psi
- Compressive / Crushing Strength: 10,000 psi
- Features: Other
-
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 720 ft²
- Cure / Dry Temperature: 70 to 80 F
- Type: Base Coat, Enamel Paint
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Paint
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 5 Minute Epoxy 14630 Light Amber is an adhesive and encapsulant that is used for bonding glass, ceramics, wood, concrete, metal, and fabrics. It is fast curing, 100% reactive, and contains no solvents. 9 lb Kit.
- Viscosity: 10,000 cP
- Elongation: 1 %
- Dielectric Strength: 490 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 5 Minute Epoxy 14200 Light Amber is an adhesive and encapsulant that is used for bonding glass, ceramics, wood, concrete, metal, and fabrics. It is fast curing, 100% reactive, and contains no solvents. 15 oz Kit.
- Viscosity: 10,000 cP
- Elongation: 1 %
- Dielectric Strength: 490 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 2 Ton Epoxy 14355 Clear is used for bonding structural environment components, glass, ceramics, wood, concrete, metal, and potting electronic assemblies. It is self leveling, medium curing, and water resistant. 400 mL Cartridge.
- Viscosity: 8,000 cP
- Dielectric Strength: 600 kV/in
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 2 Ton Epoxy 14360 Clear is used for bonding structural environment components, glass, ceramics, wood, concrete, metal, and potting electronic assemblies. It is self leveling, medium curing, and water resistant. 9 lb Kit.
- Viscosity: 8,000 cP
- Elongation: 1 %
- Dielectric Strength: 600 kV/in
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
-
Description: DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids Low
- Max Use Temperature: 10 to 37.77777777777778 C
- MOR / Flexural Strength: 11,000 psi
- Compressive / Crushing Strength: 15,000 psi
- Bond & Processing: Epoxy, Polymer Bond
-
Description: Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability Corrosion
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
Description: DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing, patching and filling voids (bugholes) in
- Max Use Temperature: 4.444444444444445 to 35 C
- MOR / Flexural Strength: 795 to 1,270 psi
- Bond & Processing: Epoxy, Polymer Bond
- Features: Fiberboard / Fiber Reinforced
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Epoxy Setting Bed No. 26 is used as a bed joint for chemical-resistant masonry units and quarry tile in dairies, breweries, bottling plants, wineries, bakeries, distilleries, food processing plants, commercial kitchens, cafeterias and food handling centers. No. 26 is used in
- Set / Cure Time: 35 to 300 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.16 %
- Max Use: 65.55555555555556 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Epoxy NovolaK Mortar/Setting Bed is a three-component material used for bonding chemical-resistant masonry units. No. 25 is available in 3 versions. The standard grade is combined with brick or tile to protect concrete and steel substrates from attack by corrosive chemicals
- Set / Cure Time: 960 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.2 %
- Max Use: 82.22222222222221 C
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing Meets VOC
- Form: Aerosol, Liquid
- Coating Material: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Pavement / Walkway, Specialty / Other, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Paint, Traction Coating / Friction Modifier
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Aervoe Industries Incorporated
Description: Prevents rust and stains when applied to rebar before setting in concrete
- Coverage: 26.000000000000004 to 52.00000000000001 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 300 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Epoxy, Resin Base / Polymer Binder
-
Supplier: Epoxies Etc...
Description: 30-3000 is a 100% solids, two component, low viscosity adhesive and coating with a quick setting time of 5 minutes at room temperature. This epoxy adhesive and coating is excellentfor bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers,
- Resistivity: 200,000,000,000,000 ohm-cm
- Substrate: Ceramic / Porcelain, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Dura Top 25275 epoxy primer. Can be used with concrete.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Steel
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 1,500 psi
- Elongation: 300 %
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0370 epoxy comes in clear. Can be used with concrete, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 1:1 mix ratio. Cure time should always be considered on any application or
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0370 epoxy comes in white. Can be used with concrete, metal. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 1:1 mix ratio. Cure time should always be considered on any application or
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings K0380 epoxy comes in white and is packaged 104 per inner, 4 per case. Can be used with concrete, masonry, metal, wood. Designed to have chemical-resistant properties. This product requires a specific mix ratio for proper use. Requires a 1:1 mix ratio. Cure
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Set / Cure Time: 720 to 1,080 minutes
- Set / Cure Temperature: 75 F
- Technology / Cure Type: Air Setting
- Bond & Processing: Epoxy, Polymer Modified
Find Suppliers by Category Top
Featured Products Top
-
Switch Blade Concrete Barrier Marker is a two-piece, modular roadway delineation system consisting of a permanently mounted polymer base and a field-replaceable reflective blade, designed to reduce maintenance time and cost on concrete barriers, medians, and work zones (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
exposure to live traffic. They can be placed on both asphalt and concrete, and once the project is complete, removal is just as simple. There is no grinding, no residue, and no expensive cleanup equipment required. Durability Meets (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Progress in Polymers in Concrete
Assessment of fracture properties of epoxy polymer concrete reinforced with short carbon and glass fibers, Construction and Building Materials, 18 (2004) 523- .
-
Long-Term Performance of Polymer Concrete for Bridge Decks
Portland cement and epoxy polymer concrete were tested side by side at toll booth lanes into Newark Airport in 1977.
-
Materials Research - Experimental investigation on the effects of recycled aggregate on fracture behavior of polymer concrete
From Table 2 it can be seen a reduce of 15.2% when epoxy polymer concrete manufactured with fresh sand, FE, is compared to recycled foundry sand ones, RE.
-
Polymer concrete: a low-cost technically viable alternative to epoxy in transformer applications
[ Epoxy polymer concrete is presently used in machine tool bases instead of cast-irodsteel because of its superior mechanical damping characteristics and relative ease of processing.] .
-
Polymer concretes in construction of hydraulic structures
As we see from the data of Table i, epoxy polymer concretes have a set of properties advantageously distinguishing them from high-grade cement concretes and with respect to a number of indices from polymer concretewith furfural-acetone resin.
-
Materials Research - Mechanical characterization of fiber reinforced Polymer Concrete
A comparative study between epoxy Polymer Concrete plain, reinforced with carbon and glass fibers and commercial concrete mixes was made.
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
Epoxy polymer concrete can be applied directly over the FBE as a secondary coating and provides a smooth surface that allows the pipeline to be pulled under a crossing in a “slick bore” or directional-drill operation with much less drag resistance …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
Epoxy polymer concrete can be applied directly over the FBE as a secondary coating and provides a smooth surface that allows the pipeline to be pulled under a crossing in a “slick bore” or directional-drill operation with much less drag resistance …
Indicates content that may require registration and/or purchase.