-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Steel
-
Description: ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B requirements for slip coefficient and creep resistance Provides cathodic protection Damaged
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Cure / Dry Temperature: 35 to 100 F
- Form: Film / Laminate
- Operating / Use Temperature: 35 to 120 F
-
Description: ZINC CLAD 200 Plus is a three-component, polyamide epoxy, zinc-rich coating formulated to meet class B slip resistance for bolted connections. Light and moderate corrosive atmospheric exposure Provides cathodic protection Damaged film exhibits "self
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Cure / Dry Temperature: 40 to 120 F
- Features: Brush / Roll-on, Protective, Sprayable
- Industry: OEM / Industrial, Other
-
-
Description: MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. RECOMMENDED USAGE For use over aluminum and steel substrates
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc, Other
- Cure / Dry Temperature: 35 to 100 F
- Features: Protective, Waterproof / Water Repellant, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Other
- Form: Liquid
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy zinc-rich powder coating primer. Part of a two-coat TIGER Shield® system. Designed to impart superior corrosion protection to steel substrates. Typical applications Steel constructions. Stadium seating. Agricultural machinery. Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Metal / Metal Filled, Zinc
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Steel
-
Description: Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets SSPC Paint Specification #20 for zinc-rich organic primers. Zinc dust meets or
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc, Other
- Cure / Dry Temperature: 40 to 110 F
- Features: Protective, Waterproof / Water Repellant, Other, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Accuris
Description: Spanish Language - PAINTS AND VARNISHES. ZINC RICH EPOXY PRIMER.
-
Supplier: TIGER Drylac Powder Coatings
Description: SealKor is a weather resistant polyester powder coating, compliant to AAMA 2603, recommended as an alternative to current epoxy-based zinc-rich and zinc-free primers or as a one-coat solution to conventional two-coat systems (primer + top coat). It imparts
- Type: Powder Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: SealKor is a weather resistant polyester powder coating, compliant to AAMA 2603, recommended as an alternative to current epoxy-based zinc-rich and zinc-free primers or as a one-coat solution to conventional two-coat systems (primer + top coat). It imparts
- Type: Powder Coating
-
Supplier: RS Components, Ltd.
Description: High purity (99%) zinc-rich acrylic coatings that offer excellent ant-corrosion properties. They are suitable for use as renovation media as specified in BS EN ISO 1461:1999 Matt dark grey weathered appearance. Cured film has 61% zinc content. Fast drying. Sacrificial coating protects
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
-
Supplier: Greenheck
Description: LabCoat™, a two-part corrosion resistant baked polyester resin coating with zinc rich epoxy primer Safe and easy maintenance Flow applications from 270 - 140,000 cfm at up to 14 in. wg per fan Multiple fan assemblies on a factory provided common plenum
- Air Flow Rate: 270 to 140000 SCFM
- Applications: Exhaust Ventilation
- Drive Options: Direct Drive, Belt Drive
- Environment: Corrosive Gases, Dirty Air / Gas
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Features: Protective
- Industry: OEM / Industrial, Marine
-
Supplier: Coatings For Industry, Inc.
Description: Three component, high solids zinc filled epoxy-polyamide primer.
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Coverage: 290 ft²
- Cure / Dry Temperature: 72 F
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: Tnemec Company, Inc.
Description: An advanced technology, single-component, moisture-cured, zinc-rich primer
- Chemistry: Metal / Metal Filled, Zinc
- Cure / Dry Temperature: 35 to 75 F
- Features: Waterproof / Water Repellant, Interior, Exterior
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: A one-component, moisture-cured, iron oxide and zinc filled primer
- Chemistry: Metal / Metal Filled, Zinc, Other
- Cure / Dry Temperature: 50 to 70 F
- Features: Interior, Exterior
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: Self-curing, primer/finish with tenacious bonding and abrasion resistance
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Metal / Metal Filled, Zinc
- Cure / Dry Temperature: 75 F
- Features: Interior, Exterior
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: A single component, moisture-cured resin
- Chemistry: Metal / Metal Filled, Polyurethane, Resin Base / Polymer Binder, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Waterproof / Water Repellant, Interior, Exterior
- Form: Liquid
-
Supplier: Coatings For Industry, Inc.
Description: Two component high solids zinc filled urethane primer.
- Chemistry: Metal / Metal Filled, Polyurethane, Resin Base / Polymer Binder, Zinc
- Coverage: 294 ft²
- Cure / Dry Temperature: 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Metal / Metal Filled, Zinc
- Form: Aerosol
-
Supplier: PPG TrueFinish
Description: Excellent cathodic corrosion resistance, no pot life issues, low film build
- Chemistry: Metal / Metal Filled, Zinc
- Coverage: 481 ft²
- Cure / Dry Temperature: 77 to 300 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Chemistry: Conversion Coating, Zinc
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Other
- Form: Liquid
- Industry: Other, OEM / Industrial, Military Specification, Electronics, Automotive
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer heat resistant to 500F
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Metal / Metal Filled, Zinc
- Features: Protective
- Industry: OEM / Industrial, Marine
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone high temperature primer resistant to 1200F
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 755 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statguard epoxy ESD / anti-static primer is another quality product from Desco.
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase the solvent and chemical resistance by lowering the mix ratio. 1 qt Can. Armstrong™ is a trademark of Henkel and its
- Chemistry: Epoxy
- Operating / Use Temperature: -76 to 266 F
-
Supplier: Sauereisen, Inc.
Description: PenePrime No. 500 is a water-borne epoxy primer to be used in conjunction with the Sauereisen line of coatings, linings and flooring materials. PenePrime is specifically formulated to penetrate deep within concrete substrates. It is recommended to ensure maximum adhesion where
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Supplier: Epoxies Etc...
Description: 30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 77 to 140 F
- Features: Protective
- Form: Liquid
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M™ Scotch-Weld™ Bonding Films.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Corrosion Inhibiting / Rust Preventive
- Form: Liquid
- Industry: Other, OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
: Wet spray Powder Electrostatic wet Commonly used primers include: Two pack epoxy formulations Zinc rich primers Chromate and phosphate systems Selecting the optimum priming solution depends on the substrate and (read more)
Browse Surface Preparation Services Datasheets for Omnikote Ltd. -
conditions and is ideal for handling high solid content paints and high rich zinc primers. NO NEED TO BE ROUGH TO BE STRONG High transfer efficiency of 81% Good atomization quality 7/8" Universal front thread tip guard (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Quality assurance for thickness of paint, lacquer, zinc and other protective coatings on metal substrates The Hitachi High-Tech Analytical Science CMI255 and (read more)
Browse Thickness Gages Datasheets for Hitachi High-Tech America -
protection against dust and water No operator training required Dual Technology Magnetic induction technology for non-magnetic coatings (paint, powder coat, zinc, cadmium) over ferrous and magnetic steel (read more)
Browse Thickness Gages Datasheets for Hitachi High-Tech America -
We have a section within our plant dedicated to technical challenges, special processes, individual items and small batches. Highly skilled operatives with years of experience of this demanding work, help ensure right first time, every time.
(read more)
Browse Coating Services Datasheets for Omnikote Ltd.
More Information Top
-
Determination of metallic zinc content of inorganic and organic zinc-rich primers by differential scanning calorimetry
A separate hardener, or activator component, is used with the epoxy zinc rich primers in order to achieve cure of the low molecular weight epoxy resins.
-
Advances in the science and technology of paints, inks and related coatings: 2006
The necessity for good weld sur face preparation and priming was confimted in test exposures involving a number of single and two pack epoxy zinc rich primers .
-
Current Trends in the Development of Industry
Corrosion Protective Performance of Coatings(Ⅱ)-Study on Zinc Ingredient in Zinc Rich Epoxy Primers [J] Paint & Coatings Industry, 2008-08.