-
Supplier: ASTM International
Description: 1.1 This specification covers Grade 80 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1-This specification does not cover alloy steel chain for pocket wheel applications. 1.2 The values stated in either SI units or in
-
Supplier: ASTM International
Description: 1.1 This specification covers Grade 100 heat-treated alloy steel chain for such applications as slings, lifting assemblies, and load binding. Note 1-This specification does not cover alloy steel chain for pocket wheel applications. 1.2 This specification is a performance
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements and method of rating and testing for alloy chain slings. Slings shall be assembled using components manufactured in accordance with Specification A391/A391M for Grade 80 chain, A 973/A973M for Grade 100 chain, and A952/A952M for
-
-
Supplier: ASTM International
Description: 1.1 This specification covers carbon and low alloy steel castings having chemical analyses similar to that of the standard wrought grades. 1.2 Several grades are covered and are designated by chemical composition shown in Table 1. 1.3 The values stated in either inch-pound units
-
Supplier: Sugatsune America, Inc.
Description: All components are 316 grade stainless steel or equivalent 20 lbs (44 kg) holding force
- Operation: Lever
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: steel containing molybdenum. This stainless steel also has extra low carbon content in order to reduce the risk of chromium-carbide precipitation. EN 1.4404 is one of the most commonly used stainless steel grades and Nord-Lock washers made of EN 1.4404 are suitable for
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Nord-Lock washers are easy and effective to use while ensuring structural security for applications exposed to vibration and dynamic loads. Dimensions: millimetres Material: Steel EN 1.7182 or equivalent Finish: Zinc Flake Coating (Delta Protekt), through hardened Installing the
- Features: Other
- Material: Steel
- Finish: Zinc Plated
-
Supplier: SAE International
Description: 572M, Grade 50 Plates, Structural Shapes, Bar Size Shapes, Bars 415A A 572/A 572M, Grade 60 Plates, Structural Shapes, Bar Size Shapes 450A A 57/A 572M, Grade 65 Plates, Structural Shapes, Bar Size Shapes, Bars 345W A 588/A 588M Plates 345F A 656/A 656M, Grade 50 Plates
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA G12, Zinc-coated steel wire strand. It combines and supersedes the requirements of the previous editions of CSA G12, published in 1970 and 1978 (metric) and 1992, as well as those published in 1924, 1939, and 1950 as CSA B12, Galvanized steel
-
Supplier: Seedburo Equipment Company
Description: grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since
-
Supplier: Seedburo Equipment Company
Description: grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since
-
Supplier: Seedburo Equipment Company
Description: grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since
-
Supplier: Seedburo Equipment Company
Description: grades. All federal grain inspectors use precision sieves, but for most applications the commercial sieves will suffice. Sieves should be replaced when the perforations show wear, to maintain accurate results. Slotted sieves used in sizing barley and oats need to be replaced regularly since
-
Description: metallurgical conditions to those obtained in the hot-formed product. Fine grain steels are generally delivered in the normalized condition. ISO 12633-1:2011 gives the grades, chemical composition and mechanical properties for non-alloy steels and fine grain steels.
-
Supplier: SAE International
Description: The SAE Standard covers normalized electric resistance welded, cold-drawn, single-wall, SAE 1021 carbon steel pressure tubing intended for use as pressure lines and in other applications requiring tubing of a quality suitable for bending, flaring, forming, and brazing. The grade of
-
Description: conventional grades; - high permeability grades; - magnetic domain refined high permeability grades. They correspond to Class C22 of IEC 60404-1. This edition includes the following significant technical changes with respect to the previous edition: - insertion of a third class
-
Supplier: SAE International
Description: material produced to this specification is higher in carbon and manganese content than the grade of material specified in SAE J356 and is intended to service higher pressure applications than equivalent sizes of SAE J356. Due to the higher carbon and manganese content the forming
-
Supplier: SAE International
Description: grade of material produced to this specification is higher in carbon content and manganese content than the grade of material specified in SAE J525 and is intended to service higher pressure applications than equivalent sizes of SAE J525. Due to the higher carbon and manganese
-
Supplier: Hitachi High-Tech America
Description: delivers accurate and consistent grade ID every time. Vulcan Smart+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Optional - Co, Cu, Pb, Sn, Ti, Zn alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 100 mm Depth = 12mm Material = Stainless Steel Series =
- Length: 118.1103 inch
- Width: 0.4724412 inch
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE BOLTS Dimensions per IFI-111 Case hardened for added toughness to teeth Core hardness equivalent to Grade 5 Other materials and finishes available. For further information, call or send an information request.
- Length: 0.25 to 3 inch
- Inch: # 10, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Bolt Type: Flange Bolt
- Features: Other
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
- Type: Flange Nut, Hex
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
- Standards: SAE
-
Supplier: Hitachi High-Tech America
Description: delivers accurate and consistent grade ID every time. Vulcan Smart+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Optional - Co, Cu, Pb, Sn, Ti, Zn alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud
- Excitation Source: Laser-Induced Breakdown
-
Supplier: TFC Ltd.
Description: washers made of EN 1.4404 are not suitable. Dimensions: millimetres Material: EN 1.4547 or equivalent, surface hardened Finish: Self finish 254 SMOÆ is a high performance austenitic stainless steel (according to EN 1.4547) with greater mechanical strength and resistance against
- Material: Hardened Steel, Steel
- Features: Other
-
Supplier: Advance Lifts, Inc.
Description: > Reservoirs are mild steel. > Units are equipped with solid steel skirts.
- Weight Capacity: 60,000 lbs
- Length: 240 inch
- Width: 120 inch
- Weight: 9,000 lbs
-
Supplier: Woodex MECO Industries
Description: The MECO HC seal model is the best air-free choice in sealing technology for screw conveyors . The HC model is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade, polymeric seal faces against fixed, stainless steel seal faces. The various
- Shaft Diameter (Nominal): 145 to 129 inch
- Shaft Speed: 100 to 150 rpm
- Operating Pressure: 10 psi
- Operating Temperature: -60 to 500 F
-
Supplier: MarShield
Description: temperatures. 50% lighter and smaller for equivalent attenuation to lead wool blankets Highly resistant to physical abuse including puncture Material can be to size for unique applications Compatible with galvanized, carbon steel and stainless steel Does not settle or break and
- Use Temperature: -58 to 482 F
- Type: Blanket / Batt
- Features: Specialty / Other
-
Supplier: NationSkander California Corporation
Description: Type: Deep groove radial ball bearings Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C3 Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm
-
Supplier: NationSkander California Corporation
Description: Type: Deep groove radial ball bearings Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Radial Clearance: C3 Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter (ID): 8mm Outer Diameter (OD): 22mm
-
Supplier: National Bolt & Nut Corporation
Description: Our hex head cap screws measuring 1/4 - 1 1/2 inches meet SAE J429 standards for both material and physical properties, while our hex head cap screws measuring between 1 3/4 - 2 inches (equivalent to Grade 8) meet ASTM A354 Grade BD standards for both material and physical
- Length: 0.875 to 20 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2", 3/4", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Screw Type: Cap Screw
-
Supplier: NationSkander California Corporation
Description: 22mm x 7mm Ball Bearings Inner Diameter (ID): 8mm Outer Diameter (OD): 22mm Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-5 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) S608-2RS Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: One Bearing
-
Supplier: National Bolt & Nut Corporation
Description: SLOTTED JAM NUTS Standard jam nut thickness with addition of slots 43M line equivalent to Grade 5 material and strength Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information,
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2", 3/4", 5/8", 7/8"
- Type: Castle Nut, Hex, Jam Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: TMP Pro Distribution
Description: equivalent SPL, maximum, in a 1 mOe field (60 Hz) Signal-to-Noise Ratio 72 dB at 94 dB SPL (IEC 651)* *S/N ratio is difference between 94 dB SPL and equivalent SPL of self-noise A-weighted. Polarity Positive pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of
- Directivity: Cardioid
Find Suppliers by Category Top
Featured Products Top
-
diameter is Φ6mm (for mass production) Spur Quality Grade JIS N5~JIS N12 (AGMA Equivalent 11~5) Materials Available: 4115, 4140, 1045, 303 or 304 Steels Nylon 901 & 907 Acetal/POM Sintered Metal Bronze (read more)
Browse Gears Datasheets for KHK USA, Inc. -
, synthetic seal faces against fixed, stainless steel seal faces. The HB is sized following standards of the Conveyor Equipment Manufacturers Association (C.E.M.A.) and their metric equivalents. The HB Seal cavity is charged with low-pressure air/gas, which acts as a barrier fluid to provide (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
3U-3). The cradle is constructed with high-grade stainless steel and mechanical features that allow for easy insertion of the 5 x 5 x 12” PFC 1K5 units. The modules are hot-pluggable, which contributes to seamless servicing of the system in the field. The PFC 1K5 modules each accept a (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
is a hot rolled, round steel product, manufactured under ASTM A510, ASTM A510M standards, from both low and high carbon SAE steel grades (1005 to 1095). It's designed for cold drawing, and rod diameter is selected as per the intended finished product. Screws for the petrochemical industry get (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Material Aluminum alloy / Stainless steel (customizable) Sealing Method O-ring seals Operating Temperature Industrial grade: -20°C to +65°C; Military (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Exceptional hardness greater than 25 GPa (equivalent to Mohs 9+), providing superior wear resistance. Outstanding corrosion and (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Effects of Microstructure on the Variation of the Unloading Behavior of DP780 Steels
Despite all three steels exhibiting similar mechanical properties and belonging to the same equivalent steel grade , these properties were obtained by unique variations in chemical composition and processing, which resulted in differences in the martensite volume fraction, martensite hardness, and ferrite grain …
-
Effect of Micro-alloying Element Boron on the Strengthening of High-Strength Steel Q690D
Q690D steel is adopted by the Chinese standards (GB/T 1591-2008), and the equivalent steel grade is grade 100w [690w] (A 709/A 709M-2007 in ASTM standards).
-
Design, Development and Evaluation of an Inflatable Retractor for Atraumatic Retraction in Laparoscopic Colectomy
Further development is currently being undertaken to replace the carbon steel leaf spring with a stainless steel equiv- alent ( grade 301) which obviates the risk of corrosion as well as increasing the functional factor of safety.
-
Mechanics and modelling of high-frequency mechanical impact and its effect on fatigue
1 S355 equivalent steel grade dedicated to marine application.
-
Effect of melting and casting parameters on the hot ductility behavior of Nb-bearing beams, billets and slabs
… Melting and ladle temperature control —hot ductility trough issues related to high sul phur —ladle temperature stratification during teeming —excess superheat (greater than 20°C) (5) Scarfing induced cracks —inadequate standard —operating practices —inexperienced operators introducing cracks on high carbon equivalent steel grades .
Indicates content that may require registration and/or purchase.