Products/Services for Etalon Micrometer

  • Micrometers-Image
    Micrometers - (258 companies)
    Last revised: January 7, 2025 Mechanical micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. They are available in Vernier scale, digital and dial variations...
  • Etalons-Image
    Etalons - (19 companies)
    Etalons are two flat glass plates separated by a parallel spacer, with the inner surfaces of the plates coated with a partially reflecting layer. Fabry-Perot etalons (simply called etalons) are wavelength selecting optical devices that are based...
  • Optical Micrometers and Laser Micrometers-Image
    Optical Micrometers and Laser Micrometers - (72 companies)
    Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
  • Calipers-Image
    Calipers - (270 companies)
    ...in production environments. Slide caliper- Sliding calipers use a precise slide movement for inside, outside, depth or step measurements. While calipers do not typically provide the precision of micrometers, they provide a versatile and broad range...
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    ...movements are amplified and displayed on a dial or digital display. Dimensional gages and instruments include specialized devices that measure thickness, thread size, pitch, serration, and other parameters. Height gages include micrometer, laser...
  •  
    Rotary Stages - (135 companies)
    Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
  •  
    Wavelength Lockers - (5 companies)
    Wavelength lockers are used to stabilize the wavelength output of lasers used in dense wavelength division multiplexers or optical add drop multiplexer systems as well as tunable lasers.
  •  
    Depth Gages - (161 companies)
    ...on the specific application. Depth gage categories include: dial depth gages. digital depth gages. depth micrometers. thread depth gages. flush-pin gages. depth rules. combination depth angle gages. Vernier depth gages. Types of Depth Gages. Thread depth...
  •  
    Anvils - (20 companies)
    Anvils are material forming tools, providing a tough impact surface for worked parts. Made from a large, hard source material like stone or metal, they support material - often metal - part-work activities like chiseling, hammering and forging.
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.