-
Supplier: Radicom Research, Inc.
Description: Offloads (ARP & NS) for Windows 7 Networking Power Management Optional PHY power down during Suspend mode Advanced Power Management Features Supports dynamic power management to reduce power dissipation during idle or light traffic period Supports very low
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Biamp Systems, Ltd.
Description: indicators, or provide logic input to other controllable equipment Serial port for the output of command strings Connects to Tesira SERVER, SERVER-IO or TesiraFORTÉ over Ethernet Powered by PoE (IEEE 802.3at Class 1, 4W) Plug-in barrier strip connections Front panel LEDs for device
-
Supplier: Omnitron Systems Technology, Inc.
Description: diagnostic information is provided through LED indicators that assist in network installation and maintenance. The LEDs report the availability of power, port activity and link status and speed. The miConverter GX/T combines Gigabit Ethernet connectivity with the lightweight design and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
-
Supplier: Eaton | Power Quality
Description: digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
- Number of Electrical Outlets: 36
- Current Rating: 30 amps
- Power Rating: 9,900 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Omnitron Systems Technology, Inc.
Description: network installation and maintenance. The LEDs report the availability of power, port activity and link status and speed. The miConverter GX/T combines Gigabit Ethernet connectivity with the lightweight design and low-power consumption required for both permanent deployment and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Tripp Lite by Eaton
Description: transformer plugs without blocking outlets covers computers and all peripherals "Master" outlet controls power flow for 1 primary device and up to 5 peripheral devices Five "Power Save" outlets cut AC power when not in use--perfect for non-essential peripherals like monitors,
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: TelephoneStuff.com
Description: Power distribution that remotely controls power to individual outlets and monitors the aggregate power consumption. APC switched rack PDU power distribution strip. Surge Suppressor Features: - 17.5" H x 4.25" W x 1.77" D - Network adapter - Ethernet, fast
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite PDUs provide a convenient source of additional outlets for distribution of UPS, generator or commercially derived power to connected equipment. Rugged all-metal housings are suitable for wall, under-counter and/or 19" rackmount installations. Select models offer current,
-
Supplier: Eaton | Power Quality
Description: management and monitoring down to the outlet level. Monitor power consumption in kilowatt hours at the individual outlet level requirement Readings available via Ethernet connection over a network (utilizing Eaton’s Intelligent Power Manager software) Power consumption
- Number of Electrical Outlets: 18
- Current Rating: 30 amps
- Power Rating: 19,900 watts
- Protection: Circuit Breaker
-
Supplier: Eaton | Power Quality
Description: Designed for data centers needing remote site management, the switched ePDU provides remote power monitoring of both voltage and current. The current is also displayed on a local two-digit current meter. These units also monitor both temperature and humidity. The Switched ePDUs employ
- Number of Electrical Outlets: 24
- Current Rating: 16 amps
- Power Rating: 1,920 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: L-com, Inc.
Description: Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Tripp Lite by Eaton
Description: compatible AC power source 24 Switched Outlets Distribute AC Power 20 C13 and 4 C19 outlets split into 2 separate load banks Outlets can be remotely controlled to power up, power down, reboot or lock out unresponsive devices Front-panel LEDs indicate outlets’
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Distribute AC Power 24 NEMA 5-15/20R outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Cord retention brackets prevent cables from becoming accidentally disconnected
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: enhancements 30 Switched Outlets Distribute AC Power 24 C13 and 6 C19 outlets split into 3 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Plug-lock insert sleeves prevent cables from
- Power Rating: 10,000 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: L-com, Inc.
Description: more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Schneider Electric
Description: Distributed I/O IP20 optimum modular I/O system, for simple machines (up to 248 I/Os) IP 67 modular distributed I/O for Ethernet Controller and IP20 monoblock I/Os for distributed control architecture Modicon TM3 I/O system specially designed for the Modicon M221, M241 and M251 logic
- Number of Electrical Outlets: 32
- Voltage: 24 VDC, 48 VDC
- Unit Type: Plug Strip, Rack Mount
-
Supplier: L-com, Inc.
Description: D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Allied Electronics, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these
-
Supplier: ValueTronics International, Inc.
Description: in a steel mill, vehicle, power plant or in the comfort of your own office, the Dash 8HF-HS is the data acquisition recorder for the job. Optional Strip Chart Recorder An optional strip chart recorder is available for real-time or post-capture strip chart output. It
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: 0.1 to 7.5 GHz Nominal Power: 900 mV p-p (+3 dBm) Maximum Power: 2.0 V p-p (+10 dBm) Return Loss: Better than –6 dB Interface: 50 Ω SMA female, DC coupled into selectable termination voltage Jitter Insertion (BERTScope S/Si/SPG models) One of two jitter insertion inputs. Can be used to
Find Suppliers by Category Top
Featured Products Top
-
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Selecting the right Ethernet PHY directly impacts system power efficiency, EMI stability, board space, and long-term reliability. We compare three widely used 10/100 Mbps PHY chips to help engineers identify the best fit for (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
well as best practices for planning and structuring a modern automation network. Ethernet-APL and Its Variants Developed with the process industry in mind, Ethernet-APL provides a simple, two-wire conductor that can deliver 10 Mbps data rates and power to (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
Connectivity The VOLKTEK INS-8008A is an unmanaged industrial Ethernet switch featuring eight 10/100 Mbps RJ45 ports for Fast Ethernet applications. Key Features: - 8 x 10/100 RJ45 ports - Auto-Negotiation on all ports - Flow Control and Storm Control to help maintain stable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
fields is delivered safely across devices. High Port Density for Complex Applications This high-port density switch has 16 10/100 Mbps Ethernet ports to connect many devices, such as robots, control devices, and peripherals, for large and complex applications and automated processes. Each (read more)
Browse Network Switches Datasheets for Volktek Corporation -
power to monitor and manage the switch from anywhere, revolutionizing the way networks are maintained. Enjoy enhanced control and flexibility, effortlessly identifying and troubleshooting issues for optimized network performance. Our SNMP remote management feature allows administrators to remotely (read more)
Browse Network Switches Datasheets for Volktek Corporation -
E), and compatibility with a wide range of fieldbus protocols—including OPC UA, PROFINET, Ethernet/IP, and Modbus TCP—the iC9200 delivers the horsepower required for even the most demanding multi-axis applications. Built on a modern control (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
MultiSense: proportional-share for mechanically steerable sensor networks
On the radome floor, the nonrotating subsystems include a gigabit Ethernet switch, Ethernet controlled power outlet strip , GPS amplifier, and position controller computer.
-
Green-IT, virtualization and Thin Clients
The further development of the category 1 comprises the switchable current strips with a control input (e.g., serial RS232, partial ethernet ) that allow a controlled start-up of devices.
-
IRMOS: an infrared multi-object spectrometer using a MEMS micro-mirror array
The AC power to each electronics unit is controlled and monitored by Baytech RPC3# power strips that communicate via both RS-232 serial channels (for routine monitoring and data logging by the ICC) and by Ethernet to enable remote .
-
Federal Register > Thursday, May 5, 2016 > [81 FR 27085] Foreign-Trade Zone (FTZ) 76-Bridgeport, Connecticut; Notification of Proposed Production Activity; ASM...
…cabinets; low-end/high-end/advanced modules for semiconductor manufacturing equipment (optical, lithography); electric motors; electric assemblies/coils; power amplifiers/supplies/inverters; permanent magnets; Ethernet switches; encoders; tag readers … electrical boards; electrical panels/consoles/desks/cables/bundles/cabinets/bases/encoder strips /insulators/switching apparatus; sealed beams … multimeters; test benches; process control instruments; temperature control instruments…
-
Federal Register > Thursday, September 18, 2014 > [79 FR 56058] Foreign-Trade Zone (FTZ) 44-Morris County, New Jersey, Notification of Proposed Production Acti...
…printed circuit assemblies; static converters (such as rectifiers); inductors for power supplies; printed circuit assemblies … cards incorporating a magnetic strip ; recorded optical media; semiconductor … with apparatus for electric control , for a voltage not … discharge lamps; coaxial and Ethernet cables; camera lenses; and…
-
Learn Raspberry Pi Programming with Python
…charger, 154 Raspberry Pi Arduino (see Arduino IDE) Arduino code, 218 Arduino’s GND pin, 224 ARM processor, 215 Board audio and RCA video jacks, 6 comparison, devices, 7 Ethernet and USB ports, 6 … 5 model B, 4 power port, 5 SD card .... See Radio- controlled (RC) airplane Remote Operated Vehicle (ROV), 173 Revolutions per Second (RPS), 88–89 Robotics breadboard, 59–60 finer cuts, 56 hot glue gun, 57 light magnification, 56–57 multimeter, 57–58 pliers and wire strippers, 54–55 power strip , 61 power supply, 58–59 .
-
NOx CONTROL OPTIONS AND INTEGRATION FOR US COAL FIRED BOILERS
Figure 4.2.2 Control box for the slipstream reactor, which contains the Fieldpoint bus with embedded controller (the black strip at the top) plus power conditioning and relays. .... The embedded controller runs the reactor and communicates with a PC via an Ethernet link.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
…screws, cotters and pins, washers, spacers, rivets, bolts, studs, nuts, inserts); copper nipples/couplings/unions/sleeves/banjos/plugs/adapters/pillars/wires/bushings; copper fasteners (rivets, cotters, cotter pins, nuts, bolts, screws, plug screws); aluminum-aluminum alloy profiles/ strips /sheets/plates/tubes/unions/adapters/flanges/banjos/containers for liquefied or … related parts; electrical transformers; power supplies; permanent magnets; electromagnetic … circuit breakers, terminals, starters, overload protectors, splices, connectors, switches, fuses, relays, switches, plug sockets, terminal strips/sockets, cat5 couplers, boxes, bridges, grounding sets, manifolds, modules, multipoles); motor controllers; motor controls ; interfaces; bus nodes; control … electronic simulators; demonstration kits; ethernet cables; electric cables; connecting…
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
…power supplies; radio charger assemblies; power dividers; ABP panels; inductor irons; 3-phase reactors; inverter cover weldments; heat sink power supply modules; heat sinks … heaters; hot plates; antennas; Ethernet switch boards; switch boards … rings; inverter sockets; connection strips ; connector kits; copper bars .... ; diodes; dynamic brake assembly kits; backplane assemblies; backplane panels; cabinets; control boards; wire boards; control radio heads…
-
Plat_Forms 2011: Finding emergent properties of web application development platforms
All other equipment, such as computers for development, additional power strips , desk- top ethernet switches, etc. had to be brought by the teams themselves and were set up the day before the contest. .... source code archive containing the sources for their solutions, and the complete version control archive created during…
Indicates content that may require registration and/or purchase.