-
Board Mount Connectors - CONN 8-8 MOD JACK FILTER SHIELD Jack 8p8c (RJ45 Ethernet) 1 1 -- RJ45-8L1-BSupplier: ASAP Semiconductor LLC
Description: CONN 8-8 MOD JACK FILTER SHIELD Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded EMI Finger - Board Guide Filter Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Board Mount Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Power over Ethernet Output Termination
- Operating Temperature: -40 to 105 C
- Standards and Certifications: ELV Directive, RoHS Compliant
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors Rcpt RJ45 EMI filter PCB Tail, R/A
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Geometry: Right Angle
-
-
Supplier: Powell Electronics, Inc.
Description: Rugged RJ45, Gen 1, EMI Filtered, Right
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Nexperia B.V.
Description: 2-lines (one differential channel) common-mode filter with integrated ESD protection up to 15 kV contact discharge, exceeding IEC 61000-4-2, level 4. The device can eliminate efficiently common-mode noise from USB 2.0 and other high-speed interfaces with differential lines. IP3319CX6
- Rated Voltage: 15,000 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Description: First Slot I/O (XChange3031) Eight 10/100/1000BASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2 Four 10GBASE-T Ethernet ports from the XChange3031 3U VPX Gigabit Ethernet switch to J2's high-speed inserts One RS-232 port from the XChange3031
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: ASAP Semiconductor LLC
Description: CONN MOD RJ45 W/FERRITE SLEEVE Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded EMI Finger - Board Guide Filter Does Not Contain LED Bulk
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Microchip Technology, Inc.
Description: Media Independent Interface (MII) for direct connection with MII-compliant Ethernet MAC processors and switches. The KSZ8061RNx features a Reduced Media Independent Interface (RMII) for direct connection with RMII-compliant Ethernet MAC processors and switches. The KSZ8061RNB generates
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: L-com, Inc.
Description: The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications.
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications.
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications.
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: The L-com's shielded outdoor Ethernet cables are designed for outdoor applications. The jackets are water proof and UV resistant with a CMX burn rating. A foil shield and drain wire help filter unwanted EMI/RFI interference. Cables are rated for Category 5e applications.
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: Tripp Lite by Eaton
Description: surges from damaging your cable/satellite equipment; digital broadband quality accommodates 2.2GHz bandwidth; 6-ft. coax cable included Surge suppression rating: 2880 joules EMI/RFI noise filtering Can accommodate up to 4 transformers without blocking remaining outlets $250,000 Ultimate
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: surges from damaging your cable/satellite equipment; digital broadband quality accommodates 2.2GHz bandwidth; 6-ft. coax cable included Surge suppression rating: 3240 joules EMI/RFI noise filtering Can accommodate up to 3 transformers without blocking remaining outlets $250,000 Ultimate
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: telephone cord included Complete surge protection and EMI/RFI noise filtering $100,000Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) covers connected equipment 5 diagnostic LEDs indicate AC present, line fault, on battery, overload and battery low/replace Optional PDUB15
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.3 kVA
- Watt Rating: 0.15 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Coilcraft, Inc.
Description: EMI/EMC requirements, while maintaining the high performance required for 10GBASE-T1 Ethernet applications. Cost effective surface mount wideband transformer 300 V one minute isolation (hipot) from primary to secondary AEC-Q200 qualified
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: Acopian Power Supplies
Description: Sensing. Optional digital interfaces including RS232, RS485, Ethernet, and USB available upon request. Features Universal input Power Factor Correction Constant voltage and constant current modes Short circuit and overload protection Thermal protection No minimum load required Internal
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 3.7 to 40 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: Powerstar UPS Inc.
Description: Newly Revised APC SMT Electronics. New Full Stainless steel case including front /rear panels. Designed to fit previous generation mounting foundations. Now with LCD Text readout on Front panel displays Alarms /Status. EMI shielded glass front door over display. EMI filters on
- Input Voltage Range: 85 to 154 volts
- Switchover Time: 0 to 4 ms
- Volt-Amp Rating: 1.5 to 2.2 kVA
- Watt Rating: 0.09999999999999999 to 1.9799999999999973 kwatts
-
Supplier: Acopian Power Supplies
Description: Sensing. Optional digital interfaces including RS232, RS485, Ethernet, and USB available upon request. Features Universal input Power Factor Correction Constant voltage and constant current modes Short circuit and overload protection Thermal protection No minimum load required Internal
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 3.7 to 40 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Description: ambient environment by convection cooling or to an attached cold plate by conduction cooling. The system includes a MIL-STD-704E/F 28 VDC power supply and MIL-STD-461 EMI filtering. An optional SATA SSD memory module (with optional integrated encryption) provides the convenience of
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: kTB Solutions
Description: control is via Ethernet. Frequency bands are from 1MHz to 50GHz. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Win Source Electronics
Description: (1.27µm) Package: Tray Contact Material: Copper Alloy Height Above Board: 1.004" (25.50mm) Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT) Applications: 10/100/1000 Base-T, Power over Ethernet+ (PoE+) Orientation: 90° Angle (Right) Number of Ports: 10
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Tripp Lite by Eaton
Description: joules surge suppression rating with EMI/RFI line noise filtering help components perform at their peak (sharper, crisper video; deeper, fuller audio and longer component life spans) 6ft cord 1 set of surge-protected gold coaxial connectors (with included 6 ft. coaxial cable) safeguard
- Clamping Voltage: 300 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: emission - EMC compliance without use of large filter component High suppression of supply ripples Reduced BoM and associated system cost savings Reduction of battery sizes through better power efficiency Eliminates complex dynamic rail tracking Offers filter-less amplification and
- Supply Voltage (VS): 26 volts
- Output Power (PO): 80 watts
- Pin Count: 64
- Features: Audio Amplifiers, Other
-
Supplier: Electro Standards Laboratories
Description: display switch position and power status. All A,B,C,D, and COM ports are ST Simplex, Single mode, 9/125 micron, and support a wavelength of the 1270-1625nm. Switch maintains position on power loss and continues to pass data. EMI power inlet filter reduces the effect of power supply
- Wavelength Range: 1,270 to 1,625 nm
- Number of Input Ports: 2
- Number of Output Ports: 8
- Switching Voltage: 100 to 240 volts
-
Supplier: Visual Sound, Inc.
Description: output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Dataline surge suppression for a dialup, DSL or network Ethernet
-
Supplier: Data Connect Enterprise, Inc.
Description: internal power supply. • Available options include -48VDC, 24VDC, and 125VDC power, dualsource, NEBS and ETSI compliant, “Reverse” rack mount, ETSI and 23” Telco brackets, Class A EMI, and extended temperature range operation Description Magnum™ Model 4K220 40-port Switches provide high port
- Number of Ports: 40 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear power supplies are highly configurable. Standard features include, but are not limited to remote sensing, open sense protection, isolated output, internal EMI filtering (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
integrity through a robust portfolio of Test & Measurement solutions. We serve Telecom carriers, OEMs, Utilities, Government, Military, and academic sectors with high-performance tools for RF, optical, ethernet, EMI/EMC, and R&D testing. Our approach is deeply rooted in our commitment to (read more)
Browse Fiber Optic Cables Datasheets for NWS -
suites for USB 2.0, PCIe, and Ethernet standards. Advanced Mathematical Processing — MATLAB embedded programming and sophisticated filter design (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Not Recommended for New Designs
…module incorporates internal input diode bridges to support both Data Line and Spare Line pair standard Ethernet power connec- tions, an integral transient suppressor for input over-voltage protection, and an EMI filter to ensure noise compat- ibility with Ethernet data signals.
-
PTB48540A | Standard Brick Module | Isolated Module | Description & parametrics
…each PTB48540 power module incorporates internal input diode bridges to support both Data Line and Spare Line pair standard Ethernet connections, an integral transient suppressor for input over-voltage protection, and an EMI filter to ensure noise compatibility with Ethernet data signals.
-
Carbon monoxide measurements onboard the CARIBIC passenger
aircraft using UV resonance fluorescence
…housing of the instrument was replaced by an electromagnetic interference (EMI) proofed 19 hous- ing (W 480 × D 600 × H 177 mm) with additional space for DC/DC converters, an EMI filter , an RS-232 to Ethernet con- verter that interfaces…
-
Four Levels of Filtering, 60A at 150V Tyco Electronics / Corcom DB Series Inlet
Filters
Corcom's product line includes telecom and Ethernet connectors, EMI / RFI suppressors and ferrites, feed-thru capacitors, frequency control filters , as well as power line filters.
-
Integrated display for functional emulation during test
Active color matrix Liquid Crystal Display (LCD) and anti-glare Electromagnetic Interference ( EMI ) filter , 80486 Single Board Computer (SBC) with 16 MB of memory, Ethernet IEEE-802.3 interface, PC/104 interface, a parallel interface, and two RS-232 in- terfaces, 810 megabyte…
-
RIO-NG Modular Remote Digital Processing Platform From Aitech
System complexity can be further enhanced via an optional Power over Ethernet module that replaces the internal voltage/power conversion circuits and greatly reduces the power input EMI filter for smaller, lighter and lower power SwaP applications.
-
Development and Implementation of Intelligent System for Gas Insulated Switchgear
Optical Ethernet has been used to avoid the Electromagnetic Interference ( EMI ) to the network, and meanwhile, a compositive EMC technologies, including shielding, filtering , grounding and transient interference suppressing method have been employed in the GIS IED.
-
Model 2176 Tactical Media Terminal (TMT)
Shielded and filtered for EMI suppression Combat Net Radio compatibility using associated PTT handset and headset switches Hands-free speakerphone capability … power sources 1 × RJ-12 port for optional headset 2 × 10/100 BaseT RJ-45 Ethernet interfaces (PC interface) 2…
-
Commander's Digital Assistant
…antenna Processor: 800 MHz low-power Transmeta Crusoe Interfaces: 2 × serial (RS-232/422); 2 × USB; PS/2; 10/100baseT Ethernet ; external VGA; PCMCIA; resistive … INC add-on option EMI : designed to MIL-STD … Options: NVG Film; EMI Filter ; colour goggle display from…
-
Power Quality
…quality, 231 Electric power grid, 1 Electromagnetic compatibility, 2, 329, 338 disturbances, 2, 4 interference, 2 Electronic, 325, 329, 330, 341, 353 damping, 115, 122, 129 EMC Directive 89/336, 3 EMI filters , 338 EN 50160, 3 … current, 357 voltage, 357 Ethernet , 407 .
Indicates content that may require registration and/or purchase.