-
Supplier: L-com, Inc.
Description: L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between two
-
Supplier: Transtector Systems, Inc.
Description: rated for indoor use. The indoor 10/100/1000Base-T Ethernet surge protector is just one of many SPD products in-stock for same-day shipping. This Transtector 10/100/1000Base-T Ethernet SPD uses a RJ45 RJ45 for connection. Our industrial 10/100/1000Base-T Ethernet lightning and
- Clamping Voltage: 4,000 volts
- Number of Protected Lines: 1 #
- TVSS Signal Protection: Dataline and DC Signal
- Features: Lightning Arrestor, Network Applications, SPD
-
Supplier: Transtector Systems, Inc.
Description: rated for indoor use. The indoor 10/100/1000Base-T Ethernet surge protector is just one of many SPD products in-stock for same-day shipping. This Transtector 10/100/1000Base-T Ethernet SPD uses a RJ45 RJ45 for connection. Our industrial 10/100/1000Base-T Ethernet lightning and
- Clamping Voltage: 4,000 volts
- Number of Protected Lines: 1 #
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
-
-
Supplier: DigiKey
Description: ETHERNET NETWORK ISOLATOR, TAA
-
Supplier: Richardson RFPD
Description: Bidirectional I2C Isolators with Unidirectional Digital Channels The Si860x series of isolators are single-package galvanic isolation solutions for I2Cand SMBus serial port applications. These products are based on Skyworks proprietaryRF isolation technology and offer shorter
- Data Rate: 1,700 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Isolators>Optoisolators>Transistor, Photovoltaic Output Optoisolators Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1(Port) Number of Rows: 2 Mounting Type: Fixed
-
Supplier: Yokogawa Corporation of America
Description: The AQ1300 series is a compact and lightweight Ethernet tester that is designed to improve both work efficiency and quality at the same time, with function optimized for the network path testing and maintenance of Ethernet networks up to 1G or 10G depending on model chosen. Easy
- Number of Ports: 7
- Form Factor: Desktop
- Network Protocol: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: ZyXEL Communications, Inc.
Description: All-in-one solution integrating HomePlug AV, Ethernet switch and filtered AC power outlet. ZyXEL PLA491 is a HomePlug network extension device that integrates an Ethernet 4-port switch with a 4-AC outlet. The design enables networking between varied electrical devices. The PLA491 not
- Network Equipment: Power Line Network Adapter
-
Cable Assemblies - 3m WH CAT7 STR Ethernet Patch Cable LSZH CM Shielded TERA Jack -- EVNSL74-80-003MSupplier: Black Box
Description: Patented TERA shield quadrant plug design isolates pairs. The 1- and 4-pair cables enable multiple applications from a single 4-pair outlet. Use in demanding applications such as broadband video or converged video, voice, and data.
- Features: Cable Assembly
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: D-Link Systems, Inc.
Description: working. Next generation wireless performance is also available on the DSR-1000AC, which supports the IEEE 802.11ac wireless standard. Comprehensive Management Capabilities The DSR-500 and 1000AC VPN Routers include dual WAN Gigabit Ethernet ports to provide high availability for your WAN or
- Number of Ports: 8 #
- Data Rate: 0.095 Gbps
- Network Equipment: Router
-
Supplier: TelephoneStuff.com
Description: ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing for
- Optical Meter Type: Power Meter
-
Description: high frequency power (switching mode power supplies) and signal (e.g., Ethernet data).
-
Supplier: D-Link Systems, Inc.
Description: Layer (SSL). These routers also allow you to empower your road warriors with clientless remote access anywhere and anytime using SSL VPN tunnels. Reliable Internet Connectivity The DSR-500/500N include dual-WAN Gigabit Ethernet ports that provide policy-based service management to ensure
- Number of Ports: 8 #
- Data Rate: 0.095 Gbps
- Network Equipment: Router
- Network Media: Wireless
-
Description: frequency power (switching mode power supplies) and signal (e.g. Ethernet data).
-
Supplier: Black Box
Description: Automatic crossover/passthrough function on the UTP port. The converter figures out and adjusts internal termination for you! Link fault detection features enable you to quickly isolate any breaks or problems on the copper or fiber.
- Form Factor: Module
-
Supplier: Black Box
Description: Automatic crossover/passthrough function on the UTP port. The converter figures out and adjusts internal termination for you! Link fault detection features enable you to quickly isolate any breaks or problems on the copper or fiber.
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Black Box
Description: Automatic crossover/passthrough function on the UTP port. The converter figures out and adjusts internal termination for you! Link fault detection features enable you to quickly isolate any breaks or problems on the copper or fiber.
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: RS Components, Ltd.
Description: Pro-Tek Ethernet Gigabit 5KV Isolator
- Features: Other
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 10,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: L-com, Inc.
Description: auto-MDI/MDI-X that can detect the type of connection to any Ethernet device without requiring special straight-through or crossover cables. Features 8-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2 10/100/1000BASE-T TP and 2 1000BASE-X mini-GBIC SFP shared combo interfaces Complies
- Number of Ports: 8 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Omnitron Systems Technology, Inc.
Description: untagging for segregating data in Enterprise networks, and enabling secure separation of Service Provider network management and customer data to improve security and intrusion protection. The 802.1p Q-in-Q stacked tags enable Service Providers to offer to their customers secure Ethernet
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Single Mode, ST Single Mode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODULE FIELDBUS ISOLATOR 10MB ETHERNET BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CITEL SURGE PROTECTION
Description: Designed to protect Power-Over-Ethernet (POE) (Mode B) network devices with transmission speeds up to 100BaseT. All eight pins are protected by a carefully designed circuit that isolates data from ethernet power lines. The ultra-sharp clamping response permanently eliminates transients
- Mounting: DIN Rail
- Features: Dataline and DC Signal
- Technology: Gas Tube, Hybrid
- Application: Network Applications
-
Supplier: L-com, Inc.
Description: Combine a wall mount phone jack and DSL filter in a compact housing. The Wall Mount DSL Adapter mounts to an existing wall mount phone jack providing an unfiltered jack for your DSL connection plus one filtered line for voice device communications such as a phone, fax, answering machine, or Caller
- Features: Cable Assembly
- Standards / Certifications: ISO
- Application: LAN / Ethernet
- Gender: Male-Female
-
Supplier: Cole-Parmer
Description: transferring liquids through the chamber. Glove box features O2 and CO2 sensors;|inert, N2, CO2, and O2 gas hookups; an Ethernet port for data logging; and a platinum RTD with sealing gland.
- Isolator Type: Glovebox
-
Supplier: Acromag, Inc.
Description: Two Ethernet protocols are available. Select Ethernet ModbusTCP/IP or EtherNet/IP. i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP® or Ethernet Modbus TCP/IP communication with
- Analog Input Channels: 6 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: L-com, Inc.
Description: The BTD-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is
- Number of Ports: 1
-
Supplier: Fluke
Description: identify and troubleshoot a wider range of problems within your network infrastructure. Is the port active? Are the duplex settings matched? Is it a network problem or a Ethernet cable problem? Can the Ethernet cable support the required network bandwidth? CableIQ network analyzer is
- Equipment Type: Network Cable tester
-
Supplier: AMETEK Programmable Power
Description: ethernet interface IEEE-1588 synchronization Power over Ethernet (PoE+) or 12– 50 V DC input Simultaneous data streaming 8-bit bank isolated digital I/O Full-featured embedded web interface Compact 1U half-rack form factor The EX1402 adds isolation and high-speed measurement capability
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- Features: DC Voltage Input, Data Acquisition Instrument / System, Other, Signal Isolator
-
Supplier: D-Link Systems, Inc.
Description: DGS-3120-48TC provide 20 or 44 10/100/1000 Mbps Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports. The DGS-3120-24PC and DGS-3120-48PC provide 20 or 44 10/100/1000 Mbps PoE Gigabit Ethernet ports and 4 combo 1000BASE-T/SFP Gigabit Ethernet ports.
- Number of Ports: 48 #
- Data Rate: 136 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: in case of sudden removal and re-insertion of the Ethernet cable into RJ-45. Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features Supports IEEE 802.3af/at, HDBaseT, both 2-pair or 4-pair configurations PD detection and programmable classification
-
Supplier: Microchip Technology, Inc.
Description: The PD70100 device is a part of Microchip’s series of Power over Ethernet (PoE) Powered Devices (PDs). The device transmits integrated power and analog data in a single 12-pin package. It is used in PDs, thus enabling next generation network devices to share power and data over the same
-
Supplier: Acromag, Inc.
Description: 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213: Profinet protocol The XT1210 offers an isolated Ethernet network interface for up to
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Transmission Rate: 12,000 kbps
- Operating Temperature: -40 to 158 F
-
Supplier: Teledyne LeCroy
Description: The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug
- Bandwidth: 4,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
Find Suppliers by Category Top
Conduct Research Top
-
How to Connect to an Ethernet Device for Communication
Acromag manufactures Ethernet-enabled devices that monitor and isolate voltage, current, thermocouple, and RTD signals, plus control analog and digital outputs, and can transmit I/O information over Ethernet and on the internet. However, the complexities of Ethernet communication can make
More Information Top
-
Black Box Ethernet Data Isolators - surge suppressor | Softchoice
Black Box Ethernet Data Isolators - surge suppressor .
-
Remote observing with the Nickel Telescope at Lick Observatory
The controller consists of a Cubloc 220 microcontroller and related digital & analog IO, digital dimmer to drive the flat-field lamps, relays & opto- isolators , Ethernet module and serial ports.
-
PCB layout design for EMI/EMC compliance
Use isolation transformer or optical isolators for Ethernet circuits.
-
Tolerance to optical feedback of 10 Gbps quantum-dash based lasers emitting at 1.55 μm
Next step to be done is the optimization of the linewidth enhancement factor which should lead to an optical feedback tolerance compliant with 10 Gbps Ethernet standard for isolator -free operation.
-
Tolerance to Optical Feedback of 10-Gb/s Quantum-Dash-Based Lasers Emitting at 1.51 μm
Further work is under way for the optimization of the LEF which should lead to an optical feedback tolerance compliant with 10-Gb/s Ethernet standard for isolator -free operation.
-
Phoenix Contact Embedded Solutions | Mouser
Ethernet Modules FL ISOLATOR 100-RJ/RJ .
-
1.54 µm InAs/InP p-type doped quantum dash based DFB lasers for isolator free operation
Optimized devices show a record -18 dB onset of coherence collapse compliant with 10 Gb/s Ethernet standard for isolator -free operation.
-
Optical Feedback Tolerance of Quantum-Dot- and Quantum-Dash-Based Semiconductor Lasers Operating at 1.55 μm
We have nevertheless shown that 600- µm-long quantum-dash-based devices fully comply with the 10 Gb/s Ethernet standard for isolator -free operation in the temper- ature range up to 85 ◦ C. Investigation of 1.55 µm quantum-dot- based …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3201.pdf
14006700-598XXX Series RS-232 to RS-485/RS-422 Opto Isolator / Converter Terminal Server, Ethernet , UTP.
-
Full-duplex 60 GHz radio-over-fiber system for gigabit network application
Amp: Amplifier; EAM: Electroabsorption Modulator; EDFA: Erbium-doped Fiber Amplifier; GbE MC: Gigabit Ethernet Media Converter; ISO: Optical Isolator ; LD: Laser Diode; OBPF: Optical Bandpass Filter; OC: Optical Circulator; PA: Power Amplifier; PD: Photodiode; 60GHz Rx: 60 GHz receiver; 60GHz Tx: 60 …
Indicates content that may require registration and/or purchase.