-
Supplier: Radwell International
Description: INDUSTRIAL LED MESSAGE DISPLAY,VIEWMARQ, MD4 SERIES, 4 LINE X 24 CHARACTERS, SUPPORTS (2) SERIAL PORTS AND (1) ETHERNET PORT FOR CONFIGURATION AND EXTERNAL MESSAGE CONTROL, NEMA 4/12, INDOOR USE ONLY.. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen. Its function is to prevent the winding of wires, realize 360 degree rotation and conduction, and complete the transmission of signal current at
- Features: Military Grade
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description With the progress of social science and technology and more and more applications of LED screen, it will be applied to rotating LED display screen in some large open occasions. The conductive slip ring is an important component of LED rotating screen.
- Features: Military Grade
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314580-2401650 Category: Optoelectronics>Display Modules - LCD, OLED, Graphic Package: Bulk Interface: Ethernet, USB Display Type: TFT - Color Display Mode: Transmissive Backlight: LED Touchscreen: Resistive Diagonal Screen Size: 7"
- Display Type: Dot Matrix Display
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays... The 46" NEC MultiSync X461HB helps brighten your
- Features: Flat Panel Monitor, LED Display
-
Supplier: Radwell International
Description: TOUCH SCREEN HMI, 3 IN MONOCHROME LCD, 128 X 64 PIXEL, LED BACKLIGHT, SUPPORTS 2 SERIAL/1 ETHERNET/1 USB PORT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: Grayhill, Inc.
Description: or RAM mount compatible Brightness 400 NITS 16-Bit color TFT LED backlight SVGA resolution (800x600)
- Number of Devices: 1
- Nominal Display Size: 10.4 inch
- CPU Speed: 416 MHz
- RAM: 64 MB
-
Supplier: Grayhill, Inc.
Description: Ideal for gauges, diagnostic menus and other ancillary functions Capable of displaying three simultaneous video feeds J1939 compliant CAN interfaces Interface with Grayhill’s 3J Series Vehicle Display Controller Sealed to IP67 Optional touch screen 5 soft keys for menu selection Adjustable
- Number of Devices: 1
- Nominal Display Size: 6.5 inch
- CPU Speed: 416 MHz
- RAM: 64 MB
-
Supplier: Allied Electronics, Inc.
Description: you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory,
-
Supplier: HydraForce, Inc.
Description: RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Laurel Electronics LLC
Description: be transmitted serially, but which cannot be shown simultaneously on a single display. For example, while a Laureate counter can only display one selected parameter at a time (such as rate A), it can transmit multiple parameters (such as rate A, rate B, ratio A/B and peak). The Remote
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: HydraForce, Inc.
Description: RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: OMEGA Engineering, Inc.
Description: • BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits • Program to Change Colors: RED, AMBER, GREEN • Many Input Choices • Optional Relays for Alarm and Full PID Control • Communications Via Ethernet, RS-232, RS-485, and MODBUS • Embedded Web Server • Free Software, Active X
- Accuracy: 0.03 ±% FS
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A 4 Bay Super Multi NAS (HDDs not included) with Blu-ray Disc Rewriter, Intel Atom Chip, 4-1 Memory Card Reader, RAID, Hot Swappable drive bays, LED display, Remote Access/Multiple User Access, Network Print Server Support Take control of your ever-growing library
- Device Type: Hard Drive
-
Supplier: OMEGA Engineering, Inc.
Description: BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications Via Ethernet, RS-232, RS-485, and MODBUS Embedded Web Server Free Software, Active X Controls
- Number of Digits: 6
- Analog Input Channels: 1
- Accuracy: 0.03 ± % of Full Scale
- Width: 279.4 mm
-
Supplier: Metaphase Technologies, Inc.
Description: Mountable Compact Design LCD Display Ethernet Connectivity Easy To Use Control User-friendly LCD front panel display with keypad or the ULC-2 can be embedded into custom applications using the ULC-2s instruction set or the included MetaBoss software
- Lamp Power (Watts): 60.00000000000001 watts
- Number of Lamps Controlled: 2
- Voltage: 24 VDC
- Application: Commercial, Industrial, Interior, Residential
-
Supplier: Visual Sound, Inc.
Description: retrofitting existing display walls Christie's KoRE electronics platform including multiple input capability and Picture-in-Picture Continuous diagnostic monitoring and notification via LED status display, serial or Ethernet (email notification) Edge blending capability
-
Supplier: Embedded Data Systems
Description: Model.) on the 1-Wire bus. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Easy Installation ABS enclosure. The OW-SERVER is an inexpensive Ethernet/WiFi to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
-
Supplier: TelephoneStuff.com
Description: ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network does not support power over ethernet (POE) - Compatible with the following systems: - NEC NEAX 2000 IVS-2 -
- Features: IP Telephony / VoIP
-
Supplier: Embedded Data Systems
Description: Search, and much more. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure. Available in either Panel mount or DIN-Rail mount versions. LED indicators for
- Technology: Ethernet
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Outputs: Relay Output
-
Supplier: Red Lion Controls, Inc.
Description: 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 2 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket
- Nominal Display Size: 15 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Silicon Labs
Description: to enable quick evaluation and design with the Si348x ICs and companion Si3452 devices. The Si3480MS8-KIT development kit implements an 8-port midspan power injector with an intelligent power management LED display, enabling detailed evaluation of the Si3452 in conjunction with the
- TJ: -40 to 85 C
- Pin Count: 24 #
- Number of Devices in Package: 1 #
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V
-
Supplier: Red Lion Controls, Inc.
Description: 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Sealevel Systems, Inc.
Description: to +70C, while status LEDS show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using industry standard Modbus TCP protocol or use the Sealevel
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Data Connect Enterprise, Inc.
Description: DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. To service the
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, no relays, no analog output, Ethernet communications (LNET board), 4-20 mA process signal input, 0-100.00 default display RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT21C: 4.7" touch screen features resolution of 320 × 240, white LED backlight and 3D-design
-
Supplier: Fredericks Company - Televac
Description: OLED screen, which displays the units of measurement and the status of set points simultaneously. Multiple gas types are supported. The MX200 is a modular unit, allowing you to choose a vacuum sensing solution specific to your needs. The -037 version of the MX200 supports EthernetIP (EIP) and
- Number of Inputs: 10 inputs
- Number of Control Outputs: 10 outputs
- Control Signal: Analog Voltage
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
-
Supplier: Red Lion Controls, Inc.
Description: 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports (Isolated) 1 RS-422/485 Serial Port (Isolated) 2 10/100-Base-TX Ethernet Ports Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash
- Nominal Display Size: 10.4 inch
- Display Options: Color Display, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: Visual Sound, Inc.
Description: screen through a separate input. Other improved features include quick input change for faster switching between sources, advanced terminal settings and monitoring and control over Ethernet, including email notifications in the event the display encounters an error. Additionally, its
- Features: Flat Panel Monitor, LED Display
-
Supplier: Sealevel Systems, Inc.
Description: eI/O Ethernet digital I/O modules is 0C to +70C. Status LEDS on the front show power and I/O activity. Additionally, LEDs on the RJ45 connector display Ethernet link and communication activity. Communicate with eI/O Ethernet digital I/O modules using
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
use auto MDI/MDI-X connection for auto-negotiation to work as soon as connected to other network devices at the required speed without extra software installation. The LED light displays when the device is on. The compact and port-dense design allows it to fit at different locations so that many (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. With power applied, the innovative LED status ring and network status LEDs quickly and easily display drive status at a glance. The GA501’s world-class quality makes it the AC drive you can rely on for dependable, long-term operation. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. The ProMetric® I family of imaging colorimeters is designed to address the demands for high-volume manufacturing of displays, illuminated keyboards and LED lighting products. Whether you need (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
running up to 1.5 GHz, providing the computing capability required for programming, electronics development, multimedia processing, monitoring, and connected-device applications. Its VideoCore VI graphics processor and dual 4K display support extend the platform into visual applications (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
/100/1000 Mbps ports use MDI/MDI-X connection for auto-negotiation to work as soon as connected to other network devices at the required speed without extra software installation needed. The LED light displays when the device is in operation. The slim and small design allows it to fit at different locations (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, wireless access points, LED displays, digital signage, and industrial IoT equipment without requiring separate power supplies. By integrating data and power into a single Ethernet cable, btPoE simplifies network deployment, reduces cabling costs, and improves installation flexibility. With (read more)
Browse Network Switches Datasheets for Volktek Corporation -
included as standard. Patented Bright Green, easy to see pulsed LED sighting pattern ensures optimum focus while exactly confirming the target spot's location and size. Optics feature a motorised focus that can be easily accessed locally at the pyrometer or remotely over an EtherNet link (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
are available on the rear display and remotely via a web browser or through software. Standard body models offer motorized focus for remote control with focus-assist flashing green LED (Patent GB2497609) and visible light process video to confirm focal sharpness, measurement spot size and (read more)
Browse Industrial Thermometers Datasheets for LAND -
were designed with horns to focus the beam, but the horns would become coated or packed with dust buildup. Manual cleaning or an air purge was often required. This led to a distrust in the level of data being output by these sensors. Remote monitoring was not trustworthy, as the staff was (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
AN/VIC-5(V) Vehicular Intercom (Vehicular Intercommunication System Extended [VIS-X])
Centralised system power supply Programming of all system parameters Embedded crew stations Daylight-readable and NVG-compatible LED displays Ethernet connection for system programming and connection of a graphical user interface (GUI) Embedded SIP server for VoIP.
-
The Latest Developments in PoE Technology: PoE Plus Has Arrived (.pdf)
LED Display Boards: Ethernet -connected LED display boards display up-to-date messages from the network.
-
A social and physical inter-generational computer game for the elderly and children: Age Invaders
Each of the game board blocks consists of four hardware modules, namely the embedded Ethernet , LED array display , the radio frequency identification reader and a main controller to communicate with internet game server.
-
Age Invader: human media for natural social-physical inter-generational interaction with elderly and young
ules, namely the embedded Ethernet , LED matrix display , the radio frequency identification reader and a main con- troller to communicate with internet game server.
-
http://www.cisco.com/en/US/docs/server_nw_virtual/topspin_day_0/installation/guides/Topspin_90_Hardware_Guide_v2.1.0.pdf
Figure 3-6 displays the Ethernet interface LEDs .
-
http://www.cisco.com/en/US/docs/routers/crs/crs1/16_slot_lc/system_description/reference/guide/sysdsc.pdf
12 Alphanumeric LED Display 6 Service Ethernet RJ45 port .
-
On with the show
Like Siemens leading with its Profinet, Rockwell led its display with Ethernet -based products such as EtherNet/IP.
-
Lighting&Sound America Volume 9 Issue 11 November 2012
ArKaos also developed a proprietary protocol called Kling-Net, which allows a media server to stream video to LED fixtures and displays using Ethernet .
-
MOTIM - A Scalable Architecture for Ethernet Switches
Fast Ethernet packets display two features leading to NoC sub utilization: low bandwidth with regard to NoC and vari- able size.
-
The design and implementation of metro carriage LED controller software based on ethernet
In order to meet this requirement, this paper designed the software system of new type metro display LED controller based on Ethernet , analyzed its function and achieved an implementation.
Indicates content that may require registration and/or purchase.