Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acromag, Inc.
Description: PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types
- Data Rate: 200,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1386803-CISCO 800-09311-03 - Single-Port Ethernet WAN Interface Card Manufacturer: CISCO
-
-
Supplier: Newark, An Avnet Company
Description: NETWORK INTERFACE CARD, 100MBPS, PCIE; Networking Interface:Ethernet, PCIE, 100BASE-FX, SC; Product Range:- RoHS Compliant: Yes
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI.
- Data Rate: 2,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types
- Network: 100Base-FX
- Form Factor: Board
- Features: Full Duplex, LED Indicator
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Eaton | Power Quality
Description: The Eaton Network Card-MS allows an Eaton UPS to directly connect to the Ethernet network and the Internet, supporting real-time monitoring and control of UPSs across the network via a standard Web browser, SNMP-compliant network management system or power
- Number of Ports: 2
- Protocol / Network: 10Base-T Ethernet
-
Supplier: Newark, An Avnet Company
Description: BRADY NETWORK CARD, WIRELESS, LAN; Networking Interface:Ethernet; Product Range:-; Accessory Type:Brady Wireless Network Card; For Use With:Brady BMP51 & BMP53 Label Maker Thermal Transfer Printers RoHS Compliant: Yes
-
Description: 10/100/1000BASE-T Ethernet port and X12d mapping per VITA 46.9 via rear panel I/O Conduction-cooled Technical Specs Ethernet Controller Intel® i210 Gigabit Ethernet controller Rear I/O Options One 10/100/1000BASE-T Ethernet port X12d mapping per VITA 46.9 Configuration
- Protocol / Network: 10Base-T Ethernet, Gigabit Ethernet
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BRADY NETWORK CARD, WIRELESS, BLUETOOTH/WIFI/LAN; Networking Interface:Bluetooth, WiFi, Ethernet; Product Range:-; Accessory Type:Brady Wireless Network Card; For Use With:Brady BMP51 & BMP53 Label Maker Thermal Transfer Printers RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ETHERNET NETWORK CARD, PROCESSOR; Kit Application Type:Interface; Application Sub Type:Ethernet; Silicon Manufacturer:NXP; Silicon Core Number:P4080; Product Range:- RoHS Compliant: Yes
-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where
- Data Rate: 100,000 kbps
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: GAO Tek, Inc.
Description: This fiber optic Ethernet PCI-X bus card provides reliable fiber connectivity for a computer on a fast Ethernet network. The card is suitable for use in applications where the access to information point distance is over 100 m. It replaces an External
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414658-IBM 00Y2418 - 4 port 1 Gbps Ethernet host interface card Manufacturer: IBM
- Network Equipment: Other
-
Supplier: ProSoft Technology, Inc.
Description: The MVI71-DFNT module is a single slot solution that provides a powerful connection between Rockwell Automation's PLC processor and EtherNet/IP (DF1 for Ethernet) network applications. The module can send read or write commands to remote devices on the EtherNet/IP
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Features: Other
- Port Type: RJ-45, RS232
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56-FLN FA Control Network Communication Module is a single slot solution that allows Rockwell Automation ControlLogix I/O compatible processors to easily interface with other FL-net protocol compatible devices.The module implements FL-net version 2.00 (OPCN-2) defined by JEMA
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Features: Other
- Port Type: RS232
-
Supplier: Opto 22
Description: The M4SENET-100 provides an Ethernet interface for M4 series controllers such as the SNAP-LCM4 and the M4RTU. Connection is via a 10Base-T or 100Base-TX link, and standard TCP/IP transport is used for all transactions.
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Port Type: RJ-45, RS232
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side
-
Supplier: Eaton | Power Quality
Description: The Network Management Card + ModBus 2006 Edition is the combination of an SNMP agent, an HTTP/Web server and a ModBus card. Its compact form factor has been specifically designed for the Eaton Evolution series as well as Eaton EX RT and Eaton MX RT UPS series. It enables UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side
-
Supplier: VEGA Americas, Inc.
Description: Application area The TH-LINK.X is an Ethernet Profibus Interface providing the connection between the higher-level network and the field level. Hence the access of the parameter software PACTware from the Ethernet to the Profibus network is ensured. A separate
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side
-
Supplier: Laurel Electronics LLC
Description: Isolated from meter and power grounds Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The laureate LNET Ethernet interface board plugs into the middle slot of a host 1/8 DIN digital panel meter, counter or timer to provide a 10/100 Base-T Ethernet
-
Supplier: Campbell Scientific, Inc.
Description: The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection. The
- Memory Size: 2 GB
- Transfer Speed: 0.025 to 0.05 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Microchip Technology, Inc.
Description: industry standard Serial Peripheral Interface (SPI) or a parallel interface. They are designed to serve as an Ethernet network interface for any microcontroller equipped with SPI or a standard parallel port. Microchip’s ENC424J600 enables designers to create
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's ENC28J60 is a 28-pin, 10BASE-T stand alone Ethernet Controller with on board MAC & PHY, 8 Kbytes of Buffer RAM and an SPI serial interface. With a small foot print package size the ENC28J60 minimizes complexity, board space and cost. Target applications include VoIP,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet,
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Microchip Technology, Inc.
Description: input/output frequencies, are available via OTP (One Time Programmable) memory Applications: - OTN muxponders and transponders - 10 Gigabit Line cards - Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W - SONET/SDH, Fibre channel, XAUI - Timing translation for optical, storage,
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC
- Technology: PC/104
- Other Products: Wireless Communication Module
Find Suppliers by Category Top
Featured Products Top
-
Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications Uncompromising Reliability and Standards Compliance The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121 (read more)
Browse Ethernet Cables Datasheets for Advantech -
Solartron Metrology introduces the Ethernet/IP™, ProfiNet®, EtherCat™ & Modbus TCP Interface Modules. These modules allow easy connections between the interface module enabled controller and Solartron’s flexible (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Ethernet testing. • Fast Fault Identification: Quickly detects and analyzes network issues, minimizing downtime. • User-Friendly Interface: Simplifies operation with intuitive controls and easy setup. • Data Logging and Reporting (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
non-contact Laser sensors. Connect to other Sensors The Orbit® 3 Network will also connect to 3rd party sensors via interface modules. These include: • Analogue Interface Module (AIM): Connect to (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
-Resolution Display: Easy-to-read touch screen interface. • Comprehensive Testing: Supports various tests, including throughput, latency, and bit error rate (BER) for Ethernet and OTDR for fiber networks. • Fast Fault Identification: Quickly detects and analyzes network (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
testing and diagnostics. Its advanced features, portable design, and user-friendly interface make it ideal for maintaining and optimizing the performance of Ethernet, mobile fronthaul, and fiber optic networks, ensuring minimal downtime and maximum network reliability. (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
cards Network servers, switches, and routers The HCSL output features a 15mA current source derived from an open emitter or source, requiring external 50Ω termination resistors to ground. A series resistor can be added to minimize overshoot and ringing, ensuring signal integrity in high-speed designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Network On The Cheap
The hardware required for this network is rather minimal. You ll need a single length of Ethernet crossover cable long enough to span the two computers, and both computers need to have an installed NIC (network interface card). Fortunately, most computers manufactured in the past decade come
-
Smart Computing Article - Windows 2000 Networking Wizards & Settings
interfaces (such as your Ethernet card). If you have a broadband connection, there's a good chance Win2000 will automatically configure it for you for Internet access. Before you try using the Network Connection Wizard, try
-
Smart Computing Article - Getting Wired & Going Wild
need the right hardware and a few other odds and ends in place first. Each computer must include a network adapter, either integrated into the motherboard or in the form of an expansion card, also called a NIC (network interface card). You can verify whether or not your computers have network
-
Smart Computing Article - Get Wired
A Network Interface Card like this fits into a PCI (Peripheral Component Interconnect) slot on your computer s motherboard. Ethernet cables also come in a variety of classes, or categories. Of the categories you re likely to encounter, Category 5, or CAT5, is probably the most common. You can use
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, instead of the HomeRF 2.0 wireless-LAN standard, in a move that some analysts said could threaten the future of HomeRF. Gbit Ethernet primed for mainstream servers Gigabit Ethernet is poised to move into mainstream servers this year. A low-cost network interface card just announced by 3Com Corp
More Information Top
-
Shopping - Best Prices On The Transition Networks Fiber Optic Gigabit Ethernet Network Interface Card - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Network Adapters » Fiber Optic Gigabit Ethernet Network Interface Card .
-
Design Alternatives for a High-Performance Self-Securing Ethernet Network Interface
This paper presents and evaluates a strategy for inte- grating the Snort network intrusion detection system into a high-performance programmable Ethernet network inter- face card (NIC), considering the impact of several possi- ble hardware and software design choices.
-
Techno-economic analysis of femtocell deployment in long-term evolution networks
Backhaul equipment Ethernet switch (up to 11 Gigabit Ethernet network interface cards .
-
Shopping In Network Adapters - Big Bruin
• HP (Hewlett-Packard) 674887-001 HP NC552SFP PCI-Express 2-Port 10GBE Gigabit Ethernet Network Interface Card Mfr P/N 674887-001 Network Adapters .
-
http://www.cisco.com/web/consumer/support/userguides2/4002168.pdf
An active 10/100BaseT Ethernet network interface card (NIC) installed in your PC .
-
MEMS, NANO and Smart Systems Complete Document
[8] P. Willmann, K. Hyong-youb, S. Rixner and S. Pai, "An Efficient Programmable 10 Gigabit Ethernet Network Interface Card ," Proceedings of the 11th Int’l Symposium on High- Performance Computer Architecture November 2005.
-
Configuring IPCop Firewalls: Closing Borders with Open Source
The Green segment is always an Ethernet Network Interface Card (NIC), and there is no support for any other device utilized in this capacity.
-
Shopping In Network Adapters - Big Bruin
Dell 1K3N3 - Broadcom Dual Port 10GBASE-T 10 Gigabit Ethernet PCIe Network Interface Card The Broadcom BCM957810A1008G from Dell is a dual-port 10Gbps Ethernet network interface card (NIC) with x8 PCI Express host interface.
Indicates content that may require registration and/or purchase.