-
Supplier: Radwell International
Description: SAFETY RELAY, FLEXISOFT MOTION MODULE, DRIVE MONITOR, ETHERNET/IPTM CIP, UP TO 6 SAFETY LASER SCANNERS, (1062344). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays NGR MONITOR ETHERNET
-
Supplier: Banner Engineering Corp.
Description: Overview Non-safety monitoring of the Safety Controller I/O via Ethernet network communications, including Modbus/TCP, Ethernet I/P and PCCC. Uses an RJ45 Ethernet connector and standard or crossover-style cordsets to communicate via Ethernet communications
- Operating Temperature: 32 to 131 F
- Type: DC Power Supply
-
-
Supplier: Banner Engineering Corp.
Description: Program in minutes with intuitive, easy-to-use configuration software Up to eight expansion I/O modules can be added as automation requirements grow or change Choose from six expansion module models Expansion module models have a variety of safety inputs, solid-state safety outputs and
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: Quarktwin Technology Ltd.
Description: GRND RES RELAY ETHERNET UNIV
- Operating Temperature: -40 to 140 F
-
Supplier: DigiKey
Description: GRND RES RELAY ETHERNET UNIV
- Voltage Sensing Range: 20 to 10,000 volts
- Supply Voltage Range: 0.5 volts
- Operating Temperature: -40 to 140 F
-
Supplier: GasLab
Description: Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in hundreds of
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Ensure the safety of your machines with YASKAWA’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination of relay logic in favor of safe I/O. YASKAWA’s
- Number of Axes / Motors: 2
- Features: Analog, Digital
- Setup: Computer Interface
- Communication: Ethernet
-
Supplier: Radwell International
Description: CONTROLLER, SAFETY PARTNER, STANDARD FEATURES OF A CONTROLLOGIX FEATURES, RELAY LADDER, ETHERNET/IP / CONTROLLNET / DEVICENET, FOR GUARDLOGIX SAFETY PROCESSOR, 2.5 WATT, 5 MA, REPLACES 1756-LSP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BERNSTEIN AG
Description: The AS-i Master is the “head” of the AS interface system. It organises communication on the bus and makes available all data to the higher-level system via the gateway. The master shown here is equipped with a Profibus gateway. Gateways are available for following bus systems: Profinet,
-
Supplier: Littelfuse, Inc.
Description: SE-330AU-23-01 is an advanced neutral-earthing resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (Dual RJ45).
- Supply Voltage Range: 28 to 52 volts
-
Supplier: Littelfuse, Inc.
Description: SE-330-05-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 65–265 and a supply voltage dc of 85–275. Network communications is offered via USB; Ethernet (Dual SC Fiber).
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Schmersal Inc.
Description: Serial diagnosis of up to 31 safety relays via Schmersal SD bus Automatic addressing of the connected SD bus participants Diagnostic and configuration interface for easy commissioning and maintenance of the system Extensive additional functions via integrated web server Long-term
- Network Equipment: Gateway
-
Supplier: Unipower, LLC
Description: Features and Options 92% Efficiency Rectifiers 300A Capacity in 2RU System Remote Monitoring & Control Field Replaceable Controller Ethernet Comm. with SNMP reporting & Alarms 3 LEDs for Alarm Indicators 4 Form-C Relay Alarm Contacts Up to 12 Pluggable Load Breakers Up to 2 Battery
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 140 F
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: outputs provide high/low-side 2A switching up to 250V AC or 110V DC. Programmable outputs: Normally open relays are configurable to energize or de-energize on power-up. Built-in slave relays: Inputs can control outputs on same unit to provide slave relay interface. Self-test
- Analog Input Channels: 48 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 167 F
- Features: DC Voltage Input, Networkable System, Other
-
Supplier: Process Sensing Technologies USA
Description: fills and gas cylinders Safety Product validation Scrubber & oxidizer efficiency Carbon bed breakthrough detection Well logging Industrial hygiene & safety monitoring Fence line (perimeter) monitoring around industrial sites CEMS (continuous emission monitoring systems)
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: D-Link Systems, Inc.
Description: RPS Per Gigabit Port: Link/Activity, 10/100Mbps or 1000Mbps Speed Per Ethernet Port: Link/Activity, 10Mbps or 100Mbps Speed RS-232 Console Port 1 Option 10-Gigabit Uplink (Transceivers sold separately) Single XFP Slot Module (DEM-410X) Yes Single CX4 Port Module (DEM-410CX) Yes 10GBASE-SR
- Number of Ports: 20 #
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Acme Engineering Products
Description: “Plug-and-play”. Full remote visibility of network through an optional web-based interface. Relay outputs from the Control Panel or from Remote Wireless Relay Modules. An intuitive network/user interface makes fine-tuning of the network incredibly easy. Activation sequence that can be
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Features: Methane (CH4) / Natural Gas
-
Supplier: Ewellix
Description: control unit that can be connected to the cobot via Ethernet port and then programmed and controlled through a standard TCP/IP protocol. With a simple set of commands it's possible to realize complex and precise motion tasks. The system includes redundant safety-certified relays
- Reach: 500.00000000000006 to 900 mm
- Robot Type: Collaborative / Cobot
-
Supplier: BINDER Inc.
Description: program editor Access port Ø 50 mm, left side Independent adjustable temperature safety device Class 2 (DIN 12880) with visual and audible temperature alarm 4 potential-free relay outputs that can be activated via MCS controller Ethernet interface for communication software
- Chamber Capacity: 8.6 cubic feet
- Temperature Range: -70 to 180 C
- Features: Alarm(s), Chart Recorder, Programmable, Shelves, Windows
- Temperature Control: Cooling, Heating
-
Supplier: Vaisala
Description: to 7 Vaisala Electric Field Mill EFM550s Alarm Distribution – Remote Alarm Display System (RADS) via RS232/Ethernet Device Server or Modem; Email notification via Ethernet; or Relays via RS232, RS232/Ethernet Device Server, or Modem. Threat Display – Remote Alarm Display
-
Supplier: Biamp Systems, Ltd.
Description: process control data, audio, and power over a single Ethernet cable. The VO-4e also has dual inputs for accepting power from an auxiliary supply. The per-channel paging relay provides a contact closure when paging is active on an associated channel. CobraNet audio output
-
Supplier: AMETEK Programmable Power
Description: Programming Parameters, Output relay monitoring, Fault messaging, Configuration, and System Settings. The Monitor Mode provides readback voltage, current, and relay state. It also shows the state of the channel by changing the background color of the tile; gray for idle state, green
- Applications: PV / Solar Cell Testing
-
Supplier: Chromalox
Description: Control Profiling Option - 64 programs using 255 segments Data-Logging Option - data, alarms, events Real Time Clock USB Port To Access Files Modbus RS485 and Modbus TCP Ethernet Reinforced Safety Isolation from Outputs and Inputs ChromaloxPro™ Configuration Software Multiple Language
- Number of Inputs: 11 inputs
- Number of Control Outputs: 9 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Chromalox
Description: 64 programs using 255 segments Data-Logging Option - data, alarms, events Real Time Clock USB Port to Access Files Modbus RTU/RS485 and Modbus TCP/IP Ethernet Reinforced Safety Isolation from Outputs and Inputs ChromaloxPro™ Configuration Software Multiple Language Option Standards:
- Number of Inputs: 11 inputs
- Number of Control Outputs: 9 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface
- Network Equipment: Router
-
Description: “Full” duplex voice operation PoE 802.3af enabled (Power-over-Ethernet) or alternate power source Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers Auxiliary Relay to control external devices with multiple control modes Network web management interface Steel
- Phone Type: Telephone
-
Supplier: MSA Safety
Description: external systems is provided by using Modbus or Profibus. The SUPREMATouch has been certified according to ATEX and is suitable for virtually any safety related application including redundant systems with up to a Safety Integrity Level (SIL) 3 rating (EN 61508). The intuitive SUPREMA
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface
- Network Equipment: Router
-
Description: SSL Certificates supported. Web Interface Screen for SSL. Allows import of web, client and auto provisioning Client Certificates Compatible with SIP-based IP-PBX servers that comply with SIP (RFC 3261) PoE 802.3aT enabled (Power-over-Ethernet) or alternate power source (24 Vdc) “Full” duplex
- Phone Type: Telephone
-
Description: gas, mining, smart grid, heavy construction, transportation, homeland security, and public safety applications. The router offers two combo ports that can independently support either 10/100/1000BASE-T or 1000BASE-X Ethernet ports, as well as one fixed 1000BASE-X or 2500BASE-X
- Network Equipment: Router
- Features: Ruggedized
-
Supplier: Sealevel Systems, Inc.
Description: models, the system offers an amazing -30° to +70°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes
- Display Size: 7 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
-
Supplier: GasLab
Description: outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002-ZR Oxygen Depletion Safety Alarm above. Order up to 2 additional add-on displays to cover 3 entrances. Uses industry standard RJ45
-
Supplier: Sealevel Systems, Inc.
Description: microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes Ethernet, serial, USB, and digital interfaces. The system is powered from your 9-30VDC source or select from a variety of Sealevel power supply options.
- Display Size: 8.4 inch
- Speed: 400 MHz
- RAM: 0.128 GB
- Operating System: Microsoft®
Find Suppliers by Category Top
Featured Products Top
-
box, for connection to field bus systems For PROFInet/PROFIsafe or EtherNet with CIP Safety Plug & play solution with M12 connector cables Integrated LEDs show status of each connected device Easy configuration via DIP switches (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control components traditionally needed, such as relays, timers (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Connectivity Wide-covered network communication options Supports Ethernet networking (T.B.D.) Compliance with Standards Standardized Functional Safety Measures Application By offering advanced features for fan and pump (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Connectivity Wide-covered network communication options Supports Ethernet networking (T.B.D.) Compliance with Standards Standardized Functional Safety Measures Application By offering advanced features for fan and pump (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
transmits all messages it receives and relays them as they come. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP BACnet MS/TP to BACnet Ethernet BACnet MS/TP to (read more)
Browse Network Routers Datasheets for MSA Safety -
idle periods by placing selected internal drive functions into a lower-consumption state. Built-In Communication The ATV630U55N4 includes Ethernet, Modbus TCP, and Modbus serial communication. The physical interfaces include Ethernet and two-wire RS (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
USB, 1Gbit/s Ethernet, EtherCAT (with 1ms communication speed), CAN FD, and a front USB host for data acquisition, along with 3 digital inputs, 3 relay outputs and 3 temperature sensor inputs. It supports parallel operation via galvanically isolated Share-Bus and Master-Auxiliary bus, allowing up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
multiple communication interfaces and is ideal for connection to Industrial Internet of Things (IIoT). It supports the popular EtherNet/IP (Industrial EtherNet) and REST API protocols as well as Modbus TCP/IP. Its built-in Web Server interface allows SPOT+ to communicate with any web browser for (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
absent. INDUSTRIAL INTERNET OF THINGS SPOT+ has been designed to support multiple communication interfaces and is ideal for connection to Industrial Internet of Things (IIoT). It supports the popular EtherNet/IP (Industrial EtherNet) and REST API protocols as well as (read more)
Browse Industrial Thermometers Datasheets for LAND
More Information Top
-
Slow APL faceplates - Entries - Industry Support - Siemens
We had a similar issue that we solved it by moving some ethernet communications ( safety relays ..) to another CPU.
-
Solid Oxide Fuel Cell Systems PVL Line
and digital relay outputs, and a non- safety Ethernet network connection.
-
Raspberry Pi Home Automation with Arduino
Safety first Introducing the thermostat Setting up our hardware Adding the Ethernet shield Relays Connecting the thermistor Setting up our software Thermostat software Testing our thermostat and fan Attaching the fan Starting your thermostat application Testing the JSON response Next steps Attaching…
-
LCOGT Telescope network capabilities
The 0.4m control panel receives 240V UPS power and fiber- ethernet from the site services building (SSB), and contains all relays , safety logic, Danaher Servostar 300 series servoamplifiers and a Winsystems single board computer for mount interface control (MIC).
-
Emerson Introduces New Ovation™ Ethernet Link Controller I/O Module
The local processing power and memory of the module make it ideal for protocol handling applications, such as interfaces with turbine vibration systems, burner management and safety systems, SCADA systems, PLCs, electrical relays , process analyzers and many others that support Ethernet communications.
-
New products
The local processing power and memory of the module make it ideal for protocol handling applications, such as interfaces with turbine vibration systems, burner management and safety systems, SCADA systems, PLCs, electrical relays , process analyzers and many others that support Ethernet communications.
-
Relay / Modules
upports 8 or 16 standard solid state relays (SSRs)Connects to Ethernet through 2601 hubInput SSRs are debouncedPWM mode for output SSRsBuilt-in support for safety interlock circuitsFinger-safe connectorsNetwork watchdog timerDIN rail mountableAPIs for Linux and Windows .
-
CR4 - Thread: Help me find a wireless sensor/switch! Thanks!
…Industrial keypad| Industrial magnetic| Industrial membrane| Industrial buttons| Industrial limit switch| Industrial float switch| Industrial slide| Industrial differential| Industrial relay | Industrial network switches| … control| Industrial plc| Industrial safety switches| Industrial foot switch| Industrial switch gear| Industrial ethernet switch| Industrial led| Industrial…
-
Field and Service Robotics
…Firewire megapixel stereo cameras, mounted 80cm apart and several metres above the ROM bin (see Figure 3a); • industrial Ethernet I/O to generate voltages … control pack; • a safety PLC that monitors the … workspace, and actuates safety relays that provide power to…
-
Electrical Transmission Systems and Smart Grids
demand-response (DR) interconnection engineering, 59 description, lightning arresters, 12 direct current (DC) power transmission, 229 distance relays , 145, 147 distributed energy resources … capacitor, 11, 27 devices, 10 ethernet -based, 18 feeder protection … PPP), 18 reclosers, 11 safety , 13 substations, 33, 36…
Indicates content that may require registration and/or purchase.