-
Supplier: ASCO
Description: High flow rate 11mm pneumatic valve. 4 way solenoid air pilot actuated valves including double 3/2 function. Available in manifold with Fieldbus, compatible with all industrial protocols (DeviceNet, Profibus-DP) and leading Industrial Ethernet protocols
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Description: Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred
- Pressure Rating: -13.053393 to 120.381291 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: BARTEC
Description: In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, solenoid valves, contacts and also
- Operating Temperature: -40 to 60 F
- Data Acquisition: I/O Module
-
-
Supplier: Zaber Technologies, Inc.
Description: The X-SCA4 process controller makes it much easier and less expensive to integrate Zaber linear stages, rotary stages, and gantry systems with a wide range of components. Choose from thousands of third party components including valves, solenoids, heating elements, pumps, optical
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Control: Linear Control
-
Supplier: Acromag, Inc.
Description: provides 16 high-level analog voltage outputs to control various industrial devices. Typical applications include driving indicators, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators.
- Resolution: 16 bits
- Outputs: Current Output
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Scanivalve Corporation
Description: the Ethernet version except it has eight transmit-only ARINC429 channels in addition to the 100baseT Ethernet port. The DSM4000's power supply was specifically designed around the demanding requirements of a flight test application and can operate over a wide voltage input range. The
- Features: Data Acquisition Instrument / System
-
Supplier: Erdmann Corporation
Description: Actuator Sensor Interface Protocol Up to 31 VCTs (96) or 62 VCTs (97) may be linked on a single pair of wires using the AS-Interface protocol. Power and control is supplied to solenoid valves over the ASInterface two wire network. The AS-Interface (Actuator Sensor Interface) protocol
- Digital I/O Channels: 5 #
- Transmission Rate: 167 kbps
- Operating Temperature: -40 to 180 F
- Features: DC Voltage Input, Other Output
-
Supplier: Erdmann Corporation
Description: Actuator Sensor Interface Protocol Up to 31 VCTs (96) or 62 VCTs (97) may be linked on a single pair of wires using the AS-Interface protocol. Power and control is supplied to solenoid valves over the ASInterface two wire network. The AS-Interface (Actuator Sensor Interface) protocol
- Digital I/O Channels: 6 #
- Transmission Rate: 167 kbps
- Operating Temperature: -40 to 180 F
- Features: DC Voltage Input, Other Output
-
Supplier: Daisy Data Displays, Inc.
Description: hazardous computer to fit all your hazardous needs. FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G Microprocessor Controlled-Self Adjusting, Includes Solenoids, Spark Arrestors, Outlet Valve, Signal and AC Interlocks No
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: / 4, G3 / 8, G1 / 2, G3 / 4, G1 thread for pneumatic Dynamic sealing technology Imported high-precision bearings Wear-resistant, high speed, low torque Can mix power lines, signal lines, Ethernet, industrial buses, control lines, solenoid valves, induction lines, etc.; The
- Number of Circuits: 57
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: LHS170-2Y series 2 channels hydraulic rotary joint · 2-channel hydraulic rotary joint, can pass M5, G1/8, G1/4, G3/8, G1/2 large and small pipe diameters · And can mix power lines, signal lines, Ethernet, USB, industrial buses, control lines, solenoid valves,
- Operating Speed: 0 to 50 rpm
- Operating Temperature: -22 to 248 F
-
Description: between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Daisy Data Displays, Inc.
Description: device. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM-Approved X-Purge Technology Provides Hazardous Area Safety for Class I, II & III, Division 1 & 2, Group C-G Microprocessor Controlled-Self Adjusting, Includes Solenoids,
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Scanivalve Corporation
Description: two independent precision pressure regulators. Each regulator can have up to two gauge transducers; thus up to 4 transducers per calibrator. 2. Scanivalve's Pneumatic Logic Unit (SPCPLU) is required for automated DSA & ZOC calibrations. This unit contains the pneumatic solenoid valves
Find Suppliers by Category Top
Featured Products Top
-
-compliant materials and is lubricated with NSF-H1 food grade lubricant. MPA-C terminals allow for individualized valve configuration. There are electrical interfaces on the front or back side, with multi-pin, fieldbus or Ethernet connectivity, with or without manual override. Options range from one to 32 (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
More Information Top
-
Sell Din-rectangular solenoid valve connector
The connection products are widely sed in field bus components, Ethernet , solenoid valves ,pressure sitches,motors-control,protoelectric barries,flow monitoring devices,proximity switches,and sensors in the hydraulic,pneumatic and automation industries.
-
Din-rectangular Solenoid Valve Connector from Dongguan Finecables Co.,Ltd, China
The connection products are widely sed in field bus components, Ethernet , solenoid valves ,pressure sitches,motors-control,protoelectric barries,flow monitoring devices,proximity switches,and sensors in the hydraulic,pneumatic and automation industries.
-
Compensating inherent linear move water application errors using a variable rate irrigation system
The irrigation monitoring and control system was composed of a single board computer, a relay board controller, DGPS, electric solenoid valves , wireless ether- net bridge units, high frequency spread spectrum radios, as well as in-line and in-Weld sensor networks.
-
Search National Agricultural Library Digital Collections
The irrigation monitoring and control system was composed of a single board computer, a relay board controller, DGPS, electric solenoid valves , wireless ethernet bridge units, high frequency spread spectrum radios, as well as in-line and in-field sensor networks.
-
Mechanical and Electrical Technology V
Bus system is in WS DO module connected with the solenoid valve is in WS Ethernet is in FS PLC control system is in FS Faulted number of PLC control system Switch is in WS Switch is in FS .
-
ARS | Publication request: Compensating inherent linear move water application errors using a variable rate irrigation system
The irrigation monitoring and control system is composed of a single board computer, a relay board controller, DGPS units, electric solenoid valves , two wireless ethernet bridge units, high frequency spread spectrum radios, as well as in line and in the field sensor …
-
Ethernet Enables Midstream Oil and Gas Communications
For example, it’s more cost effective to hardwire a solenoid valve and other nearby components to a local wireless Ethernet I/O block than to add wireless functionality to the valve.
-
A Remote Irrigation Monitoring and Control System for continuous move systems. Part A: description and development
Control system: single board computer, wireless Ethernet bridge, RS-232 relay board, wires, GPS unit, enclosures, panels, solenoid valves , power supply/transformers and electric accessories.
-
Stochastic state‐space temperature regulation of biochar production. Part I: Theoretical development
Power – 240VAC [1] Furnace [2] Retort [3] Flame Arrestor [4] Gas Flow Controller [5] Solenoid Valve [6] Solid-State Relays [7] Air Cylinder [8] Nitrogen Cylinder [9] Filter [10] Furnace Controller [11] Field Programmable Controller [12] Ethernet Switch [13] Touchpanel .
-
Stochastic state‐space temperature regulation of biochar production. Part II: Application to manure processing via pyrolysis
Power - 110VAC Power – 240VAC [1] Furnace [2] Retort [3] Flame Arrestor [4] Gas Flow Controller [5] Solenoid Valve [6] Solid-State Relays [7] Air Cylinder [8] Nitrogen … … Filter [10] Furnace Controller [11] Field Programmable Controller [12] Ethernet Switch [13] Touchpanel .
Indicates content that may require registration and/or purchase.