-
Supplier: Medical Isotopes, Inc.
Description: 2-[(5-Fluoresceinyl)aminocarbonyl]ethyl Mercaptan
-
Supplier: Toronto Research Chemicals, Inc.
Description: Fluorescent Labels & Indicators
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: Accuris
Description: Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
-
-
Supplier: ASTM International
Description: and is capable of determining typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining methyl mercaptan, ethyl mercaptan, and isopropyl disulfide. Methyl and ethyl mercaptan elute on the propylene
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are available to detect ethyl mercaptan concentrations in the range of 0.5 to
-
Supplier: Accuris
Description: Tentative Method for the Determination of Ethyl Mercaptan in Lp-Gas Using Length of Stain Tubes
-
Supplier: Accuris
Description: Determination of Trace Methyl and Ethyl Mercaptan in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINATION OF ETHYL MERCAPTAN IN LP-GAS VAPOR - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining methyl mercaptan and ethyl mercaptan. Methyl and ethyl mercaptan elute on the propylene tail but are readily extracted by unique ions. The
-
Supplier: ASTM International
Description: 20 ppm). Besides total mercaptans, detector tubes are also available for methyl mercaptan (0.5 to 100 ppm), ethyl mercaptan (0.5 to 120 ppm), and butyl mercaptan (0.5 to 30 mg/M3 or 0.1 to 8 ppm). Note 1: Certain detector tubes are calibrated in terms of milligrams
Organic Solvents
(379 Companies)
Organic Chemicals
(1,481 Companies)
Industrial Gases
(333 Companies)
Cyanoacrylate Adhesives
(169 Companies)
Injection Pumps
(108 Companies)