Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL OP-100 is an ethylene glycol based industrially inhibited heat transfer fluid optimal for freeze point suppression and single fluid heating and cooling applications with an operating range of -60°F to 350°F. Industrial Inhibitors Intercool OP-100
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWTHERM SR 1 is an ethylene glycol-based fluid that is widely used for secondary cooling and heating applications, for freeze and burst protection of pipes, and for various deicing, defrosting, and dehumidifying applications. DOWTHERM SR 1 contains a
- Flash Point: 260.1 F
- Features: Biodegradable, Heat Transfer Fluid, Process Equipment, Specialty
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: DME Company
Description: Inhibited Ethylene Glycol Ethylene Glycols are used in applications involving secondary cooling and heat transfer, providing freeze and burst protection. Plain water and "antifreeze" type products do not have the proper inhibitor package for these heavy
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
-
Supplier: DME Company
Description: Pure Ethylene Glycol Circulator Fluid, No additives. Guaranteed analysis by Shell. For use from -40° to +250°F (Dilute). Good rust preventative properties. Non-corrosive, will not build-up. High Flash point, +240° F.
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: ASTM International
Description: This specification establishes the requirements for ethylene glycol, propylene glycol, 1,3 propanediol, and glycerin base heat transfer fluids (HTF) used in heating and air conditioning (HVAC) systems. When concentrates are used at up to 65% concentration by
-
Supplier: SAE International
Description: Microchannel heat exchangers are taken as a great area of research interest for their elevated heat transfer characteristics, higher heating surface area to volume ratio, smaller size, lighter weight, lower fluid inventory and energy efficiency compared to conventional
-
Supplier: Chevron Lubricants
Description: Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free coolant designed to minimize deposits that could reduce
- Features: Biodegradable, Heat Transfer Fluid, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: IHS ESDU
Description: pure liquid were evaluated against over 3000 experimental points taken from the literature and the results tabulated. The most reliable prediction method is chosen and a graph shows its performance against experimental data for water, ethylene glycol and a number of refrigerants. A
-
Supplier: Total Lubricants USA, Inc.
Description: Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines.
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: Xoxide
Description: Recommended for Swiftech and all other brands of liquid cooled products. HydrX prohibits oxidation, formation of algae, and improves heat transfer. UV sensitivity makes this a great addition to any show piece computer case. Specifications: Mixing Ratio: Mix 1 bottle to 1 liter (33 Oz)
-
Supplier: Red Line Synthetic Oil Corporation
Description: up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves
-
Supplier: Red Line Synthetic Oil Corporation
Description: transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperature conditions—up to +260°C for PTFE and +200°C for FEP—without degradation or loss of performance. Inert and Non-Toxic: Chemically inert and safe for use with sensitive equipment and coolants, including deionized water, glycol mixtures, and specialty heat transfer
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
Find Suppliers by Category Top
Featured Products Top
-
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic presses, and heavy machinery hydraulic circuits. Multiple Media Compatibility Works safely with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air. This versatility allows professional buyers to stock one hose type for multiple fluid (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
general industrial fluid transfer applications, helping engineers achieve efficient and compact system layouts. Reliable Across Multiple Working Media Compatible with petroleum-based hydraulic oils, water, air, ethylene glycol, and lubricating oils, ensuring (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-based hydraulic oil, water, ethylene glycol, lubricating oil, air, and more. One single assembly type covers multiple working conditions, significantly reducing spare parts inventory and improving overall equipment operation and maintenance efficiency. Stable (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Erosion-Corrosion in Cooling Systems
Heat exchangers and cold plates are used in cooling applications to remove and transfer heat from one place to another using a heat transfer fluid such as water, ethylene glycol and water solution, oil, etc. There are thousands of combinations of fluids and fluid path materials used
More Information Top
-
Canada - Ontario - Proposed MHSW Program Plan
… • conveyor lube • dripless lube • quenching oil • pneumatic system oil • rustproof oil • food grade white mineral oil The following products are not included in the above definition: • ethylene glycol heat transfer fluid • propylene glycol heat …
-
Journal of Thermophysics and Heat Transfer > Design of Adsorption Heat Pump for Permanent Lunar Base
SCP 141 W kg 1 of heat pump: carbon, aluminum, methanol, and ethylene glycol heat transfer fluid .
-
Non‐ferrous metals
The development of corrosion control methods for Al solar collectors using ethylene glycol heat transfer fluids was studied.
-
Final Consolidated MHSW Program Plan, Volume 1
Containers that contained: Ethylene glycol heat transfer fluid ; Propylene glycol heat transfer fluid; Silicone heat transfer fluid; Synthetic aromatic hydrocarbon heat transfer fluid; Glycol-based heat transfer fluid; Water glycol hydraulic fluid; Phosphate ester hydraulic fluid; .
-
Final Consolidated MHSW Program Plan, Volume 2
Ethylene glycol heat transfer fluid • .
-
Proceedings of the second annual thermal energy storage contractors' information exchange meeting
The output of a typical pellet storage unit, in combination with an ethylene glycol heat transfer fluid , was calculated to exceed 0.5 million BTU per 1000 gallons (7000 pounds) at temperatures between 120 and 140 C.
-
Modeling the performance and cost of lithium-ion batteries for electric-drive vehicles.
The modules are supported by a tray that provides space for the heat transfer fluid ( ethylene glycol -water solution) to flow against the top and bottom of each module.
Indicates content that may require registration and/or purchase.