-
Supplier: Qualtek Electronics Corp.
Description: 741W-A/02 European Receptacle EU1-16R Schuko CEE 7/3 AC Power Outlet Approvals: TUV Rating: 16A 250VAC Panel Thickness: 4.0mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 16 amps
- Features: AC Power Connector, CEE, Other, Receptacle / Outlet, Screw
-
Cabinets and Casework - N12/4 /cont Europe Outlet/ /power Entry/5A Cb Grace Technologies -- 53AJ8006Supplier: Newark, An Avnet Company
Description: N12/4 /CONT EUROPE OUTLET/ /POWER ENTRY/5A CB
-
Supplier: Quail Electronics
Description: Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5289.024 is a
- Cord Length: 24.015761 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
-
Supplier: Quail Electronics
Description: Our 8006 series features the standard, 3-prong, European Schuko Plug (CEE 7/7) with an ROJ. These European power cords are ideal for powering your custom equipment. This power cord will plug into the standard European wall outlet on one end and will
- Cord Length: 196.8505 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 5410 series features the standard IEC-60320-C20 Plug with the European Receptacle. These power cords provide power for any device or appliance using the European plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5410.006 is a
- Cord Length: 5.905515 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: any European wall outlet or power strip, and on the other, the receptacle connects to any Schuko Plug. The 8613.120 is a European power cord that carries the European and GOST approvals and is rated at 16A - 250V. This European power cord can
- Cord Length: 120.078805 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Features: AC Power Connector, CEE, Other, Receptacle / Outlet
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Berylium Copper Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Operating Temperature: -5 to 80 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Wires: 3-Wire
- Features: AC Power Connector, CEE, Other, Receptacle / Outlet
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (2.5A/250V): H03VV-F, H05VV-F 1.00mm2 (2.5A/250V): H05VV-F
- Voltage Rating: 250 volts
- Current Rating: 2.5 amps
- Features: AC Power Connector, IEC, Other, Receptacle / Outlet
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H05RR-F, H05RN-F 1.00mm2 (10A/250V): H05RR-F, H05RN-F
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Features: AC Power Connector, IEC, Other, Receptacle / Outlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SPT-2, NISPT-2, S, SO, SVT, SVT shielded, SJT SJT shielded, SJTO, SJTOW, SJTW, STO, STOW 16/3 AWG (13A/250V): SPT-2, NISPT-2, SJT, SJTO, SJTOW, SJTW, SJT shielded STO, STOW 14/3 AWG (15A/250V): SJT, SJTO, SJTOW, SJTW, SJT shielded
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, IEC, Other, Receptacle / Outlet
-
Supplier: OnLogic Inc.
Description: THE POWER YOUR PROJECT DEMANDS Advanced computing solutions require stable, reliable power. The PS1000-1 has been engineered with the power delivery challenges of industrial computing applications in mind. Delivering up to 1000W of DC power at 48V, the PS1000-1 helps you
- DC Output Voltage: 48 volts
- DC Output Current: 20.83 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 240 volts
-
Supplier: UNICABLE, Inc.
Description: 1.00mm2 (10A/250V): H05VV-F 1.50mm2 (16A/250V): H05VV-F
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Features: AC Power Connector, IEC, Other, Plug / Inlet, Receptacle / Outlet
-
Supplier: Tripp Lite by Eaton
Description: Features European Computer Power Cord Connects Notebook Computers to a Schuko AC OutletThis C5 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other Schuko outlet. It is also a
- Cord Length: 72 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features European Computer Power Cord Connects Notebook Computers to a Schuko AC OutletThis C7 to Schuko power cord is designed for connecting a notebook computer, laptop or other device with a C8 inlet to a UPS system, PDU or other Schuko outlet. It is also a durable
- Cord Length: 72 inch
- Maximum Cable Temperature: 5.00000000000002 to 35 C
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
-
Supplier: Tripp Lite by Eaton
Description: server or drive to a Schuko wall outlet, UPS system or PDU or replace or upgrade a worn-out or lost power cable. The six-foot (1.8-meter) length allows you flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Hammond Manufacturing Company Inc.
Description: green pilot light to indicate power on. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breaker to prevent accidental line overload. cULus Listed UL
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: DigiKey
Description: 24VDC Voltage Input 3kW Power Output Continuous Inverter, UPS 1 AC Outlets Europe
- DC Input Voltage: 24 volts
- AC Output Voltage: 230 volts
- Type: DC Power Supply, DC/AC Inverter
-
Supplier: Glenair, Inc.
Description: MIL-DTL-5015, 26482 and other Industrial Power Connectors Including turnkey power cable and conduit assemblies for rail, mass transit, industrial, robotics, military and entertainment industry (stage and location lighting) applications. Glenair manufactures a broad range of qualified
- Voltage Rating: 800 to 3,000 volts
- Current Rating: 17 to 750 amps
- Operating Temperature: -65 to 200 C
- Poles: 1 Pole
-
Supplier: Radwell International
Description: OUTLET AC POWER CORD, WITH EUROPEAN PLUG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: SJ Cord Type, Power Cords Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15R Molded PVC Grounding Connector PH-108 Add-A-Line Outlet in NEMA 5-15P Plug PH-745 North American Color Coding Restricted-Use Power
-
Supplier: MilesTek Corporation
Description: The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high
- Cord Length: 78.7402 inch
- Male End Type: BS 1363 (UK)
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: L-com, Inc.
Description: The L-com Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high
- Cable Length: 6.561683333333334 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: Tripp Lite by Eaton
Description: drive to a Schuko wall outlet, UPS system or PDU or replace or upgrade a worn-out or lost power cable. The eight-foot (2.4-meter) length allows you flexibility in placing equipment with respect to the power outlet. Typical Applications Connect devices like computers,
- Cord Length: 96 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: APITech
Description: specifically for use on single-phase mains, and has all the advantages of using current compensating inductors and provides four European standard power outlets with side contact and pin grounding capabilities for correct orientation of power to TEMPEST equipment. It
-
Supplier: APITech
Description: designed specifically for use on single-phase mains and has all the advantages of using current compensating inductors and provides four European standard power outlets with side contact and pin grounding capabilities for correct orientation of power to TEMPEST equipment.
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control—pump a single liquid, or pump two different liquids at a proportional rate • Brushless - Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control pump a single liquid, or pump two different liquids at a proportional rate • Brushless, - Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Feature micrometer flow adjustment
deliver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control—pump a single liquid, or pump two different liquids at a proportional rate • Brushless - Maximum Discharge Flow: 0.0015850323 GPM
- Maximum Discharge Pressure: 1,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Victaulic Co. of America
Description: One piece hole cutting tool designed to cut holes up to 2 3/4″| DN70 carbon and stainless steel pipe with OD up to 8″ | DN200 Allows for use of Mechanical-T, Vic-Let, and Vic-O-Well outlets Tool is available only in Europe Power Requirements: 220 volt, single phase, 60 hertz, 10 amp
-
Supplier: Mencom Corporation
Description: MIN Size I, Receptacle, 3 Pole, Male Straight, 1 Ft, 18awg, European 8A, .5-NPT, Front Mount, Nylon
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Operating Temperature: -40 to 105 C
- Poles: 3 Poles
-
Supplier: Mencom Corporation
Description: MIN Size I, Receptacle, 3 Pole, Female Straight, 1 Ft, 18awg, European, 8A, .5-NPT, Front Mount, Stainless Steel
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Operating Temperature: -40 to 105 C
- Poles: 3 Poles
-
Supplier: L-com, Inc.
Description: side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Icron's USB Ranger® 2211 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2211 is designed for those who require full 500mA power at the REX unit but do not have an electrical
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
Find Suppliers by Category Top
Featured Products Top
-
Qualtek international power cords Qualtek has a large selection of male plugs and female connectors for Argentina, Australia, Brazil, China, Continental Europe, Israel, Italy, Japan (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
compact line of 5W to 65W Wall mount power supplies allow for easy placement in tight fit areas. Available with various plug types for countries in Asia, Europe, and Americas, these power supplies comply to the latest 62368-1 safety standards and can be sold globally. A line of USB PD Compliant (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
LED Power Supplies | Mouser
The power supplies include ones made for use with single or multiple track segments, and ones for individual luminaires with adapter plugs for North American or European power outlets .
-
Califia LED Lighting Mounting Accessories | Mouser
The power supplies include ones made for use with single or multiple track segments, and ones for individual luminaires with adapter plugs for North American or European power outlets .
-
All Products | Mouser
The power supplies include ones made for use with single or multiple track segments, and ones for individual luminaires with adapter plugs for North American or European power outlets .
-
All Products | Mouser
The power supplies include ones made for use with single or multiple track segments, and ones for individual luminaires with adapter plugs for North American or European power outlets .
-
Charging of electric vehicles and impact on the grid
Fig. 2(a) shows the power output from some standard European power outlets .
-
Renewable energy-policy
As central starting points of the European energy policy, the challenges "combating of the climate change, promotion of employment and growth as well as reduction of the external vulnerability conditional through the dependence of Erdgas- and oil imports of the EU" are …
-
Prospects of European energy security. A report of the Energy Security Summit 2014: The Next Great Game? Global Impacts of the Shale revolution
The starting position for numerous lectures formed Oettingers stock taking on the European energy safety and panel discussions on the actual conference day, May 28.
-
Rise and case of the European carbon economy
So, the need after a coherent European energy policy starting point of which must lie in a triple strategy increases: "combating climate change, limiting the EU's energy to external jobs, thereby providing secure and affordable to vulnerability to imported hydrocarbons, and promoting …
-
Simultaneous production of market‐specific and global products: A two‐stage stochastic program with additional demand after recourse
An example of such a problem is the production in Asia of electronic goods for the European market (where the power outlets deliver 220 volts), and for the American market (110 volts).
-
Basic rights and extraterritoriale Highness acts
Nolte, Georg NZWehrr 2005, 89, European resisting legal systems as starting points for European army structures, [Nolte, NZWehrr 2005].
Indicates content that may require registration and/or purchase.