Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COOLING TOWERS AND REMOTE EVAPORATIVELY-COOLED CONDENSERS
-
Supplier: Accuris
Description: Performance Rating of Remote Mechanical-Draft Evaporatively-Cooled Refrigerant Condensers
-
Supplier: Alfa Laval Inc.
Description: Heavy duty AlfaSolar condensers have been designed for commercial, industrial and AC applications. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Suitable for both vertical and horizontal air flow.
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
-
Supplier: Accuris
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
-
Supplier: Accuris
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling Terms, definitions, test conditions, test methods and requirements
-
Supplier: Boyd
Description: Environmental Control Systems Aavid full solution environmental control systems include the design and manufacture of evaporators and condensers ranging from simple components to complex integrated systems for Aerospace & Defense. Evaporators & Condensers Evaporators and
- Features: Other
-
Supplier: Boyd
Description: Environmental Control Systems Aavid full solution environmental control systems include the design and manufacture of evaporators and condensers ranging from simple components to complex integrated systems for Aerospace & Defense. Evaporators & Condensers Evaporators and
- Application: Automotive/Vehicular
-
Supplier: Cole-Parmer
Description: your needs. The diagonal condenser is used for basic distillations and is ideal for where height is limited. The vertical condenser is also used for basic distillations, however takes up less bench space. The vertical assembly also features a connection for a vapor temperature sensor.
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Marlo Heat Transfer Solutions
Description: Condenser coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction headers, and optimal
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Filtertech, Inc.
Description: to meet your specific application requirements. The TEB produces two components from the breaking process, highly concentrated oil and either water vapor or distilled water if a condenser option is incorporated. There is no need for further treatment because the water vapor is discharged
-
Supplier: Alfa Laval Inc.
Description: CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. The Alfa-V series is a wide range of industrial dual fan row V-type gas coolers for air conditioning and refrigeration applications.
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Thermocold Costruzioni Srl
Description: • Compressor scroll. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze protection electric heater. • Condenser stainless steel brazed plate. • Microprocessor. • Electrical panel with main switch (from to size 110Z). • Casing and panels in
- Cooling Capacity: 6.8 to 38.7 kW
- Compressor Motor Horsepower: 2.14435261584451 to 10.5877410407323 HP
- Full Load Amperage: 13.6 to 22.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: Baltimore Aircoil Company
Description: requirements. Benefits: Evaporative cooling equipment minimizes the energy consumption of the entire system because it provides lower condenser water temperatures. Owners save money while conserving natural resources and reducing environmental impact. All single cell FXT Cooling Towers
- Motor Power: 3 to 20 HP
- Cooling Capacity: 58 to 257 tons
- Operating Weight: 3,140 to 9,490 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: IHS ESDU
Description: mixed process vapours; cooling a process gas which contains a vapour that condenses as it is cooled; condensing a vapour from a distillation column or reaction vessel ( a "reflux" condenser) returning the condensate; condensing a heat transfer fluid, for example in a refrigeration
-
Supplier: Cole-Parmer
Description: Choose from three glassware configurations: diagonal condenser is ideal for standard distillations; vertical condenser uses less bench space and is for distillations with high boiling point requirements; cold-trap condenser is used for cooling with ice.
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: Choose from three glassware configurations: diagonal condenser is ideal for standard distillations; vertical condenser uses less bench space and is for distillations with high boiling point requirements; cold-trap condenser is used for cooling with ice.
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: Choose from three glassware configurations: diagonal condenser is ideal for standard distillations; vertical condenser uses less bench space and is for distillations with high boiling point requirements; cold-trap condenser is used for cooling with ice.
- Feed Tank Capacity: 1.056688 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Johnson Controls, Inc.
Description: complete air-cooled chiller system. With advanced technology, air-cooled water chiller systems featuring our YLAA Chillers offer remarkable real-world performance. Brazed evaporators and microchannel condensers enable more efficient heat transfer, providing lower life-cycle
- Cooling Capacity: 195 to 700 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and tube type. •
- Cooling Capacity: 374 to 1,135.2 kW
- Compressor Motor Horsepower: 106.279476522794 to 178.651377307546 HP
- Full Load Amperage: 288 to 446 amps
- Application: HVAC, Industrial
-
Supplier: Marlo Heat Transfer Solutions
Description: Direct expansion evaporator coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction headers, and
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 2,900.0341180484475 to 4,094.165813715455 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and tube type. • Electronic expansion valve
- Cooling Capacity: 444.4 to 1,339.8 kW
- Compressor Motor Horsepower: 115.929063294094 to 331.570523224958 HP
- Full Load Amperage: 288 to 720 amps
- Application: HVAC
-
Supplier: Air Innovations LLC
Description: inside wall is connected by insulated flexible ductwork to a self-contained unit outside the wine cellar that contains the evaporator, fans, compressor, condenser and controls. This system can be placed in any indoor location outside the cellar resulting in a quiet cellar with no obtrusive
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser shell and tube type. • Electronic expansion valve
-
Supplier: Pfannenberg
Description: Our DTT 6301 (NEMA Type 12) cooling units cooling units use our 100% patented condensate safety design and new microchannel condensers for greater efficiency. These cooling units are designed to be placed on top of the enclosure when there is a space shortage or aisles need to be kept clear.
- Cooling Capacity: 4,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: nVent Electric
Description: unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models
-
Supplier: UL Standards & Engagement
Description: assemblies intended for use with remote condensers. e) Condensing units intended for connection to a remote nonspecified evaporator and compressor units intended for connection to a remote nonspecified evaporator and condenser. f) Add-on heat pumps for comfort heating or heating and
-
Supplier: ASME
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
-
Supplier: ASME Standards and Certification
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
-
Description: withstands High Pressure and Low Temperatures Shell and Tube Heat Exchangers Flooded, Thermosyphon, and Direct Expansion Evaporators Condensers and Economizers Intercoolers and Aftercoolers Air Cooled and Evaporative Condensers Carbon Steel, Stainless Steel, Copper Alloys
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: AENOR
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses out and is
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: AENOR
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
-
Supplier: AENOR
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
Find Suppliers by Category Top
Featured Products Top
-
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
environmentally friendly refrigerants to ensure rapid cooling. The refrigeration system includes an evaporator, condenser, and expansion valve, achieving cooling through refrigerant circulation. Heating System: The environmental chamber is equipped with a heater (such as an electric (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
) • Refrigeration systems (evaporators and condensers) • Industrial cooling (oil cooling, process cooling) • Data center cooling and energy recovery systems HEXNOVAS provides customized design solutions based on thermal duty, pressure drop requirements, and fluid properties. For more details, visit: https://hexnovas.com/Copper-Brazed-PHE/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
The Float Drain Regulator is engineered to efficiently remove liquid condensate from various components of a cooling system, including evaporators during their defrost cycle, reheat returns, condenser drains, and system traps. It features an oversized seat orifice specifically designed for rapid liquid removal. (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
refrigeration system includes a high-temperature refrigeration cycle and a low-temperature refrigeration cycle, connected by an evaporator-condenser. The evaporator-condenser also plays a role in energy transfer, transferring heat energy from the working chamber through the two-stage refrigeration system to (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
OEM refrigeration marketplace. Other applications include data centers, heat pumps, condensers, cooling units, evaporators, and chillers. See more info here. About Rosenberg (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
: semi-welded plate surface condensers for vacuum duties, low vapour-side pressure drop, and optional condensate sub-cooling Evaporator GPHE: compact semi-welded evaporators for concentrated, viscous, and heat-sensitive products in TVR and MVR systems Wide-Gap GPHE: openable 7 (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
Measure Guideline: Evaporative Condensers
3 Figure 2: Performance characterization of air-cooled and evaporative cooled condensers over a range of outdoor dry bulb temperatures............................................................................................
-
Economic evaluation of four types of dry/wet cooling applied to the 5-MWe Raft River geothermal power plant
BALTIMORE AIRCOIL COMPANY, INC. - EVAPORATIVE CONDENSER COOLING SYSTEM .
-
Expand the Modeling Capabilities of DOE's EnergyPlus Building Energy Simulation Program
Field Group: rated specification, performance curves, latent capacity degradation inputs, and evaporative cooled condenser data .
-
Advanced Research on Engineering Materials, Energy, Management and Control
Evaporative condenser cooling performance is better than water-cooled, although water-cooled condenser refrigeration coefficient of performance and cooling capacity are larger than the evaporative condenser system, but unit the cooling capacity of evaporative condenser cost lowest, and performance is best of…
-
Hygienic Design and Microbial Control of Refrigeration and Air Conditioning Systems for Food Processing and Packaging Plants
(2005) Application of neural network for the modeling and control of evaporative condenser cooling load.
-
AWT 2000: Association publishes position statement on Legionella and Legionellosis
○ A minimum annual (twice annual preferred) thorough wash-out and cleaning of cooling towers and evaporative condenser cooling water systemsâincluding an oxidizing disinfection before and after each cleaning.
-
Frontiers of Green Building, Materials and Civil Engineering III
[6] Uriyel Fisher , Wolf gang Lei denfrostjiashang Li Hybrid evaporative condenser cooling tower[ .
-
Thermal Energy Storage: Systems and Applications 2nd Edition
Application of neural network for the modeling and control of evaporative condenser cooling load, Applied Thermal Engineering 25, 3176–3186.
-
Design and characterization of a cylindrical, water‐cooled heat sink for thermoelectric air‐conditioners
(2) Circulation water is cooled by an evaporative cooling condenser outdoors.
Indicates content that may require registration and/or purchase.