Products/Services for Explosion Proof Electric Door Strikes
-
Door Strikes - (41 companies)...the bolt. However, variants exist that allow for the incorporation of multiple bolts or specialized locking mechanisms. Electric Door Strikes Figure 2: Electric door strike. Source: Xaaxll/CC BY-SA 3.0 Unlike their standard counterparts, electric...
-
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite... -
Door Operators - (173 companies)Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types... -
Latches - (267 companies)Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. Description. Latches are mechanical components that hold doors, drawers, or cabinets... -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various...
-
Door Frames - (43 companies)Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
-
Overhead Doors - (177 companies)Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...
-
Door Stops and Holders - (73 companies)Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations. Door stops and holders are accessories for swinging-style doors that prevent undesired movement...
Product News
-
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
Explosion Proof Blower for Grain Storage Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924... (read more)Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Shenzhen Milvent Technology Co., Limited
Battery Pack Explosion-Proof Vent Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Explosion-Proof Battery Vent Valve Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life, and compromise overall system safety --especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for EV battery systems: High Waterproof Protection (IP66, IP67, IP68, IP69K... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > 020 - Rules Governing the Safety of those Emplo...
When using electric detonators, the ends of the firing lead lines shall also be shunted. .... 8.8.e. If explosives or blasting agents are suspected of burning in a hole, all persons .... Surface magazines shall be provided with doors constructed of at least one-fourth inch (1/4") steel plate lined with a two inch (2" … danger signs so located that a bullet passing through the face of the sign will not strike the magazine. .... If magazines are illuminated electrically, the lamps shall be of vapor- proof type, properly installed and wired.
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > [56 WVCSR 3] 003 - Rules and Regulations Govern...
…disconnected from the source of power and the battery end short circuited before electric connections are examined. .... (e) If explosives or blasting agents are suspected of burning in a hole, all persons in the .... Surface magazines shall be provided with doors constructed of at least one-fourth (1/4) inch steel plate lined with a two (2) inch … danger signs so located that a bullet passing through the face of the sign will not strike the magazine. .... If magazines are illuminated electrically the lamps shall be of vapor- proof type, properly installed and wired.
-
States > Wyoming > State > Statutes > Title 30 - Mines and Minerals > 002 - Mining Operations
(c) When not in service, flame safety lamps and electric lamps shall be under the charge of .... Requirements as to surface magazines; storage of explosives ; explosion- proof illumination; use of nonmetallic tools. .... (ii) Provided with doors constructed of three-eighths (3/8) inch steel plate lined with a two (2 … located that a bullet passing directly through the face of a sign will not strike the magazine; .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Navy > Directives > [FDBKF2003110608144480734] 5100.19D - Navy Occupational Safety and...
(3) Wear eye protection (Z-87.1-approved) when working where particles may strike the eyes. .... (13) Only use electric equipment in explosive atmospheres if the equipment is approved for such use (explosion proof ). .... (14) Do not allow cords to run through hatches, chemicals, scuttles, or watertight doors or over sharp…
-
States > West Virginia > State > Statutes > Chapter 22A - Miners' Health‚ Safety and Training > 02 - Underground Mines
…in any coal mine where the height of the coal bed permits that electric face equipment, including .... EXPLOSIVES AND BLASTING. .... Surface magazines shall be provided with doors constructed of at least one-fourth inch steel plate lined … located that a bullet passing directly through the face of the sign will not strike the magazine. .... If magazines are illuminated electrically, the lamps shall be of vapor- proof type, properly installed and wired…
-
Underground miners localization system based on ZigBee and WebGIS
The striking features of ZigBee technology lie in its low power consumption and low cost. .... applicable to hostile underground mining environment such as many mine laneways, many ventilation doors , strict power supply .... Because of ZigBee wireless network limited penetrating power and requirements to flame-retarded and explosion - proof in mining, the solution choose Ethernet network that has been constructed in many coal mines as a main data transmission channels. .... Energy supply: Because of high requirements to flame- retarded and explosion-proof, wired electric power supply is…
-
Mining Petroleum in France and Germany
Electric battery hand lamps were used. .... No explosives were used nor are they needed. .... He also thought a long horizontal or inclined holes should be drilled in the sands to drain any gases or lighter oils, that drainage channels should be covered and that all the galleries should be equipped with fire and explosion- proof doors . .... It was stated that the miners struck when a tentative lengthening of the shift was initiated.
-
States > Pennsylvania > State > Regulations > Title 34 - Labor and Industry > Part I - Department of Labor and Industry > [34 P.A. Code 39] 39 - Safety Standar...
(1) The striking of matches; the smoking of cigars, cigarettes, or pipes; the use of open flames, open fire, open lights or arc-forming electrical equipment in the presence of explosive or inflammable gases or explosive organic or metallic dusts should not .... (2) All electric light globes shall be protected by a vapor- proof globe and guard in the presence of an inflammable or explosive dust hazard, as provided in Subchapter B (relating to electric safety). .... (a) All landing doors or gates at the entrances to shaftways should be closed and locked when…
-
Safety in solvent extraction
…Indiana, which in 1934 during full opera- tion with all men inside was struck by lightning without … lower part of the building should be provided with plenty of windows and doors which also should .... In spite of the fact that from all points of view there are a num- ber of very good electric explo- sion - proof motors on the market, I cannot suggest any of them for use in extraction buildings.
Indicates content that may require registration and/or purchase.