-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with Electro-Sensors
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with Electro-Sensors
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
-
Supplier: Radwell International
Description: FLEXIBLE COUPLING, 1/2 INCH X 24 INCH LONG, EXPLOSION-PROOF, BRASS END FITTINGS/OUTER BRAID, FOR USE IN HAZARDOUS LOCATIONS TO ISOLATE CONDUIT SYSTEMS FROM VIBRATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -4 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Det-Tronics
Description: battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Det-Tronics
Description: ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class 1, Div. 1, Groups B, C, D and Class II, Div. 2, Group E, F, G per FM 3615, CSA 22.2 Compliance to ATEX/IECEx 60079-31: 2009, Ex d, Ex d e models available to meet European standards and electrical code
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Electro-Sensors, Inc.
Description: industrial environments. 1101 The 1101 sensor has a non-threaded stainless steel body, is supplied with a mounting bracket and 10 ft of 3-conductor shielded cable. It is commonly used with pulser discs or 60 pulse/rev magnet wheels. 931 XP (Explosion Proof) • Class I, Div I (C, D)
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Douglas Electrical Components
Description: for Hazardous Locations DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: maintaining all electrical performance properties. Do you offer hermetic assemblies for explosion-proof applications? Yes. Our NPT line of hermetic electrical feedthroughs (commonly referred to as conduit seals or wire bushings) are available with approval to Class I Division 1
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
-time temperature display, timing control and fault alarm. The operation is simple and intuitive, reducing the difficulty of operation for workers. Meanwhile, we provide flexible customization services according to customer needs, including chamber size, temperature range, explosion-proof level, heating (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
, supporting explosion-proof system designs. A variety of NPT feedthrough types are available, including wire feedthroughs (wire bushings or conduit seals), connectorized feedthroughs, terminal seals for power transmission, and thermocouple feedthroughs for temperature sensing. Designs can be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Cosmos PS-8 Flexible Gas Detection System When it comes to gas detection (in places such as semiconductor manufacturing), efficiency and flexibility matter. Here is why (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
on the shelf. Optional explosion?proof controls and cleanroom-friendly configurations make the ProSys tube fillers fit for pharmaceutical, cosmetic, sealant, lubricant, and select food applications. (read more)
Browse Filling Machines Datasheets for Prosys -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components