Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DOD Technologies Inc.
Description: The Gastron G-Finder™ Universal B1 Explosion-Proof Gas Detector features: One to 3 channels of target gas detection including flammable, toxic gases, and oxygen Explosion-proof gas detector that can simultaneously feature more than two
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: DOD Technologies Inc.
Description: The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector operation using the LCD without ever needing to
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
-
Supplier: DOD Technologies Inc.
Description: The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit.
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Dynament
Description: Dynament’s FGD10A Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres, where the risk of an incendive spark from electrical equipment could trigger an explosion. In such hazardous environments, commonly found in industries like
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Dynament
Description: housings—also known as FLP, Ex d, or explosion-proof enclosures—to prevent explosions in hazardous environments such as oil, gas, and chemical industries. The detectors are available in robust cast aluminium as the standard option, with an alternative grade 316
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Dynament
Description: Dynament’s FGD5/6 Flameproof Fixed Gas Detectors are engineered to replace traditional pellistor sensors in hazardous industrial environments, offering reliable explosion-proof gas monitoring. These detectors feature robust flameproof enclosures—also known
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: Analytical Technology, Inc.
Description: ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas
-
Supplier: CO2Meter.com
Description: The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Ammonia NH3 Combustible Fixed Gas Detector (PX2-1-2-E1125-A-01) is designed for continuous monitoring of ammonia toxic gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed NH3 gas
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Measurement Type: %LEL, %Volume
- Instrument Type: Detector
-
Supplier: CO2Meter.com
Description: The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CH4 gas detector,
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade. Features: Explosion proof for use in Zone 1 and Zone 2 Integrate
- Operating Temperature: -4 to 116.6 F
- Remote Interface: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet,
- Application: Gas
-
Supplier: Honeywell Analytics, Inc.
Description: that occasionally occur with UV-only, IR-only, Dual IR or Dual Mode UV/IR detectors, the Fire Sentry SS4 detectors’ FireLogic signal processing requires that UV, visible and Wide Band IR radiant energy all be evaluated before declaring a fire. The smart detector utilizes
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: MSA Safety
Description: The IR400 Infrared (IR) Point Detector is a hydrocarbon gas detector that continuously monitors combustible gases and vapors within the lower explosive limit (LEL) and provides alarm indication. It features an industry-leading response time of ≤ 3 seconds, even with a splash
- Operating Temperature: -76 to 167 F
- Operating Humidity: 10 to 95 %
- Response Time: 1.5 seconds
- Measurement Type: %LEL, %Volume
-
Supplier: Honeywell Analytics, Inc.
Description: UL certified, explosion-proof flammable gas detectors with high temperature version certified to 150°C. The Model 705 high temperature sensor has been specifically designed for the detection of combustible gases in high temperature hazardous area locations. Typical
- Operating Temperature: -13 to 302 F
- Operating Humidity: 10 to 99 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Detector, Fixed, Hazardous Environments, Monitor, Process Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet,
- Application: Gas
-
Supplier: Det-Tronics
Description: The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic
- Operating Temperature: -40 to 75 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Arjay Engineering
Description: maintenance. • explosion proof to CSA Standards • compact integral electronics • a variety of target gases available The analog output, proportional to the calibration range of the target gas, can be interfaced to your own control system or can be supplied with the Arjay
- Operating Temperature: -40 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Det-Tronics
Description: The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring
- Operating Temperature: -67 to 167 F
- Output Options: Analog Current
- Display Type: Analog Meter or Indicator
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Honeywell Analytics, Inc.
Description: accepts sensor inputs for gas concentration and other atmospheric data. It can function as a standalone device or can be integrated into a fire and gas system. The controller features NEMA4X enclosures and meets Class I, Div. 2, Groups A,B,C,D requirements.
- Operating Temperature: -13 to 122 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Features: Ambient Air Monitoring, Audible or Visual Alarms, Controller, Detector, Digital, Fixed, Monitor
- Electrical Outputs: Analog Current
-
Supplier: Honeywell Analytics, Inc.
Description: works with other safety equipment on a digital bus system, including Honeywell Analytics’ own Searchline Excel, Optima or other gas detectors, industry standard PLCs and third-party gas monitoring controllers. XNX supports Electrochemical, Infrared and Catalytic Bead gas
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Maximum Response Time: 30 seconds
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current
- Features: Explosion Proof, Other
-
Supplier: Analytical Technology, Inc.
Description: ATIs A12-17 Combustible Gas Detectors are used in a wide variety of industrial plants to detect gas leakage or buildup before it reaches explosive levels. These detectors rely on thermal oxidation of any combustible gas or vapor on the surface of a heated catalyst.
-
Supplier: Eagle Eye Power Solutions, LLC
Description: confined spaced. It is designed to be used in conjunction with the Eagle Eye HGD-3000 gas / smoke detector with silent intrusion alarm. The VS-12 combined with the HGD-3000 provides an all in one package ideal for remote and other locations requiring a low-cost, easy to install system.
- Air Flow Rate: 850 SCFM
- Material of Construction: Aluminum
- Design: Axial
- AMCA Class: Class I
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
Find Suppliers by Category Top
Featured Products Top
-
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
also includes spectrometer detectors based on LiTaO3. These well-proven detectors with precious metal black layers have now been redesigned. Tried-and-tested material in a future-proof design The advantages of lithium tantalate are clearly evident. With its high Curie (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Vanguard TCD60 adds to the versatility of the Vanguard TCD50 by providing three options for antenna gain and a remote mount option for the antenna. This aids with better placement of the antenna to improve signal transmission while keeping the gas sensor where it is needed. One (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
Gas analysis plays a crucial role in various scientific fields, from environmental monitoring to industrial processes, to ensure the health and safety of personnel and their working space. However, to accurately measure and analyze gases, reliable detectors are essential. One detector (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
What's the Difference Between Explosion Proof & Intrinsically Safe?
are "Explosion Proof" and "Intrinsically Safe". We will discuss these methods as they relate to gas detection equipment. Generally speaking, "explosion proof" is the more commonly used method for detector/sensor assemblies for fixed gas detection systems, where higher voltages and power requirements may
More Information Top
-
signal transmitter - offers from signal transmitter manufacturers, suppliers, exporters & wholesalers
Explosion Proof Gas Detector DA-100 Series .
-
Security Display Stands with Burglar Alarm Function from Hangzhou Timing Technologies Co., Ltd, China
• Explosion Proof Gas Detector ...
-
OPTICAL GAS DETECTOR
SGO SERIES
Type Explosion proof gas detector with infrared optical sensor .
-
Hydrogen and Oxygen Gas Monitoring System Design and Operation
The CO and O2 transmitters are Draeger Polytron 2 XP Tox explosion - proof gas detectors for continuous monitoring of toxic gases and oxygen in air.
-
Study and application on cable duct gas online monitoring system based on GPRS
The system terminal adopts the wireless flammable gas explosion - proof detector , and the cable duct flammable and explosive gas online auto-monitoring center is established in cable duct operation and management unit.
-
Automotive LPG Development
…a gas which is heavier than the air, garages and repair shops working on vehicles that run on this fuel must be outfitted with exhaust systems in all of their low-lying areas (pits, etc.), explosion proof facilities and gas detector systems.
-
K500 - K500 Manufacturers, Suppliers
K500 series wall-mounted gas detector ( Explosion - proof and Non explosion-proof) Key Features: Reliable detection 1) Adopt world-class electrochemistry sensor and explosion - proof design 2) The sensor combined with...
-
Development of an experimental system for characterization of high-temperature superconductors cooled by liquid hydrogen under the external magnetic field
2 . necessary to clarify the effect of the stray magnetic field on the existing and the newly-installed devices: the hydrogen gas detector , the explosion proof solenoid valve (ASCO, JE4) for on-off valves, that for pneumatic control valves (TOKO VALEX, T…
-
Global EMC Requirements for Gas and Flame Products
An industry leader in the manufacture of flame detectors, fixed toxic and combustible gas detectors , and explosion proof ancillary safety & security products, Net Safety Monitoring has joined the most comprehensive set of analytical solutions in the industry.
-
Powering Safety Systems - Giving Yourself Significant Power "Headroom" (.pdf)
An industry leader in the manufacture of flame detectors, fixed toxic and combustible gas detectors , and explosion proof ancillary safety & security products, Net Safety Monitoring has joined the most comprehensive set of analytical solutions in the industry.
Indicates content that may require registration and/or purchase.