-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:220.3mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to
- Material: Aluminum, Stainless Steel
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
-
Supplier: ControlAir LLC
Description: valves. A low mass control circuit provides consistent output in high vibration applications. This compact unit is housed in an explosion proof enclosure that is designed for pipe, bracket or direct manifold mounting. This explosion-proof and intrinsically safe
- Output Pressure: 3 to 30 psi
- Maximum Air Volume: 2.4 SCFM
- Maximum Supply Pressure: 42 psi
- Operating Temperature: -67 to 185 F
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: POSITAL B.V.
Description: with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: BARTEC
Description: Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to
- Features: Explosion Proof, Flame Retardant, Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 4, Type 6
-
Supplier: POSITAL B.V.
Description: with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Hi-Tech Controls, Inc.
Description: Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737.
- Length / Height: 6.57 inch
- Width/Diameter: 4.92 inch
- Depth: 3.23 inch
- Height: 6.57 inch
-
Supplier: POSITAL B.V.
Description: with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: with CANopen, DeviceNet, PROFIBUS and EtherNet/IP interfaces - Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) - Ex-proof “d” Flameproof Enclosure - Different Mounting and Coupling Options Available - Removable Connection Cap - Resolution up to 16
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Description: control systems and less electrical interference with in-rush-sensitive devices. Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 850 watts
- Color: Blue
- Features: Explosion Proof, Other
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and - Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: MXD Process
Description: applications. Features of our side entry mixers: Tank shut-off mechanism allows easy accessibility for routine maintenance and service Equipped with an Explosion Proof electric motor IP55 rated motor enclosures protect against water spray and dust ingress Wetted materials made
- Media Viscosity: 0 to 500 cps
- Motor Speed: 388 rpm
- Motor Power: 2 HP
- Features: Explosion Proof, Other Mixer Type
-
Description: your order. Features Model FSEX-HI explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations – including dome up. This light is
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 850 watts
- Features: Explosion Proof, Other
- Visual Indicators: Strobe Light
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: R. STAHL, Inc.
Description: Omnidirectional high output sounder 110 dB (A) / 1 m 2 stage alarm, independently selectable 2nd stage IP66 rated as standard Aluminium enclosure with stainless steel fasteners 32 selectable tones meeting international regulations Sound selection via DIL switch Lens guard and mounting bracket
- Sound Level: 110 dB
- Operating Voltage: 24 to 230 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Explosion Proof
-
Description: desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 2,000,000 watts
- Supply Voltage: AC Voltage
- Features: Explosion Proof, Other
-
Supplier: Cole-Parmer
Description: • Field selectable direct and reverse modes • Accuracies of
0.15% and 0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged NEMA 4X and IP65 enclosures on all models Immune to shock and - Features: Other
- Valve Type: Pressure Relief Valves
-
Description: to add the mount to your order. Features Federal Signal’s Model 24XST Explosion-Proof Strobe Light produces 60 high-intensity flashes per minute. The 24XST features a current in-rush limiting PCB design to provide improved compatibility with in-rush sensitive devices. This design
- Flash Rate: 60 flashes per minute
- Features: Explosion Proof, Other
- Visual Indicators: Strobe Light
-
Supplier: Transcat, Inc.
Description: Product Highlights This broad Ashcroft® switch series is ideal for use in virtually all process and industrial applications. Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2,
- Pressure Measurement: Gauge
-
Supplier: R. STAHL, Inc.
Description: 5, 10 or 20 Joule xenon strobe Lens available in seven different colours IP66 rated as standard Aluminium enclosure with stainless steel fasteners Flash rate 1 per second Lens guard and mounting bracket supplied as standard Telephone initiate option available Yodalex range Visual signal
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66);
- Pressure Measurement: Gauge
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66);
- Pressure Measurement: Gauge
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 2 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 70 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
-
Supplier: Teguar Corporation
Description: suitable for use in Class I, Division 2, Hazardous area (C1D2). It is prepared for hazards such as earthquakes and fireball explosions with chemicals of all kinds and small particles filling the air. The complete stainless steel enclosure with Full IP65 NEMA 4 rating protects
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 15 inch
- Operating Temperature: -4 to 140 F
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 1 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 70 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
-
Supplier: Advantech
Description: Explosion Proof LoRaWAN® Smart Vibration Sensor LoRaWAN® wireless connectivity Built-in 3-axis accelerometer and temperature sensor On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications Support
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area approval Zone 2/22, Division 2 Applications Process weighing
- Width: 9.8818951 inch
- Height: 10.2755961 inch
- Depth: 4.8425223 inch
- Display: Digital Display
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures EXPLOSION PROOF ALUM ATEX 2.95x3.15x2.24"
- Length / Height: 3.15 inch
- Width/Diameter: 2.95 inch
- Height: 3.15 inch
- Width or Diameter: 2.95 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -25 to 75 C
- Mechanical Life (Minimum): 2,000,000 (#)
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -25 to 75 C
- Mechanical Life (Minimum): 2,000,000 (#)
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -20 to 75 C
- Operating Force: 57.5488 oz
Find Suppliers by Category Top
Featured Products Top
-
(Group I) and Other Industries (Group II) Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI) Ex-proof “d” Flameproof Enclosure Different Mounting and Coupling Options Available Removable Connection Cap (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
. This explosion-proof oven provides superior safety and performance: Triple (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
EV battery systems: High Waterproof Protection (IP66, IP67, IP68, IP69K) to withstand harsh environments and high-pressure cleaning (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
final environmental control solution needed to dehumidify the ambient air in a single pass (versus re-circulating air) – which is a critical parameter for the fluid-bed coating process – in an explosion-proof environment. The Solution: We (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
condensation can compromise seals, reduce reliability, and increase safety risks. This explosion-proof battery pack vent plug is engineered to protect critical enclosures by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. (read more)
Browse Industrial Enclosures Datasheets for BARTEC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
The field-mount transmitter is housed in a NEMA 4X ( IP65 ) explosion - proof enclosure that provides easy access to the electronics module, and allows the transmitter and sensor to be installed in the same hazardous area.
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
IP65 (NEMA 7) compact explosion - proof enclosure ratings FM and CSA .
-
Stego | Enclosure Heaters | Product Catalog Search Results | Galco Industrial Electronics
Enclosure Heaters, CREX 020 Series Operating Voltage: 230~240 VAC, Nominal Voltage: 240 VAC, Mounting: DIN Rail, Heating Capacity: 100 Watts, Mounting Position: Vertical, Heating Element: High Performance Cartridge, Explosion Proof , Approvals: CE, Operating Temp Range (F): -4~104, Environmental Rating: IP65 , Protection Class: I (Grounded), RoHS, Picture No.: STGO_HEAT_CREX_020 .
-
Sell interior explosion-proof floodlight(XTJ-B23)
Degree of protective enclosure ; IP65 • Related Keywords : explosion - proof floodlight, MH lamp, explosion proof electric, various fixture .
-
Electrical Actuators ELQ
○ Explosion proof EEx d llb T4 to EN50014/EN50018 and NEMA 7, 9 to ICS 6-110.24. Enclosure IP65 (IP67 optional .
-
ABB Dust Ignition Proof - Motors and Generators for Explosive Atmospheres (Motors and Generators)
• The motor itself is dust ignition proof which means no potentially explosive atmosphere can penetrate inside the motor … ingress of dust into the motor is prevented by the IP protection, being either IP65 or IP55. • No sparks may occur outside the motor enclosure .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap07.pdf
Enclosure Thread adapter M20x1.5 (male thread) on ½-14 NPT (female thread) IP65 , not explosion proof .
-
Sell explosion-proof interior foodlight
Excellent explosion- proof performance enables the light to work safely in potentially explosive and flammable locations. The enclosure is made of aluminium-alloy material Precise structural design and surface finish lead to good … Degree of protective enclosure; IP65 .
-
light switch - offers from light switch manufacturers, suppliers, exporters & wholesalers
lighting switch Hazardous area: Zone 1, 2, zone20, 21, 22 Application: IIA,IIB, IIC Protection grade: IP65 ... Manufacturer : Zhejiang Feipu Explosion Proof Electric Co.,Ltd Mounting hole size:12mm Switch rating:2A /36VDC Enclosure material:nickel plated brass/stainless stell degree of ...
-
Sell explosion-proof foodlight
Excellent explosion- proof performance enables the light to work safely in potentially explosive and flammable locations Degree of protective enclosure ; IP65 .
Indicates content that may require registration and/or purchase.