-
Supplier: Assured Automation
Description: Explosion Proof Limit Switch
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Newark, An Avnet Company
Description: GSX EXPLOSION PROOF LIMIT SWITCH / HONEYWELL
-
Supplier: Newark, An Avnet Company
Description: EXPLOSION PROOF SWITCH; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:20A; Contact Voltage AC Max:480V; Operating Force Max:-; Product Range:-; Contact Current DC Max:500mA; Switch Case:Aluminium RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: EXPLOSION PROOF LIMIT SWITCH, 250VAC, 250VDC, 10A; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:13.34N; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, EXPLOSION PROOF
-
Supplier: Honeywell Sensing & IoT
Description: product’s o-ring seals make the enclosure rain tight, but are outside of required flame paths so explosion proof requirements are maintained. Unless special ordered, all basic switches operate on clockwise and counterclockwise rotation. The actuating mechanism can be field
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: product’s o-ring seals make the enclosure rain tight, but are outside of required flame paths so explosion proof requirements are maintained. Unless special ordered, all basic switches operate on clockwise and counterclockwise rotation. The actuating mechanism can be field
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Switch, Explosion Proof Limit, Side Rotary, 1NC/1NO, SPDT, Snap Action
-
Supplier: Allied Electronics, Inc.
Description: CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. O-ring
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -25 to 75 C
- Mechanical Life (Minimum): 2,000,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 15 A @ 125, 250, 480 VAC 1/2 A @ 125 VDC, 1/4 A
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 15 A @ 125, 250, 480 VAC 1/2 A @ 125 VDC, 1/4 A
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -25 to 75 C
- Mechanical Life (Minimum): 2,000,000 (#)
-
Supplier: Barksdale Control Products
Description: Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for
- High Temperature Set Point: 15 to 325 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 4.5 inch
-
Supplier: Radwell International
Description: LIMIT SWITCH EXPLOSION PROOF SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Barksdale Control Products
Description: Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000
- Switch Point Range: 2 to 500 psi
- Deadband: 1 to 60 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 104 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH LIMIT EXPLOSION PROOF
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 volts
- Device Type: Linear Limit Switch
- Features: Other
-
Supplier: Azbil Corporation
Description: We offer an extensive lineup of limit switches that can be installed and used in many different environments. These switches are widely used in general industrial machinery, various industrial plants, outdoor equipment, and designated explosion-proof equipment.
- Features: Rated for Hazardous Locations, Standard Roller
- Device Type: Rotary Limit Switch
- Orientation: Top Mounted Actuator
-
Supplier: Powell Electronics, Inc.
Description: LIMIT SWITCH, EXPLOSION PROOF
- Device Type: Rotary Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Explosion-ProofLimit
- Switch Type: Electromechanical
-
Supplier: BARTEC
Description: Limit switches of the RET range are metalencapsulated precision switches with a robust and compact explosion-proof structures. Our connection cable comes prewired, is equipped with a strain-relief device and safely cast into the enclosure. We supply this robust
- Operating Temperature: -28.88888888888889 to 15.555555555555555 C
- Device Type: Rotary Limit Switch
-
Description: SWITCH LIMIT EXPLOSION PROOF
-
Supplier: WATTCO
Description: Explosion Proof Temperature Control Panels (sometimes abbreviated as 'HAZLOC') come with any of the On-Off, Multistage, SCR direct and hybrid control panel options. They are designed not create a spark for potentially dangerous locations that have high concentrations for volatile
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 4,400 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Rotork plc
Description: Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator.
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Limit switch box designed for explosionproof applications.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Eaton Corporation
Description: EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50 MODEL
-
Supplier: Assured Automation
Description: Switches YE = (2) Mechanical Switches YI = with 3 way solenoid YJ = with 4 way solenoid YK = DIN conn wired to terminal
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 1,250 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
-
Supplier: Radwell International
Description: LIMIT SWITCH EXPLOSION PROOF 2HP 20AMP 480VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Baumer Ltd.
Description: Speed switches are intended for monitoring speed limits. Independent from other regulating systems, speed switches take over safety-relevant speed monitoring tasks at machines and production facilities. Speed switches are available both as digital and electronic. A
- Operating Range: 3 to 6,000 rpm
- Number of Relays: 1
- DC Voltage Rating: 12 volts
- Operating Temperature: -4 to 185 F
-
Supplier: Bonomi North America, Inc.
Description: 2" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B-EXM Mechanical Explosion Proof Limit Switch
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
Find Suppliers by Category Top
Featured Products Top
-
the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Download product data sheet Explosion Proof - Medical 600 Equipment for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
ROSS manufactures Inline High Shear Mixers for versatile usage in a wide range of dispersion, emulsification and homogenization requirements. Completely portable explosion-proof (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Protect Your EV Battery Pack with Our Explosion-Proof Valve In the high-stakes world of electric vehicles, maintaining the safety of the battery pack is paramount. The Explosion-Proof Valve is a critical component for EVs and (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Temperature Range* Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) *Temperature limits change with O-Ring selection Shipping Weight: Approximately 3 ounces (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company
More Information Top
-
HONEYWELL MICRO SWITCH Limit/Interlock Switches - Switches - Grainger Industrial Supply
• Explosion Proof Limit Switch (99 .
-
$400-$500 Limit/Interlock Switches - Switches - Grainger Industrial Supply
• Explosion Proof Limit Switch (49 .
-
Online Catalog Limit/Interlock Switches - Switches - Grainger Industrial Supply
• Explosion Proof Limit Switch (67 .
-
$300-$400 Limit/Interlock Switches - Switches - Grainger Industrial Supply
• Explosion Proof Limit Switch (20 .
-
Grainger.com
• Maintained, DPDT, Snap Action, 2NC/2NO, Silver Contacts, Explosion Proof Limit SwitchMaintained, DPDT, Snap Action, 2NC/2NO, Silver Contacts, Explosion Proof Limit Switch .
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
• 1NC/1NO, SPDT Snap Action, Explosion Proof Limit Switch1NC/1NO, SPDT Snap Action, Explosion Proof Limit Switch .
-
Grainger.com
• Maintained, DPDT, Snap Action, 2NC/2NO, Silver Contacts, Explosion Proof Limit SwitchMaintained, DPDT, Snap Action, 2NC/2NO, Silver Contacts, Explosion Proof Limit Switch .
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
• 1NC/1NO, SPDT Snap Action, Explosion Proof Limit Switch1NC/1NO, SPDT Snap Action, Explosion Proof Limit Switch .
-
Electrical - Grainger Industrial Supply
• 1NC/1NO SPDT Snap Action, Double Break, Explosion Proof Limit Switch1NC/1NO SPDT Snap Action, Double Break, Explosion Proof Limit Switch .
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
• Explosion Proof Limit Switch (99 .
Indicates content that may require registration and/or purchase.