Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CARTRIDGES, EXPLOSIVE BOLT (FOR TORPEDOES MARK 46 ALL MODS)
-
Supplier: Accuris
Description: Cartridges, Explosive Bolt (for Torpedoes Mk 46 all Mods)
-
Supplier: Accuris
Description: BOLT, EXPLOSIVE, MK 7 MOD 0, PERFORMANCE SPECIFICATION FOR
-
-
Description: explosive-charged construction devices such as explosive rivets, explosive bolts, explosive charges for driving pins or studs and cartridges for explosive-actuated power tools. Purpose. The purpose of this standard is to provide the construction industry
-
Supplier: Littelfuse, Inc.
Description: design, the fuse is self-protected from battery acid fumes and is rated for explosive atmospheres (IEC 60079-0) when it is installed with the required insulated bolt (sold separately) and a sealed cable lug. Requires an insulated M10 bolt (902-192, sold separately) for proper
- Current Rating: 450 amps
- Fuse Type: Automotive
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: when used with insulated bolt and a sealed cable lug Mounts directly to the battery--no additional wiring required Self-protected from battery acid fumes Protects entire vehicle from high current short circuit faults Rated for use in explosive atmospheres*
- Current Rating: 450 amps
- Fuse Type: Automotive
- Features: Other
-
Supplier: Cole-Parmer
Description: ATEX-Approved Nonmetallic Pumps provide 100% groundability with conductive materials of construction and ensuring no static electricity buildup for ignition-free operation. Pumps meet ATEX directives for potentially explosive atmospheres.
- Maximum Discharge Flow: 44.9592 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: ATEX-Approved Nonmetallic Pumps provide 100% groundability with conductive materials of construction and ensuring no static electricity buildup for ignition-free operation. Pumps meet ATEX directives for potentially explosive atmospheres.
- Maximum Discharge Flow: 13.991999999999999 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: ATEX-Approved Nonmetallic Pumps provide 100% groundability with conductive materials of construction and ensuring no static electricity buildup for ignition-free operation. Pumps meet ATEX directives for potentially explosive atmospheres.
- Maximum Discharge Flow: 44.9592 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: ATEX-Approved Nonmetallic Pumps provide 100% groundability with conductive materials of construction and ensuring no static electricity buildup for ignition-free operation. Pumps meet ATEX directives for potentially explosive atmospheres.
- Maximum Discharge Flow: 13.991999999999999 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: DeZURIK, Inc.
Description: components are furnished as standard. Operators can be furnished as an integral part of the electric operator or with a remote station. Optional features include heaters, thermostats, explosive-proof construction, position indicators, indication lights and proportioning control from a 4-20mA
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Certex UK
Description: to 2500kg (depending on model) 3-5 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system (500 & 1000 - 3 persons, 2000, 3000 & 5000 - 5 persons) ATEX: All models suitable for use in ATEX Zone 2 explosive atmospheres Lightweight & portable: With easy on-site assembly
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: LJ Star
Description: visual flow indicators in explosive environments. Compatible with circular sightglass fittings according to DIN 28120 or similar, flange bolt-ons, weld-neck type, sight glass fittings MV, sanitary clamp connections and visual flow indicators. LED technology guarantees even lower energy
- Maximum Voltage: 24 volts
- Illuminator Output: 7 watts
- Light Source: LED
- Illumination Type: Spot
-
Description: following connection types are considered as connection components: exothermic, brazing, welding, clamping, crimping, seaming, screwing or bolting. Testing of components for an explosive atmosphere is not covered by this document. This second edition cancels and replaces the first edition,
-
Supplier: CSA Group
Description: clamping, crimping, seaming, screwing or bolting. Testing of components for an explosive atmosphere is not covered by this document. This second edition cancels and replaces the first edition, published in 2012. This edition constitutes a technical revision. This edition includes the
-
Supplier: CSA Group
Description: ISO 11148-1:2011 specifies safety requirements for hand-held non-electric power tools (hereinafter "assembly power tools for non-threaded mechanical fasteners") intended for installation, tightening or removal of both breakstem and non-breakstem rivets, bolts, plugs and fasteners from one
-
Description: ISO 11148-1:2011 specifies safety requirements for hand-held non-electric power tools (hereinafter "assembly power tools for non-threaded mechanical fasteners") intended for installation, tightening or removal of both breakstem and non-breakstem rivets, bolts, plugs and fasteners from one
-
Supplier: CSA Group
Description: explosive atmospheres or areas where hazards arising from dust or fire are likely to occur, special precautionary measures or special types of construction are necessary. (4) Multifunction tools that have clearly separate modes of operation are required to comply separately with the
-
Supplier: Caterpillar Oil & Gas
Description: and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers ready to
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: specialized and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: specialized and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: specialized and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
Testing (for explosive bolts). EXPERIENCE E-Labs has over 20 years experience in Aerospace Testing programs from component level to fully assembled satellites. We offer bake out of components to full functionally of units under test (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Testing Munitions Testing (for explosive bolts). EXPERIENCE E-Labs has over 20 years experience in Aerospace Testing programs from component level to fully (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
packages requiring vital power and control connections. Because these lines pass directly out of pressurized explosive environments, failing to isolate flammable gases from electrical ignition sources can lead to deadly accidents (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
NHN coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
an upgrade. Lowell pipeline tools have innovative features like Bolt-Thru configuration and multi-angle flexible handles. With these tools, there is no hassle while completing tasks. Whether you’re performing water, oil, or gas pipeline work, we’ve (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Rehabilitation and Repair of Welded Elements and Structures by Ultrasonic Peening
of fatigue cracks. Also, different techniques for restraining and repair of fatigue cracks were analyzed and compared: overloading; drilling of the crack tips; drilling of the crack tips with installation of high strength bolts; local explosive treatment; local heat treatment; welding
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8681/mitdrapertechnol00shoo.pdf?sequence=1
Geometry of Base for Explosive Bolt Attachment .
-
Eleven Seconds into the Unknown > Hyper-X Stage Separation Risk Mitigation Testing
The X-43A was attached to the adapter by four explosive bolts —two on the X-43A’s keel beam at the nozzle, and two at the aft base of the research vehicle.
-
Journal of Spacecraft and Rockets > Effect of Pin-to-Case Electrostatic Discharge on Electroexplosive Zdeice Insulation Resistance
In the recent design and testing of the upgraded detonator used in the Titan IVB explosive bolt for jettison of expended strap-on solid rocket motors, it was determined that the 25-kV, 500 pF, pin-to-case electrostatic dis- charge test …
-
Contemporary Design and Manufacturing Technology
Explosive bolts are chosen as representative examples to illustrate the proposed models.
-
Advanced Research on Material Engineering, Chemistry and Environment
Explosive bolt (1) Basic explosive bolt The working principle of explosive bolt is to breakdown or fail the strength weaken part by high pressure produced by explosion to achieve releasing.
-
Escaping the Bonds of Earth
Sustainer engine cutoff came as a gentle drop in acceleration, with a pair of bangs providing cues that explosive bolts had fired and posigrade rockets had pushed Aurora 7 away from the spent Atlas.
-
Deep Space Craft
Explosive bolts fire, and the modules separate from one another.
-
Salyut — The First Space Station
This procedure involved the firing of explosive bolts , and it was reported that the .
-
A Free Fall Seismic Capsule for Seismicity and Refraction Work
After, a predetermined time or when a release command is received, it is released from a 150-lb steel tripod and floats to the surface A dual timer and explosive bolt system is used to increase recovery reliability.
-
Journal of Jet Propulsion > Controlled Explosive Power Units
4 Explosive bolts .
Indicates content that may require registration and/or purchase.