Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 4033 is a new Pulse Generator from BK Precision. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: and networks Impulse Ultra WideBand (UWB) RADAR The Picosecond Advantage: Our Model 4015D Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4015D Pulse Generator produces an ultra-fast
- Pulse Duration: 0.005 µs
- Amplitude: -5 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Advantage: Our Model 4016 Pulse Generator is one of the world’s fastest commercially available electrical pulse generators.Description: The Model 4016 Pulse Generator produces an ultra-fast pulse of -5 V with 5ps falltime into 50 ohms. The
- Pulse Duration: 0.005 µs
- Amplitude: -5 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9478F is PWM pulse generator for LCD panel. ThisIC compares triangle waveform which is generatedinside IC and external DC signal, and generates aPWM pulse. This PWM pulse is provided to LED driverand controls LED grayscale. PWM pulse frequencycan be
- Input Voltage: 4.5 to 5.5 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Picosecond Pulse Labs, Inc.
Description: produces an ultra-fast pulse with 11 ps falltime into an AC or DC coupled 50 ohm load. The pulse is generated in an external pulse head that is attached to the main unit via a coaxial cable. This allows the pulse head to be directly connected where it is needed,
- Pulse Duration: 0.016 µs
- Amplitude: -5 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: pulses are required, the full arbitrary function can be used. The Fluke 284 combines multiple waveform generator functions in one instrument. Its extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: modulation Standard pulse modulation; on/off ratio up to 80dB; pulse train generator for option All modulations support internal and external modulation modes Standard 2U height design to save rack space; rack mount kit is available Standard USB/LAN/GPIB remote control
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Picosecond Pulse Labs, Inc.
Description: impulses with 500 ps duration (FWHM), and high pulse repetition rate.Description: Our Model 1000D Impulse Generator is a complete instrument in an all-metal, shielded cabinet with built-in power supplies, repetition rate clock, single pulse, external trigger input,
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: RIGOL Technologies, Inc.
Description: +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Features: Generator, Pulse
-
Supplier: Richardson RFPD
Description: PTL-2.5kW 902-928 MHZ SOLID-STATE HIGH-POWER MICROWAVE DESKTOP GENERATOR Key Features/Benefits Generator is controlled with utilizing an easy to use, Windows based software package allowing control of: Frequency (902-928 MHz) Pulse and Average power settings Plasma Start mode,
- Minimum Frequency Range: 902 MHz
- Maximum Frequency Range: 928 MHz
- Device Type: Generator
-
Supplier: RIGOL Technologies, Inc.
Description: including internal IQ, pulse, and pulse train are options, while AM, FM, and øM are standard on the DSG3000B Series instruments.: Advanced modulations including internal IQ, pulse, and pulse train are options, while AM, FM, and øM are standard on the DSG3000B Series
- Minimum Frequency Range: 13,600 MHz
- Maximum Frequency Range: 13,600 MHz
- Features: Generator, Pulse
-
Supplier: RIGOL Technologies, Inc.
Description: Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high
- Minimum Frequency Range: 3,600 MHz
- Maximum Frequency Range: 3,600 MHz
- Features: Generator, Pulse
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Siglent Technologies NA, Inc.
Description: selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range of
- Maximum Input Channels: 2
- Maximum Frequency Range: 500 MHz
- Frequency Resolution: 14 bits
- Features: Front Panel and Display, Function, Generator, Pulse, Sweep, Video Display
-
Supplier: Siglent Technologies NA, Inc.
Description: setting range: -130 dBm ~ 25 dBm Phase Noise: -120 dBc / Hz @ 1 GHz,20 kHz offset (typ.) Level error ≤ 0.7 dB (typ.) Provides AM, FM, PM analog modulation with internal, external, or Int+Ext source Single pulse, double pulse, and pulse train generator (option) The
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Features: Digital Readout, Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Sweep
-
Supplier: Vaunix Technology Corporation
Description: The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 8,000 MHz
- Switching Speed: 0.1 ms
- Amplitude: -70 to 10 dBm
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.2 Hz to 20 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning AM & FM modulation Burst operation External frequency counter to 30 MHz Linear and log sweep Variable duty cycle Variable DC offset Each Unit Includes Output Cable with BNC to
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: PR electronics
Description: for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP
- Operating Temperature: -4 to 140 F
-
Supplier: Tradeport Electronics Group
Description: digital circuit experiment had been made possible. LOG/LIN sweep function Frequency Counter function VCF (External frequency control terminal) The FG-275/FG-273A are function generators which generates sine wave, triangle wave, square wave and pulse wave, etc. It covers a wide
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SUBMINIATURE TACHOMETER, 1/32 DIN, REQUIRES NO EXTERNAL POWER SUPPLY, LCD, AUTOMATIC RESET, 5 DIGITS, 10 KCPS, 10000 RPM, 60 PULSES/REV, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Radwell International
Description: ENCODER, PULSE CODER 2000 PPR, BALL SCREW, 17 POSITION, EXTERNAL, CNC. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Manual Pulse Generator
-
Supplier: Precise Time and Frequency, Inc.
Description: Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a rubidium
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An audio
-
Supplier: kTB Solutions
Description: External trigger output synchronization function Single-pulse output mode Network remote control capability
- Generator Type: Signal
-
Supplier: Larson Electronics LLC
Description: boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24SD-C 35° Flood Beam (Opt) LEDLB-24SD-C 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from
-
Supplier: ACCES I/O Products, Inc.
Description: connector All required power drawn from USB port, no external power adapter required Small, (4" x 4" x 1.25") rugged industrial enclosure PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features!
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Comdel, Inc.
Description: control Pulse capable External frequency input
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Acromag, Inc.
Description: Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules provide up to six counter/timer channels for counting events, generating
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, DC Voltage Input, Other
- User Interface: Computer Programmable
-
Supplier: Conoptics, Inc.
Description: duration of the variable width output and separation of the TTL outputs which correspond to the regen circulating time are controlled by an additional internal 70 to 500 nanosecond variable delay generator. External triggering allows precise and convenient synchronization of the regen
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response time Galvanic isolation High immunity to external interference Anti-CAF Applications DC motor drives Inverter and variable frequency drives (VFD) Uninterruptible power supplies (UPS) Switching power supplies Wind turbine generator
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: RS Components, Ltd.
Description: configurable with DIP switches behind marker label, asymmetrical ON ‑ and OFF ‑ delay, impulse ‑ ON / OFF, pulse generator starting with ON or OFF, single pulse generator, ON / OFF ‑ function. 2 x 10 time ranges selectable between 0.05 s → 300 h. Control input
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 300 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Find Suppliers by Category Top
Featured Products Top
-
Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing (read more)
Browse Signal Generators Datasheets for Corech Microwave -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
, allowing users to generate complex pulse trains using external arbitrary waveform generators. Design & Integration Compact Design and ATE System Integration The CSG9K20GA is designed with a focus on compact size, making it an ideal choice for both benchtop R&D applications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
evaluation, and microwave system validation. LAN communication enables the signal generator to operate as part of a larger test setup alongside measurement instruments and external control software. More details are available on the CSG9K40GA SCPI-controlled RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
and Ethernet Compact benchtop design for lab and ATE use The CAMS9K20G also supports internal and external reference operation, pulse modulation, and automated system integration, giving engineers a practical and flexible signal source for modern RF test environments. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. Key features include: Frequency range: 10 MHz to 6 GHz Output power: 0 to +15 dBm Typical phase noise: -130 dBc/Hz @ 10 kHz offset, 1 GHz carrier CW and pulse output support LVTTL external pulse control RS422 control interface Compact module design for (read more)
Browse Signal Generators Datasheets for Corech Microwave -
supports internal and external reference operation, USB and Ethernet control, and SCPI-based remote programming for automated environments. More details are available on the CSG9K40GA 40 GHz RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
frequency control, and compact module deployment rather than a full benchtop instrument. The module supports 0.001 Hz frequency steps, external 10 MHz reference input, internal 100 MHz reference, and optional pulse or sweep configurations for broader system use (read more)
Browse Signal Generators Datasheets for Corech Microwave -
digital channels and an external 25 MHz arbitrary waveform generator at any time. Key Features 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s SPO technology Waveform capture rates up to 110,000 wfm/s (normal (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
generators, fabrication of implantable stimulation electrodes, external neuromuscular. stimulator, TENS device for pain relief, and transcutaneous/transcranial pulsed-magnetic. neural stimulator. In Chapter 8 we discuss the principles of cardiac pacing and defibrillation, providing a. basic review
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7920/1/Hockley_M_2012%20PhD%202012.pdf
78 5.2.1 External Pulse Generator . . . . . . . . . . . . . . . . .
-
Cardiac Pacing and Device Therapy
The system consists of (a) an external pulse generator ; (b) an external trans- mitting coil; (c) an internal receiving coil; and (d) myocar- dial electrodes.
-
The Effects of Nuclear Magnetic Resonance Imagers on External and Implantable Pulse Generators
External pulse generators should he net to the asynchronous mode and placed outside the NMR image volume but within the radiofrequency [RF] shield.
-
CRaTER: The Cosmic Ray Telescope for the Effects of Radiation Experiment on the Lunar Reconnaissance Orbiter Mission
This relationship is demonstrated to be linear with an RMS residual of less than 0.1% using a stable external pulse generator .
-
Operative Neuromodulation
With this system we were able to achieve better paresthesia coverage in the back and at the same time in various dermatomes in both legs, however the radiofre- quency system with external pulse generator was incon- venient for the patients and a …
-
Clinical Utility of Implantable Multiprogrammable Automatic Antitachycardia Pulse Generator as an External Device
An external pulse generator may also be used therapeutically over a period of several days in patients who do not necessarily need an im- plantable unit.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/65889
This relationship is demonstrated to be linear with an RMS residual of less than 0.1% using a stable external pulse generator .
-
Microelectronic Test Structures for CMOS Technology
High-speed probes are required if an external pulse generator is used.
-
Two‐channel gastric pacing in patients with diabetic gastroparesis
Before being sent home with a portable MPG the patient was trained on how to connect the electrodes to the external pulse generator , activate and care for the device and for the skin site where the electrodes were exiting the abdomen.
-
The Early History of Cardiac Pacing
… to a silicone rubber platform.45 On April 4, 1959, the first of three patients were implanted with this electrode placed into the left ventricular myocardium, exiting through the chest wall and paced with the Medtronic battery powered exter- nal pulse generator .
Indicates content that may require registration and/or purchase.