Products/Services for Extruded Plastic I Beams
-
Metal Profiles and Structural Shapes - (275 companies)How to Select Metal Profiles and Structural Shapes Metal profiles and structural shapes include metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity...Shape / FormHollow StockFabricated Parts / Shapes
-
Beams, Joists, and Wall Studs - (190 companies)...to form very long triangles. Related Information. CR4 Community --What Size Support Beam Will I Need?. Image credit: Storye book / CC BY-SA 3.0... -
Plastic Plate, Rod, and Stock Shapes - (427 companies)Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes. How to Select Plastic Plate, Rod, and Stock Shapes. Plastic plate, rod... -
Metal Extrusions - (141 companies)...shapes, hollow square tube shapes, channel shapes, Zee or Z shapes, Tee or T shapes, H or I beam shapes, L shapes, and other structural shapes. Finned shapes and finned tube shapes are made for heat sink, heat exchanger and other thermal dissipation...
-
Cores and Tubes - (41 companies)...may be used in the continuous processing of papers and foils. Typically, both types of plastic products are extruded. When selecting plastic cores and tubes, there are several parameters to consider. These include tube shape, wall thickness, and cap...
-
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl...
-
Beam Clamps - (71 companies)...to the structural steel without drilling or welding, which could change the integrity of the materials. Beam clamp connections can temporarily or permanently attach utility conduits and pipework or flooring and roofing materials to the flanges of I-beams...
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting...
-
I/O Modules and Instruments - (669 companies)Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control. Input/output (I/O) instruments provide inputs and outputs to data...
Product News
-
AMETEK Programmable Power
i-BEAM & Mi-BEAM Battery Cyclers A battery cycler is a precision instrument that executes controlled battery cycling (charge/discharge) to quantify capacity, efficiency, internal resistance/impedance, and derive SoC/SoH. Modern platforms such as i-BEAM and Mi-BEAM deliver bidirectional source/sink with regenerative energy recovery, enabling dynamic profiles (e.g., EV drive cycles, BESS duty) from R &D to production. Across EV, aerospace, BESS, and industrial applications, repeated battery cycling reveals capacity fade... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
i-BEAM & Mi-BEAM for Battery Simulation A battery simulator (or battery emulator) is a programmable source/sink that reproduces battery voltage, current, and internal resistance/ESR so you can test devices and BMS under realistic SoC/SoH conditions --without physical cells. Modern systems like i-BEAM and Mi-BEAM use bidirectional DC power with regenerative energy recovery to emulate charge/discharge and fault scenarios across EV/high voltage applications. Testing with real batteries is time-consuming and hard to repeat; battery... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
i-BEAM Series High-Power Testing Solution The Sorensen TM Intelligent-Bidirectional Energy AMplified (i-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new i-BEAM series features full DC source and sink capabilities with power levels from 60 kW up to 1.3 MW. The i-BEAM series is fully scalable up to 650 kW and beyond up to 1.3 MW with parallel systems. The available voltage ranges of 80V, 300V, 600V, 800V and 1,000VDC provide full power up to 1,000A within a single... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Backer Marathon, Inc.
Plastic extruders of all kinds-helping you heat up Plastic extruders of all kinds - think colors and resealable packages - require the kind of precise heat control our heaters provide. (read more)Browse Cartridge Heaters Datasheets for Backer Marathon, Inc. -
ExxonMobil - Polypropylene Products
Exact POE in molded and extruded products Exact TM polyolefin elastomers can help enhance flexibility and impact strength in molded and extruded applications. Produced through ExxonMobil 's proprietary metallocene technology, these innovative polymer modifiers bridge the gap between elastomers and plastics, with rubber-like properties and the processability of plastic. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Hammond Manufacturing Company Inc.
1455 Series Extruded Aluminum Enclosures 1455 series enclosures are ideal housings for printed circuit boards, with internal mounting slots and removable end panels. Many models including a sliding plate which makes accessing the components inside even easier. Extruded aluminum housings are available in a variety of anodized finish colors, including clear (silver), black, red, and blue. Versions are available with single-piece plastic end bezels or flat aluminum end panels with open plastic bezels, and flanged end panel kits are also... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
NewAge Performance Products | NAPP
Extruded for Oil and Grease, 135 PSI Rated Superthane Tubing. Applications. Cable Jacketing. Computer Disc Drives. Control Instrumentation. Granular Transfer Lines. Grease Lines. Insulating Sleeves. Metering Pumps. Nuclear Power Facilities. Oxygen & Other Gas Lines. Pressure Measuring Devices. Robotics. Slurry Transfer. Transfer Lines for Clean Liquids. Transfer Lines for Internal Contamination Fluids. Vacuum Equipment. Washers & Bumpers. Small Motor Fuel Lines. Due to additives in today 's gasoline and petroleum products, field testing... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Beams for Precision Systems times that of aluminum. Low thermal expansion (4 ppm/C) keeps beam geometry stable across temperature changes in process and metrology environments. Material Specifications. Silicon Carbide (SiC 99%). - Elastic modulus: 420 GPa. - Density: 3.1 g/cm3. - Flexural strength: >= 450 MPa. - Vickers hardness: >= 2500 HV. - Thermal expansion: 4 ppm/C. - Thermal conductivity: >= 150 W/m.K. - Poisson's ratio: 0.14. Profile Specifications. - Rectangular beam -- width 20-150mm, height 20-100mm. - I-beam... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
ERSAELECTRONICS PTE. LTD.
SM851A2411FP Ultrasonic Through-Beam Receiver response supports product counting, position confirmation and machine sequencing on automated production lines. Key Specifications. Product type: Ultrasonic through-beam receiver. Maximum sensing range: 610 mm / 24 in. Response time: 0.4 ms on and off. Output function: Normally closed. Output interfaces: NPN sinking and PNP sourcing. Supply voltage: 12 -24 VDC. Housing: Flat-profile ULTEM plastic. Connection: M12 micro quick-disconnect. Protection rating: IP67 with correctly installed mating connection... (read more) -
Avantier Inc.
Beam Expanders Types of Beam Expanders. A beam expander may be formed of prisms, of lenses, or a combination of both. Multi-prism beam expanders. Multi-prism beam expanders are formed from two to five prisms arranged to form an optical system with the desired properties. These prism beam expanders can be described by ray transfer matrices, and the generalized mathematical description is known as multi-prism dispersion theory. Beam expanders that consist of two lenses are known as telescopic beam expanders... (read more)
-
Effects of Outriggers on Dynamic Rollover Resistance Maneuvers - Results from Phase V of NHTSA's Light Vehicle Rollover Research Program
These outriggers retained the length and mounting techniques used for the aluminum outriggers, however they were machined from extruded titanium I - beams and used lightweight hemispherical Ultra-High Molecular Weight (UHMW) plastic skid pads rather than caster wheel assemblies.
-
Springer Handbook of Mechanical Engineering
I . .... ideal combustion cycle 888 ideal equivalent plastic strain 569, 575 ideal equivalent plastic strain rate 569 ideal … imaginary axis 4 imaginary part 4 imaging microscopy 105 impact extrusion 575 impedance spectroscopy 141 … 1467–1480 invertible 29 ion beam 103 ion-induced secondary…
-
Report of the Task Force on detector Research and Development for the Superconducting Super Collider
A gas sampling EM shower calorimeter using extruded conductive plastic tubes was tested by Y. Hayashide et al.7 with high energy electron beams . .... with lead plates of varying thickness for a total o f 20.3X0. i s 2.3X0…
-
Copyright
Moreover, as will be discussed in Chapter 3, the material plasticity and via extrusion are also observed in the bending beam experiments subjected to thermal cycling. .... ( i ) The elastic model (ii) The plastic model (a) .
-
Effects of Electron-Beam Irradiation and Ultraviolet Light (365 nm) on Polylactic Acid Plastic Films
Strips in each extrusion direction were placed in small Ziploc bags in pairs, arranged into 2-in .... The Ca- I plastic strips were irradi- ated at a target dose level of 30 to 35 kGy by electron beam using a CIRCL III Linear Accelerator (MeV Indus- trie S.A.) at the Iowa State University Linear Accelera- .
-
Segmented scintillation detectors with silicon photomultiplier readout
for measuring antiproton annihilations
Similar histograms for (b) 19-mm-thick extruded scintillators constructed by Fer- milab and (c) 10-mm-thick ones by C. I . Kogyo K.K. and em- bedded with 1.2-mm-diameter WLS fibers are also shown. .... then traversed two plastic scintillators P1 and P2, and a third scintillator P3 with a 10–mm-diameter hole which defined the size of the beam .
-
High performance maglev guideway design
Pultruded fiber reinforced plastic , FRP, is a type of composite material which can be used as tensile .... As discussed in Chapter 2, FRP can be produced in any number of forms such as rods, I - beams , and box beams. .... to the process where fibers such as boron, carbon, glass, and/or aramid, are extruded under tension, i…
-
Modern Plastics Handbook > Design of Plastic Products
Whereas the plastic is pushed through a die in extrusion , it is pulled through a resin bath and then a heated die in the pultrusion process by means of glass fiber strands, which provide the reinforcement. .... Pultrusion is generally specified for high-strength applications, such as I - beams , using thermoset materials.
-
Hydraulic Fracturing Operations: Handbook of Environmental Management Practices
…also fugitive emissions), 605 directional dust monitoring, 640 generation from heavy construction operations, 610 generation from vehicular and machinery traffic, 605 mitigation practices, 612–635 monitoring, 602–612, 635–640 E. I . du Pont de Nemours … cavitation, 259, 260 Electron beam irradiation, 259, 260 Electronic … Expanded Bed Reactor [AEBR]), 280 Explosion limits (see flammability), 520 External activated sludge reactors, 288 External bioaugmentation, 282, 288 External dispersed growth reactors, 288 External-source nitrifiers, 288 Extrusion , 218 Facultative lagoons, 281 … industry, 176 Fiberglass reinforced plastic , 128 towers, 312 Field…
-
Fatigue damage accumulation in nickel modified by ion beam surface microalloying
I . Early surface damage accumulation during cyclic hardening. .... The presence of ion beam mixed surface layers ($4 or 7-7') significantly delayed the emergence of .... These slip bands were approxi- mately 0.5 ~m wide and appeared to have produced a small net extrusion above the surface after as few as a thousand cycles at 3 x 10 -4 plastic strain range.
Indicates content that may require registration and/or purchase.