Products/Services for F.d.o.t. Approved Bollard
-
Bollards - (206 companies)Bollards are structures used to protect buildings from vehicular impact, restrict access or serve as landscape enhancement. Bollards are structures used to restrict access, improve security, and landscape property. While many bollards provide... -
Traffic Safety Equipment - (378 companies)...cones and barricades. bollards. barrels and drums. sensors. sensing systems. traffic control systems. signs. lights. signals. Applications. Traffic safety equipment is used at accident sites to ensure that oncoming traffic is directed around... -
Degaussers and Demagnetizers - (49 companies)Degaussers or demagnetizers are electrical devices used to demagnetize, reduce or erase the magnetic field in components.
-
RS-232, RS-422, and RS-485 Interfaces - (92 companies)RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow... -
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. -
Entry Gates - (291 companies)...designs and other decorative components, but can be equipped with access controls for automatic or semi-automatic entry. Security gates are functional entry gates that can be integrated with video cameras, keypads, bollards, and other security systems...
-
Compression Packing Seals - (265 companies)...or laminated construction. In addition to packing construction, the use of a wet or dry lubricant should be considered when selecting products. Some lubricants are approved for use with food processing applications by the U.S. Food and Drug...
-
Industrial Safety Gates - (108 companies)Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces.
-
Mapping and Surveying Services - (1012 companies)Mapping and surveying services perform all of the activities that involve the physical measurement of land areas, including field surveying and data collection operations as well as the creation of maps using existing or acquired data.
-
Sight Flow Indicators - (188 companies)Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Product News
-
New England Wire Technologies Corporation
Agency Approved Power Leads Agency Approved Power Leads. We manufacture a wide range of power leads with component recognition to UL and CSA for OEM installation. visit our UL Online Certifications Directory for the US (UL - Appliance Wiring Material - Component) and Canada ( UL - Appliance Wiring Material Certified for Canada - Component ) as well as our CSA Certification Listing (CSA) for more information. Need something different? Our in-house lab can perform preliminary testing to evaluate materials prior to submittal... (read more)Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
New Yorker Electronics Co., Inc.
Compact UL Approved Relays The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting. This relay operates with a coil... (read more)Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
LEMO USA, Inc.
LEMO connectors are medically approved. connections. A prime consideration is, of course, that LEMO connectors are medically approved. The LEMO Premium Plastic series has been designed to meet international safety and performance standards for medical devices. We offer a wide range of plastic connectors which can withstand multiple sterilisation cycles, as well as single use connectors where sterilisation is not possible. Fields of application. Specialist solutions can be designed and engineered based on customer requirements, including... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
QualiChem, Inc.
Boeing Approved Semi-Synthetic Coolants XTREME CUT 250C and XTREME CUT 290 are QualiChem 's premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
WAGO
Compact Connector Approved for Larger Conductors WAGO 's universal surface mount PCB solution - the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. Featuring: A low profile of just 2.7 mm, minimizing on-board shadowing. Wire cross-sections from 26 - 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors. 3 mm pin spacing. Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V(IEC). WAGO 's proven PUSH... (read more)Browse Electrical Connectors Datasheets for WAGO -
Finder S.p.A. con unico socio
APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00 x0) or yellow (7U.01.8.230.00 x2). Led version available. Other features: - Suitable for French systems. - 230 V AC (50/60 Hz). - Nominal current: 16 A. - Width 45 mm. - Assembly on 35 mm DIN rail (EN 60715) (read more)Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
SCHURTER Inc
SCHURTER Offers Medically-Approved Components SCHURTER 's high-performance AC connectors, circuit protection, switches and EMC products safely and reliably optimize performance for critically needed COVID-19 medical equipment including ventilators, respirators, diagnostic, therapeutic and medical laboratory equipment. The compact and versatile DG12 series power entry modules integrate an IEC inlet, EMC filter, and rocker-style circuit breaker with optional IP67 protection, making them suitable for use in environments exposed to splashing... (read more)Browse Power Entry Modules Datasheets for SCHURTER Inc -
E-Labs, Inc.
Military & NASA-Approved Aerospace Testing AEROSPACE TESTING. We have extensive experience in Aerospace testing. We can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as designed. We perform testing for the military, aviation, and NASA. All tests are performed to the appropriate Military and / or Commercial Specifications and Standards. Read more about our. Acceleration Testing. Acoustic Noise. Classic Shock Testing. Combined... (read more) -
General Plastics Manufacturing Co.
FAA-approved burn test facility GENERAL PLASTICS ' TESTING SERVICES: QUALITY TESTING AND FAST RESULTS. General Plastics ' testing services span the full range of quality assurance. We work with customers from determination of test methods to final test certification. Services include physical property, developmental testing, and flammability testing, including the seat cushion oil burner test. General Plastics is one of only 9 in the nation who performs this test, which is performed in our FAA-approved burn test facility... (read more) -
QualiChem, Inc.
XTREME GRIND TS is approved by Transor Filter USA XTREME GRIND TS is one of QualiChem 's premium Gas-to-Liquid (GTL) grinding oils, providing an ideal combination of viscosity, flash point, and grinding performance. XTREME GRIND TS meets the critical specifications for Transor 's OMF systems and is suited for a wide variety of grinding applications where low viscosity and fine filtration are required. (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.