-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Linde North America, Inc.
Description: container sizes to fit your individual application needs. These include cylinders, tonne tanks, tube trailers and ISO containers. Although requirements vary from one region to another, the following table shows the main electronic special gases we supply:
- Application / Function: Electronic and Semiconductor
- Industrial Gases: Fluorine
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
-
Supplier: Radwell International
Description: GAS SPRING, STEEL, (AF040-032/B0N0F40-080-212/80LBS), FORCE 80, CYLINDER DIA.: 0.75 INCH, EXTENDED LENGTH: 8.35 INCH, ROD THREAD SIZE: M8. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Primary Material: Steel
- Features: Threaded
-
-
Supplier: Restek
Description: Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. *Ideal Heating Value: Dry BTU/SCF @ 14.696psia & 60°F. **Contact Restek to get a complete list of hexanes plus. Quantity discounts
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Two-Stage Manual Gas Manifold Gas Pressure Control Panels The two-stage manual gas manifold is designed for high-purity gases (up to 99.9999%) and applications requiring precise pressure control. It reduces gas pressure in two phases: the first stage lowers high
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high pressure gas
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: changeover system. When a cylinder’s gas level drops, the system detects it and switches to a full cylinder without any manual effort. This saves time and prevents downtime in operations that rely on constant gas flow. Many systems also have alarms or indicators to notify
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: liquefied petroleum gas or propane gas supply system of a single cylinder with a maximum size of 20 lb (9.1 kg) of fuel. 1.6 This Standard applies to appliances operating at inlet gas pressures not to exceed ½ psi (3.5 kPa) for connection to a fixed fuel piping
-
Description: strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Radwell International
Description: DIAPHRAGM KIT, FOR SPRING RETURN CYLINDER, SIZE 6, F STROKE, S6FN. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Kaeser Compressors, Inc.
Description: efficiency. High quality cylinders Kaeser's booster compressors are equipped with precision-manufactureneed cylinders, finished through a special process to ensure minimum oil consumption and negligible wear for exceptional durability. Energy-saving motors All Kaeser boosters are
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: GENERON
Description: Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet
- Output Flow Rate: 17,190.239999999998 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a
- Range: Nano Filtration
-
Supplier: Alpine Technical Services
Description: the ANSI minimum temperature of 16°C (60°F). Water pressure is provided by a Class 1 Division 2-rated pneumatic water pump and powered by compressed gas, such as Nitrogen, which is readily available and inexpensive. The compressed gas is stored in a K or N-type cylinder
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.20 E71T-11 Shielding Gas None Welding Positions All-Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .035” (0.9mm) 10 lb. (4.5 kg) spools, 25 lb. (11.34 kg) spools .045” (1.2mm) 10 lb. (4.5 kg) spools, 25 lb. (11.34
Find Suppliers by Category Top
Featured Products Top
-
JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are also available as Multi-Convolution Seals. JE (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Download Solid Models Cylindrical, Limited Rotational Bearing The versatile pivot bearing can function as a simple oscillating unit or as (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. Information on pivot sizes and performance properties (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
In facilities handling combustible liquids and gases, rapid isolation during fire emergencies is critical to minimizing damage and preventing escalation. Conventional shutoff solutions often rely on external power or operator response, potentially delaying (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
gas springs. (For P-model: F1= max. 300 N) Gas Traction Springs (also lockable) Sizes, data, drawings, and order samples are similar to our standard gas traction springs (With (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
These valves are piston-type, gas powered, and normally open. They are heavy duty, semi-steel bodied valves that are built with control precision. The 32mm (1-1/4”) port size has a PTFE main seat, the 40mm (1-5/8”) port and larger have a metal to metal seat, the 100mm and 125mm (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
More Information Top
-
PROCEEDINGS OF THE SECOND INTERNATIONAL SYMPOSIUM ON PACKAGING AND TRANSPORTATION OF RADIOACTIVE MATERIALS, GATLINBURG, TENNESSEE, OCTOBER 14--18, 1968.
UF6 cylinder. a r e v e r s i b l e i n s e r t t o support any o f three sizes o f gas cylinders .
-
Authorization basis supporting documentation for plutonium finishing plant
Compliance with AC 5.21 i s assured by s t r i c t l y c o n t r o l l i n g flammable gas type, number o f cylinders , and cylinder size as specified i n …
-
Fuel cell power systems for remote applications. Phase 1 final report and business plan
Compressed gas cylinders are available in several sizes , ranging in capaci: f 'rom 14 - 220 scf.
-
Separation of an arterial catheter from its hub
It was reported that the risk was less with the F and G size cylinders as they were used for the administration of gas local to the patient where it was possible for the responsible person to identify the cor- rect gas …
-
A reply
It was reported that the risk was less with the F and G size cylinders as they were used for the administration of gas local to the patient where it was possible for the responsible person to identify the cor- rect gas …
-
Effects of gas composition on the performance and emissions of compressed natural gas engines
In internal combustion engines, the volume of the gas fuel entering a cylinder is different for each gas since the theoretical A/ F ratio is different for each gas even though the size of the cylinder is the same.
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Pneumatic Driven Compressor Throttle Control, Gas Engine Driven, MNPT Size 1/8 ( F ) In, Brass Cylinder Material, Nitrile O-Ring, Stainless Steel Spring Material, Min Pressure 60 PSI, For Use With All Makes of Unloader Controls and Pilot Valves, Fits Honda 5 …
-
Calculation of the Energy of Explosives with a Partial Reaction Model. Comparison with Cylinder Test Data
[17] U. Nyberg, I. Arvanitidis, F . Ouchterlony, M. Olsson, Large Size Cylinder Expansion Tests on ANFO and Gassed Bulk Emulsion Explosives, 2nd World Conference on Explosives and Blasting: 181 – 191, Prague, September 10 – 12, 2003.
-
The narrow X-ray tail and double H-alpha tails of ESO 137-002 in Abell
3627
The volume of the tail is assumed to be a cylinder with the size given above. f is the filling factor of the soft X-ray emitting gas .
-
Diesel Emissions and Their Control
We know that factors such as the overall A/ F ratio, turbocharging, and coolant temperature affect cylinder gas pressure and temperature and, in turn, influence the size of the LFOR.
Indicates content that may require registration and/or purchase.