Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The 71446 Electronic Safety Shutter consists of a 2 Inch Series flanged enclosure that houses the blade, and a stand-alone shutter drive for 115 and 220 V operation. The enclosure has a female-flange on one end and a male-flange on the other. The male end couples directly to the
-
Supplier: Newport MKS
Description: The 76995 Electronic Shutter Driver is required to operate Oriel fast shutters. You must provide TTL pulses, from a Computer (RS 232 interface), from the 68945 Digital Timer, or another source. The 76995 enables the shutters to function as normally open or normally
-
Supplier: Newport MKS
Description: The 71445 Electronic Safety Shutter consists of a 1.5 Inch Series flanged enclosure that houses the blade, and a stand-alone shutter drive for 115 and 220 V operation. The enclosure has a female-flange on one end and a male-flange on the other. The male end couples directly to
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: A:RJ45 JACK SHUTTER B:FACE PLATE FOR SHUTTER(FOR 1,2 PORT) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as
- Connector Type: Modular Connector and RJ Connector
-
Supplier: e-con Systems™ Inc
Description: Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at 120 fps in full resolution. This Global shutter USB camera features AR0234CS CMOS Image Sensor
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: features a global shutter function, which ensures distortion-free image capture of fast-moving objects. Hence, it is the perfect choice for use cases, including automatic number plate recognition (ANPR), traffic monitoring, factory automation, and conveyor monitoring. NileCAM56 also
- Horizontal Resolution: 2,472 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit. Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Xavier Cameras | GMSL Cameras Supported Platforms, Overview NileCAM25_CUXVR is a Full HD global shutter GMSL2 color camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Santa Barbara Instrument Group
Description: Each ST-4000XCMI camera system includes: The largest CCD available in an ST series camera Single-Shot Color CCD with 300X antiblooming protection Electronic shutter for exposure times to 0.001 second Fast downloads - 10 seconds for a high resolution full frame image, 2 seconds
- Imaging Technology: CCD, Digital
- Shutter Control: Electronic Shutter
- Format / Output: USB
- Camera Function: Video
-
Supplier: Allied Vision Technologies GmbH
Description: using conventional Cat5e. Features include: High resolution - 1 megapixels (1024 x 1024) Kodak KAI-01050 1/2" Progressive scan CCD Global shutter (Snapshot shutter) Fast frame rate - 60 fps GigE Vision compliant Region of Interest readout (AOI partial scan)
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 60 fps
- Shutter Speed: 0.00004999999999998 to 60 seconds
- Width / Diameter: 1.5354339 inch
-
Supplier: Hamamatsu Photonics Europe
Description: Front-illuminated CCD with electronic shutter function This front-illuminated CCD linear image sensor has a high-speed electronic shutter function. Vertically long pixels required for spectrometers are used. Charge reset is made faster with a structure that moves charges
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 200 µm
- Spectral Response: 200 to 1,000 nm
-
Supplier: Allied Vision Technologies GmbH
Description: shutter (Snapshot shutter) Gigabit Ethernet interface
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand digital processing capabilities including electronic noise reduction, auto mode
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Allied Vision Technologies GmbH
Description: and with in-line or vertical connector orientation. Features include: 120 fps at 659x493 Progressive Scan CCD Global shutter (Snapshot shutter) Gigabit Ethernet interface
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per second
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Allied Vision Technologies GmbH
Description: Models: GS650, 659x493, 120 fps, CCD, Mono GS650C, 659x493, 120 fps, CCD, Color GS650-P, 659x493, CCD, Mono, Portrait GS650C-P, 659x493, CCD, Color, Portrait Features include: 120 fps at 659x493 Progressive Scan CCD Global shutter (Snapshot shutter)
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.1653555 inch
-
Supplier: Nikon Metrology
Description: 1088 pixels), from 19 fps (1280 x 1024 pixels) with the conventional model. This enables fast live-image display and easy observation point selection and focusing.
- Horizontal Resolution: 3,264 lines
- Maximum Frame Rate: 6 fps
- Shutter Speed: 0.00009999999999996 to 120 seconds
- Vertical Resolution: 4,908 lines
-
Supplier: Nikon Metrology
Description: high-speed data transfer via USB3.0, the DS-Fi3 enables fast focusing even in high-resolution imaging, and efficient image acquisition when using a wide range of illumination techniques. High Sensitivity and Low Noise The DS-Fi3 has significantly higher quantum efficiency and lower readout
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: Santa Barbara Instrument Group
Description: The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The high resolution image downloads in less than one second. The camera uses SBIG's
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The high resolution image downloads in less than one second. The camera uses SBIG's
- Imaging Technology: CCD, Digital
- Monochrome / Color: Monochrome
- Camera Function: Video
-
Supplier: NAC Image Technology
Description: Low cost, combines ultra fast framing rates with optimal light sensitivity
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 200,000 fps
- Shutter Speed: 0.0000019999999999999982 seconds
- Vertical Resolution: 512 lines
-
Supplier: Basler Vision Technologies
Description: The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and flexible AOI settings.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 402 fps
- Width / Diameter: 1.63385915 inch
- Height: 3.543309 inch
-
Supplier: Sentech America
Description: System Progressive Shutter Type Global Shutter Scanning Mode Full Scanning, Variable ROI (Horizontal and Vertical) Maximum Frame Rate (Full Scanning Mode) 2M: 2048 x 1080: 167fps (Raw 8bit); Frame rate will drop if connected with the USB 2.0 port Maximum Frame Rate (AOI Mode) 1280 x
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: PCO AG
Description: High speed, has fast image recording with 1 GB per second
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 1,068 fps
- Shutter Speed: 0.0000009999999999996 to 1.000000000000002 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Photron
Description: (ISO 25,000) 20µm square pixels, with 12-bit pixel depth (ADC) delivering incredible image quality. The FASTCAM SA-Z can operate at reduced resolution beyond two million frames per second. A global electronic shutter, 1µs standard, but capable of operating down as fast as 159
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Vision Research
Description: 300 ns with the FAST option Versatile Dual HD-SDI Records direct to CineMag up to 800 Mpx/second The Phantom® v611 is the unique follow up to our v12.1 camera. With an improved body style, a lighter weight, and additional on-camera controls, it is well suited to the demands of the high-speed
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: PixeLINK
Description: image quality. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Photron
Description: the ISO 12232 Ssat standard), the FASTCAM Mini AX100 and Mini AX50 have better sensitivity than other mid-range high-speed cameras. Higher light sensitivity means that less additional lighting is required to capture a high-speed event. It also means that faster frame rates, shorter shutter
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 2,000 to 170,000 fps
- Shutter Speed: 0.00000104999999999958 to 0.0010000000000000022 seconds
- Width / Diameter: 4.724412 inch
-
Supplier: Vision Research
Description: The Phantom®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution 28 micron pixel size, 12-bit depth ISO Monochrome: 32,000D; Color: 6,400D 305ns minimum exposure with the FAST option 1 μs
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 22,500 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: Photron
Description: 32GB providing affordable record durations to over five seconds at full HD resolution at 2,000 frames per second. To help ensure your images are crystal clear a 2.7 microsecond shutter is used, independent of frame rate, to remove any blur from subjects moving fast within the sequence.
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: PixeLINK
Description: excellent image quality. Careful attention to the color balancing ensures accurate and vivid color reproduction. This camera incorporates the Sony ICX204 progressive scan CCD sensor, which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: Vision Research
Description: The Phantom® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput 1280 x 800 resolution Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional) 1 μs minimum exposure, 300 ns with the FAST option ISO Monochrome 20,000T;
- Horizontal Resolution: 8 to 800 lines
- Maximum Frame Rate: 7,530 to 1,400,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Amphenol PCD
Description: a locking mechanism ensuring stability and are suitable for blind-mating. Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter
- Contact Size (AWG): 12 to 20 AWG
- Current Rating: 7.5 to 23 amps
- Number of Contacts: 1 to 3 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Dymax
Description: CE Marked – Available Globally Dymax ECE 2000 flood lamp curing systems offer moderate- to high-intensity curing over an 8 in x 8 in (20.3 cm x 20.3 cm) area for the fast curing of UV curable adhesives, coatings, and inks. Dymax flood lamps can be used in a wide variety of industrial
- Lamp Intensity: 105 mW/cm²
- Illuminated / Cure Length: 7.9921303 inch
- Illuminated / Cure Width / Diameter: 7.9921303 inch
- Type: Flood
Find Suppliers by Category Top
Featured Products Top
-
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Inspection. 2. Thermal Imaging Applications. When fast and reliable shutter action is required for thermal imaging, you will find the DC rotary solenoid is a high performer within this industry sector. Thermal imaging uses heat to monitor and detect anomalies during production runs. What was once
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
More Information Top
-
Machine Vision Handbook
On the other hand, using a line-scan camera, or an array-scan camera with a fast electronic shutter , avoids this altogether.
-
Image Intensification For High Speed Videography
two tubes produces a very fast electronic shutter with very high light amplification.
-
Traffic camera system development
Fast electronic shutter .
-
Novel method for in-flight particle temperature and velocity measurements in plasma spraying using a single CCD camera
The camera mainly used during earlier work was an analog video camera (Flashcam, PCO Kelheim, Germany) equipped with a fast electronic shutter (1 µs to 10 ms) and with 756 × 580 pixel resolution.
-
Payload Considerations For RPV/UAV Application
Higher velocity RPV /UAV's require faster electronic shuttering or gating to reduce the image blur.
-
The Future Of High Speed Photography
A fiber bundle 10 feet long would delay an image by some 15 nanoseconds- - ample time for the operation of many kinds of image converter tubes or other fast electronic shutters .
-
A high-speed high-sensitivity 1/2-inch 1M-pixel frame-transfer CCD imager for medical and industrial applications
An n-channel implant on a profiled p-well in a n-substrate achieves 52,000 electrons full well charge storage capacity in combination with excellent vertical anti-blooming and fast electronic shuttering .
-
High-speed hard x-ray phase-enhanced imaging
By taking advantage of the fast electronic shutters on our CCD camera, it is possible to capture images with either the 472 ns super-bunch or the 100 ps single bunch.
-
Underwater lidar imaging scaled by 22.5 cm/ns with serial targets
The fast electronic shutter of the gated camera is time delayed to only open for a very short period of time when the light is reflected from the object, which we term as optical gated duration OGD .
-
A large area detector for x-ray applications
which, the image intensifier also acts as a fast electronic shutter .
Indicates content that may require registration and/or purchase.