Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: stainless steel construction both internally and externally Variety of probe mounting positions available; 28mm, 45mm & 55mm Models Zirconia Oxygen Sensor System - consists of SST’s fast response (<4s T90) zirconium dioxide (ZrO₂) screw fit sensor in conjunction
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: SST Sensing Ltd.
Description: Details Industrial-grade oxygen sensor with integrated control electronics Measurement range: 0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics Linear output across full range No reference gas required Operating temperature: –100 to +250°C (–148 to +482°F) Typical
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: accuracy, fast response, and increased stability in low ppb-level applications. Low detection limit, minimal drift, and short response time improve oxygen monitoring. 33% faster response time over competitive models. Proprietary OptoCap sensing element provides
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: CO2Meter.com
Description: oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second).
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-E61 series delivers precise oxygen measurement from 100 ppm to 96 % O₂ in a compact, robust design. Using proven zirconium dioxide (ZrO₂) technology, these sensors provide fast response, stable performance, and long life with minimal influence from
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: known gas including fresh air. The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250⁰C. The oxygen sensor
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/320/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal.
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 12.598432 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type SensorMeasuring range 0-25 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 70 +/-10 µA in airFeatures Zirconia, long lifetime, fast response timeSupplier Fujikura
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure sensor allows for
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see
-
Supplier: SAE International
Description: NO X and PM emissions. This paper proposes to use a UEGO sensor (universal exhaust gas oxygen sensor) in the upstream of the turbine in combination with a Kalman filter to estimate the target quantities, namely in-cylinder oxygen concentration before and after combustion.
-
Supplier: CO2Meter.com
Description: experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: ABB Measurement & Analytics
Description: Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution,
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: SST Sensing Ltd.
Description: own control electronics. It is commonly applied in coal, oil, gas, biomass combustion, and process control systems. At its core, the system combines SST’s fast-response zirconium dioxide (ZrO₂) probe sensor (T90 <4 seconds) with the OXY-LC oxygen sensor interface
- Response Time: 4 seconds
- Operating Temperature: -148 to 752 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%.
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Sensor Gas Measured:OxygenGas Measured:OxygenEffective path length:50mm - 10m, depending on adaptionEffective path length:50mm - 10m, depending on adaptionProcess Adaption or Sensor:SensorProcess Adaption or Sensor:Sensor Features and Benefits Meets Critical Application
- Form Factor: Lab / Benchtop
-
Supplier: Roscid Technologies
Description: The Model OxyTrans is simple, accurate and Economic measurement of Oxygen at trace and % levels. A simple Display and one point calibration allow easy and fast start-up of the instrument. Features Measuring ranges ppm: 0-10, 0 – 100; 0 – 1000; : 0 – 10000 ppm O2 : 0 – 25; 0 – 100 % O2
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Roscid Technologies
Description: The Model Oxymaster is made for fast, accurate and economic measurement of Oxygen at trace levels. A simple menu-driven software, touch pad and large LCD-display allow easy and fast start-up of the Oxymaster instrument. Specifications Measuring range: 0 – 8000 ppb O2 free
- Response Time: 90 seconds
- Operating Temperature: 41 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: AVAILABLE IN FOUR LENGTHS between 120 and 425 mm PG 13.5 PROCESS CONNECTION TOLERATES REPEATED STEAM STERILIZATION SENSOR RESPONSE PRACTICALLY INDEPENDENT OF FLOW FAST RESPONSE TIME The Model GX448 sensor is a membrane-covered amperometric sensor designed to
- Oxygen Range: 0 to 20 ppm
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 4.724412 to 16.7322925 inch
- Operating Temperature Range: 14 to 284 F
-
Supplier: Hamilton Company
Description: The Oxysens is an electrochemical (amperometric) oxygen sensor that is designed for the use in water, swimming pools and fish farms. This sensor is insensitive to soiling due to a fixed cable. No replacement of cathode, membrane or electrolyte and therefore maintenance free. The
- Oxygen Range: 0.04 to 40 ppm
- Response Time: 60 seconds
- Minimum Flow Rate: 3 cm/sec
- Maximum Diameter / Width: 0.4724412 inch
-
Supplier: Hamilton Company
Description: The VisiTrace DO is designed to measure dissolved oxygen in the low ppb range in brewing applications, notably during filtration and filling. Adjacent markets are also boiler feed water in power plant . The VisiTrace DO offers all the advantages of Hamilton`s optical dissolved oxygen
- Oxygen Range: 0 to 2 ppm
- Response Time: 20 to 90 seconds
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 8.8582725 inch
-
Supplier: Hamilton Company
Description: The VisiTrace DO is designed to measure dissolved oxygen in the low ppb range in brewing applications, notably during filtration and filling. Adjacent markets are also boiler feed water in power plant . The VisiTrace DO offers all the advantages of Hamilton`s optical dissolved oxygen
- Oxygen Range: 0 to 2 ppm
- Response Time: 20 to 90 seconds
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 4.724412 inch
-
Supplier: SST Sensing Ltd.
Description: isolator to reduce heat transfer and simplify wiring Operating temperature range from -50°C to +50°C (-58°F to +122°F) Fast response times: <15 seconds standard, <4 seconds for fast-response version Durable stainless steel sensor construction for harsh environments
- Operating Temperature: -58 to 122 F
- Gas Types: Oxygen (O2)
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers state of the art hydrogen sensor products. The technology uses a patented nano thin-film technology (palladium alloy) with key advantages in hydrogen sensing. The sensor technology uses a thin film palladium alloy that absorbs and desorbs hydrogen as
- Operating Temperature: -40 to 131 F
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: SST Sensing Ltd.
Description: notably full control over sensor operation and access to comprehensive data such as sensor diagnostics, barometric pressure, and internal pressure sensor temperature. The interface features adaptive software filtering, which enables fast response times while
- Gas Types: Oxygen (O2)
-
Supplier: TSI Incorporated
Description: of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.5% of reading ±0.1 L/min @ 21 °C (Consult TSI for complete
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of reading or 0.05 standard L/min @ 21 °C
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: Analytical Industries Inc.
Description: Key features 0 to 100% O2 measurement range Menu driven electronics Auto Diagnostics Long sensor life up to 60 months (AII-3000)(in air at 25°C and 1 atmosphere) Battery life up to 1,200 hours of continuous use Fast response time of T90 in <10 seconds Large backlit LCD for easy
- Instrument Type: Analyzer
- Display: Digital
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
IST AG's latest product is the robust LFS1505 thick-film sensor, which features fast response times, optimal accuracy, resistance to various chemicals and can be adapted to the needs of any application from small order quantities to high-volume production. The LFS1505 (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Isolation without compromise. Allegro's ACS772 current sensor combines superior safety and fast response for high-voltage EV power systems. Learn More (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
several kilovolts. Environmental conditions such as temperature swings and electrical noise add further stress to monitoring devices. Customers require transducers capable of combining high-speed response, robust isolation, and accurate measurement under dynamic, high-voltage conditions. Fast (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Sensore’s percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
generators, environmental chambers, and other controlled atmosphere environments. Utilizing zirconia technology, Sensore’s trace oxygen sensors provide long-term stability, fast response times, and minimal drift, even in demanding industrial or laboratory settings. With a compact footprint and robust design, our trace oxygen products integrate easily into both OEM equipment and standalone monitoring systems. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
TM provides instant stable values, low drift and a fast response time. Pre-calibration can take place very conveniently in the laboratory, as data is stored directly in the sensor head. "While VisiFerm TM is predestined for dissolved oxygen measurements (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
decoupled structure minimizes crosstalk while delivering fast response, high accuracy, and excellent long-term stability. Key Features: 6-axis force and torque measurement Fast response for dynamic applications High (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
significantly faster response time compared to an existing position and/or pressure sensors in the same application. By minimizing the time to lock, this sensor supports reducing braking distance.” Why Sensata's Brake Pedal Force Sensor (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
Optical Dissolved Oxygen with ISM (R) - Minimizing Corrosion in Power Plants
Dissolved oxygen (DO) control is widely. used in power plant cycle chemistry. treatment to minimize corrosion in. boilers, turbines, and piping. Efficient DO. control relies on obtaining fast, accurate. measurements from on-line sensors. DO. probes based on optical technology and. with ISM
More Information Top
-
Fast-response sensors for dissolved oxygen
The aim of this work was to develop fast response oxygen sensors based on luminescence lifetime measurements for the continuous monitoring of dissolved oxygen.
-
O2-MAVS: An instrument for measuring oxygen flux
To this has been added a fast response oxygen sensor [57].
-
Fine-scale oxygen variability in a stratified
estuary: patchiness in aquatic environments
Oxygen was chosen for this study because we have developed a CTD-O2 probe with a very fast response oxygen sensor .
-
Oxygen variance and meridional oxygen supply in the Tropical North East Atlantic oxygen minimum zone
Even though a proof of the oxygen variance budget is not pos- sible since no appropriate measurements with a fast response oxygen sensor were available to estimate oxygen variance dissipation, we can compare the role of these two generation processes in the…
-
Ecological response of two hydro‐morphological similar pre‐dams to contrasting land‐use in the Rappbode reservoir system (Germany)
Later profiles originate from a fast response oxygen sensor .
-
Possibilities of the photoluminescence method for determining the oxygen concentration in the redox zone of the Black Sea in comparison with other methods
M. J. Atkinson, “ Fast response oxygen sensor for a free fall CTD,” Limnol. Oceanol.
-
Techniques for measurement of oxygen and air-to-fuel ratio using zirconia sensors. A review
…W C 1992Measurement of_ _ . oxygen partial pressure using a miniature oxygen pump-gauge operated in the potentiometric mode Solid State Ion.53-56 75-9 [34] Benammar M and Maskell W C 1992A fast response oxygen sensor based upon a fully…
-
Ultra-Rapid CO Gas Detection by a Gas Sensor Based on Flame-Spray-Made Pt/ZnO Nanoparticles
• Application of Nano-Sized CeO2 Powder for Fast Response Oxygen Sensors p.323 .
-
Sensing High Concentrations in Air of H2 Based on Spin-Coated Films of Flame-Spray-Made SnO2 and Pd/SnO2 Nanoparticles
• Application of Nano-Sized CeO2 Powder for Fast Response Oxygen Sensors p.323 .
-
Scientific.Net: Materials Science
Application of Nano-Sized CeO2 Powder for Fast Response Oxygen Sensors .
Indicates content that may require registration and/or purchase.