-
Supplier: Epoxies Etc...
Description: 10-3033 is a room temperature curing, two component, epoxy. This system meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA regulations of Title 21 Code of Federal Regulations
- Viscosity: 35,000 to 38,500 cP
- Use Temperature: -40 to 266 F
- Tensile Strength (Break): 8,600 psi
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Paper / Paperboard, Plastic, Rubber / Elastomer
-
Supplier: Cri-Tech, Inc.
Description: 66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors.
- Tensile Strength (Break): 2,200 psi
- Tensile Modulus: 1 ksi
- Elongation: 280 %
- Features: Elastomer / Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: Although the jurisdiction of the FDA is restricted to the United States, FDA regulations are commonly adopted as international control standards. Through its Codes of Federal Regulations the FDA promulgates a list of materials and chemicals that are approved for contact
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: Although the jurisdiction of the FDA is restricted to the United States, FDA regulations are commonly adopted as international control standards. Through its Codes of Federal Regulations the FDA promulgates a list of materials and chemicals that are approved for contact
-
Supplier: Precision Polymer Engineering Ltd.
Description: Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 meters (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1
- Cross-section: 0.03 to 0.47 inch
- Outside Diameter (OD): 0.06 to 96 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM)
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Master Bond, Inc.
Description: Two component EP21AOLV-2Med, passes USP Class VI biocompatibility testing and ISO 10993-5 cytotoxicity requirements. It resists many chemicals including water, oils, fuels and most notably, EtO, radiation and many cold sterilants. This electrically isolating epoxy is well suited for bonding,
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.219999999999999 to 13.889999999999999 µin/in-F
- Tensile Strength (Break): 5,000 to 6,000 psi
-
Supplier: ROW, Incorporated
Description: EPDM - FDA compliant and USP Class VI approved Viton™ - FDA compliant and USP Class VI approved
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
- O-ring Size: Other
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 3,000 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: AGC Chemicals Americas, Inc.
Description: fluoroelastomer. These properties include outstanding resistance to heat, chemicals, fuels, acids, bases, solvents, ozone and steam. Several AFLAS grades are approved by the Food and Drug Administration (FDA) for contact with food, making them an ideal material for parts like seals
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Aero Rubber Company, Inc.
Description: Hollow – extruded tubing, cut to length and spliced Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including: Viton, FKM: Black and Brown Silicone: Standard and FDA Grades Nitrile, EPDM and Neoprene NSF Standard 61
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Henkel Corporation - Industrial
Description: where vapor control is difficult. Suitable for use in the assembly of disposable medical devices. Suitable substrates include metals, plastics and elastomers. ISO 10993 approved for use in medical devices. ISO 10993 approved for use in the medical industry Suitable substrates
- Applied Thickness / Gap Fill: 0.002 inch
- Viscosity: 7 cP
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Dynasol Elastomers
Description: Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: MCG - Performance Polymers Division
Description: of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 to 203 F
- Tensile Strength (Break): 3,480.88414457273 to 5,221.32621685909 psi
- Tensile Modulus: 36.259209839299196 to 94.273945582178 ksi
- Chemical System: Butyl / Polyisobutylene
-
Supplier: Dynasol Elastomers
Description: Calprene® 710 is a thermoplastic copolymer Butadiene/Styrene (70/30) , polymerized in solution and It has a linear structure. Benefits FDA approved Easy oil absorption TNPP free Gel free Transparency Physical Form: Available in pellets Characteristics Property Unit Value Toluene
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: ROW, Incorporated
Description: (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: ROW, Incorporated
Description: (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Dynasol Elastomers
Description: Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Easy handling and dissolution Non staining antioxidant system FDA Approved High purity
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: ROW, Incorporated
Description: (No tooling charges) Solid & hollow silicone, Viton™ cores FDA compliant materials available USP Class VI approved materials available PFA-encapsulated O-Rings (Perfluoroalkoxy). Same as FEP above but with these added benefits: High temperature applications to 500°F (260°C) Higher
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: Parker Hannifin / Seal Group
Description: priced, impact wrench approved. Railcar Manway Gasket For General Applications Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or contact us for more information or other
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance.
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: Lapp Tannehill
Description: STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.256 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)
- Mounting Size: 0.4724412 inch
- Opening Diameter: 0.158 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)
- Mounting Size: 0.9842525 inch
- Opening Diameter: 0.453 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns.
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.256 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Watts
Description: through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: KSB AG
Description: Service-friendly, self-priming side channel pump in back pull-out design. Hygienic design; wetted components of stainless steel 316L with supreme surface finish quality thanks to electropolishing; open impeller; highly suitable for CIP/SIP routines; FDA-approved elastomers. Can
- Maximum Discharge Flow: 4.402866666666667 to 242.15766666666664 GPM
- Media Temperature: 212 F
- Water Temperature: 212 F
- Power Source: AC Powered
-
Supplier: Techsil Limited
Description: Properties Uncured Consistency:Smooth, pourable Colour: White Cured Shore Hardness: 33 Shore A FDA Approved
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: ControlAir LLC
Description: for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: for use in any industrial application that requires water or air pressure regulation and low cost. The Type-870 is designed for use in potable water systems. Materials in contact with water are approved by National Sanitation Foundation (NSF) or the Food and Drug Administration (FDA)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Serfilco, Ltd.
Description: shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: shampoos, and cosmetic lotions. The series 800 pumps are manufactured according to standards with FDA approved materials of construction. The pumps utilize a threaded design and tri-clamp fittings for quick cleaning, inspection and maintenance.
- Pump Type: Drum Pumps
Find Suppliers by Category Top
Featured Products Top
-
Precision Polymer Engineering (PPE), one of the world’s leading manufacturers of high performance moulded elastomer seals, has developed S70C – a silicone rubber sealing material with extended food contact regulations compliance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. Many applications using our adhesives are approvable under NSF (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Platinum Cured Silicone Tubing 3 16 ID x 5 16 OD 25 ft pack from Cole-Parmer
Yes, this tubing is FDA approved (the elastomer is FDA-compliant (21 CFR 177.2600)).
-
Food and Pharmaceutical Products Brochure
Pinch Valves and Pressure Sensors feature an FDA - approved elastomer sleeve that is the only wetted part of the valve, providing a full port with no obstructions, crevices, or dead spots.
-
Food and Pharmaceutical Products Brochure
Pinch Valves and Pressure Sensors feature an FDA - approved elastomer sleeve that is the only wetted part of the valve, providing a full port with no obstructions, crevices, or dead spots.
-
Food and Pharmaceutical Products Brochure
Pinch Valves and Pressure Sensors feature an FDA - approved elastomer sleeve that is the only wetted part of the valve, providing a full port with no obstructions, crevices, or dead spots.
-
Wilkins 950-XL 2" Double Check Backflow Prevention at PlumberSurplus.com
• Elastomers Silicone ( FDA approved .
-
Preparation and biocompatibility of novel polar-nonpolar networks
RESULTS AND DISCUSSION Both PIB and PTHF are well-known, respectively nonpolar and polar elastomers , FDA approved for certain biomedical applications.
-
Evaluating Thin-cake Pressure Filtration Using the BHS Autopress Technology
The filter plates are sealed to each other using specially designed U.S. Food and Drug Administration ( FDA )- approved elastomers to eliminate solid, gas or liquid bypass.
-
The In Vivo Pericapsular Tissue Response to Modern Polyurethane Breast Implants
This implant has never been made available for FDA Clinical Trials but the SilimedÒ silicone elastomer gel models are now FDA approved and dis- tributed within the USA and Canada by SientraÒ .
-
In vitro and in vivo evaluation of SU-8 biocompatibility.
The hemolytic activity of SU-8 is comparable to that of FDA approved implant materials such as silicone elastomer , Buna-S and medical steel.
-
Office-Based Gynecologic Surgical Procedures
Macroplastique, a hydrogel-suspended cross- linked polydimethyl-siloxane elastomer , has been approved by the FDA as a urethral bulking agent since 2006 for the treatment of SUI sec- ondary to intrinsic sphincter deficiency [37].
Indicates content that may require registration and/or purchase.