-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.05, Translucent, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.12, Grey, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.05, Black, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.04, Translucent, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent adhesion to
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Master Bond, Inc.
Description: MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications.
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.44 to 1.73 W/m-K
- Coeff. of Thermal Expansion (CTE): 66,666,666.666666664 to 83,333,333.33333333 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 1 L Bottle.
- Viscosity: 1,400 to 3,000 cP
- Tensile Strength (Break): 725 psi
- Elongation: 170 %
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Master Bond, Inc.
Description: Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally well to a wide variety of substrates including metals, composites, ceramics, glass as
- Use Temperature: -75 to 400 F
- Tensile Strength (Break): 1,300 to 1,600 psi
- Elongation: 400 to 600 %
- Dielectric Constant (Relative Permittivity): 2.75
-
Supplier: Master Bond, Inc.
Description: MasterSil 912Med is a single component silicone with a paste viscosity for bonding, sealing and coating medical devices. This non-corrosive, neutral cure compound complies with USP Class VI and ISO 10993-5 specifications. It resists many kinds of sterilization including gamma and other types
- Use Temperature: -75 to 400 F
- Tensile Strength (Break): 700 to 1,100 psi
- Elongation: 250 to 350 %
- Dielectric Constant (Relative Permittivity): 2.8
-
Silicone Adhesives and Sealants - Two component silicone for bonding and sealing -- MasterSil 981-LOSupplier: Master Bond, Inc.
Description: Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5056 is a non-corrosive, low viscosity, UV/Visible light curing silicone adhesive designed for use in the assembly of disposable medical devices. 25 mL Syringe.
- Viscosity: 1,400 to 3,000 cP
- Tensile Strength (Break): 725 psi
- Elongation: 170 %
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 7000 N is a one-part, neutral-curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction, perimeter sealing and glazing. Properties ELASTOSIL® 7000 N cures at room temperature under the action of
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 300 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: Wacker Chemical Corp.
Description: 2-part, addition-curing silicone composition curing to a soft, tacky silicone adhesive. Properties SILPURAN® 2120 A/B has good adhesive properties that can be adjusted to suit the relevant requirements. Special features highly biocompatible no by-products from curing process pourable
- Viscosity: 30,500 to 31,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Other, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Flowable liquid sealant with light cure capability, UV and visible, combined with a secondary neutral moisture cure mechanism for shadow curing. LOCTITE® SI 5240 is a clear yellow to green tint (possibly hazy) flowable liquid sealant with light cure capability, UV and visible, combined
- Viscosity: 25,000 cP
- Industry: Medical / Food (Sanitary / FDA)
- Features: Silicone
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
Find Suppliers by Category Top
Featured Products Top
-
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
-safe O-rings to be FDA approved for use in food products, they must be able to withstand the rigors of equipment operation while maintaining a safe seal. The most popular food-grade O-ring materials include: EPDM: A durable (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
25988 TY 1 CL 1 Silicone – ZZR 765 CL 2A or 2B (A-A-59588) Fluorocarbon (Viton) – Mil R 83248 CL 1 Brown Viton Neoprene Teflon AMS 3652 FDA-Approved O-Rings Silicone (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
production rates and cost efficiencies. Silicone Bectron® SA 70 Series Silicone Adhesives A one-part condensation cure family of adhesives designed for corrosion-sensitive devices in electronics. These products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
. S70C is a translucent silicone rubber sealing material developed for use in food, dairy and pharmaceutical equipment. The material can be moulded into O-rings, gaskets, and other custom-shaped components. As a food-contact material, S70C is compliant with 21 CFR 177.2600 of the FDA (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers FDA-approved rubber and rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
EMI Supply, Inc. Introduces Its Own Line Of Silicone Sealant In Response To Discontinuation Of Silicones Unlimited Brand
EMI5005 RTV is a 100% food grade silicone sealant approved by the USDA, FDA and NSF.
-
Handbook of Fillers, Extenders, and Diluents
… HCl (< 0.025%) CAS 112945-52-5; EINECS/ELINCS 231-545-4 Uses: Thickener, thixotrope, antisettling agent for paints, plastics, sealants , personal care creams; filler for heat-cured silicone rubber; for low thermal … … coatings, baking enamels Regulatory: FDA approved (≤ 3% for cosmetics …
-
Handbook of Preservatives
… textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds; raw material … … foods; pigment/filler/clay dispersant for sealants , caulks, pesticides; surfactant, emulsifier … … coatings Features: Edible Regulatory: FDA 21CFR §133.169, 133 … … oleomargarine, 381.147; Japan approved ; Europe listed; UK approved …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Thickener, thixotrope, antisettling agent for paints, plastics, seal- ants , personal care creams; filler for heat-cured silicone rubber; for low thermal syn. powds. used to produce insulation materials; suspending agent for acrylic enamels, epoxy coatings, air-dry coatings, baking enam- els … Regulatory: FDA approved (≤ 3% for cosmetics) .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Thickener, thixotrope, antisettling agent for paints, plastics, sealants , personal care creams; filler for heat-cured silicone rubber; for low thermal syn. powds. used to produce insulation materials; suspending agent for acrylic enamels, epoxy coatings, air-dry coatings, baking enamels; adsor- bent … Regulatory: FDA approved (≤ 3% for cosmetics) .
-
Handbook of Paper and Pulp Chemicals
Uses: Edible surfactant and emulsifier for food use, pharmaceuticals, cosmet- ics, animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds; raw material for … … antioxidant; pigment/filler/ clay dispersant for sealants , caulks, pesticides; nutritional in … Regulatory: FDA 21CFR §133.169, 133.173, 133.179, 136.110, 136.115, 136.130, 137.160, 136.165 … … 300, 184.1400, GRAS; USDA 9CFR §318.7, 0.5% max. in oleo- margarine, 381.147; Japan approved ; Europe listed; UK approved …
-
Handbook of Textile Processing Chemicals
Uses: Edible surfactant and emulsifier for foods, pharmaceuticals, cosmetics, animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds; raw material for paints … … antistat; emollient; antioxidant; pigment/filler/clay dispersant for sealants , caulks, pesticides; nutritional in … Regulatory: FDA 21CFR §133.169, 133.173, 133.179, 136.110, 136.115, 136.130, 137.160, 136.165 … … 175.300, 184.1400, GRAS; USDA 9CFR §318.7, 0.5% max. in oleomargarine, 381.147; Japan approved ; Europe listed; UK approved …
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Thickener, thixotrope, antisettling agent for paints, plastics, sealants , per- sonal care creams; filler for heat-cured silicone rubber; for low thermal syn. powds. used to produce insulation materials; suspending agent for acrylic enam- els, epoxy coatings, air-dry coatings, baking enamels … Regulatory: FDA approved (≤ 3% for cosmetics) .
-
Handbook of Rheology Modifiers
Uses: Thickener, thixotrope, antisettling agent for paints, plastics, sealants , personal care creams; filler for heat-cured silicone rubber; for low thermal syn. powds. used to produce insulation materials; suspending agent for acrylic enamels, epoxy coatings, air-dry coatings, baking enamels; adsorbent, anticaking … Regulatory: FDA approved (≤ 3% for cosmetics) .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Uses: Thickener, thixotrope, antisettling agent for paints, plastics, seal- ants , personal care creams; filler for heat-cured silicone rubber; for low thermal syn. powds. used to produce insulation materials; suspending agent for acrylic enamels, epoxy coatings, air-dry coatings, baking enam- els … Regulatory: FDA approved (≤ 3% for cosmetics) .
Indicates content that may require registration and/or purchase.