Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CHUTE, END FEED
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters
-
-
Supplier: Gilson Company, Inc.
Description: Top quality, precision splitters for exact dividing and mixing of granular samples. Alternating fixed-width chutes deliver half of sample to each of two pans. Select models with chute openings 2.5 to 3 times larger than sample topsize to avoid bridging during separation. Jones Micro
-
Supplier: Gilson Company, Inc.
Description: Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters
-
Supplier: R&I Manufacturing Co.
Description: DURA-SCAPE BC Series Escapement Devices are designed to isolate parts at the end of feed chutes or raceways to facilitate individual feeding of parts. These air-operated devices provide positive part control by forcing one finger to always be in contact with the parts. This process
-
Supplier: Macawber Group
Description: The Airlift is a flow aid device designed to improve the performance of pneumatic conveying systems by ensuring the quick and smooth filling of the conveying vessel. Many times the design of feed hoppers and feed chutes is overlooked, leading to a less than optimal feeding
- Type: Surge
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools CHUTE, END FEED ASSEMBLED PRESS
-
Supplier: Optimal Handling Solutions
Description: tightens, and seals the strap around the pallet - 115V power Operation: (a) Unfold chute / leg (b) Push chute / leg into pallet (c) Feed polypropylene strap (d) Insert tip of strap into strapway (e) Adjust tension, pulling automatically into heat seal (f) Strip is then cut off
-
Supplier: Feedall Automation
Description: designed specifically to automatically feed random loaded sliding, rolling headed or hanging parts with diameter ranges within a 2:1 ratio. Parts are elevated and gravity fed into chutes with various orienting devices designed to provide a continuous flow of product. These feeders may
-
Supplier: Nitto Seiko America
Description: Drum-Type Screw Fastener Feeder - FF311DR Drum-Type Screw Fastener Feeder for small screws. Blow-feed type escapement. The feeder is rotary drum hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. Basket
- Part Diameter: 0.04724412 to 0.3543309 inch
- Part Length: 0.5511814 inch
- Bowl Capacity: 7.322855162855163 cubic inches
- Output Rate: 30 parts/min
-
Supplier: Saint-Gobain Tape Solutions
Description: Typicallyusedwheregoodreleaseatmodesttemperaturesisrequired Platen coverings and linings of chutes and feed mechanisms
- Thickness: 0.011220472440944882 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Glass / Fiberglass
-
Supplier: GT Schmidt Marking Systems
Description: integrated with an automatic hopper and bowl feed system. A spring loaded die head insures constant marking force with a maximum pressure capacity of 1 ton. It also has variable speed DC motor and an automatic parts exit chute
- Automation: Automatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Operation: Mechanical
-
Supplier: Saint-Gobain Tape Solutions
Description: Lining chutes and other feed mechanisms where static dissipative or black finish is required
- Thickness: 0.010433070866141732 inches
- Temperature Resistance: -73 C
- Features: Anti-static / ESD Control, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Nitto Seiko America
Description: Center Board Type Fastener Feeder - FF503H Center Board Type Fastener Feeder with single blow feed escapement. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An
- Part Diameter: 0.0787402 to 0.4724412 inch
- Part Length: 0.9842525 inch
- Bowl Capacity: 27.460706860706857 cubic inches
- Output Rate: 30 to 50 parts/min
-
Supplier: Resina
Description: The HES delivers properly oriented caps via a discharge chute on demand. The caps are elevated and oriented on special custom designed attached to a elrin belt from the floor level bulk cap hopper. The HES has all stainless steel construction (304 or 316), NEMA 4 control panel, PE eye for
- Rate: 600 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Advanced Poly-Packaging, Inc.
Description: bulk & dribble setting. Three tray vibratory feed system. Nema 4 enclosure, microprocessor based controls. Standard 2 cubic foot supply hopper. Discharge chute to suit bagger funnel opening. Pneumatic discharge mechanism. 400 cubic inch weigh capacity. Clam type weigh bucket can
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
-
Supplier: Nitto Seiko America
Description: feeder will feed a screw to the chuck and the process can begin again. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the escapement. An electric motor with belt drive and slip
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Nitto Seiko America
Description: Center Board Type Fastener Feeder - FF801H Center Board Type Fastener Feeder. The feeder is an oscillating centerboard hopper feeder with inline chute rails and horizontal positive-motion vibratory track to ensure proper feeding to the escapement. An electric motor with belt drive and slip
- Part Diameter: 0.1181103 to 0.6692917 inch
- Part Length: 1.181103 inch
- Bowl Capacity: 122.04758604758605 cubic inches
- Output Rate: 20 to 40 parts/min
-
Supplier: Flexicon Corporation
Description: Flexicon's dust-free TIP-TITE® Container Dumpers and Open-Chute Container Dumpers accommodate popular sizes of drums, boxes and other containers used for storage and shipment of bulk solid materials. All are offered in mild steel with durable industrial finishes, with stainless material
- Features: Drum / Barrel, Dumper / Tilter
- Common Features: Integral Hopper / Bin
-
Supplier: Profile Industries
Description: Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: MPI Label Systems
Description: product handling but the label stop at the peel edge will be within +/- 1/32” when using labels constructed with a liner that does not stretch. Tube Labeling System Includes: Infeed Hopper Assembly Designed to feed products down a chute and inserted over the product mandrels for
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: Precision Machinery Systems Inc.
Description: The 10T is a single bag, bulkhead compactor which produces pre-cut, space-saving blocks of compacted refuse. These blocks are uniform in size and density. The chute fed model is designed for multi-story buildings, receiving trash from the building trash chute. The hand fed model has
- Operating Force: 10 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale
- Capacity: 5 to 20 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 35 inch
- Length: 28 inch
-
Supplier: AZCO Corporation
Description: to 300cpm. Equipped with feed tracking technology, the software monitors where the seal should be and if it is not seen by the optic registration system it provides an error message. The unit features full view of the feeding process. The angled feed delivers consistent and accurate
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
-
Supplier: BinMaster, Inc.
Description: BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty? Reduce
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Pallmann Industries
Description: Materials that can be processed Economical size reduction of natural- and synthetic rubber of any kind. Consistency of the feed material The feed material can be in the form of bales, sheets, fibers, chips or crumbs, vulcanized or unvulcanized, with or without textile plies. Area of
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame • Conveyor Specifications: (Standard specifications listed) • Conveyor Length: 6
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Zimmerman Industries, Inc.
Description: The Zim-Mixer® 500F series offers you total control of the hydraulic chute material feed, mixer, and water adjustment from inside the cab. This work horse is packed with high production features that will allow you unparalleled flexibility in placing concrete, and all with the control
-
Supplier: Filtertech, Inc.
Description: plowing action discharges the compacted solids from the tapered section of the centrifuge bowl. The sludge drops through a chute into a waste receptacle below the machine. Upon completion of the cleaning cycle, the sludge chute cover closes, the plow gear retracts, the process timer
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Seedburo Equipment Company
Description: round material will separate and roll off the inner flights onto a larger outer flight and then exits a side discharge chute at the bottom. The non-round material on the inner flights will exit a center discharge chute at the bottom. We offer both a Double Heavy Duty Spiral Separator
Find Suppliers by Category Top
Featured Products Top
-
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
problems.” Thedford said that the uneven feeding that commonly occurs with pull feeds caused by material thickness variations causes problems because the clearance between the 3.5-in. material and the 3.8-in. chute is so small. “If the strip is not tracking straight, it’ll jam in (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Mass Flow Meters
Using impact plate, measuring chute and Coriolis technologies, Schenck AccuRate manufactures a family of mass flow meters. Working with Schenck AccuRate application engineers, customers are given the ability to choose the technology, performance level and price that's best for the job. The Multicor
-
Intrapac Sees 20/20
pharmaceutical company. "A 100 percent inspection rate is critical, " he says. The coating procedure line is a high-production, continuous line that operates 24 hours/day from Monday through Friday. Uncoated cans arrive in a bulk package and are then put into a hopper that lays them down and feeds them
More Information Top
-
Beneficiation-hydroretort processing of US oil shales, engineering study
Screen Feed Chute .
-
The Solid Waste Handbook: A Practical Guide Complete Document
Horizontal-shaft hammermills with top- or side- feed chutes , standard .
Indicates content that may require registration and/or purchase.