-
Supplier: Radwell International
Description: VACUUM PUMP, PICLASSIC SERIES, COAX CARTRIDGE SI32-3 HIGH VACUUM FLOW, NITRILE SEAL, G 1/4" FEMALE AIR CONNECTION, 3/4 NPT FEMALE VACUUM CONNECTION, W/ SILENCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Beamex Oy Ab
Description: PGV Beamex® PG-Series of Calibration Pumps Vacuum Generator 0 ... – 0.95 BAR / 0 ... – 13.7 PSI The PGV is a new highly efficient vacuum pump generating vacuum quickly using a pulling action. The extensive volume control provides fine adjustment of generated
- Ultimate Operating Vacuum: 0 to -708.492106695699 torr
- Application: Analytical / Scientific, General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Features: None, Other
-
-
Supplier: Terra Universal, Inc.
Description: Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under
- Port Size / OD: 2.5 to 0.25 inch
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: NPT Female
- Features: Specialty / Other
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Equilibar, LLC.
Description: Perfect for individually controlling branch lines in a house vacuum system Electronically adjustable vacuum pressure Is installed between your vacuum pump and your process Does not allow air into your vacuum system Gauge vacuum, absolute, and vacuum
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: thread Robust metal housing with IP54 protection class Typical Applications Process automation Plant construction Control of vacuum appliances Operational control of vacuum pumps and plants Additional pump switching Pressure control in the rough vacuum range, e. g.
- Vacuum Range: 3.999999999999179 to 1,050.0000000000007 torr
- Operating Temperature: 32 to 104 F
-
Supplier: Radwell International
Description: VACUUM GENERATOR, OVEM SERIES, 1.4MM LAVAL NOZZLE WIDTH, HIGH VACUUM, 20MM HOUSING WIDTH, SUPPLY/VACUUM PORT G FEMALE THREAD, EXHAUST PORT OPEN SILENCER, NC, W/ EJECTOR PULSE, M12 PLUG CONNECTION (5-PIN), 1X PNP, W/O ALTERNATIVE DISPLAY, 540028. FREE 2 YEAR RADWELL
-
Supplier: Equilibar, LLC.
Description: individually controlling branch lines in a house vacuum system Manually adjustable or electronically adjustable models Is installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1.5”
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Equilibar, LLC.
Description: installed between your vacuum pump and your process Does not allow air into your vacuum system Controls in range 0.4 - 30 inHg Available sizes 1/4” through 1” Available in Stainless Steel, PVC, or other materials
- Port Size / OD: 0.25 to 1 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: small flange DN 16 ISO-KF with G1/4 female thread Typical Applications Appliance engineering Medical technology Packing machines Plant engineering Chemical process engineering Vacuum furnaces Operation control and documentation of vacuum plants and pumps Vacuum
- Vacuum Range: 1.0000000000010354 to 1,050.0000000000007 torr
- Operating Temperature: 41 to 140 F
- Device Category: Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM PUMP ACCESSORY, RIBBON CABLE: 10PIN FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IMI Norgren
Description: Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations. For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes.
- Flange OD: 0.35 inch
- Flange Bore / ID: 0.17 inch
- Component Type: Adapter
- Features: All Ports Same Type, Other
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: excellent long term stability Pressure units mbar, Torr, hPa Automatic switch off or continuous operation Vacuum connection by small flange, G1/4 female thread or screw in hose nozzle Typical Applications Check and setup of vacuum plants Operational control and documentation at
- Vacuum Range: 1.0000000000010354 to 1,200 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Mount: Center Back
-
Supplier: IMI Norgren
Description: present so that the robot or tooling can move, and the second switch to signal the working vacuum level has been achieved. The VDX Series can be directly mounted to a wide variety of Vaccon pumps. Complete with M8, 4-pin connector. Ideal Applications: • Robotic control • Pick & place •
-
Supplier: IMI Norgren
Description: Vaccon’s miniature electronic vacuum switches monitor vacuum levels in systems and provide a switched output. The VXX Series has both adjustable set-point and hysteresis and an LED indicator and can be mounted directly onto a wide variety of Vaccon pumps. Complete with M8, 3-pin
-
Supplier: Ralston Instruments, Inc.
Description: DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Transcat, Inc.
Description: and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 145 mm ( 13.7 in x 6.7 in x 5.7 in) excluding accessories 3.4 kg (7.5 lb) including battery and pressure module Generation system: Pressure/vacuum selector, high efficiency pump, fine adjuster, precision
- Environmental Properties: Pressure / Vacuum
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other combinations
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-2FBA DPPV (+100 psi to -25" Hg) pump, 1/4" FNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: DPPV-1MBA DPPV (+100 psi to -25" Hg) pump, 1/8" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6
- Maximum Discharge Pressure: 0 to 125 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Transcat, Inc.
Description: silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source: 0 to 600 PIS Measure:
- Environmental Properties: Pressure / Vacuum
-
Supplier: Newport MKS
Description: The 925-31030 Micro Pirani™ Vacuum Transducer with MEMS-based Micro Pirani™ Vacuum Sensor is a thermal conductivity vacuum gauge based on a unique, MEMS-based (Micro-Electro-Mechanical Systems) vacuum sensor. This 925 transducer offers a wide measurement range from 1x10-5
- Type: Gauge
- Features: Other
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 500 380-480V , 50/60Hz Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure
- Pumping Speed: 270.48 CFM
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 800 380-480V, LVO 210 Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure
- Pumping Speed: 470.4 CFM
-
Supplier: IMI Norgren
Description: absorbs the noise, thus reducing high pitch exhaust noise to a gentle, low frequency sound. Even in the most adverse conditions,contaminates pass through the silencer making the ST Series ideal for silencing vacuum pumps that are continuously ingesting dirt and debris.
- Noise Attenuation: 82 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 1.5 inch
- Outlet Size: 1.25 inch
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other combinations
- Operating / Bake-out Temperature: -328 to 842 F
- Component Type: Adapter
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
- Features: Multiple Port Type / Adapter, Other
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other combinations
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Supplier: Transcat, Inc.
Description: measurement, high speed minimum/maximum hold, 5 user specified setups, high or low resolution, and dampened readout for fluctuating pressures Each Unit Includes Hand pump T-975 with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations 3/8” BSP female adapter with 1/4”
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: with a 0.6 m / 24 in hose with 1/4” BSP and NPT female terminations 3/8” BSP female adapter with 1/4” BSP and NPT female terminations Quick connector between pump and calibrator 1 roll of Teflon tape Protective carrying case
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Standards laboratories and many instrument shops and calibration labs • Standard accuracy of 0.015% of reading (optional accuracy of 0.008% available) • Calibration document supplied by the manufacturer • 1-year guarantee against normal operating failure • 1⁄8", 1⁄4", 3 ⁄8" and 1⁄2" NPT
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Standards laboratories and many instrument shops and calibration labs • Standard accuracy of 0.015% of reading (optional accuracy of 0.008% available) • Calibration document supplied by the manufacturer • 1-year guarantee against normal operating failure • 1⁄8", 1⁄4", 3 ⁄8" and 1⁄2" NPT
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Standards laboratories and many instrument shops and calibration labs • Standard accuracy of 0.015% of reading (optional accuracy of 0.008% available) • Calibration document supplied by the manufacturer • 1-year guarantee against normal operating failure • 1⁄8", 1⁄4", 3 ⁄8" and 1⁄2" NPT
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power units Vacuum pumps and material-handling systems Machine-tool lubrication circuits (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Behavioral and Electrophysiological Evidence for Volatile Sex Pheromones in Parcoblatta Wood Cockroaches
A 2 liter/min airflow was generated with a vacuum pump when the female called, and the collec- tion was interrupted between calling bouts.
-
Dry weight and chemical composition (CHN) in relation to population density of cultivatedTisbe holothuriae (Copepoda, Harpacticoida)
Immediately after filtering off the remaining seawater with a vacuum pump , the females or egg-sacs were rinsed briefly with distilled water and transferred with filters into pre-weighted silver cartridges for freeze-drying at < 10 mbar for at least 12 h …
-
Laser-assisted micro sheet forming
First a system was used which built up low pressure within a socket mounted beneath the female die by a vacuum pump .
-
Wall thickness distribution in plug‐assist vacuum formed strawberry containers
It was fully micro-processorcontrolled and consisted of a vacuum pump , an aluminum female mold, and a pneumati- cally actuated metallic plug.
-
Effect of processing parameters on compression resistance of a plug‐assist vacuum thermoformed container
The maximum force required to impact a 10% compressive deformation of thecroprocessor controlled and consisted of a vacuum pump , an aluminum female mold, and a pneumati- .
-
Life-history patterns in two forms of Macrophthalmus japonicus (Crustacea: Brachyura)
A sample of ~ 2 000 eggs was taken from the egg mass of each female and fdtered by a vacuum pump onto a preweighed filter paper drawn with grid lines, and counted under a binocular microscope.
-
Southern elephant seal, Mirounga leonina : composition of milk during lactation
Females were milked with a manual vacuum pump 10 min after an intra- muscular injection of 60 units of synthetic oxytocin (Bryden 1968).
-
Shifts in immunoglobulin (IgG, IgM and IgA) levels in the milk of southern elephant seals, at Potter Peninsula, King George Island, Antarctica
Females were milked with a manual vacuum pump 10 min after the administration of an intramuscular injection of 60 units of synthetic oxytocin (Bryden 1968).
-
Southern elephant seals: IgM concentration in milk of cows and serum of their pups
Females were milked with a manual vacuum pump 10 min after the administration of an intra- muscular injection of 60 units of synthetic oxytocin (Bryden 1968).
-
Transfer conductance in second growth Douglas‐fir ( Pseudotsuga menziesii (Mirb.)Franco) canopies
A separate pump down/expansion system consisting of a one-quarter inch outside diameter glass ‘T’ tube connected to one of the sample flask stopcocks via a 14/35 female ground glass joint, a rotary vacuum pump , and a Cajon Ultra-Torr union (Swagelok …
Indicates content that may require registration and/or purchase.