Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MAGNETIC PARTICLE INSPECTION; PROCESS, FOR FERROMAGNETIC MATERIALS
-
Supplier: Accuris
Description: GENERAL CLASSIFICATION OF FERROMAGNETIC OXIDE MATERIALS AND DEFINITIONS OF TERMS.
-
Supplier: Accuris
Description: Method for Magnetic Particle Testing of Ferromagnetic Materials and Classification of Magnetic Particle Indication
-
-
Description: information on magnetic phenomenon and theories, magnetic materials, basic magnetization and domain theory, as well as many fundamental expressions, and useful technical data on many materials.
-
Supplier: Accuris
Description: Magnetic Materials - Part 14: Methods of Measurement of the Magnetic Dipole Moment of a Ferromagnetic Material Specimen by the Withdrawal or Rotation Method
-
Description: Applicable to all ferromagnetic materials. It is particularly aimed at the measurement of the magnetic dipole moment of permanent magnet (magnetically hard) materials and the measurement of the specific saturation magnetic polarization of cemented carbide materials having
-
Supplier: CSA Group
Description: Applicable to all ferromagnetic materials. It is particularly aimed at the measurement of the magnetic dipole moment of permanent magnet (magnetically hard) materials and the measurement of the specific saturation magnetic polarization of cemented carbide materials having
-
Supplier: Matexcel
Description: A layered sodium oxide cathode material with high cost performance, excellent gram specific capacity and excellent processing performance. Storage: Store at room temperature Size: D50: ~7.64µm
- Thickness: 0.000300787564 inch
- Applications: Battery / Fuel Cell
-
Supplier: DigiKey
Description: 96 MATERIAL PLATE
- Ferrite / Garnet Type: Ferrite Ceramic, Ferrites and Ferromagnetic Ceramics
-
Supplier: CSA Group
Description: "magnetic materials" denotes substances where the application requires the existence of ferromagnetic or ferrimagnetic properties. The classification of magnetic materials is based upon the generally recognized existence of two main groups of products: - soft magnetic
-
Description: optoelectronic device applications. MBE applications to magnetic semiconductor materials are also included for future magnetic and spintronic device applications. Molecular Beam Epitaxy: Materials and Applications for Electronics and Optoelectronics is presented in five parts:
-
Supplier: RS Components, Ltd.
Description: KEMET ESD-SR-301333XVE-T Ferrite Core
- Diameter: 1.18897702 inch
- Width / O.D.: 1.18897702 inch
- Ferrite / Garnet Type: Ferrites and Ferromagnetic Ceramics
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Ceramic (Hard Ferrite) Permanent Magnets Ferrite magnets, sometimes referred to as ceramic because of their production process, are the least expensive class of permanent magnet materials. The material became commercially available in the mid 1950's and has since found its way into
- Electrical Resistivity: 10 ohm-cm
- Max Use / Curie Temperature: 450 to 460 C
- Coeff. of Thermal Expansion (CTE): 7 to 15 µm/m-C
- Modulus of Elasticity: 24,656,262.6907235 psi
-
Description: manipulation • Ferromagnetic materials and superconducting materials • Spin-wave and magnetic crystal materials • Passive/active microwave and terahertz devices (material characterization, fabrications, and applications) • Antennas with advanced/complex/artificial
- Type: Conference
- Industry: Electronics and Semiconductor
-
Supplier: AENOR
Description: GENERAL CLASSIFICATION OF FERROMAGNETIC OXIDE MATERIALS AND DEFINITIONS OF TERMS.
-
Supplier: ASTM International
Description: 1.1 These test methods cover four procedures for determination of the permeability [relative permeability]2 of materials having a permeability not exceeding 6.0. 1.2 The test methods covered are as follows: 1.2.1 Test Method 1-Fluxmetric Method is suitable for materials with
-
Supplier: ASTM International
Description: 1.1 This test method provides a means for determination of the impedance permeability (μz) of ferromagnetic materials under the condition of sinusoidal current (sinusoidal H) excitation. Test specimens in the form of laminated toroidal cores, tape-wound toroidal cores, and link-type
-
Supplier: AENOR
Description: Magnetic materials -- Part 14: Methods of measurement of the magnetic dipole moment of a ferromagnetic material specimen by the withdrawal or rotation method
-
Supplier: SAE International
Description: This specification establishes acceptance criteria for discontinuities revealed by magnetic particle inspection of parts made from wrought, ferromagnetic materials.
-
Supplier: Newark, An Avnet Company
Description: FERRITE TILE, 38MM X 38MM X 2MM; Outer Diameter:-; Length:38mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1085416-FPL150/100/16-BH1T Category: Filters>Ferrite Disks and Plates Series: FPL Package: Tray Height - Seated (Max): 0.630" (16.00mm) Standard Package: 4 Filter Type: Ferrite Plate Dimension: 5.906" L x 3.937" W (150.00mm x 100.00mm) ECCN: EAR99 Fake Threat In the Open
-
Supplier: Newark, An Avnet Company
Description: CPU FERRITE CORE, 23 X 0.8 X 23MM, 5W700; Outer Diameter:-; Product Length:-; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance:79ohm; Product Range:WE-CPU Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CPU FERRITE CORE, 30 X 1.5 X 30MM, 5W700; Outer Diameter:-; Product Length:-; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance:114ohm; Product Range:WE-CPU Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FERRITE TILE, 26.42MM X 8.89MM X 1.27MM; Outer Diameter:-; Length:26.42mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Materion Corporation
Description: Materion Microelectronics & Services has developed proprietary techniques to manipulate the crystal orientation and grain structure of our ferromagnetic targets. This has the effect to optimize the PTF of these ME™ grade targets to allow customers to sputter magnetic materials at an
-
Supplier: ASTM International
Description: 1.4 These test methods cover two alternative procedures as follows: Test Method 1-Sections 6 - 12 Test Method 2-Sections 13 - 19 1.4.1 Test Method 1 uses a test fixture having (1) two windings that encircle the test specimen, and (2) a ferromagnetic yoke structure that serves as the flux
-
Supplier: Surventis Surface Treatment LLC
Description: LUMOR J (W) is a dry powder concentrate formulated to be dissolved directly into water to produce an aqueous fluorescent magnetic particle inspection fluid, ideal for the inspection of ferromagnetic materials, structures and components.
- Magnetic Particle Inspection: Magnetic Particles
- Penetrant Testing (Dye / FPI): Penetrant / Leak Tester
-
Supplier: Newport MKS
Description: The M-RPR-514-12 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 305 mm thick optical table has a 1500 mm width, a 4200 mm length, and Metric M6 holes on a 25
- Length: 165.35442 inch
- Width: 59.05515 inch
- Height / Thickness: 12.0078805 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: The M-RPR-510-12 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 305 mm thick optical table has a 1500 mm width, a 3000 mm length, and Metric M6 holes on a 25
- Length: 118.1103 inch
- Width: 59.05515 inch
- Height / Thickness: 12.0078805 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: The M-RPR-510-8 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 203 mm thick optical table has a 1500 mm width, a 3000 mm length, and Metric M6 holes on a 25
- Length: 118.1103 inch
- Width: 59.05515 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Description: ISO 17638:2003 specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The techniques are suitable for most welding processes and joint configurations.
-
Supplier: Newport MKS
Description: The M-RPR-48-18 RPR Reliance™ Industrial and Educational Grade Optical Table features the material workmanship and quality found in all Newport tables and meets many general application needs. This 457 mm thick optical table has a 1200 mm width, a 2400 mm length, and Metric M6 holes on a 25
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 17.9921357 inch
- Features: Ferromagnetic
Find Suppliers by Category Top
Featured Products Top
-
The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new (read more)
Browse Grippers Datasheets for Compact Automation -
. Magnetic Particle testing consists of inducing a magnetic field into a ferromagnetic material (such as rolled, cast, or forged steel). The application of magnetic particles and the interpretation of the patterns formed by the particles as they (read more)
Browse Material Testing Services Datasheets for NDE Professionals Inc. -
well as the high frequency response rate of 5 kHz are outstanding characteristics compared to other sensors in the same price class. The sensors are factory-calibrated for ferromagnetic and non-ferromagnetic materials in the measuring range of 4 mm. The sensors are protected to IP67 and are therefore (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
applications, steel rolling processes or die casting systems. Wide sensor portfolio and simple setup The robust controller can be combined with a wide variety of sensors and is factory-adapted to ferromagnetic or non-ferromagnetic materials. Due to the extensive sensor (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The 6A ferrite bead is a series of chip ferrite beads that are used in the automotive powertrain safety application. This product has a rated current of 6A and also an impedance of 70Ω, the highest in the industry. In addition, it is expected to provide a high degree of noise immunity. By using the BLM21SP series on power lines which are liable to generate noise, they also can assi...
(read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Murata Electronics -
frequency range (kHz), thereby enhancing the encoder’s reliability and performance. To regulate the secondary coil signal, the rotor (or code wheel), which is made from a ferromagnetic material, interacts with the magnetic field from the primary coil to affect the current in the (read more)
Browse Rotary Encoders Datasheets for Portescap
Conduct Research Top
-
Frequently Asked Questions About Soft Magnet Materials
The Curie temperature refers to the transition temperature above which ferromagnetic materials lose their useful magnetic properties. Ferrite materials are actually ferromagnetic materials [a similar but distinctly different type of magnetic material], and thus this transition temperature
-
Magnetostriction: Basic Physical Elements
Magnetostriction is a phenomenon only found in ferromagnetic materials such as iron, nickel, cobalt and their alloys. The magnetostrictive principle is based on certain agnetomechanical properties of these materials.
-
Magnetostriction in Automotive Position Measurement
Magnetostriction is a property of ferromagnetic materials such as iron, nickel, and cobalt. When placed in a magnetic field, these materials change size and/or shape (Figure 2). This physical response of a ferromagnetic material is due to the pres-ence of magnetic moments, and can be understood
-
Advantages and Disadvantages of using Toroidal Power Transformers
A toroidal transformer has its primary and secondary windings wrapped around a torus or donut-shaped core made of ferromagnetic material such as banded iron, magnetite, ferrite, or iron oxides, separated by an insulating material. Because of this nature, a toroidal transformer features lower
-
How Do Magnetic Shields Work?
of it as a magnetic field conductor. This leads to what type of material can provide the best path for magnetic fields and thus create shielding. Since the field is attracted to the shielding material it stands to reason that if a magnet is attracted to the material (ferromagnetic material), that material can
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Handbook of Spintronics
In most materials there are equal numbers of the two types of electrons when they are in equilibrium; however, in ferromagnetic materials there will be more of one type than the other leading to a net magnetic moment.
-
Electrical Machines
4.3 Magnetizing Characteristic of Ferromagnetic Materials . . . . . . .
-
Handbook of Advanced Magnetic Materials
Ferromagnetic Materials - Structure and Properties.
-
Magnetism
And similar to ferromagnetic materials , an increase in temperature brings about a disturbance in the spin arrangement that culminates in completely random orientation of spins at the Curie temperature.
-
2011 Index IEEE Transactions on Magnetics Vol. 47
… 2970-2973 Harris, V. G., see Feng, M., TMAG Feb. 2011 324-332 Harris, V. G., see Fitchorov, T., TMAG Oct. 2011 4050-4053 Harrison, R. G., Positive-Feedback Theory of Hysteretic Recoil Loops in Hard Ferromagnetic Materials ; TMAG Jan. 2011 175 …
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
summation method for calculating 3D static magnetic field of combined conductive and ferromagnetic material ; application to pulse coil for nerve stimulation.
-
Engineering Electromagnetics
These are diamagnetic, paramagnetic, and ferromagnetic materials .
-
Handbook of Materials Structures, Properties, Processing and Performance
Negative μ has been observed in some ferromagnetic materials for microwaves.
-
Induction and Direct Resistance Heating
Semi-infinite Body of Ferromagnetic Material . . . . . . . . . . . .
-
Electrical drive-foundations
3.2.5.3 Magnetic flux density in not ferromagnetic materials .
Indicates content that may require registration and/or purchase.