-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors NON-FERROUS
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous
- Operating Distance: 0.375 to 0.75 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO 30 VDC OPERATING VOLTAGE NO/NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION 0.51 INCH SENSING
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain.
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: Eaton Corporation
Description: FERROUS METAL TYPE 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA APPROVAL 20 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT CONFIGURATION
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY OUTPUT CONFIGURATION 0.51 INCH
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Eaton Corporation - Sensors
Description: These unique Cutler-Hammer® Inductive Proximity Sensors have been specially made by Eaton'ss electrical business to detect only a specific type of metal. Ferrous Only models will detect only ferrous metals such as steel, iron, nickel or cobalt. A typical application for
- Operating Distance: 0 to 0.13779535 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231791-GS100102 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Sensor Termination Style: Wire Leads Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 5 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 12 DP Gear Teeth 10 foot 3-wire shielded cable 9 to 30 VDC Powered
- Electrical Output: Voltage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1178330-3030AN30 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: 3030 Type: VRS (Passive) Termination Style: Connector Package: Box Actuator Material: Ferrous Metals, Gear Tooth Standard Package: 1
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: 3-Wire Inductive Proximity Sensor, NPN Output Type, 0.059 in. (Max.) Sensing Range Sense ferrous and non-ferrous metal objects Operates from zero to 5 kHz pulse output rate The PSAC contains a sensing coil, oscillator, and schmidt trigger pulseshaper with an NPN open
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Radwell International
Description: SENSOR, INDUCTIVE PROXIMITY, 871T, THREADED STAINLESS STEEL FACE AND BARREL, AC FERROUS SELECTIVE, 5 MM SENSING DISTANCE, 18 MM DIAMETER, 20 132V AC, N.O. AND N.C. OUTPUTS, CABLE STYLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Description: Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. Inductive sensors detect metallic objects, Magnetic
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Heilind Electronics, Inc.
Description: FERROUS METAL DETECTOR CYLINDER, THREAD, M12, CONN
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed Sensor · Zero
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Ferromagnetic actuated reed switch Detects ferrous metal through nonferrous metal One piece housing
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 1.97 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Standex-Meder Electronics
Description: Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated
- Operating Temperature: 23 to 176 F
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Comfort series 30 mm non-flush Only for non-ferrous metals
-
Supplier: Altech Corp.
Description: is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 11.87008515 inch
- Operating Temperature: 32 to 122 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: transmission and camshaft speed sensing, geartooth sensors, rotary encoders, industrial, commercial and automotive applications. Ferrous target sensing Protection against severe and automotive environments Self-adjusting magnetic range High-speed operation Integral EMC, short-circuit
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot in a
- Operating Temperature: 302 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Standex-Meder Electronics
Description: Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation.
- Operating Temperature: -4 to 176 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: DigiKey
Description: Magnetic Hall Effect Sensor Ferrous Metals, Gear Tooth Digital Connector Module
- Operating Temperature: -40 to 284 F
-
Supplier: Banner Engineering Corp.
Description: Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-based technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize the effects of temperature change and fluctuating magnetic
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Self contained analog output displacement sensors >Self-contained electronics > Built-in temperature sensor > Fixed gain output >Reverse polarity and short circuit protection >No calibration required >Low cost >Excellent performance with ferrous targets >Variable voltage input
- Operating Distance: 0 to 0.1574804 inch
- Operating Temperature: 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed sensors ideal for speed
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. passive speed sensors convert mechanical motion to an A/C voltage without the need of a power supply. These self-contained magnetic sensors produce a magnetic field which, when in the proximity of ferrous objects in motion, generate a voltage. The
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
Find Suppliers by Category Top
Featured Products Top
-
photoelectric sensors, capacitive and inductive proximity sensors. As simple as changing the (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Custom photoelectric sensors, capacitive and inductive proximity sensors LOCON your reliable choice for high quality custom sensors Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
photoelectric sensors, capacitive and inductive proximity sensors. As simple as changing the cable style or length to designing a unit to fit inside your existing housing (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
HSI Sensing from Allied Electronics
HSI Sensing's full line of ferrous metal sensing proximity sensors are the perfect fit for applications where space is a premium.
-
MESA: a new configuration for measuring electromagnetic field fluctuations
…detectors, internal vehicle reorientation alarm sys- tems, external vehicle or ship passage sensors, wreck find- ers, noncontact current sensing measurement, conveyor belt sensors or counters in conjunction with small per- manent magnets, movement and proximity sensors , and ferrous impurity detectors for nonmagnetic…
-
Sensors Handbook, Second Edition > FIBER OPTICS IN SENSORS AND CONTROL SYSTEMS
Inductive proximity sensors can sense only ferrous and nonferrous materials, whereas photoelectric and limit switches can detect the presence of any solid material.
-
Eaton: Sensor Learning Course
Proximity sensors work best with ferrous metals.
-
Factor 1 Sensors: Proximity Sensors that Detect All Metals at the Same Range Without Adjustment (.pdf)
Ferrous and nonferrous metals effect proximity sensors differently and are sensed at different ranges depending upon the metal being detected.
-
New Noncontacting Inductive Analog Proximity and Inductive Linear Displacement Sensors for Industrial Automation
This frequency range is less appli- cable for the noncontacting inductive sensors and will only be used for special versions like “ ferrous or nonferrous” inductive proximity sensors , which provide a selective de- tection of the target.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The magnetically operated proximity sensor functions through non- ferrous materials, such as wood, plastic, or aluminum.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The magnetically operated proximity sensor functions through non- ferrous materials, such as wood, plastic, or aluminum.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The magnetically operated proximity sensor functions through non- ferrous materials, such as wood, plastic, or aluminum.
-
Manufacturing & Prototyping :: NASA Tech Briefs
The magnetically operated proximity sensor functions through non- ferrous materials, such as wood, plastic, or aluminum.
Indicates content that may require registration and/or purchase.