Products/Services for Festoon Cable Clamp
-
Cable Clamps - (360 companies)Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...Material -
Festoon Systems - (41 companies)...with different clips or clamps depending on the types of cables and hoses they are organizing. A typical festoon system consists of an end clamp that secures the cables at one non-moving end, a control unit that moves back and forth either manually... -
Wire, Cable, and Connector Tools - (861 companies)Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin... -
Wire and Cable Strippers - (306 companies)Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes. Cable... -
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting... -
Beam Clamps - (71 companies)Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams. Beam clamps are devices that clamp onto a structural steel beam for support, lifting, and rigging applications. They connect components...
-
Hand Clamps - (418 companies)Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
-
Cable Assemblies - (2601 companies)...on at least one end. They are also known as wire harnesses, wire assemblies, and wiring looms. The cables in an assembly are usually bound by clamps, cable ties, or electrical table. Binding the wires in this way allows them to better withstand...
-
Toggle Clamps - (107 companies)Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
-
Machining Clamps - (315 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
Product News
-
Amphenol Communications Solutions
DuraMate AHDM (-059) Cable Clamp Backshells In addition to the wide variety of backshell options available, we now offer a Cable Clamp Backshell in Size 18 and 24. Made of Aluminum Alloy and Nickel Plated with Stainless Steel screw and lock washers, as well as EPDM bushings. Attachments: duramate-ahdm-flyer-2018.pdf (read more)Browse Circular Connectors Datasheets for Amphenol Communications Solutions -
E-Z-HOOK, a division of Tektest, Inc.
Piercing Wire Clamp Test Leads for Defense Wire Attack Test Lead. XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet . Test lead wire is 18 AWG PVC. Developed as part of our tactical defense product offering. Finger lock thumb screw on XB securely tightens and holds insulation piercing needle bed in place. This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern. Wire clamp needle bed pierces wire, providing immediate connection through... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Imao-Fixtureworks
One-Touch Clamps Evolution New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. STABLELOCK ONE-TOUCH CLAMP FEATURES: Updated Rigid Clamping Mechanism. Ball and tapered wedge clamping design with spring force for superior mechanical positive clamping. Stable & Constant Clamping Force. Clamping force is constant and strong no matter who is operating. Clear Clamping Completion. "Click" feel at the end of clamping ensures reliable... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Efficient clamping and unclamping — with no tools! One-Touch Workholding Clamps and Supports. Easy and efficient clamping and unclamping -- with no tools!. Distinctive and unique, the One-Touch Clamps and Supports line offers easy and efficient clamping operations and support of workpieces without the need for tools during the application. This unique feature on these clamping devices helps to reduce time wasted on part setup and changeover while increasing overall productivity. EFFICIENT. Reduce Workpiece Setup Times! Quick clamping without... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
CLAMP ON ANY IRREGULAR SHAPE. O.D.FORM HOLDING CLAMPS. Eliminate the need for custom fixtures. Simple, secure O.D. clamping solutions save time. Machinable Jaws - Any shape can be clamped by machine jaw to the nominal size of workpiece. Compact Design - Small body allows multiple clamping in limited space. Changeable Jaws - Various shapes can be clamped by switching the jaw. Easy Operation - Clamp onto form in one simple tightening operation. Pneumatic options also available. Follow us on: YouTube. LinkedIn. Imao... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Automated Fasteners for Instant Clamping Slash your Setup Time with Pneumatic Clamping Fasteners. *Automated locking with air for quick change applications. *Compact body design for easy mounting in limited space. *Stainless steel design for rust and corrosion resistance. *Reduces setup time in frequent changeover of tooling, plate or fixture. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Pneumatic clamps for automation applications Pneumatic clamps. Pneumatic clamps are ideal for automation applications and repetitive operations. These air-assisted components slash set-up time in multi-parts holding and frequent changeover of machinery and fixtures. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices to standard machine elements. Because many of these products... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Hangzhou Chinabase Machinery Co., Ltd.
Shaft Collars/Clamping Collars ROUND BORE SHAFT COLLARS. 1. Inch Series. (1)SC:Set Screw Style Collar. (2)CL:One-Piece Clamp Style Collar. (3)SP:Two-Piece Clamp Style Collar. (4)SPH:Heavy Duty Two-Piece Clamp Style Collar. 2. Metrice Series. (1)MSC:Set Screw Style Collar. (2)MCL:One-Piece Clamp Style Collar. (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS. 3.Inch Series. (1)TCL:One-Piece Clamp Style Threaded Collar. (2)TSP:Two-Piece Split Style Threaded Collar. (3)TCN:One-Piece Clamp... (read more)Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Imao-Fixtureworks
Pneumatic Shaft Locking Clamps Pneumatic Shaft Locking for Automated Machine Changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a distance after position adjustment of machine parts and units. Perfect for quick change applications, choose from various types and sizes featuring: Spring clamping for positive locking and air for unclamping. Remote and multiple-unit capability for efficient, out-of-reach operation. Sensor mountable type offered... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
ADJUSTABLE CLAMPING HANDLES & LEVERS ADJUSTABLE CLAMPING HANDLES & LEVERS. CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in instances where fastening, unfastening, and adjusting become difficult due to space constraints. Pulling up on the handle disengages it from the spline and allows it to rotate 360 degrees in either direction. Releasing the handle re-engages the spline for tightening or adjusting. Torque limiting handles and knobs... (read more)Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks
-
Material Handling - Grainger Industrial Supply
• Festoon End Clamp , Wire Rope, Cable Type Round, Cable Size (In.) .91 to 1.25, Wheel Molded Concave Nylon, Package Quantity 1 .
-
Material Handling - Grainger Industrial Supply
• Festoon End Clamp , Wire Rope, Cable Type Flat, Cable Size (In.) .87 x 2.13, Wheel Molded Concave Nylon, Package Quantity 1 .
-
With bold energy
By leaving the superstructure, the cable clamps become the hanger cables and the festoon cable at vormarkierten positions mounts.
-
The Physics of Metrology
The longest waves die away in the wider spaced regions of the festoon cable , while shorter waves get caught between the narrower spaced clamps closer to the cable’s suspension points.
-
Cold Vacuum Drying Facility Crane and Hoist System Design Description (SYS 14)
Festooning system with track, end clamps , and stop assemblies, cables , support brackets, and junction boxes with terminal strips.
-
Chemical Processing Department monthly report, February 1958
A troublesome difficulty was corrected on the 60 ton canyon crane festoon cables when the electrical crew was successful in install- ing bolts in the regular fastening clamp for these cables.
-
Cold Vacuum Drying facility crane and hoist system design description (SYS 14)
Festooning systems are provided complete with heavy duty track, end clamp and stop assemblies, trolleylsaddle assemblies, cables , support brackets, junction boxes with terminal strips, and all accessories necessary for a complete installation.
-
Enhancing the reliability and maintainability of equipment with mechanical cable handling systems through the correct application of flexible cables
A clampthat is properly fit to the cablediametersin useshould be utilized to clamp the cables on the trolley saddle and should be placed around all of the cables in each layer on both sides of each festoon loop approximately one third the …
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
The strain relief mechanisms on the cable carriage must have rubber clamps to avoid crimping the cable . Other cables installed in the festoon must not cause bends tighter than the minimum bending radius of …
-
Grainger.com
Cable /Hose Required (Ft.) 53, Includes (3) C Track, End Stop, End Clamp ,(2) Joint Bracket,(2) End Cap,(7) Hanger, Package Quantity 1 Festoon Track Kit, C-Track, Overall Length (Ft.) 30, Min.
Indicates content that may require registration and/or purchase.