Products/Services for Festoon Wire Strippers
-
Wire and Cable Strippers - (305 companies)Cable and wire strippers are devices used to remove sections of insulation from underlying wires and prepare cables for installation. Stripping is an important process and allows the conductor to be terminated or spliced. Strippers are usually...TechnologyForm FactorWired Application / Connector Type -
Wire, Cable, and Connector Tools - (860 companies)...extractors, inserters, cable knives, pliers, polishing tools, pressers, punch down tools, screwdrivers, soldering and de-soldering tools, splicers, strippers, strap wrenches, torque wrenches, and wire or cable pulling grips. Wire, cable and connector tools... -
Festoon Systems - (40 companies)Festoon systems are mobile supports for electrical cables or pneumatic lines that allow the cable to move with a hoist, trolley, or other mobile equipment without fouling. Festoon systems are mobile supports for electrical cables or pneumatic... -
Air Strippers - (44 companies)Air strippers are used to remove volatile organic compounds (VOCs), ammonia, hydrogen sulfide, and other contaminants from groundwater and wastewater. The Air stripping is a technology that uses an air stripper for VOC removal from ground water... -
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Wire Terminals - (428 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
-
Hookup Wires - (317 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire Brushes - (128 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Wire and Cable Crimpers - (501 companies)...handheld crimping tool. Many tools will have two crimping cavities to properly roll the terminal's crimps, and possibly more if there are two conductors in the wire. Some crimp tools will feature several gauge sizes and possibly a stripper to enhance...
Product News
-
New Yorker Electronics Co., Inc.
Wire-to-Wire Connectors Adam Tech 's Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Cooner Wire Company
Hookup Wire Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire's original series' of Ultra Flexible Hookup Wire excels in applications where... (read more)Browse Hookup Wires Datasheets for Cooner Wire Company -
ASAP Semiconductor LLC
Wire Harnesses Modern electronics across industries often rely on an intricate network of components to maintain functionality, each item having its own distinct role. From high-performance aircraft to complex manufacturing equipment, the integrity of many systems often hinges on the effective management and organization of electrical connections and cables. Among the various components that ensure such reliability is the wire harness, which is a structured grouping of wires, cables, and connectors engineered... (read more) -
Triad Magnetics
2-Wire vs. 4-Wire Terminal Connection 2-Wire vs. 4-Wire Terminal Connection for Resistance Testing. Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two methods of measuring resistance: 2-wire resistance measurement and 4-wire resistance measurement. However, these techniques are not interchangeable because their readings vary in accuracy. While a small margin of error is acceptable for certain applications, other applications require greater accuracy to prevent serious issues, like energy loss... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Cooner Wire Company
Extra flexible instrumentation wire Extra flexible instrumentation wire is available "off the shelf " from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology... (read more)Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Cooner Wire Company
Large variety of Litz Wires Cooner Wire has eight different types of litz wire in both round and rectangular constructions. Litz wire is actually stranded film insulated conductors, or stranded magnet wire which are cabled into a geometric pattern permitting each insulated wire to occupy every possible position in the entire length of the flexible cable at some point. The reason for this arrangement is to reduce losses caused by the tendency of currents to flow only outside surface of wires at high frequencies. Our range... (read more)Browse Litz Wire Datasheets for Cooner Wire Company -
New England Wire Technologies Corporation
Type 1 Litz wire Type 1 Litz wire. Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile yarn, tape, or extruded compounds. Applications for Type 1 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. Types of Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Cooner Wire Company
Specialty wire & cable needs? Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these two extremes and everything in between. If your requirement is for a specialty wire or custom cables, contact Cooner (read more)Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Cooner Wire Company
Precision Wire for Demanding Industries Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these two extremes and everything in between. If your requirement is for a specialty wire or custom cables, contact Cooner (read more)Browse Multiconductor Cables Datasheets for Cooner Wire Company
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…windrow windsor winesap winging winking winkles winning winners winnows winsome winters wiretap wiriest wirings wisdoms wishing wishful … feminine fencings ferments ferocity ferrying ferreted ferrites ferrules ferruled feruling fervency festered festival festoons fetching fetishes fetlocks … stricken stricter strictly stridden strident striding strikers striking stringed stringer striping stripers stripped stripper striving stroking strolled…
-
Hardware/Others, Electronix
6" VELCRO WIRE & CABLE TIES - 50 PACK. .... Crimpers/ Strippers . .... AUTOMOTIVE 43MM FESTOON 6 WHITE LEDS .
-
An Heirloom Patchwork Quilt and its Conservation Problems
festooned on several heavy wire -frame drapery. .... a cOlumercial dye stripper which .
-
4 JACK RCA SOLDER TERMINAL, Electronix
Rear, dual solder points on each connector for wiring into sound systems and other applications. .... CUTTER AND STRIPPER TOOL. .... AUTOMOTIVE 43MM FESTOON 6 WHITE LEDS .
-
Installation, Electronix
ALL IN ONE CRIMPER/CUTTER/ STRIPPER TOOL. .... Speaker Wire . .... AUTOMOTIVE 43MM FESTOON 6 WHITE LEDS .
-
Repair Tools, Electronix
ALL IN ONE CRIMPER/CUTTER/ STRIPPER TOOL. .... CABLE / WIRE TIE GUN. .... AUTOMOTIVE 43MM FESTOON 6 WHITE LEDS .
-
Installation, Electronix
SELF-ADJUSTING STRIPPER /CUTTER. .... AUTOMOTIVE 43MM FESTOON 6 WHITE LEDS. .... Notify me of updates to 8" RELEASABLE WIRE CABLE TIRES - 100 PACK .
-
Dubbel
Steel or metal wire belts as: Drahtglieder-, Drahtgeflecht-, wire eye bands for heavy conveying good; rod and .... Formation of trough sets also in festoon form by drawing of solid axial-rollers by means of … head at the installation end; on the conveying distance through unilateral or pflugförmige strippers or ejection cars…
-
Dubbel
Steel or metal wire belts as: Drahtglieder-, Drahtgeflecht-, wire eye bands for heavy conveying good; rod and .... Formation of trough sets also in festoon form by drawing of solid axial-rollers by means of … head at the installation end; on the conveying distance through unilateral or pflugförmige strippers or ejection cars…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
…of a lickerin; one or more cylinders, each having a complement worker and stripper rolls; and a … is much more severe in that the various rolls are covered with garnett wire instead of card .... (v) Open conductors are prohibited except as part of a listed assembly or festoon lighting installed in…
Indicates content that may require registration and/or purchase.