-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 2 A single strand
- Length: 1,219.1993416323555 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pipe camera PCE-PIC 60/120 is used to inspect channels and pipes. Depending on the model, the pipe camera has a 60 m / 196.9 ft or 120 m / 393.7 ft fiber optic push cable. At the end of the pipe camera, a motorized camera head is mounted. This camera head is able to be moved 360°
- Tube or Sheath Diameter: 60 mm
- Working Length: 60 m
- Field of View: 105 degrees
- Operating Temperature: 14 to 122 F
-
-
Supplier: Flexbar Machine Corporation
Description: optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access. Standard Features: High Resolution Fiber Imaging Bundle Portable Battery Handle -3V- Custom
-
Supplier: Flexbar Machine Corporation
Description: optic illumination and a crisp image delivered by high-resolution quartz optical fiber, this fiberscope is able to handle a host of inspection requirements where there is limited access. Standard Features: High Resolution Fiber Imaging Bundle Portable Battery Handle -3V- Custom
-
Supplier: Fiberscope.net by MEDIT
Description: This new Fiber Optic Camera iRis DVR5 is a professional inspection system with advanced features that can be used for almost all applications in remote visual inspections. High-resolution CCD Camera technology, extra-powerful LED lights, 3 step light-intensity control and
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 28 to 120 degrees
- Minimum Focus Distance: 4 to 50 mm
-
Supplier: Fiberoptics Technology, Inc.
Description: The FSR 039 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.0 mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical
- Tube or Sheath Diameter: 0.9905994650762889 mm
- Working Length: 0.30479983540808886 m
- Field of View: 50 degrees
- Minimum Focus Distance: 4.571997531121333 mm
-
Supplier: Titan Tool Supply, Inc.
Description: accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope. The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber
- Tube or Sheath Diameter: 8 to 12 mm
- Working Length: 0.3401058163428592 to 1.2395193306595613 m
- Field of View: 110 to 140 degrees
- Operating Temperature: -4 to 302 F
-
Supplier: Gradient Lens Corporation
Description: The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling
- Length: 2,133.5988478566196 mm
- Diameter: 4 mm
- Wavelength Range: 380 to 700 nm
- Acceptance Angle: 80 degrees
-
Supplier: Gradient Lens Corporation
Description: Standard with every Hawkeye borescope and kit, the Mini-Maglite® has a stainless steel borescope adapter. Bright enough to illuminate bores and small cylinders, it is extremely light and portable.
- Lifetime: 10,000 hours
- Wavelength: 380 to 700 nm
- Color Temperature: 255.372222222222 K
- Maximum Voltage: 6 volts
-
Supplier: Gradient Lens Corporation
Description: Standard with every Hawkeye borescope and kit, the Mini-Maglite® has a stainless steel borescope adapter. Bright enough to illuminate bores and small cylinders, it is extremely light and portable.
- Lifetime: 4 hours
- Wavelength: 380 to 700 nm
- Color Temperature: 255.372222222222 K
- Maximum Voltage: 2 volts
-
Supplier: Flexbar Machine Corporation
Description: resolution image of critical components through access holes as small as 1.0mm or .039". With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where
-
Supplier: Titan Tool Supply, Inc.
Description: This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles,
- Illumination Type: Dual Spot, Ring
- Illuminator Features: Fiber Optic
-
Supplier: Flexbar Machine Corporation
Description: quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right
-
Supplier: Metaphase Technologies, Inc.
Description: light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal design to ensure
- Active Area Diameter or Length: 0.2362206 to 0.787402 inch
- Lifetime: 65,000 hours
- Color Temperature: 5,700 K
- Illuminator Output: 100 watts
-
Supplier: Machida Borescopes
Description: All Machida standard borescopes have built-in fiber optic light guides which call for reliable sources of cold white or other light. Light sources are a reliable source of light for effective illumination of the field of view and are essential to the use of a flexible
-
Supplier: Fiberscope.net by MEDIT
Description: technology used in the MEDIT fiberscopes allows more fiber optic pixels to be packed into the same size bundles. The 20,000 pixel FI fiberscopes feature nearly 100% more fiber optic cables than other fiberscopes of the same diameter. So they are smaller and less
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.35 to 1.8499999999999999 m
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
-
Supplier: Fiberscope.net by MEDIT
Description: 12,000 leeched fiber cables packed into them, and the higher resolution bundles feature 20,000 leeched fiber pixels. The standard models provide good image resolution and are suitable for most day-to-day inspection. The special technology used in the MEDIT fiber scopes allows
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 1.35 to 1.8499999999999999 m
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: XC series is the portable USB inspection camera that can be directly connected to industrial computer through a USB interface for screen operation. It is compatible with Windows operating systems. Probe diameters from 0.95-8mm can be selected, 360° articulation and rear high-power LED fiber
- Tube or Sheath Diameter: 2 to 6 mm
- Working Length: 1 to 10 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 70 mm
-
Supplier: Fiberscope.net by MEDIT
Description: overheating. A wide variety of detachable fiber optic light cables are compatible with this device. To easily use equipment that you may already own. The MS–24 is an ISO9001 and EN46001 - certified, FDA-registered and CGMP-compliant.
- Color Temperature: 5,500 K
- Maximum Voltage: 60 volts
- Illuminator Output: 24 watts
- Light Source: Lamp
Find Suppliers by Category Top
More Information Top
-
Mohammed Mahi Uddin Khan
Biman Bangladesh Airlines, Bangladesh
These are, magnifying lenses, borescopes, micro-borescopes, flexible fiber optic borescopes , microelectronic video borescopes & diffracted light etc.
-
The Development and Application of a Fiber Optic Inspection Device for Subsea Use
ABSTRACT The United States Navy, in conjunction with a subsea engineering firm, has initiated a program to develop a diver deployed fiber optic borescope .
-
Low cycle thermal fatigue testing of beryllium grades for ITER plasma facing components
An in-vacuo fiber optic borescope was used to visually inspect the beryllium surfaces for crack initiation.
-
Product News
Flexible Fiber Optic Borescope Has Small Diameter Plus 2-Way Articulation .
-
An Experimental Study of Homogeneous Charge Compression Ignition (HCCI) with Various Compression Ratios, Intake Air Temperatures and Fuels with Port and Direct...
This whole system consists of a fibre optic borescope and a photomultiplier-section which allows the observation of the combustion in a range between 270 to 600 nm wave length with a time resolution of up to 200 kHz.
-
New Advanced Inspection Technologies Small Diameter Flexible Borescope Offers Versatile, Low Cost Fiberscope Inspection Solution
Melbourne, FL - Advanced Inspection Technologies Inc. announced the offering of a new flexible fiber optic borescope .
-
Thermal fatigue behavior of US and Russian grades of beryllium
An in-vacuo fiber optic borescope was used to visually inspect the beryllium surfaces for crack initiation.
-
Application of AC impedance techniques to Scanning Electrochemical Microscopy
A fiber optic borescope coupled to a digital camera and a fiber optic illuminator were used to assist in the initial positioning of the tip relative to the sample.
-
Diagnosing Window and Curtain Wall Leaks
For locations where patching of openings would be particularly difficult, a fiber optic borescope can be used.
Indicates content that may require registration and/or purchase.