Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fiberguide Industries, Inc.
Description: No Description Provided
- Diameter: 0.005 mm
- Operating Temperature: -30 to 150 C
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Newport MKS
Description: The 77533 Bifurcated Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.55 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy (approximately 4% is reflected at
- Length: 914.3995062242667 mm
- Diameter: 4.5 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Electro Optical Components, Inc.
Description: Features: Multi-channel Process - Photometry High Optical throughput at characteristic wavelengths. Compatibility with a variety of light sources and filter spectrometers Special design for customer application Assembly with polymer or metal coated fibers Controlled fiber diameter
- Wavelength: 250 to 2,200 nm
- Cable Type: Multifiber Cable
-
-
Supplier: Newport MKS
Description: The 77565 Bifurcated High Grade Fused Silica Fiber Optic Bundle is comb randomized to produce evenly divided outputs. When light is uniformly focused onto the large unified 0.22 NA input, each leg of a bifurcated bundle receives 43% of the total incident energy
- Length: 914.3995062242667 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 260 nm
- Acceptance Angle: 25 degrees
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec ensures the highest quality and best transmission for fiber optic bundles, while working within the boundaries of your application. In order to optimize your bundle, we take several parameters into consideration: packing efficiency, fiber area
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard
- Length: 1,828.7990124485334 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Newport MKS
Description: The 77526 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 48 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard
- Length: 1,219.1993416323555 mm
- Diameter: 3.2000000000000006 mm
- Wavelength Range: 400 nm
- Acceptance Angle: 68 degrees
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, SIX-FIBER BUNDLE, BLOWN OPTICAL FIBER, CABLE CONFIGURATION TYPE 3 (CABLE BUNDLE), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, TWELVE/EIGHTEEN FIBER BUNDLE, BLOWN OPTICAL FIBER CABLE CONFIGURATION TYPE 3 (CABLE BUNDLE), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC)
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, TWELVE/EIGHTEEN FIBER BUNDLE, BLOWN OPTICAL FIBER, CABLE CONFIGURATION TYPE 3 (CABLE BUNDLE), APPLICATION B (SHIPBOARD), CABLE CLASS SM AND MM, (METRIC)
-
Supplier: Accuris
Description: Cable, Fiber Optic, Twelve/Eighteen Fiber Bundle, Blown Optical Fiber, Cable Configuration Type 3 (Cable Bundle), Application B (Shipboard), Cable Class SM and MM, (Metric)
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE - 36 LONG, 0.156 DIAMETER FIBER BUNDLE,RIGHT ANGLE THREADED SENSING TIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: fiber arrangement and splitting Standard and customized connectors Mixed fiber bundles (UV, NIR, MIR) are available Applications: Flexible IR-imaging systems Remote non-contact pyrometry in the 200-600K range Fiber probes for remote process IR - spectroscopy
- Wavelength: 1,100 to 6,000 nm
- Cable Type: Multifiber Cable
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 5 A single strand
- Length: 1,828.7990124485334 mm
- Diameter: 10.159994513602964 mm
- Transmission: 40 to 50 %
- Light Guide Type: Fiber Optic
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets such as
- Illuminator Features: Fiber Optic
- Features: Other
- Illumination Type: Ring
-
Supplier: Electro Optical Components, Inc.
Description: FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of single/ double/ triple
- Cable Diameter: 3 to 8.9 mm
- Wavelength: 180 to 18,000 nm
- Numerical Aperture: 0.22
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Diffuse (Bifurcated Cable), Standard Bundle 1.2mm (0.046in), Stainless Steel, 1.2 mm (0.046 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 508 µm
- Numerical Aperture: 0.5
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Plastic, Transmitted Beam (Individual Cable), Standard Bundle 0.5mm, Stainless Steel, 1.0 mm Diameter, Single Arrangement, 1.93 m (78 in.)
-
Supplier: CeramOptec Industries, Inc.
Description: For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the
- Wavelength Range: 160 to 1,200 nm
- Numerical Aperture: 0.4
- Operating Temperature: 1,500 C
- Light Guide Type: Fiber Optic
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® outdoor cables designed as aerial cables for freely suspended installations on posts and masts. The construction is waterproof in longitudinal direction thanks to the use of jelly-filled bundle conductors and swelling tape. The outer jacket is UV-resistant and at the same time
- Cable Diameter: 13.6 to 24.400000000000002 mm
- Cable Weight: 0.200905511811023 to 0.566999999999999 lbs/ft
- Bending Radius: 410 to 730 mm
- Operating Temperature: -25 to 70 C
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber optic - thru-beam with metal/silicon covering and bundled lens
-
Supplier: ValueTronics International, Inc.
Description: The ONT-50 is a DWDM and CWDM Analyzer from Acterna. Additional Features: Optical and digital test instruments bundled in one portable mainframe. The world's first portable multi-port field tester minimizes size and weight of complete configurations. It tests line rates from 51 Mbps to up to four
- Test Equipment Type: Hand Held
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters
- Fiber Core Size: 37 µm
- Numerical Aperture: 0.66
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Electro Optical Components, Inc.
Description: spectrometer or photometer. The design of Transmission Fiber Probe for gases is based on a bifurcated fiber bundle. Due to low Mid IR-attenuation in gases the collimated beam design of double pass (or multiple pass) gas cell is needed to increase optical path length to 10 –
- Probe Length: 3.93701 inch
- Wavelength Range: 500 to 18,000 nm
- Operating Temperature: -50 to 200 C
- Probe Type: In-line
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for fixed indoor and outdoor cabling of buildings and industry facilities. They are used in particular if the installation is to be done in one
- Cable Diameter: 8.500000000000002 to 18.9 mm
- Cable Weight: 0.113102362204724 to 0.528307086614172 lbs/ft
- Bending Radius: 130 to 285 mm
- Fiber Mode: Multimode, Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Fiber optic slip ring Fiber optic slip ring for maximum data rates. Light waves are the fastest and lowest-loss form of data transmission available. The international designation for the fiber optic slip ring is “FORJ”. This
- Number of Circuits: 54
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: BF-K-60P Catalog Number: 15003 Open Drawing Download 3D PDF Sensing Head
- Length: 1,523.9991770404445 mm
- Diameter: 0.5079997256801482 mm
- Light Guide Type: Fiber Optic
- Sheathing: Flexible PVC
-
Supplier: Qioptiq
Description: (black-anodized aluminum). Fiber Bundle Arm Ø: 4.5 mm Other lengths and custom designs are possible on request.
- Length: 800 to 1,600 mm
- Diameter: 4.5 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions (on request). They are suitable for indoor and outdoor cabling of buildings and facilities. They are used in particular if the installation is to be done in one
- Cable Diameter: 10.000000000000002 mm
- Cable Weight: 0.186023622047244 to 0.215787401574803 lbs/ft
- Bending Radius: 150.00000000000003 to 190 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Charles Industries, LLC
Description: Pedlock BDO Series Fiber Pedestals are a key element of any FTTP solution. In both greenfield and brownfield fiber deployments, BDO Pedestals provide easy access to branch and drop splice while protecting and storing loose buffer tube fiber optic cables. The exclusive BDO
-
Supplier: Edmund Optics Inc.
Description: light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.
- Numerical Aperture: 0.55
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Edmund Optics Inc.
Description: light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.
- Numerical Aperture: 0.55
- Light Guide Type: Fiber Optic
- Angle: Flexible
Find Suppliers by Category Top
Featured Products Top
-
communication, Industrial Ethernet, fiber optics, pneumatics, or hydraulics often result in large cable bundles, increased assembly effort, and additional potential failure points. To address these challenges, SAB Bröckskes develops customized hybrid cables that combine multiple (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Medical Device Manufacturing
The company needed a better, faster and more reliable method for potting a fiber optic bundle on an otoscope. A low viscosity resin was selected that had suitable mechanical properties but presented challenging process parameters. Additionally, regulations inherent in the manufacturing of medical
-
Smart Computing Article - The Backbone's Connected To The World!
centers. Backbones are made of fiber-optic cable bundles that have the capacity to handle massive amounts of information. A generic name for the largest routers on the Internet. These powerful backbone routers are used by MAEs and NAPs to direct trillions of bytes of information daily to the right
More Information Top
-
Machine Vision Handbook
✓ Fibre optic bundles (illumination and imaging .
-
Use Of Fiber Optics In Industrial Infrared Thermometry
From Figure 3 it can be seen that we have replaced the lens with a fibre optic bundle .
-
Designing Of Optical Links Consisting Of Converters, Cables, And Connectors For Different Digital Transmission Applications
A digital transmission system up to 1 Mbit /s is re- alized with available LEDs and PHDs and with fiber optic bundles having a transmission .
-
In situ dynamic measuring system to measure the vibratory and translational displacement of the airfoil modes of a combustion turbine compressor vane via an op...
The dynamic system is a non- contact device that uses a fiber optic bundle for the sensor element probe.
-
Small Angle X-Ray Scattering Detector
… evacuated linear tube having an end plate detector with a first fluorescent screen and concentricrings of first fiber opticbundles for low angle scattering detection and an annular detector having a second fluorescent screen and second fiber optic bundles concen- trically disposed about …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3759/1/Sarantavgas_Thesis_2008.pdf
The performance of leached and wound coherent fibre optic bundles was accessed and an analysis is presented.
-
Design Considerations For An Automated Fibre Optics Aided Remote Condition Monitoring Technique
Bend diameter of fibre optic bundle d .
-
Applications Of Photoelasticity To Elasto-Dynamics
Coupling the air spark with a fiber optic bundle permits the light sources to be placed on very close optical centers and reduces the angle of incidence of the light as it passes through the model.
-
Unique Components For Photonics Diagnostic Systems Using Fiber Optics
In Fig. 40(b) we see an MTF curve for a coherent fiber optic bundle .
-
Stress Analysis Combining Speckle Metrology With Finite Element Modelling
illuminated by an incoherent fiber optic bundle and the image transmitted back through a coherent fiber optic bundle to a remote analyzing system.
Indicates content that may require registration and/or purchase.