Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Overview Plastic fiber optic sensor for direct connection to printed circuit board 10 to 30V dc supply voltage with either NPN or PNP output Light-operate or dark-operate selectable Marginal gain indicator with alarm output Easy fiber installation
- Operating Temperature: -4 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman has applied its expertise in fiber-optic technology to develop a line of Fiber-Optic Acoustic Sensors (FOAS). FOAS originated in 1981 as part of a major effort to develop both fiber-optic gyroscope and fiber-optic
- Features: Array
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTIC SENSOR; Sensor Output:-; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SME312 Series RoHS Compliant: Yes
-
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone −
- Operating Distance: 3.93701 to 7.87402 inch
- Operating Temperature: -13 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Takex America, Inc.
Description: Features Ultra thin type 8 turns sensitivity adjustment Anti Mutual Interference function covers up to 8 units Adjacent installation of up to 8 units - Proprietary Anti Interference feature is used - High-accuracy-8-turn sensitivity adjustment - Position indicator is provided - High-speed response
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
- Fiber Optic: Plastic
-
Supplier: Locon Sensor Systems, Inc.
Description: At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency − No blind zone −
- Operating Distance: 3.93701 to 7.87402 inch
- Operating Temperature: -13 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: SAE International
Description: identify current interfaces used for fiber optic sensing systems. c To define environmental, reliability, and maintainability capabilities of fiber optic sensing system components. d To describe the fiber optic sensor and instrumentation
-
Supplier: Eaton Corporation
Description: NPN, PNP OUTPUT CONFIGURATION 1 MILLISECOND RESPONSE TIME FORWARD SENSING POSITION LIGHT/DARK OPERATING MODE 5 INCH THROUGH BEAM SENSING DISTANCE 1.5 INCH REFLECTIVE SENSING DISTANCE INCORPORATES SHORT CIRCUIT PROTECTION MAXIMUM SWITCHING CURRENT 250 MILLIAMPERE (NPN), 100 MILLIAMPERE (PNP)
- Operating Distance: 5 inch
- Operating Temperature: -4 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Radwell International
Description: FIBER OPTIC SENSOR, FS-N40 SERIES, 10-30 VDC SUPPLY, PNP/NPN OPEN-COLLECTOR OUTPUT, 30 VOLT MAX OUTPUT, 100 MA MAX CURRENT, IO LINK, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Description: robust fiber optics. Backward Compatibility with Luxtron m822 and m600 Series Modules, and Luxtron Fluoroptic Probes The m922 OEM system works with all current Semiconductor Luxtron® brand Fluoroptic probes and fiber optic extensions. With more than 25 years of
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
Supplier: RS Components, Ltd.
Description: Banner MIAD9FQ Fibre Optic Sensor
- Electrical Output: Current
-
Supplier: CARLO GAVAZZI Automation Components
Description: The Colour Sensor is a fibre optic amplifier made specifically for recognition of 1 or 1 to 4 colours. Teaching of the colours is easily performed by means of the “Teach-in” function. Each colour has a separate output which can be delayed up to 5 sec by means of the built-in timer. The
- Sensing Range: 60 mm
- Operating Temperature: 32 to 104 F
- Output Options: Analog Current, Switch or Relay Contact
- Input Voltage: DC input
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc,
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red • NPN Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc,
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: ValueTronics International, Inc.
Description: The LDT-5525 is a Thermoelectric Temperature Controller from ILX Lightwave. Additional Features: High accuracy, high stability control Typical drift less than ±0.004°C Wide temperature range: –99°C to 199°C Low-noise 24W bipolar output Operational with most thermistors and IC temperature
- Test Equipment Type: Hand Held
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input. The
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: Banner Engineering Corp.
Description: ensures easy sensor set-up and programming Thermally stable electronics minimize warm-up drift and reduce the effect of side-by-side mounting of multiple fiber amplifiers ECO (economy) display mode reduces amplifier power consumption by 25% Cross talk avoidance algorithm allows two
- Operating Temperature: 14 to 131 F
- Electrical Output: Current, Switched / Alarm
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Festo Corporation
Description: Use for precise and space-saving position sensing in electronics and light assembly Switching frequencies of up to 8000 Hz Operational with fiber optic cable SOOC as accessory Variants: LED or LED display, timer function Mounting: H-rail mounting or via through-holes With protection
- Operating Temperature: -4 to 140 F
- Output Load: 3-Wire PNP
- Electrical Output: Current, Switched / Alarm
- Features: Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional.
- Fahrenheit Scale: -112 to 482 F
- Fahrenheit Scale Divisions: 0.2 F
- Celsius Scale Divisions: 0.1 C
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog current signal, Outputs an analog voltage signal
-
Supplier: Takex America, Inc.
Description: The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity and threshold level Temperature mode selection (High/Low) achieves wide
- Features: AC Powered, Photoelectric Sensors
- Electrical Output: Current
- Body Shape: Cylindrical
-
Description: Digital 2-color pyrometer with fiber optic for non-contact temperature measurement on metals, ceramics, graphite etc. between 700 and 3000 °C. Key Features Short exposure time Very small spot sizes Built-in lens contamination control system HeavyDuty-fiber connector for rough
- Temperature Range: 1,292 to 5,432 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 10 to 10,000 milliseconds
- Operating Temperature: 32 to 122 F
-
Description: integrated key pad or interface Interface RS232 / RS485 switchable Test current output Details The pyrometer IS 50-LO plus is a digital, highly accurate pyrometers with fiber optics for non-contact temperature measurement on metals, ceramics, graphite etc. between 550° and 3300
- Temperature Range: 1,022 to 5,972 F
- Spectral Range: 0.7 to 1.1 microns
- Response Time: 1 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Description: integrated key pad or interface Interface RS232 / RS485 switchable Test current output Details The IS 50-AL-LO plus is a special version and customized to address specific applications and materials. The instrument is equipped with a fiber and an exchangeable optical head. The
- Temperature Range: 752 to 1,832 F
- Response Time: 1 to 10,000 milliseconds
- Electrical Output: Current
- Features: Laser Spot Aiming / Sighting
-
Supplier: Newport MKS
Description: The 818-SL-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series and now features a new design with a diffuser for ISO 17025 compliance. It can easily be converted to a free
-
Supplier: Newport MKS
Description: The 818-IR-L-FC/DB is a flexible fiber optic detector based on the popular 818 series photodiode sensors, without an attenuator that comes with the standard 818 series. The photodiode is place at an angle of 8 degrees from the front face of the detector housing, to minimize
-
Supplier: Newport MKS
Description: sensor surface. It can easily be converted to a free space detector simply by removing the 884-FC fiber optic adapter installed on it. It has a power range of -75 to 1.1 dBm in case of handheld meters; this range is higher for benchtop meters (-75 to 10 dBm). It is compatible
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OPTICAL, SCR; Sensor Output:SCR; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series; Sensing Mode:Plastic Fiber RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR; Sensor Output:Solid State Relay; Sensing Range Max:500ft; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:1251E Series; Sensing Range Min:152m; Sensor Input:Optical RoHS Compliant: No
-
Supplier: Radwell International
Description: FIBER OPTIC SENSOR, FIBER OPTIC SENSOR TYPE:PNP, OUTPUT CURRENT:50MA, SENSOR OUTPUT:PNP, TYPE:STANDARD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Fiber optic slip ring parameters: Standard product outline drawing: Photoelectric rotary joint Photoelectric slip ring FORJ DHS069 DHS069-2-30A-3F series photoelectric rotary joint, with 3 channels of optical fiber, 2 channels of circuit, outer diameter 69mm, supports single
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Micro-Epsilon Group
Description: The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000
- Operating Temperature: 23 to 131 F
- Features: DC Powered
- Beam Type: Infrared
- Mode: Light/Dark Programmable
-
Supplier: Eaton Corporation
Description: FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158 DEG F OPERATING TEMPERATURE IP 67 ENCLOSURE DIN RAIL MOUNTING AREA CLASSIFICATION HAZARDOUS APPROVAL UL, CSA
- Operating Distance: 3 to 25 inch
- Operating Temperature: -13 to 158 F
- Features: AC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Allied Electronics, Inc.
Description: Digital Fiber Sensors, NPN Transistor A fiber-optic sensor system consisting of an optical cable and an amplifier. The amplifier emits, receives and converts the light energy into an electrical signal. The fiber optic cable, on the other-hand, is the
Find Suppliers by Category Top
Featured Products Top
-
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and (read more)
Browse Fiber Optic Proximity Sensors Datasheets for Micro-Epsilon Group -
Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock (read more)
Browse Proximity Sensors Datasheets for bisco industries -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Product Datasheet Features: 10 KHz to 150 MHz pulse currents up to 100 amperes Individually Calibrated included (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
control and energy-efficient systems, today announced the launch of its newest high-power current sensor, the (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be (read more)
Browse Current Sensors Datasheets for DigiKey -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
Innovators in the battery management systems that are driving next-generation electromobility turn to our engineers to supply the current measurement know-how that brings their best ideas to reality. Can we help you see further too? Download this comprehensive white paper about shunt-based sensing here. (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO
Conduct Research Top
-
Preface
of telecommunications, many new areas, such as fiber optic sensors, fiber optic devices and components, and integrated optics, have witnessed immense growth. As with any technological development, the field of fiber optics has progressed. through a number of ideas based on sound mathematical and physical principles
-
Produced Water Monitoring (.pdf)
and can provide in-situ analysis of the hydrocarbon concentration in water. This method is based on FCI Environmental Inc.'s fiber optic chemical sensor (FOCS?) technology. It provides accurate and reliable data to improve overall water processing on platforms.
More Information Top
-
Sagnac interferometer-type fibre-optic current sensor using single-mode fibre down leads
[1] Frosio G et al 1992 All fiber Sagnac current sensor Opto 92 (Paris) [2] Bohnert K et al 2000 Temperature and vibration insensitive fiber optic current sensor OFS2000 THS3-2, p 336 [3] Ohno A et al 1994 Intermediate and moderate …
-
A reciprocal-compensated fiber-optic electric current sensor
Calibration curve for the fiber optic current sensor .
-
Handbook of Optical Fibre Sensing Technology
For example, the H.V. fiber optic current sensor is one among few sensors implanted on power plants in some countries.
-
Fiber optic microampere dc current sensor
Since the fiber optic current sensor is very sensitive to an environmental disturbance, we de- signed an insulator box to protect the sensor from these influences of outside temperature and noise.
-
Electric current sensors: a review
Fibre optic current sensors allow multiplexing of other signals using the same fibre. .
-
http://search-ext.abb.com/library/Download.aspx?documentid=9akk100580a1677&languagecode=en&documentpartid=&action=launch
It is to overcome these problems and more that ABB developed its new fiber optic current sensor (FOCS).
-
Polarization of Light with Applications in Optical Fibers
It provides the background needed to understand the workings of, and to design, various photonic devices, including Faraday rotators, inline fiber optic components such as polarizers, wave plates, and polarization controllers, and polarimetric sensors such as fiber optic current sensors .
-
Analysis of errors induced by λ /4 wave plate in fiber-optic current sensor system
Recent progress of all- fiber optic current sensors [J].
-
Fiber Optic Sensor Overview
FIBER OPTIC DISTRIBUTED SENSORS OTDR, POTDR, FOTDR FIBER OPTIC RADIATION SENSORS FIBER OPTIC CHEMICAL SENSORS FIBER OPTIC CURRENT SENSORS FIBER OPTIC ACCELEROMETERS .
-
Influence of polarization-dependent crosstalk on scale factor in the in-line Sagnac interferometer current sensor
F. Rahmatian and J. N. Blake, “Applications of high-voltage fiber optic current sensors ,” in Proc. IEEE: Power Engineering Society General Meeting, pp. 1–6 (2006).
Indicates content that may require registration and/or purchase.