Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: S.I. Tech, Inc.
Description: multiplexer, providing eight Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI interference problems for secure data transmission in noisy environments. Status indicators show the activity of each channel and the integrity
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Canoga Perkins Corporation
Description: When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles). Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto
- Number of Ports: 48 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
-
Supplier: DigiKey
Description: Fiber Optic
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point configurations. Distances up to 90km can be achieved utilizing extended distance
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Cytec Corporation
Description: Cytec's new FO Series Passive Fiber Optic Switching Systems are computer controlled chassis that are designed to switch standard fiber optic wavelengths of 850 nm, 1310 nm and 1550 nm. Multinode 62.5/125 um switches are available for 850 nm and 1310 nm wavelengths, while
- Wavelength Range: 850 to 1,550 nm
- Switching Time: 10 ms
- Insertion Loss: 0.8 to 0.25 dB
- Cross-talk: -70 dB
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds
- Network Equipment: Multiplexer
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 500 mA Switching Voltage: 100VAC, 100VDC - Max Coil
- Features: Other
- Mounting: PC Board
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit eight channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems. These
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit 16 channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The units are directly compatible with NTSC, PAL, and SECAM CCTV camera systems. These products are
- Video Outputs: 16
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series fiber video multiplexers transmit two channels of broadcast quality video using 8-bit digitally encoding and decoding over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems.
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Cytec Corporation
Description: Cytec's FX Series of fiber optic switching systems are non-blocking, full fan-out optoelectrical switch matrices available in configurations from 8x8 to 64x64. Different transmitter/receiver module combinations provide for 820, 1310, or 1550 nanometer wavelengths, with data rates to
- Wavelength Range: 795 to 1,580 nm
- Data Rate: 0.00004 to 5.6 Gbps
- Switching Voltage: 100 to 240 volts
- Operating Temperature: 0 to 55 C
-
Supplier: Accuris
Description: MULTIPLEXERS, DEMULTIPLEXERS, MULTIPLEXERS/ DEMULTIPLEXERS (MULDEMS), FREQUENCY-DIVISION, FIBER OPTIC INTERFACEABLE, SHIPBOARD (METRIC), GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: MULTIPLEXERS, DEMULTIPLEXERS, MULTIPLEXERS/ DEMULTIPLEXERS (MULDEMS), TIME-DIVISION, FIBER OPTIC INTERFACEABLE, SHIPBOARD (METRIC), GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: MULTIPLEXERS, DEMULTIPLEXERS, MULTIPLEXERS/ DEMULTIPLEXERS (MULDEMS), MULTIPLEXER, FREQUENCY-DIVISION, FIBER OPTIC, SHIPBOARD, 4:1 CHANNELS, 30 MHZ (DOUBLE SIDEBAND) (METRIC)
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-MM2 MX Multiplexers, Multiplexer, Base Unit, 850nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: Electro Optical Components, Inc.
Description: IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used in electrical measurement,
- Wavelength Range: 375 to 2,000 nm
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Ultraviolet, Violet, Yellow
- Laser Type: Laser Diodes
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-SM80 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-SM40 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: ValueTronics International, Inc.
Description: The 83438A is an Erbium ASE Source from Agilent. Additional Features: High power density allows high measurement range Single-mode fiber output, angled connector option Modulation input: up to 300 Hz for applications using lock-in techniques or external control (on/off) In conjunction with an
- Test Equipment Type: Hand Held
-
Supplier: Data Connect Enterprise, Inc.
Description: Canoga Perkins 6000 Series Wideband Wavelength Division Multiplexers (WWDM). Up to four optical channels can be multiplexed into one fiber composite, which maximizes the bandwidth of the existing fiber plant by four.
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-4235TRX is a compact fiber optic transceiver operating in the 1310/1550 WDM wavelength band. The MP-4235TRX is configurable with your choice of data protocol formats. The options include either RS-232, RS-422 or RS-485 digital interfaces. The MP-4325TRX is specified as a pair of
- Wavelength: 1,310 to 1,550 nm
- Data Rate: 0 to 0.000128 Gbps
- Connector Type: FC
- Cable Type: Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: ability to test the integrity of the fiber optic link without disturbing the wavelength channels. These CWDM modules are protocol and rate transparent allowing different services up to 10Gbps to be transported across the same common fiber link. OmniLight family of LGX form
- CWDM Wavelength Range: 1,431 to 1,611 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: S.I. Tech, Inc.
Description: throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system, providing 16 Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end point
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: SAE International
Description: ARP6366 defines a comprehensive and widely-accepted set of specification guidelines to be considered by those seeking to use or design fiber optic sensors for aerospace applications. Some of the most common applications for fiber optic sensing within aerospace include
-
Supplier: SAE International
Description: The purpose of this document is to serve as a resource to aerospace designers who are planning to utilize Wavelength Division Multiplexed (WDM) interconnects and components. Many WDM commercial systems exist and they incorporate a number of existing, commercially supported, standards that define
-
Supplier: SAE International
Description: This document defines requirements for digital, command/ response time division multiplexing (data bus) techniques for fiber optic implementation. The concept of operation and information flow on the multiplex data bus and the functional formats to be employed are also defined.
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
- Features: Other
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2750 Multimode Wavelength Division Multiplexer (WDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2750 works in such
- WDM Wavelength: 1310 nm / 1550 nm
- Connector Type: FC, LC, SC, ST
- Cable Type: Multimode
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
years. The founder of S.I. Tech managed Belden Corporation’s new venture development activity in fiber optics. S.I. Tech acquired Belden’s fiber optic systems business in 1984 and Honeywell’s fiber optics multiplexer business in 1988. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
unique two-fiber I/O design that enables multiplexing of the sensors in a daisy-chain architecture. Each sensor only responds to optical signals within a 20 nm band, while passing all other wavelengths in both directions. The result is an extremely simple way to combine up to 8 sensors per optical channel when used with a HYPERION instrument with a 160 nm wavelength range. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. Click here to see options (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc.
Conduct Research Top
-
Preface
has arrived. The first generation of fiber-optic communication systems debuting in 1980 operated at a meager bit rate of 45 Mb/s and required signal regeneration every 10 km or so. However, by 1990 further advances in lightwave technology not only increased the bit rate to 10 Gb/s (by a factor of 200
More Information Top
-
Audio / Multiplexers / Video
DVM-2700 - 2 Channel, Video, Audio & Data Fiber Optic Multiplexer .
-
Synchronous Hubbing Transmission In The Local Loop
This segment of the network will experience greater penetration of fiber transport with fiber optic multiplexers and digital loop carrier systems.
-
Audio / Multiplexers / Data
DVM-2700 - 2 Channel, Video, Audio & Data Fiber Optic Multiplexer .
-
Fiber / Signal / Audio
DVM-2500 - Bi-directional Video, Audio & Data Fiber Optic Multiplexer .
-
Radiation hardness of passive fiber optic components for the future thermonuclear fusion reactor instrumentation links
Wavelength-flattened fibre optic power couplers could be envisaged as fiber optic multiplexer under radiation.
-
Audio / Multiplexers / NTSC
DVM-2500 - Bi-directional Video, Audio & Data Fiber Optic Multiplexer .
-
Fiber / Data / Optic
DVM-2700 - 2 Channel, Video, Audio & Data Fiber Optic Multiplexer .
-
CCD fiber optic spectrometer for the measurement of spectral irradiance
The two most important components of the system are the dual, thermally regulated AvaSpec2048-TEC spectrometers and a 2 x 8 channel fiber optic multiplexer (Avantes Inc).
Indicates content that may require registration and/or purchase.