-
Supplier: Visual Sound, Inc.
Description: DVI-compliant video card output, and RS-232 port. The DVI RS232 over fiber Receiver connects to the remote display and RS232 and IR devices. One strand of SC fiber optic cable and a CAT5 cable connects the Sender and Receiver together. Package
-
Supplier: AR RF/Microwave Instrumentation
Description: The IF7000 interface allows for the easy connection of any RS-232 device to glass fiber optic cables. One such connection would be a PC to the FP7xxx field measurement probes. Signals may be transmitted in either direction through the interface. EXPORT CONTROLLED DATA These
- Connector / Adapter: Connector
- Connector Type: SMA
-
Supplier: Versitron, Inc.
Description: These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data, clock, and common control signals automatically multiplexed. One of our
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
-
Supplier: TOP-electronics USA
Description: W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables
- Serial Protocol: RS232
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Extends DVI and RS-232 over Fiber Optic cable up to 1640 feet (300 meters) The Extender for DVI and RS232 over One Fiber Optic cable is a complete solution allowing DVI and RS-232 to be extended to a monitor, touch-screen display, or other
-
Supplier: TOP-electronics USA
Description: W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass fibers over a distance of
- Serial Protocol: RS232
-
Supplier: Newark, An Avnet Company
Description: RS232 FIBER OPTIC LINE DRIVER
-
Supplier: TOP-electronics USA
Description: W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial RS232 data via multi-mode glass
- Serial Protocol: RS232
-
Supplier: TelephoneStuff.com
Description: Fiber Optic Patch Cable. Features: - Fiber optic patch cable - Simplex - SC-SC - 62.5/125 - 0.3 meter
-
Supplier: TOP-electronics USA
Description: W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no
- Serial Protocol: RS232
-
Supplier: Versitron, Inc.
Description: These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10 Mbps Distances to
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Plastic, Transmitted Beam (Individual Cable), Standard Bundle 0.5mm, Stainless Steel, 1.0 mm Diameter, Single Flexible Arrangement, 1.93 m (78 in.)
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: Radwell International
Description: FIBER-OPTIC PE, PNP SWITCHING OUTPUT, RED LED, CABLE OUT EXPANSION UNIT, WLL180T-F232, WLL180T-F232 FIBER, (6039098). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: CBL FIBER OPTIC 125UM SINGLEMODE
- Bending Radius: 205.73999999999998 mm
- Operating Temperature: -40 to 70 C
- Fiber Mode: Single Mode
-
Supplier: Versitron, Inc.
Description: These products convert an RS-530 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. VERSITRON OFFERS: Data Rates to 10Mbps Distances to
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical
- Connector: DB-9
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies Blk POF Smplx 500 Mt rs Uncon RoHS
-
Supplier: Accuris
Description: Standard Test Procedures for Fiber Optic Fibers, Cables, Transducers, Connecting and Terminating Devices
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: L-com, Inc.
Description: The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three versions are available, supporting RS232 serial interfaces. The TB271
-
Supplier: L-com, Inc.
Description: The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three versions are available, supporting RS232 serial interfaces. The TB271
-
Supplier: S.I. Tech, Inc.
Description: 50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
- Secondary Port Maximum Cable Distance: 0.30000000000000004 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Dataforth Corporation
Description: computer equipment saving valuable desk and floor space. A pair of these units allows most RS-232C cable links to be replaced and extended with a duplex fiber optic cable. The normal 50-foot (15m) RS-232 limit may be extended to 2.2 miles (3.5 km). Fiber
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 1110A miniature RS-232 fiber optic modem packs all the advantages of fiber into a compact self-powered package. Communicating full or half duplex over two fibers, the Model 1110A supports data rates to 19.2 Kbps and distances up to 5 miles (8 km). Optical
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: S.I. Tech, Inc.
Description: multiplexer, providing eight Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI interference problems for secure data transmission in noisy environments. Status indicators show the activity of each channel and the
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: RS Components, Ltd.
Description: RS PRO STST50DOR3 Fibre Optic Cable
- Operating Temperature: 60 C
- Fiber Mode: Multimode
- Features: Other
- Connector Type: ST
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Versitron, Inc.
Description: remote location. The devices pass data or clock signals with Bit Error Rates (BER) of 10 to the minus 9th across the entire bandwidth of 50bps to 10Mbps. Link budget is not less than 19 dB on 100/140 fiber optic cable.
- Data Rate: 0.00005 to 10 Mbps
- Operating Temperature: -40 to 158 F
- Wavelength: 850 to 1,310 nm
- Features: LED
-
Supplier: OMEGA Engineering, Inc.
Description: The FOB100 Series comprises high-accuracy, multipurpose fiber optic thermometers with 1, 2, or 4 channels. They use an original algorithm to analyze incoming signals, measuring the temperature on each channel. The standard analog output is 0 to 10 V; 4 to 20 mA is optional. Sensors are
- Fahrenheit Scale: -112 to 482 F
- Fahrenheit Scale Divisions: 0.2 F
- Celsius Scale Divisions: 0.1 C
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog current signal, Outputs an analog voltage signal
-
Supplier: Quiktron, Inc.
Description: Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.
-
Supplier: Quiktron, Inc.
Description: density solution. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the
-
Supplier: S.I. Tech, Inc.
Description: throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system, providing 16 Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: Microwave Photonic Systems, Inc.
Description: be transported between the antenna head-end and the radio-processing center over an optical fiber cable up to distances of 50 km. An optional long-haul DFB laser can be specified that increases the link range to 80 km. The system’s optical conversion process is functionally independent
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Designed to interconnect fiber optic channels by providing precise alignment, tight contact and strong protection, this fiber optic solution is light weight for applications where total system weight is a factor; features an acceptable insertion loss when the distance is over 1KM; as well as (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, agriculture, forestry and mining High-speed fiber optic DATA + POWER hybrid custom cable (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Equipped with cam-lock drag brake system Frame assembly designed to allow easy replacement of feet or handle Equipped with two twist tie fasteners Optional storage drum extension available Applications: Cable storage for extension cord, broadcast cable, audio/video cable, fiber optic cable and more. (read more)
Browse Cable Reels Datasheets for Hannay Reels -
: Electronic, fiber optic, and hybrid connections 100% testing of all assemblies Small to large volume capacity Overmold capabilities Request a Custom Cable (read more)
Browse Cable Assembly Services Datasheets for LEMO USA, Inc. -
: Electronic, fiber optic, and hybrid connections 100% testing of all assemblies Small to large volume capacity Overmold capabilities Request a Custom Cable (read more)
Browse Cable Assembly Services Datasheets for LEMO USA, Inc.
More Information Top
-
A USB 2.0 computer interface for the UCO/Lick CCD cameras
A single USB cable connects to the image acquisition computer and the camera’s RS232 serial and fiber optic cables plug into the USB interface.
-
Nanometer-scale placement in electron-beam lithography
fiber optic cable "interferometer" RS232 /GPIB electronics computer .
-
ECR ion source based low energy ion beam facility
The communications are carried out using two fiber optic cables connected to the RS232 port of the computer.
-
Two Channel EEG Thought Pattern Classifier
These sensors are connected to a ProComp+ encoder (SA7008P, Thought Technology, Fig. 3) which digitises the signals and transmits them using RS232 via a fibre - optic cable , electrically isolating the Procomp+ from the host computer.
-
5DT (Fifth Dimension) - Data Gloves
5 m fibre - optic cable to control box then RS232 PC connection .
-
Precise current comparator for the calibration of high voltage standard transformers
It also exchanges digital data with the PC via a fiber optic cable ( F E ) ( RS232 ).
-
Spectroelectrochemical Sensing Based on Multimode Selectivity Simultaneously Achievable in a Single Device. 15. Development of Portable Spectroelectrochemical ...
The remote potentiostat interfaces with the spectroelec- trochemical control via RS232 or RS485 serial cables or optional fiber optic link.
-
Fiber / Probes / Software
It allows for the easy connection of an RS232 PC Serial port to the fiber optic cables of most Holaday EMF probes .
-
Fiber / Converters / Data
It allows for the easy connection of an RS232 PC Serial port to the fiber optic cables of most Holaday EMF probes .
-
Fiber / Optic / Probes
It allows for the easy connection of an RS232 PC Serial port to the fiber optic cables of most Holaday EMF probes .
Indicates content that may require registration and/or purchase.