-
Supplier: U.S. Plastic Corporation
Description: Rectangular tanks are constructed with a premium grade vinylester resin corrosion barrier and can handle rough service in corrosive environments. Fiberglass tanks can be ordered complete with a full range of optional features and accessories to match your manufacturing
- Material: Composite/Fiberglass
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR ACOUSTIC EMISSION EXAMINATION OF FIBERGLASS REINFORCED PLASTIC RESIN (FRP) TANKS/VESSELS
-
Supplier: Accuris
Description: Standard Practice for Acoustic Emission Examination of Fiberglass Reinforced Plastic Resin (FRP) Tanks/Vessels
-
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an internal
-
Supplier: Accuris
Description: Standard Practice for Acoustic Emission Examination of Fiberglass Reinforced Plastic Resin (FRP) Tanks/Vessels - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ZCL Composites, Inc.
Description: OUR DRAINAGE TANKS OUTLAST STEEL TANKS ZCL | Xerxes aboveground drainage tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used for
- Features: Other Tank
-
Supplier: ZCL Composites, Inc.
Description: FIBERGLASS TANKS ARE THE TANKS OF CHOICE FOR STANDBY WATER STORAGE System designers and installers know that the best standby sources of water for fire protection needs are stored in an underground or aboveground fiberglass tank. Our watertight tanks are the
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: OUR TANKS ARE THE PREFERRED SOLUTION FOR LOADING TERMINALS ZCL | Xerxes underground and aboveground tanks offer a virtually maintenance-free storage solution for loading terminals. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 5,000 to 30,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: ZCL Composites, Inc.
Description: OUR TANKS ARE THE PREFERRED SOLUTION FOR STORAGE TERMINALS ZCL | Xerxes underground and aboveground tanks offer a virtually maintenance-free storage solution for storage terminals. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 10,000 to 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: U.S. Plastic Corporation
Description: This 2 gallon polypropylene tank has nominal interior dimensions of 8"L X 8"W X 8"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are
- Volume Capacity: 2 gallons
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Caribbean FRP cylindrical fiberglass tank side wall and flat bottom are one piece construction with integral bottom radius. Design and fabrication is in accordance with the most current version of ASTM D-4907. Standard tank construction is suitable for storage or mixing of most
- Volume Capacity: 72 gallons
- Material: Composite/Fiberglass
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ASTM International
Description: selection. Flanges may be produced as integral flanges (Type A) or flange-on-pipe (Type B). They may be made of either epoxy resin (Grade 1), polyester resin (Grade 2), phenolic resin (Grade 3), vinylester resin (Grade 4), or furan resin (Grade 5). Flanges are also
-
Supplier: ASTM International
Description: selection. Flanges may be produced as integral flanges (Type A) or flange-on-pipe (Type B). They may be made of either epoxy resin (Grade 1), polyester resin (Grade 2), phenolic resin (Grade 3), vinylester resin (Grade 4), or furan resin (Grade 5). Flanges are also
-
Supplier: U.S. Plastic Corporation
Description: This 7 gallon polypropylene tank has nominal interior dimensions of 12"L X 12"W X 12"H and a wall thickness of 3/16". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are
- Volume Capacity: 7 gallons
- Type: General Purpose/ Bulk Storage Tank
- Material: Plastic
-
Supplier: WellMate
Description: Made of all NSF/ANSI-61 certified material, “SP” tanks contain no harmful traces of metal (as with steel tanks) that could pass into your water. Our tanks are environmentally safe and 100% lead free. Designed as a direct replacement for galvanized steel and epoxy-lined steel
-
Supplier: Lydall Performance Materials
Description: Cryo-lite® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450°F (-268°C)
- Overall Thickness: 1 inch
- Overall Width / OD: 72 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: -450 to 450 F
-
Supplier: Strongwell Corporation
Description: SAFRAIL™ fiberglass ladders and ladder cages mounted on the sides of tanks and buildings are a common sight in a wide range of industries. Fiberglass ladder and ladder cage systems have been in use since the 1950′s in chemical plants and other corrosive environments. Even in
- Material: Fiberglass
- Ladder Type: Fixed / Wall Mounted Ladder
-
Supplier: CertainTeed Corporation
Description: firmly bonded together with a thermosetting resin. It’s available with either a foil faced or a white ASJ vapor retarder facing. FEATURES AND BENEFITS Economical - CrimpWrap is more economical than molded pipe insulation when used to wrap large diameter pipe. Thermal Performance - Helps
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 48 inch
- Overall Length: 4.333333333333333 to 17.333333333333332 yd
- Material: Glass / Fiberglass
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon
-
Supplier: WellMate
Description: pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom. Hydropneumatic convertible – optional air volume control assembly and micronizer provide for quick and easy tank conversion,
-
Supplier: Norplex-Micarta
Description: RT500 (NEMA G-10) is a tube produced from a coarse weave woven glass fabric reinforcement combined with a epoxy resin system. This fiberglass tube meets the requirements of MIL-I-24768/2, Type GEE, and is designed for demanding electrical and mechanical applications, including cams,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Supplier: Xerxes Corporation
Description: Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial
- Diameter / Width: 96 inch
- Height: 96 to 432 inch
- Material: Composite/Fiberglass
- Features: Other Tank, Outdoor Use, Underground Use
-
Description: Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of refined petroleum products including lubricants, heating oil, diesel fuel, and
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Description: Sherwin-Williams Laminate Lining Systems are generally 55 to 65 mil dft single laminate or a 110 to 120 mil dft double laminate systems designed for the corrosion protection of concrete and steel in immersion conditions and steel tank bottom renewal. Typically used with 1-1/2 oz.
- Thickness: 0.055 to 0.065 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Description: Features / Benefits Wide range of resin chemistries Excellent chemical resistance Fabric reinforced for structural strength Excellent impact and wear characteristics Thermal shock resistance Time proven technology and performance Recommended Applications Secondary containment Tank,
- Thickness: 0.125 to 0.1875 inch
- Industry / Application: Cement / Concrete, Flooring
- Function: Impact, Secondary Containment
-
Description: blends, MTBE, and a variety of non-lead octane boosters. Reinforced with fiberglass mat, Magnaplate® provides an economical alternative to new steel bottoms and guards against product leakage. RECOMMENDED USAGE As an interior lining for storage tanks containing crude oil and refined
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: Westech Aerosol Corporation
Description: will effectively bond include fiberglass, metal, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, insulation panel construction and many other materials.
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Master Bond, Inc.
Description: resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and
- Operating / Use Temperature: -65 to 275 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Features: Coating, Other, Protective
- Substrate: Concrete / Masonry, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: -65 to 275 F
- Tensile Strength (Break): 6,500 psi
- Elongation: 6 to 8 %
-
Supplier: Tripp Lite by Eaton
Description: standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser,
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
Find Suppliers by Category Top
Featured Products Top
-
-up molding is the least expensive and most common open molding method, with fiber reinforcement placed into a single mold cavity and resin applied via hand with rollers or brushes. It’s used for a variety of large and small products, including storage tanks, showers, tubs and boats (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Grainger.com
Grain Capacity, Salt Storage Capacity 340 Lb., Pipe Size 1 In., Height 64 In., Width 41 In., Depth 17 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration Distributor Type, Days Between Regeneration On …
-
More than $5000 Plumbing - Grainger Industrial Supply
… Demand Initiated Regeneration, Service Flow Rate 80 GPM, Salt Storage Capacity 1000 Lb., Pipe Size 2 In., Height 73 In., Width 78 In., Depth 24 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
Plumbing - Grainger Industrial Supply
… Rate 20 GPM, 99,000 Max Grain Capacity, Salt Storage Capacity 1000 Lb, Pipe Size 1 In, Height 68 In, Width 47 In, Depth 24 In, Meter Range 0 - 1000 GPM, Tank Type One Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
More than $5000 Plumbing - Grainger Industrial Supply
… Demand Initiated Regeneration, Service Flow Rate 80 GPM, Salt Storage Capacity 1000 Lb., Pipe Size 2 In., Height 73 In., Width 78 In., Depth 24 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
More than $5000 Plumbing - Grainger Industrial Supply
… Demand Initiated Regeneration, Service Flow Rate 80 GPM, Salt Storage Capacity 1000 Lb., Pipe Size 2 In., Height 73 In., Width 78 In., Depth 24 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
$4500-$5000 Plumbing - Grainger Industrial Supply
… Demand Initiated Regeneration, Service Flow Rate 40 GPM, Salt Storage Capacity 700 Lb., Pipe Size 1 In., Height 68 In., Width 94 In., Depth 24 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
More than $5000 Plumbing - Grainger Industrial Supply
… Initiated Regeneration, Service Flow Rate 120 GPM, Salt Storage Capacity 3,000 Lb, Pipe Size 2 In, Height 87 In, Width 133 In, Depth 31 In, Meter Range 0 - 1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
More than $5000 Plumbing - Grainger Industrial Supply
… Initiated Regeneration, Service Flow Rate 120 GPM, Salt Storage Capacity 3,000 Lb, Pipe Size 2 In, Height 87 In, Width 133 In, Depth 31 In, Meter Range 0 - 1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
$3000-$3500 Plumbing - Grainger Industrial Supply
… Demand Initiated Regeneration, Service Flow Rate 30 GPM, Salt Storage Capacity 340 Lb., Pipe Size 1 In., Height 64 In., Width 78 In., Depth 17 In., Meter Range 0-1000 GPM, Tank Type Two Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
-
$2500-$3000 Plumbing - Grainger Industrial Supply
… Rate 20 GPM, 99,000 Max Grain Capacity, Salt Storage Capacity 1000 Lb, Pipe Size 1 In, Height 68 In, Width 47 In, Depth 24 In, Meter Range 0 - 1000 GPM, Tank Type One Tank, Fiberglass Resin Tank Material, Counter Current Regeneration …
Indicates content that may require registration and/or purchase.