-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included Threaded Brass
-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included Threaded Brass
-
Supplier: Monroe Engineering
Description: Material-Fiberglass Reinforced Technopolymer Insert: Tapped Brass Steel Stud Low Profile
- Diameter / Width: 0.8661417322834646 inches
- Height: 0.47244094488188976 inches
- Bore / Insert Diameter: 0.23622047244094488 inches
- Knob Type: Fluted Knob
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: threaded brass inserts. Door fasteners include a provision for padlocking. Enclosures are available with bonded polycarbonate viewing windows. Door is supported with a continuous stainless steel hinge. Captive oil resistant gasket provides a positive seal. Threaded brass
- Length / Height: 12.32 inch
- Width/Diameter: 12.32 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included Threaded Brass
-
Supplier: L-com, Inc.
Description: flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: L-com, Inc.
Description: flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Length / Height: 10 inch
- Width/Diameter: 8 inch
- Depth: 5 inch
- Height: 10 inch
-
Supplier: L-com, Inc.
Description: flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: TMP Pro Distribution
Description: via switch Enclosure : Fiberglass reinforced ABS cabinet, painted aluminum grille Outdoor Capability : IP-54 rated, per IEC529. UV, moisture and salt-spray resistant Colors : Black or White (-WH) Insert Points : Ten M6 insert points on back panel. Mounting : Included wall
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: Enclosure : Fiberglass reinforced ABS cabinet, painted aluminum grille Outdoor Capability : IP-54 rated, per IEC529. UV, moisture and salt-spray resistant Colors : Black or White (-WH) Insert Points : 18 M6 insert points on back panel. Mounting : Included wall bracket provides
- Application: Loudspeaker / Public Address
Find Suppliers by Category Top
More Information Top
-
Wind Turbine Lightning Protection Project: 1999-2001
The fiberglass blades have threaded inserts at the root to accept mounting bolts into the pitch bearing.
-
Practical Induction Heat Treating
Small brass screws, with their heads removed, can be brazed onto the copper turns with the threaded ends inserted into fiberglass supports secured with nuts.
-
ZPIHT2001P283
Small brass screws, with their heads removed, can be brazed onto the copper turns with the threaded ends inserted into fiberglass supports secured with nuts.
-
Performance Test Results Of Prototype F-stage Power Conditioning Unit For The 60-beam Omega Laser Upgrade
Silver-epoxy cement coupled with axially located fiberglass (1/4-20 inch) threaded insert in the resistor/terminal electrode body provide mechanically robust and electrically superior resistor terminals.
-
Blade System Design Studies phase II : final project report.
Because the traditional threaded root inserts required a large amount of fiberglass root thickness, a decision was made to use imbedded threaded rod as the root fasteners.
-
Evaluation of Juvenile Salmonid Outmigration and Survival in the Lower Umatilla River Basin, Annual Report 2003-2006.
The precast weir segments will require a number of threaded inserts that will be utilized to secure the fiberglass antenna guides to the weir segments at the slot opening.
-
Protocols
… 1/4-20 u 2"; Rocket City Special- ties); 8 Nylon wing bolts (10-32 u 2"; Du-Bro #164); 10 plated brass dura-collars (1/4"; Du-Bro #244); 10 threaded inserts (8-32; Du-Bro #393); 2 fiberglass pushrod systems (82 cm …
-
CR4 - Thread: Threaded Inserts for Small Sailboat Restoration
Not many inserts can be found blind, witch I prefer in order to seal out moisture from the wood structure under the fiberglass hull, to prevent epoxy contamination of the threads and prevent pull-out if excessive length screws are used.
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… instruction manuals; drawings; cards; schematics; transfers; decals; Mylar films; felt hoses/seals/pads/covers; ducts; looms; gaskets; abrasive strips; insulation blankets; exhaust blankets; brake linings/pads; carbon fiber gaskets; glass; mirrors; fiberglass covers; steel bars/wires/caps/tubes/weldments/fittings/unions/flanges/tanks/accumulators/tie wires/rings/cable … … pins); spacers; steel rods/clamps/plugs/ threaded inserts /gaskets/shackles; copper fittings/washers/plugs/up rings …
Indicates content that may require registration and/or purchase.