-
Supplier: MiTek Inc
Description: Cubic Designs Food Grade Platforms are ideal for food and beverage processing facilities that must meet varying clean design requirements and Good Manufacturing Practices (GMPs) as necessitated by the USDA and FDA. Our AIB-audited platforms not only meet these clean design
- Material: Stainless Steel, Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate future
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Superdeck™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create
- Material: Composite
- Platform/Walkway Type: Work Platform
-
-
Supplier: Creative Composites Group
Description: Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers
- Width: 0.8541666666666666 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self
- Width: 2 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: R. S. Hughes Company, Inc.
Description: with the following text: NOTICE USE OF SAFETY BELT AND LINE REQUIRED FOR ANY WORK BEYOND GUARDED STAIRS OR PLATFORM. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.
- Features: Specialty / Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fiberglass hood design provides exceptional operator visibility and good service access. Open Platform with ROPS/FOPS Canopy The platform is equipped with a ROPS/FOPS canopy and is enclosed by handrails and features angled foot rests for sure footing and support when working on
- Horsepower: 130 HP
- Travel Speed: 6.9 miles/hr
- Type: Compactor / Roller
-
Supplier: Safeguard Technology, Inc.
Description: SAFEGUARD® Anti-Slip Walkway Covers Weld-In Installation. Safeguard Technology’s Weld-Tab Anti-Slip Walkway Covers work in areas where adhesives and mechanical fasteners will not allow traditional installation methods. Weld-In Anti-Slip Panels When drilling platforms become wet, muddy,
- Length: 48 to 96 inch
- Width: 4 to 48 inch
- Features: Anti-Slip
- Application: Industrial
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the most demanding jobs. Dual Pump Propel System Good tractive effort for outstanding productivity in demanding applications. Machine Control The exclusive dual pump propel system provides proven superior performance and machine control. Rear Visibility The one-piece sloped fiberglass hood
- Horsepower: 174 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fiberglass hood design provides exceptional operator visibility and excellent service access. ROPS/FOPS Canopy Ergonomic design promotes maximum operator productivity while offering excellent visibility and unmatched comfort. ROPS/FOPS Cab Optional cab can increase machine utilization and
- Horsepower: 174 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: climbing capability. Rear Visibility The one-piece sloped fiberglass hood design provides exceptional operator visibility and excellent service access. ROPS/FOPS Canopy Ergonomic design promotes maximum operator productivity while offering excellent visibility and unmatched comfort. ROPS/FOPS
- Horsepower: 156 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Description: such as: Work in chimneys, chimney linings, silos, towers, stacks, shafts and similar projects. When necessary to hoist or lower a person in a boat-swain’s chair or equivalent, and the height is too great for practical use of a block and falls. (see Section 12) For transportation of materials
-
Supplier: Advance Lifts, Inc.
Description: WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include
- Features: Adjustable Height, Guard Rails, Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Southland Equipment Service
Description: Ideal to perform elevated maintenance jobs where scaffold and ladders are not practical or safe. Safety 4" kick plate surrounds the non-skid flooring. Includes double safety chains to secure platform to the forklift. 42" high removable side rails and mesh back panel to eliminate access to
- Depth: 4 ft
- Width: 3 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 6 ft
- Height: 2.5 ft
- Width: 3.3333333333333335 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 6 ft
- Height: 4.166666666666667 ft
- Width: 3.3333333333333335 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Southland Equipment Service
Description: Makes uneven surfaces level. Sturdy 500 lbs. capacity. Easy to use. Simply turn feet to adjust height -- place several units together for larger areas. Heavy-duty serrated grating provides excellent slip resistance. Platforms 24" to 48" have 4 legs. Longer platforms have 6 legs. Powder
- Depth: 2 ft
- Width: 2 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADJUSTABLE HEIGHT STEEL WORK PLATFORM
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: FORK LIFTABLE WORK PLATFORM
- Platform/Walkway Type: Fork Lift Platform, Work Platform
-
Supplier: Southland Equipment Service
Description: Heavy gauge steel construction for storage of materials that are not compatible with plastic. Sumps and ramps have durable powder coated finish. Welded bar grating can be removed for cleaning. FOB Shipping Point.
- Depth: 4.25 ft
- Width: 4.25 ft
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Green Access & Fall Protection
Description: GREEN Removable Insta-Rack Platforms are created for specific site situations that won't allow for a permanent pedestal platform installation. With no foundation required, the Removable Insta-Rack is a popular solution providing easy, flexible installations. Features Custom designed to
- Features: Anti-Slip, Guard Rails, Mobile, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Green Access & Fall Protection
Description: GREEN Portable Transloading Platforms provide a mobile access solution for transloading operations, either "Truck to Rail," or "Rail to Truck." All platforms are engineered for operator safety, compliance with governing O.S.H.A. standards, and for your specific application. Features
- Features: Adjustable Height, Anti-Slip, Guard Rails, Mobile, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Southland Equipment Service
Description: Makes uneven surfaces level. Sturdy 500 lbs. capacity. Easy to use. Simply turn feet to adjust height -- place several units together for larger areas. Heavy-duty serrated grating provides excellent slip resistance. Platforms 24" to 48" have 4 legs. Longer platforms have 6 legs. Powder
- Depth: 8.083333333333334 ft
- Width: 2 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Flatbed Access Platforms offer superior fall protection when gaining access to flatbed trailers for tarping or securing loads. Built to customer specifications and fully customized, our Flatbed Access Platforms are the perfect solution for preventing falls for those climbing on
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: MiTek Inc
Description: Cubic Designs pre-engineered steel mezzanines and work platforms make it easy and cost effective to integrate a single or multi-level platform into your valuable project, without the cost and disruption of construction. We work within your footprint to create an
- Features: Multi-Level, Single
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Parkline, Inc.
Description: Industrial Duty Stairs, ADA Ramps and Platforms provide OSHA compliant access to our shelters or existing structures at your facility. They can also get you up and over any obstacles, create elevated work platforms, and satisfy all OSHA regulations for the provision of equal
- Material: Aluminum, Stainless Steel
- Features: Anti-Slip
- Platform/Walkway Type: Gangway, Work Platform
Find Suppliers by Category Top
More Information Top
-
Fiberglass - Raw Materials - Grainger Industrial Supply
○ Fiberglass Work Platforms (3) .
-
PROBLEMS IN MAINTAINING SCHEDULED HELICOPTER OPERATIONS IN THE NEW YORK AREA
This, in turn, allowed a piece of fibreglass batting to be ingested into #1engine and also part of the fibre- glass work platform to be ingested into #2 engine.
-
Composite Platforms and Work Stations for Highly Corrosive Environments – Tank Loading Platform
• Fibreglass (FRP) Working Platforms for High Corrosion Resistance .
-
Fibreglass (FRP) Working Platforms for High Corrosion Resistance
Fibreglass (FRP) Working Platforms for High Corrosion Resistance .
-
Fiberglass Grating and Handrails for Safety, Reduced Weight and Low-Maintenance on Offshore Platforms
• Fibreglass (FRP) Working Platforms for High Corrosion Resistance .
-
Composite Coal Conveyor Drip Pans for Corrosion Resistance
• Fibreglass (FRP) Working Platforms for High Corrosion Resistance .
-
http://www.ndt.net/article/apcndt2006/papers/89.pdf
APPLICATIONS 3.1 Fibreglass booms on Elevating Work Platforms .
-
http://usitc.gov/publications/701_731/pub4168.pdf
for fiberglass gratings, including work platforms , ramps, stair treads, trench covers, and catwalks in a wide range of industries.32 Petitioners consider certain aluminum (e.g., press-locked swage-locked, and riveted) grating as capable of being utilized in similar applications as …
-
http://usitc.gov/publications/701_731/pub4087.pdf
Slip-resistant flooring systems are the major end-use applications for fiberglass gratings, including work platforms , ramps, stair treads, trench covers, and catwalks in a wide range of industries.37 Petitioners consider certain aluminum (e.g., press-locked swage-locked, and riveted …
-
States > New Jersey > State > Proposed Regulations > 2009 Documents > June 15‚ 2009 > [2009 NJ Proposed nj-20090615-0062-0005827] N.J.A.C. 7:50-10.31 thr...
… disturbance, work in these spans is to be conducted within the July 1 through October 1 period when wetland water levels are low and mats (flat wooden or fiberglass platforms ) are to be used to access the work areas with heavy equipment.
Indicates content that may require registration and/or purchase.