-
Supplier: Campbell Scientific, Inc.
Description: QuickReports, an application that allows you to generate simple reports from an LNDB database with just a few mouse clicks. Features Moves data from selected LoggerNet tables into a database Imports data from a data file into a database table Exports data from a
-
Description: specification and design. New software architectures for database applications are also covered. Advanced Database Techniques describes the 15 functions of a database management system and its internal mechanisms and provides a complete product review of the DBMS ORACLE
-
Description: available for download from the book's ftp site, including PowerPoint slides, solution manual, JSP pages, sample image files, and sample databases Coverage of two popular database systems: SQL Server 2008 and Oracle This book provides undergraduate and graduate students as well
-
-
Supplier: Deacom, Inc.
Description: The DEACOM Integrated Accounting and ERP Software System is fully-integrated pharmaceutical software that seamlessly links your inventory control, accounting, and manufacturing processes in one system. As a security-specialized system, DEACOM ERP Software for pharmaceutical
-
Supplier: Tinius Olsen, Inc.
Description: Customize multiple reports for various recipients Import specimen data (such as dimensions or limits) from an external file based on an identifier Export results, limits, statistics, and/or curve points to an external file Library of Methods A searchable database contains a
- Features: Data Acquisition Capability
- Applications: Environmental Test, Material Test, Mechanical Test
-
Supplier: Sofradir - EC, Inc.
Description: Easily create your own database of the equipment you routinely inspect and upload the data into your HotShot camera turning it into a custom data logger. Within each equipment record you can add multiple diagnostics and their related repair recommendations. In addition you can create your own
-
Supplier: Tradeport Electronics Group
Description: Print standard reports automatically. The software assembles pre-formatted reports from your database files, saving time and reducing errors. Reports include calibration certificates, instruments due for calibration, inventory characteristics, calibration histories, calibration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Software package for data acquisition, visualization and storage of large scale applications with up to 20,000 channels - Use of one server PC for data acquisition and multiple client PCs for online data access and visualization - Setup Software with database for configuration
-
Supplier: Active Sensing, Inc.
Description: can be exported to other systems and to supply chain partners. If you're currently struggling with the limitations of using Excel spreadsheets for your BOMs, or have consideredcreating your own BOM database, you'll be pleased to learn that PDXpert software is actually simpler to use
-
Supplier: SigmaNEST
Description: nesting task set up Integrated order database Combine work orders for scrap reduction Automatic party quantity tracking Part production scheduling Work order status reporting Legacy Data Conversion SigmaNEST file converters are stand alone utilities that transform the file
-
Supplier: Flexera Software, Inc.
Description: software's reliability. Prepare Reliable MSIs for Error-Free Deployment Cut MSI packaging time by up to 70% Deploy software to desktops with 99% success or better AdminStudio works with all the leading software deployment tools, including Microsoft® Configuration Manager,
-
Supplier: MachineSaver, Inc.
Description: Portable Vibration Analyzer Control software is designed for the organization and visualization of remote measurements delivered by remote monitoring. Measurement system thresholds, parameters and detailed analysis of results will be easily operated from this software. Configuration
-
Supplier: SigmaNEST
Description: SimTrans is an online transaction manager that serves as a bridge between SigmaNEST nesting software and Material Requirement Planning (MRP) systems, order entry or other management software solutions. MRP and/or other management software usually reside on large, centralized
-
Supplier: Modula
Description: software modules that may also be installed and activated subsequently. Starting from the free basic version, WMS Base already enabling complete management of the vertical storage system, and an initial integration with the company software system, based on a manual exchange of text
-
Supplier: IQMS
Description: well as a means for circulating the current revision, while keeping old revisions on file. IQMS’ document control software for manufacturers includes: The easy establishment of a secure, centralized document repository to control all documents, including standards and customer
-
Supplier: AMETEK Brookfield
Description: plotting during the test. Easily create custom reports and graphs right from the menu screen. FEATURES & BENEFITS Easily select test parameters Database file structure for easy-to-manage files Sample identification set-up screen helps new operators quickly get started; test
-
Supplier: GL Communications, Inc.
Description: from within VQT using Goldwave software. Complete automatic logging of all results (both file and database) with the ability to import log back into VQT. All results along with call control information are sent to central database. Query results remotely using the
-
Supplier: Vaisala
Description: security features that aid in regulatory compliance, including: Security status of the data is identified on every report Each time data is downloaded, vLog generates a unique checksum value, which is the Logger File ID number. File ID numbers are referenced in: logger file
-
Supplier: Spectral Dynamics, Inc.
Description: Database: Allows you to manage all test files including documents, images, and videos Fully Interactive Displays: Permit you to select and analyze FRF's, Mode Shapes, and results at the touch of a button Powerful, new Analytical Features: Use ODS to detect unbalance And much more...
-
Supplier: IQMS
Description: Manufacturers around the globe rely on IQMS to optimize their supply chains. EnterpriseIQ is a comprehensive, single database Manufacturing ERP and Supply Chain Management Software solution that gives you everything you need to monitor production, increase manufacturing throughput,
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: ProSource®enables optical system designers to fully exploit Radiant Source Model™ files (RSMs) of light sources and lighting systems. RSMs are the most accurate method for describing the near-field output of real light sources in optical and illumination design software because they
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Signalysis, Inc.
Description: weeks, months or years. This, along with the available storage rules, provides you with complete control over your data. All database files are kept in a single folder, allowing for simple archiving of the database. Archiving the database, coupled with the database
-
Supplier: IQMS
Description: all aspects of the quoting process including material, overhead, labor, outsourced operations, commission calculations, and miscellaneous additional fees. Because all EnterpriseIQ ERPand Manufacturing Software modules are designed on a single database, the quote is developed based on
-
Supplier: Marposs Corp
Description: DESCRIPTION Quick SPC software suite for SPC and Quality Control software allows customers to easily create distributed shop-floor data acquisition systems, providing Statistical Process and Quality Control that meet industry standard quality-related guidelines, as defined by present
- Operating System: Windows
-
Description: and helps users of ISO/IEC 24800 to understand functionality and usage of ISO/IEC 24800 and software. Each software module provided in ISO/IEC 24800-6:2012 can be used either as standalone software or as a part of larger integrated software depending on the module. This
-
Supplier: CSA Group
Description: and helps users of ISO/IEC 24800 to understand functionality and usage of ISO/IEC 24800 and software. Each software module provided in ISO/IEC 24800-6:2012 can be used either as standalone software or as a part of larger integrated software depending on the module. This
-
Description: and helps users of ISO/IEC 24800 to understand functionality and usage of ISO/IEC 24800 and software. Each software module provided in ISO/IEC 24800-6:2012 can be used either as standalone software or as a part of larger integrated software depending on the module. This
-
Supplier: Tele-Communication, Inc.
Description: Listen SW 4210 Listen Technology SW 4210 CDS 4000 Commander Software for 100 Conference Units Powerful remote control of all delegate and chairman units Delegates can be identified by number or by name in a database Create log file of all speakers with speech time Second window
-
Supplier: Intergraph Corporation
Description: Enables the management and structure of data files (image data, elevation data, LiDAR data, and other georeferenced and non-georeferenced data) within an enterprise. This client/server, enterprise geospatial content access solution consists of several server and client-side modules to
-
Supplier: Tele-Communication, Inc.
Description: Listen SW 4220 Listen Technology SW 4220 CDS 4000 Mimic/Synoptic Module for Commander Software Powerful remote control of all delegate and chairman units Delegates can be identified by number or by name in a database Create log file of all speakers with speech time Second window
-
Supplier: Tele-Communication, Inc.
Description: Listen SW 4211 Listen Technology SW 4211 CDS 4000 Commander Software for 1,000 Conference Units Powerful remote control of all delegate and chairman units Delegates can be identified by number or by name in a database Create log file of all speakers with speech time Second
-
Supplier: Transcat, Inc.
Description: software assembles pre-formatted reports from your database files, saving time and reducing errors. Reports include calibration certificates, instruments due for calibration, inventory characteristics, calibration histories, calibration procedures, and traceability to
- Environmental Properties: Pressure / Vacuum
-
Supplier: Marposs Corp
Description: stability, and quality. Software tools are provided to visualize correlations, to set filters and to link data. These are the available software modules: C-Analyse Is the software module for analyzing monitoring and process data. It helps to make the process faster, more stable
-
Description: The purpose of object finalization is to free resources that will not otherwise be freed by the normal garbage collection process. Examples include files that are open, temporary work files, database connections, TCP/IP socket interfaces and network connections.
Find Suppliers by Category Top
Conduct Research Top
-
Products & Services 2
data to be shared without connecting to a centralized database, a capability that can save considerable time. The new Audit Manager software has been designed to tie into full workflow management, searching and reporting functions. One of the program's key features is a template that allows audit
-
Contents What is NCURSES ? Ncurses (new curses) is a freely distributable "clone " of System V Release 4.0 (SVr4) curses. Curses is a pun on the term "cursor optimization ". It is a library of functions that manage an application's
For details, see the NEWS file in the source distribution. It accurately reflects contributions since 1.9.9e. The above copyright notice and this permission notice shall be included in all copies or substantial portions of the Software. THE SOFTWARE IS PROVIDED "AS IS ", WITHOUT WARRANTY OF ANY
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
File viewer adds EDA enhancements Cimmetry Systems Corp. has released version 19 of the company's AutoVue enterprise-wide file viewing software. Oasis file format gets endorsed by DFM startup Oasis Tooling is expected to announce next week that Aprio Technologies is the first commercial licensee
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
SCO Group files $1 billion suit against IBM over Linux The SCO Group, a provider of Unix and Linux software platforms, filed a $1 billion lawsuit Friday (March 7) charging IBM Corp. with misappropriating trade secrets and competing unfairly in the Linux market. HP tests mobile unit as personal
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
WatchMark dials Sun for net-management solution WatchMark, in partnership with Sun Microsystems, has rolled out Insight, a graphical network-management application and database for telecom carriers that aims to replace carriers' proprietary solutions. One of the longest-running court cases
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Systems Corp. has released version 19 of the company's AutoVue enterprise-wide file viewing software. Oasis file format gets endorsed by DFM startup Oasis Tooling is expected to announce next week that Aprio Technologies is the first commercial licensee of Oasis test cases and tools to assist
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
quadrupled, Frequency sues Ultima for patent violation Frequency Technology filed suit on Thursday (March 23) against Ultima Interconnect Technology, an IC extraction rival, for alleged patent violation. The lawsuit, filed in U.S. District Court in Northern California, targets Nautilus, Ultima's 3-D
-
Machine Vision Eyes New Applications
This quick, one-time registration gives you access to members-only site benefits. Aiding QC with a PC Manufacturers that want to further investigate quality issues can elect to save the last 100 rejects as image files. These can be stored on a PC used by the operator or a plant supervisor
More Information Top
-
Documentation of inherited disorders and mutation frequencies in the different religious communities in Israel in the Israeli National Genetic Database
…namely Hellenic [Patrinos et al., 2005], Cypriot, Iranian [Kleanthous et al., 2006], Lebanese [Megarbane et al., 2006], and Serbian (Dragica Radojkovic, Sonja Pavlovic, George P. Patrinos, unpublished results) are derived from the implementation of the ETHNOS flat- file database software and are, .
-
Sharing Information To Promote Oil And Gas Industry Standardisation In ISO
However for functionality and user-friendliness, the lead- ing cross-platform flat file database software was chosen.
-
ECR 1997 Book of Abstracts - Pt. 2 - Scientific Exhibition, Audiovisual and Informatique
These images can be selected and utilized on personal computers (Macintosh, DOS-V, NEC-98) using a Teaching File database software available on the network.
-
S DTIC
First we review the basic hierarchy of the DATABASE software files starting at the Version's Directory which is maintained on the controller (currently ISIV8).
-
Federal Register > Thursday, January 23, 2003 > [68 FR 3318] Proposed Agency Information Collection Activities; Comment Request-Thrift Financial Report
The basic data for all subordinate organizations are contained in the OTS electronic filing software database ; therefore, institutions would only be required to make necessary changes to the subordinate organization database and update financial data.
-
A model for software reuse
Reusable Software Database Files .
-
Speciation Analysis of Cr(III) and Cr(VI) after Solid Phase Extraction Using Modified Magnetite Nanoparticles
The XRD pattern for the ACMNPs showed eight characteristic peaks for Fe3O4 and Al2O3 according the software database file .
-
The Development of the Total System Performance Assessment-License Application Features, Events, and Processes
TSPA-LA FEP Software The final TSPA-SR FEP database (FEPS Database Software Program, Version 0.2 (BSC 2002 [DIRS 159684]) consisted of two parallel database files ( software and data combined): one for installation on workstations running Microsoft Access 97 and one…
Indicates content that may require registration and/or purchase.