Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Universal Air Filter Company
Description: itself or combined as part of a two-stage filter media solution in other frame assemblies for dust and water mist prevention. Hydrophobic Mesh air filters are configured as made-to-size aluminum-framed, permanent-type cleanable filters for fresh air intake or
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: Pall Water
Description: Features Pall FSI Mesh Filter Bags are constructed using a woven or knitted fabric. Available in single filament mesh that provides excellent strength with no fiber migration, or a woven multi-strand mesh for low-cost, disposable bags. Available in nylon monofilament,
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA, FOAM/HYDROPHOBIC MESH; Fan Frame Size:108mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
-
-
Supplier: G. Bopp USA Inc.
Description: AISI 304L, DIN 1.4401 / AISI 316L - Filter Fineness Geometric pore sizes: 5-125 µm
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Cole-Parmer
Description: Gaskets are available in platinum-cured silicone, Viton
, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived - Features: Other
-
Supplier: Beswick Engineering Co., Inc.
Description: Straight barb fitting with integrated wire mesh filter element. The filter element is contained within a 10-32 male thread. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: Accuris
Description: Methods for Determination of Particle Size Distribution - Part 9: Recommendations for the Filter Blockage Method (Mesh Obscuration)
-
Supplier: Dontech Incorporated
Description: the needs of specific applications. Applications: • EMI/RFI Shielding (Electromagnetic Shielding/Radio Frequency) • Transparent Heaters • Touch Panel Components & Static Dissipating Filters • Optical Fine Wire and Micro EMI-Mesh Note: Mesh can be purchased in rolls, sheets, or
-
Supplier: Industrial Netting
Description: Woven mesh industrial textiles are constructed from a broad variety of monofilament synthetic fibers. This precision weaving process creates fine mesh industrial textiles with apertures (hole sizes) as small as 1 micron. The construction of these industrial textiles is
-
Description: resilience and impact resistance. ○Excellent filtration effect. ○Reduce bubbles and turbulence in molten metal. ○Improve casting quality and rate of yield. ○Easy to be used and low cost. ■Applications ○Use to filter molten metal. Standard Spec
-
Supplier: Radwell International
Description: WASHABLE METAL AIR FILTER, PANEL, RECTANGULAR, ALUMINUM, MESH, AIR FLOW AT 300 FPM 833 CFM, MAX. VELOCITY 500 FPM, ACTUAL FILTER SIZE 19-1/2 IN X 19-1/2 IN X 1/2 IN, NOMINAL FILTER SIZE 20X20X1. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: PNEUMATIC FILTER, STAINLESS STEEL WIRE MESH, 150 WATTS, PORT SIZE RC2, MINERAL OIL, -0.1 TO 0 MPA MAX PRESSURE, 337 L/MIN. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: U.S. Plastic Corporation
Description: Filter Element Size: 2-1/2" Diameter x 5" Long. Pore Size Mesh: 130. Pore size in microns: 120. Use the 130 mesh to remove essentially all visible solids from the liquid; for example, for residential water supply and drinking water.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Forbo Siegling, LLC.
Description: Different mesh sizes with open areas of 60% max. make Forbo mesh belts ideal processing belts for cleaning, drying, filtering and cooling. The belts can be supplied in different versions, for example with reinforced belt edges, with fiber-glass or Kevlar-fabric, with tracking-
-
Supplier: Radwell International
Description: FILTER ELEMENT, WIRE MESH, SIZE: 160, FILTRATION RATING IN UM: 25. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 3"
- Standard Heights: Full Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 100 (150 µm), # 120 (125 µm), # 140 (106 µm), # 170 (90 µm), # 20 (850 µm), # 200 (75 µm), # 230 (63 µm), # 25 (710 µm), # 270 (53 µm), # 30 (600 µm), # 325 (45 µm), # 35 (500 µm), # 40 (425 µm), # 400 (38 µm), # 45 (355 µm), # 450 (32 µm), # 50 (300 µm), # 500 (25 µm), # 60 (250 µm), # 635 (20
- Standard Diameter: 8"
- Standard Heights: Half Height
-
Supplier: CSC Scientific Company, Inc.
Description: The Wet Wash Sieve is a deep sieve with a variety of filter sizing options
- Sieve Designation: # 10 (2.0 mm), # 12 (1.7 mm), # 14 (1.4 mm), # 16 (1.18 mm), # 3 1/2 (5.6 mm), # 4 (4.75 mm), # 5 (4.0 mm), # 6 (3.35 mm), # 7 (2.8 mm), # 8 (2.36 mm), .265" (6.7 mm), .530" (13.2 mm), 1 1/2" (37.5 mm), 1 1/4" (31.5 mm), 1.00" (25.0 mm), 1.06" (26.5 mm), 1/2" (12.5 mm), 1/4" (6.3 mm), 2" (50 mm),
- Standard Diameter: 12"
- Standard Heights: Full Height
-
Supplier: Hayward Flow Control
Description: Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free Sewn Bags Have Sewn-In Cloth Handles Flanged Bags Have Molded-In
- Maximum Liquid Flow: 90 to 180 GPM
- Maximum Temperature: 200 to 325 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Bijur Delimon International
Description: Application In-line pressure filters are compact and easily serviced die-cast and are available in two sizes for 1” and 3” deep disposable porous metal filter elements. Two grades of sintered metal filtration are offered with 10, 25 and 125 micron (nominal) particle protection.
- Filtration Grade (Micron Rating): 25 to 125 µm
- Maximum Pressure: 500 psi
- Housing Material: Aluminum
- Flow: Full Flow
-
Supplier: Air Logic
Description: The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 10 to 30 psi
- Configuration: In-line
- Application / Industry: Medical
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat
- Features: Housing and Filter Assembly
- Application / Industry: Power Generation
- Filtration Product: Water
-
Supplier: Harbory Filtration
Description: Nylon monofilament mesh filter bag sleeve is made of PA66, featuring fixed and uniform pore size, preserved shape, sound tensile strength and resistant to higher operating temperatures. It has a wide filtration range to effectively remove large particles. nylon filter
- Filtration Grade (Micron Rating): 15 to 800 µm
- Maximum Liquid Flow: 26.417199999999998 to 176.11466666666666 GPM
- Maximum Pressure: 36.259425 psi
- Type: Bag
-
Supplier: Forsta Filters Inc.
Description: The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 850 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2617 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Particle size larger than 150 mesh 2.0-25.0% 2. Centrifuged wet density 255-369 g/L 3. Permeability 2.60-6.50 darcy Properties No properties.
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Nomex (for high temperatures) Media options include Monofilament mesh (for precise pore size & reusable applications), Multi-filament mesh (for low cost, disposable applications) and Felt media (for high solids retention) Available with steel, stainless steel and polypropylene
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE MLS filters are the perfect alternative to expensive, automatic filter systems. MLS filters are more dependable than many other intricate filters. PROCESS FLOW RATES: 5 to 2000GPM AVAILABLE SCREEN MESHES: 74 and 140 micron FLUSH PORT SIZES: 1/2" to 2" NPT
- Features: All Sedimentation Equipment
- Equipment Type: Gravity Sedimentation
- Application / Industry: Heat Transfer Fluids
-
Supplier: Terra Universal, Inc.
Description: These activated charcoal filters, manufactured from coconut-shell based activated charcoal of 8-12 mesh size, are used to remove a broad range of organic compounds and solvents fumes. Special processing ensures a large surface area per gram weight. They function through physical
- Efficiency: 99.99 to 100 %
- Media Type: Activated Carbon / Charcoal
- Construction: Frame / Assembly
- Features: Other
-
Supplier: Ecologix Environmental Systems
Description: Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as well as larger 1/4 inch sized particles. The cone filter has been highly successful in a great number of
-
Supplier: GE ENERGY Air Filtration
Description: The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic,
- Range: Nano Filtration
-
Supplier: Newark, An Avnet Company
Description: METAL FILTER; For Use With:Ebm Papst 4000 and 9000 Series; Fan Frame Size:120mm; Fixing Centers:104.8mm; Guard Material:-; Filter Material:-; Product Range:-; Accessory Type:Metal Filter; External Depth:4.45mm; Fan Filter Type:Mesh RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Harbory Filtration manufactures nylon monofilament filter bags using single-filament nylon yarn woven into a precise mesh (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Polyvinyls High Temp Plastics: PEEK, Nylons: A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
's expanding technology. Within filtration systems, Dexmet's expanding technology can produce pore sizes to achieve particle filtration, specific flow rates and pressure drops to specifications. Primarily used as a pre-filter or a filter support material in pleated filters (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
specifications. Primarily used as a pre-filter or a filter support material in pleated filters, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
controlled pore sizes to provide proper particle removal with more consistent flow rates and pressure drops for your filter application. Applications Excellent membrane support, primarily used for separation and backing materials in pleated filtration designs (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Polysulfones Polyvinyls High Temp Plastics: PTFE (PFOA-free), PEEK, Nylons A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings per (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Polyvinyls High Temp Plastics: PEEK, Nylons: A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
meshing feature. XACT is a sub-cellular conformal meshing technique that allows the FDTD solver to represent curved surfaces and fine geometric features with high precision without the need for an excessively fine and computationally expensive grid. Applying this technology to waveguide ports (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA)
Conduct Research Top
-
EverythingRF: Qorvo Introduces 5GHz Front End Modules for Wi-Fi 6 Home Mesh Networks
) filter. Combining a powerful amplifier and filter in a single module reduces board size and simplifies the task of Wi-Fi OEM designers in bringing home networking solutions to market faster.
More Information Top
-
Testate amoeba analysis of lake sediments: impact of filter size and total count on estimates of density, species richness and assemblage structure
This study examines how filter mesh size and total number of individuals counted affect species richness, Shannon diversity, equitability, den- sity and assemblage structure.
-
http://www.int-res.com/articles/meps_oa/m418p255.pdf
1991) Filter mesh size of cladocerans pre- dicts retention efficiency for bacteria.
-
Variation in the intersetular distance on filter setae of Simocephalus vetulus (O. F. Miiiler) (Crustacea‐Cladocera)
Filter mesh sizes are small enough to enable Simocephalus to feed on solitary bacteria (De- Mott.
-
Performance of Corrugated Pipe Manufactured with Recycled Polyethylene Content
Filter Mesh Size .
-
Comparative morphology of the feeding basket of five species of Euphausia (Crustacea, Euphausiacea) in the western North Pacific, with some ecological consider...
Filter mesh sizes .
-
Modeling the influence of physicochemical properties on gold nanoparticle uptake and elimination by Daphnia magna
For particles smaller than the filter mesh size , Gerritsen and Porter [33] adamantly argued that the electrostatic interaction between the particle and the filter surface dictated ingestion rates.
-
CONSERVED ONTOGENY AND ALLOMETRIC SCALING OF RESOURCE ACQUISITION AND ALLOCATION IN THE DAPHNIIDAE
Al- though a number of studies have documented variation among species in filter mesh size , filter area, filtering rate, and the ontogenetic allometry of these traits, none of these aspects of filtration appear to be associated with species body size (Geller and …
-
Filamentous cyanobacteria, temperature and Daphnia growth: the role of fluid mechanics
Other studies (Brendelberger 1991; Gophen and Geller 1984) found strong correlations between filter mesh size and the minimum size of the collected particles that supports the sieve theory.
-
Top-down control of natural phyto- and bacterioplankton prey communities by Daphnia magna and by the natural zooplankton community of the hypertrophic Lake Bl...
Filter mesh size and food particle uptake by Daphnia.
-
Biotic and abiotic preferences of the cladoceran invader Limnosida frontosa
Mesh sizes of Limnosida’s filtering appendages were 0.4–1.2 µm depending on the animal size, and the particle selection was correlated with the filter mesh sizes .
Indicates content that may require registration and/or purchase.