Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Essentra Components
Description: Ideal for use in thin-walled copper tube, our Finned Plugs are quick to fit and easy to remove. Finned Plugs prevent ingress of dirt into tubing, and feature a small unobtrusive pull-tab. Offered in blue LDPE. • Prevents ingress of dirt into tubing • Quick to fit and remove • Small
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Accuris
Description: Performance Rating of Commercial Finned Tube Radiation
-
Supplier: IHS ESDU
Description: ESDU 01009 provides a method for predicting the local condensate film coefficient for the downflow of a pure vapour or azeotropic mixture over horizontal integral low-fin tubes and tube bundles, typically in TEMA X-shells. The condensation rate on integral low-fin
-
-
Supplier: Accuris
Description: Copper and Copper Alloys - Rolled, Finned, Seamless Tubes for Heat Exchangers
-
Supplier: Accuris
Description: RADIATOR: ENGINE COOLANT, TUBE AND FIN TYPE
-
Supplier: Accuris
Description: Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
-
Supplier: IHS ESDU
Description: ESDU 84016 gives correlations for calculating the external heat transfer and pressure loss for flow over low-fin tube banks. "Low-fins" are fins of limited height formed on the tube outside wall, typically by cold rolling. The correlations were derived from a
-
Supplier: IHS ESDU
Description: literature for a wide range of tube bundle configurations. They covered fin densities of 4 to 11 per inch (equivalent to fin pitches of 6.4 to 2.3 mm), tube outside diameters of 3/8 to 2 inch (10 to 51 mm), fin heights of 1/4 to 5/8 inch (6 to 16 mm) and ratios of
-
Supplier: McElroy Manufacturing, Inc.
Description: The extruded fin is formed from an outer aluminum tube with a large wall thickness (muff), which is aligned over an inner base tube. The two tubes are pushed through three arbors with rotating discs that literally squeeze or extrude the aluminum fins up and out of
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin steam coils are available in Centifeed (steam-distributing tube-type), Standard (opposite-end connections), and Two-Row Return-Bend construction. Centifeed, Standard and Return-Bend coils are made of 5/8" OD tubes as standard. One-Row coils with 1"
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
- Application / Industry: Steam
-
Supplier: ASTM International
Description: portions of the finned tube, shall conform to the requirements for tensile properties prescribed in the governing plain-tube specification. Each tube after finning shall be subjected to a pressure test which shall permit easy visual leakage detection.
-
Supplier: Rochester Electronics
Description: Line Driver, 2 Func, 2 Driver, PDSO8
- Features: Other
- Package Type: SOP
- Packing Method: Tube
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1174281-FIN1217MTD Packaging: Tube Mounting Style: SMD Number of Inputs: 21 Output Type: LVDS Data Rate: 1.785Gbps Function: Serializer Input Type: LVTTL Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package:
- Data Rate: 1,785,000 kbps
- TJ: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1174259-FIN1027M Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 600Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range -
- Data Rate: 600,000 kbps
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1174252-FIN1018M Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range -
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1174254-FIN1019M Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete
- Data Rate: 400,000 kbps
- TJ: -40 to 85 C
- Features: Other
- Device Type: Receiver, Transceiver
-
Supplier: ASTM International
Description: Specification for Aluminum and Aluminum-Alloy Seamless Condenser and Heat-Exchanger Tubes with Integral Fins (Metric) (Withdrawn 1999)
-
Supplier: Dana Holding Corporation
Description: Long® stacked plate coolers offer high durability and can stand alone or be integrated with other components as required. The plate-and-fin design, which employs fins between oil channels, provides high heat transfer performance and low air-side pressure drop. Both coolers are
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: DigiKey
Description: 0/2 Receiver LVDS 8-SOIC
- Supply Voltage: 3 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: Grob, Inc.
Description: Grob has the ability and technology to manufacture heat exchangers from roll forms on tubing or sheet metal drums. Heat exchanger tubes are generally splined or fluted to increase surface enhancement or liquid surface tension reduction. Metal drums may be rolled over hardened mandrel to
- Features: Finned / Fluted, Other
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Round
-
Supplier: Powell Electronics, Inc.
Description: HEATSINK SFP ROUNG PIN FIN.
- Sleeving: Shrink Tubing
-
Supplier: Alfa Laval Inc.
Description: Cetetube is a range of vertical, tubular-type heat exchangers consisting of a bundle of spirally-spun, finned copper tubes inside a carbon steel shell. Cetetube can be used for different operating conditions, and all can be used in heating, ventilation and hot water systems. Cetetube is
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Supplier: Boyd
Description: surface. The MPE tubes contain internal fins that provide additional surface area which increases thermal performance and offer excellent thermal uniformity as coolant flows below the entire surface. The cold plate’s large internal surface area combined with its low pressure drop makes
- Weight: 50 g
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
-
Description: Maximize Your Radiant Tube Furnace How It Works The SpyroCor™ System is installed in the exhaust leg of your furnace. The patent pending, multi-fin twist design doubles the amount of surface area available. Input into the radiant tube burner is reduced and the energy available
- Features: Other
-
Supplier: McElroy Manufacturing, Inc.
Description: and tube for increased efficiency. The No.5 Applied finned tube machine is capable of producing five basic types of fins on incremental tube sizes from 9/16" (14.29mm) to 2" (50.8mm) at fin heights from 1/4" (6.35mm) to 1" (25.4mm) at 4 to 13 fins per inch.
-
Supplier: CSA Group
Description: compression ou la flexion répétée. Les tubes ne sont pas conçus pour être utilisés là où il est possible d'utiliser un conducteur isolé régulier (matériel de câblage d'appareil) conçu spécifiquement à cette fin. 1.3 Ces exigences ne visent pas les tubes en tissu, les
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. ROLLED, FINNED, SEAMLESS TUBES FOR HEAT EXCHANGERS.
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. ROLLED, FINNED, SEAMLESS TUBES FOR HEAT EXCHANGERS.
-
Supplier: Alfa Laval Inc.
Description: all F coil types the tubes are attached to the fins by mechanical expansion and fin collars extend over the entire tubing surface (excl. 12 mm fin spacing). The staggered tube arrangement in combination with corrugated fins give the coil an excellent heat
- Maximum Working Pressure: 87.02262 to 478.62441 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper
- Application / Industry: HVAC
-
Supplier: Cleaver-Brooks
Description: The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in applications with space constraints while still achieving maximum heat recovery.
- Features: Other
-
Supplier: Cleaver-Brooks
Description: The CRE has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. The large number of standard models provide combinations that work in applications with space constraints while still achieving maximum heat recovery.
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Cleaver-Brooks
Description: The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible and latent heat. The internal gas bypass can be used to maintain water temperature
- Features: Other
-
Supplier: Thermocold Costruzioni Srl
Description: propeller type. • Air side heat exchangers finned coil with seamless copper tubes and plate type aluminium fins mechanically bonded to the tubes. • Microprocessor. • Aluminium profile casing and galvanized and painted steel removable panel for maintenance inspection. MOUNTED
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: propeller type. • Air side heat exchangers finned coil with seamless copper tubes and plate type aluminium fins mechanically bonded to the tubes. • Microprocessor. • Aluminium profile casing and galvanized and painted steel removable panel for maintenance inspection. MOUNTED
Find Suppliers by Category Top
Featured Products Top
-
Productivity The McElroy family of finned tube machinery offers the highest productivity in the market. Versatility The Applied family of machines offers the end user the versatility to produce a wide range of types and sizes of finned tubes. With optional tooling (read more)
Browse Datasheets for McElroy Manufacturing, Inc. -
McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
Discover why finned tube heaters can outperform gas in commercial and industrial applications, delivering cleaner, efficient, reliable heat without combustion concerns. Read more about Finned tubular heaters (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Embedded Cold Plates: Metal base with fully embedded copper tubes ensures (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd
Conduct Research Top
-
What is a Water to Air Heat Exchanger?
A water-to-air heat exchanger uses a steady supply of water to dissipate heat within an electrical enclosure or equipment cabinet. In this type of cooling system, water is circulated through a finned-tube coil. As heated air from the enclosure passes through the coil, the water absorbs the heat
-
Brazing Heating, Air Conditioning and Refrigeration Assemblies
The many uses of brazing -- For years, brazing has been the prinicpal metal joining metod used to fabricate heating, air conditioning and regrigeration equipment. It si used to make tubing connections, join hairpin tubes to return bends, copper tubes to copper and steel headers and fins, and tube
-
Choosing Coil Materials
Many factors go into determining to best possible materials for each component of a coil, depending, of course, on the application. Most commercial heating and cooling coils are constructed with copper tubes and headers, with aluminum fins, in a steel casing. However, many other options
More Information Top
-
Extended Surface Heat Transfer
Bond or Contact Resistance of High- Fin Tubes / 542 .
-
A review on the thermal hydraulic characteristics of the air-cooled heat exchangers in forced convection
Finned tubes .
-
Fundamentals of Heat Exchanger Design Complete Document
do tube (or pin) outside diameter, tube outside diameter at the fin root for a finned tube after tube expansion, if any, m, ft .
-
Flow and heat transfer enhancement in tube heat exchangers
This paper presents a review of published works on the characteristics of heat transfer and flow in finned tube heat exchangers of the existing patterns.
-
Heat Transfer Handbook Complete Document
For plain tubes and low finned tubes , local values of Fb tend to range from about 1.0 at the bottom of the bundle, when the inlet flow is all liquid and thus the convective effect is minimal, up to as high …
-
The Role of Surface Tension in Film Condensation in Extended Surface Passages
FIGURE 1 Horizontal integral-sn tubes: (a) integral- fin tube , (b) spine-fin tube, (c) trapezoidal-fin, (d) trapezoidal-fin with rounded tips, (e) T-proftle fin, (t) F-proftle fin, (g) rectangular- fin, (h) rectangular-fin with rounded corners, (i) radiused …
-
Enhanced tubes for steam condensers
Ratio of the finned tube condensing coefficient to that of a smooth tube of diameter D o, at the same AT, dimensionless. f .
-
Improving Vortex Generators to Enhance the Performance of Air-Cooled Condensers in a Geothermal Power Plant
However, actual increase in heat transfer rate from a heat exchanger employing finned tubes with winglets may be smaller, perhaps on the order of 2 to 5%.
-
Introduction to Thermo-Fluids Systems Design
4.13 (a) Finned tube and (b) bare tube bank bundles 158 .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Extended axial finned tube .
Indicates content that may require registration and/or purchase.