Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qioptiq
Description: travel range is 5 mm. Crossed-roller bearings ensure precise tiltfree guidance. The XYZ-Fine adjustment unit is equipped with three stainless steel fine adjustment screws with 0.25 mm pitch. The screws have an internal hexagon socket, three knurled knobs will be delivered with the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Adjustment Type: Kinematic
-
Supplier: Newark, An Avnet Company
Description: FINE ADJUST APPLICATOR
-
Supplier: Newark, An Avnet Company
Description: FINE ADJUST APPLICATOR *
-
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns.
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCM-02 Coarse-Fine Adjustment Post Holders provide both coarse and fine height adjustments for the GCM-0301 posts. By loosening screw A; the post can rotate 360o and its height can be coarsely adjusted. After tightening screw A, the height can be finely adjusted by turning the large
- Drive Type: Lead Screw/ACME Screw
- Motor Type: None
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Trip Dogs (Cams) and Trip Rails (Cam Trays) are used to actuate mechanical and inductive limit switches. The trip rail is mounted to a moving member and the trip dogs are fastened to the rail. The assembly moves as the machine member moves, thus causing switch actuation. EUCHNER offers a
-
Supplier: Qioptiq
Description: Manual translation stage for Microbench with fine-adjustment screw Optical axis height, 40 mm Accepts adapter plates Mounts to mounting plates Manually driven adjuster with 0.5 mm screw pitch 105 mm travel
- Axis Configuration: Z Axis Only
-
Supplier: Mahr Inc.
Description: Product features With fine adjustment Measuring blades for outside measurements Vernier and main scale have a satin chrome finish for glare free reading Locking screw above Rounded measuring blades for inside measurements Measuring surfaces made of steel Slide and beam made of hardened
- Range: 0 to 39.3701 inch
- Resolution: 0.000787402 inch
- Graduation / Resolution: 0.000787402 inch
- Gage / Instrument Type: Caliper
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the
- Range: 0 to 11.81103 inch
- Resolution: 0.000787402 inch
- Graduation / Resolution: 0.000787402 inch
- Gage / Instrument Type: Caliper
-
Supplier: Kozak Micro Adjusters
Description: Our M2-0.25 micro ultra fine adjusters are available in standard lengths from 8 mm to 20 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide sub-micron sensitivity. Our metric ultra fine adjusters are HEX driven (1.5 mm) and optional knobs and drive types are
-
Supplier: Kozak Micro Adjusters
Description: Our M2-0.20 micro ultra fine adjusters are available in standard lengths from 8 mm to 20 mm and are supplied with a 53 HRC 1 mm dia. tip and provide sub-micron sensitivity. Our metric ultra fine adjusters are HEX driven (0.9 mm) and optional knobs and drive types are
-
Supplier: Kozak Micro Adjusters
Description: Our M3-0.20 micro ultra fine adjusters are available in standard lengths from 8 mm to 39 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide sub-micron sensitivity. Our metric ultra fine adjusters are HEX driven (1.5 mm) and optional knobs and drive types are
-
Supplier: Kozak Micro Adjusters
Description: Our M3-0.25 micro ultra fine adjusters are available in standard lengths from 8 mm to 39 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide sub-micron sensitivity. Our metric ultra fine adjusters are HEX driven (1.5 mm) and optional knobs and drive types are
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-40in Vernier Reading .001 in Accuracy .003 Mass 1880g With fine adjustment
- Range: 0 to 40 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Newark, An Avnet Company
Description: CONDUCTOR PUNCH, FINE ADJUST APPLICATOR ROHS COMPLIANT: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights Hardened stainless steel construction with satin chrome finish, for protection of caliper Four-way measurement capability for outer dimension (OD), inner dimension (ID), depth, and step measurements Fine adjustment carriage to control slider movement for precision
- Range: 11.023628 inch
- Gage / Instrument Type: Caliper
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over
- Switch Point Range: 200 to 6,000 psi
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-40in Vernier Reading 0.02 in Accuracy .07 mm Mass 1880g With fine adjustment
- Range: 0 to 39.3701 inch
- Gage / Instrument Type: Depth Gage
-
Dimensional Gages and Instruments - 40" Vernier Caliper w/Fine Adjustment, NIB Style Jaws -- 160-106Supplier: Transcat, Inc.
Description: Rounded nib-style jaw faces, for accurate ID measurement Fine adjustment carriage to control slider movement, for precision measurements Raised sliding surfaces for preventing defacement and wear of scale graduations
- Range: 40 inch
- Gage / Instrument Type: Caliper
-
Supplier: Jergens, Inc.
Description: Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks are interchangeable with each other and our Fine Pitch Step Straps (see Related Products below). Features,
-
Supplier: Ellsworth Adhesives
Description: Fisnar SV2001N is a no-clog, adjustable spray valve with a fine bead and dot pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to the spray valve from a pressure reservoir. The valve is actuated by air pressure sequenced by a
- Features: Other
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TEVR-SS In-line fine adjust - male Quick-test x male Quick-test, S.S. Connect one end to a Quick-test hose and the other to the process connection then turn the knob to control the pressure Easily control pressure of a closed system Fine tune pressure to a precise number Easily
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TEVR In-line fine adjust vernier piston - male Quick-test x male Quick-test, brass Connect one end to a Quick-test hose and the other to the process connection then turn the knob to control the pressure Easily control pressure of a closed system Fine tune pressure to a precise
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Brass / Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TEVR-HC In-line fine adjust vernier piston - male Quick-test x female Quick-test, brass Connect one end to a Quick-test hose and the other to the process connection then turn the knob to control the pressure Easily control pressure of a closed system Fine tune pressure to a
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Brass / Bronze
-
Supplier: Newport MKS
Description: Rotation The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TEVR-HC-SS n-line fine adjust vernier piston - male Quick-test x female Quick-test, Stainless Steel Connect one end to a Quick-test hose and the other to the process connection then turn the knob to control the pressure Easily control pressure of a closed system Fine tune pressure
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: Newport MKS
Description: holes for added mounting flexibility. Lockable Coarse and Fine Rotation RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top
- Load Capacity: 10.116 lbs
-
Supplier: Newport MKS
Description: holes for added mounting flexibility. Lockable Coarse and Fine Rotation RSP Series Rotation Mounts feature full ball bearing races and can be coarsely aligned using the knurled edge of the rotating platform. Fine adjustment, with 4 arc-minute sensitivity, is made easily with a top
- Load Capacity: 15.0616 lbs
-
Supplier: Newport MKS
Description: Rotation The 481 Rotation Stage series is ideal for fine-tuning the angular orientation of any component after rotating it to an approximate angle. The stages feature 360° continuous coarse translation on the precision bored bearing turned by hand and 5° fine adjustment tangentially
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
-
Supplier: Sandvik Coromant Co.
Description: The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one tool. It allows precision adjustment in microns in order to achieve close hole tolerances. Benefits Fine boring
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS Ultra-Fine Classifier Classifying Fine Powder General When a screening machine cannot be used to separate fine powder due to the desired final fineness or other product characteristics, our "standard" ultra-fine classifier, CFS, can. The best results and yields are
- Applications: Abrasives / Ceramics, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Artifex Engineering
Description: securely mount a lens in place, it is possible to tune the adjustment with fine threaded on the same screws. * Macro-and micro- adjustment design for quick and fine alignment of optics. * Thumbscrew on support rods provide 1/8 inch (3mm) of fine adjustment. * Non-rotating,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 100 mm
- Shape: Circular
- Mount Type: Lens Holder
-
Supplier: Qioptiq
Description: diaphragms with M55 connection threads can also be adapted. The adjustment range is + / - 2.5 mm, with a sensitivity of 10 µm. The adjustment is equipped with two fine-adjustment screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 40.00000000000001 to 50.799972568014816 mm
- Maximum Thickness: 21.5 mm
- Shape: Circular
-
Supplier: Precision Surfacing Solutions
Description: Faster, Cleaner, Easier, More Cost Effective Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200 mm diameter. Fine grinding produces flat parts with tolerances equal to those
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: Jergens, Inc.
Description: The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
- Features: Other
- Material: Steel
- Clamp Straps: Strap Only
- Strap Type: Tapped / Tapped Heel Clamp
Find Suppliers by Category Top
Featured Products Top
-
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
SOLESPHERE Fine Silica Particles Enhance 3D Printing Resins Used in Different Processes 3D printing has completely transformed our world with its countless applications. It’s not just about rapid (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Implementation of RF design can be challenging and can often require fine-tuning and adjustments to achieve optimal performance. Design changes can lead to costly redesign or requalification. By extending the life of RF and Microwave ADI components, customers in long-lifecycle applications (read more)
Browse RF Amplifiers Datasheets for Rochester Electronics -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
can be changed in seconds, without tools, using the 3742’s new Quick Swap gauge length system, and fine adjustments can be made to ensure that the gauge length remains within tolerance. Clamping force is easily adjusted without tools (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
volts above ground. Controls: Coarse and fine voltage adjustments, and the current limit adjustment, are located at the rear of the assembly. Temperature Coefficient: 0.02%/°C. (Typical). Ambient Operating Temperature: -20 to +71°C. Storage Temperature: -55 to +85°C. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Overrun for Fine Adjustments Another unique feature is the deliberately integrated overrun. The detent mechanism used enables sensitive adjustments to be made on CNC machines thanks to the 100 detents. In situations where a longer travel distance is required for precise positioning, the (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
in air displacement technology. Building upon the success of its predecessor, the clean-sheet design of ZEUS X5 includes the industry’s first integrated Z-axis with a removable and replaceable pipetting head for quick and easy service. ZEUS X5 is fully equipped with an adjustable mount for fine (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company
Conduct Research Top
-
Piezo-Mechanisms in X-Ray Spectroscopy: Energy Selection in a Beam Line
PiezoWalk principle shows advantages for Monochromator crystal fine adjustment.
-
Crushing Concrete Coarsely and Fine
Concrete is a complex material, which its characteristics due to its composition and as a result of the systematic addition of additives can be adjusted very differentiated. However, this results in the demand to monitor this composition for two reasons: in order to ensure the desired useful
-
21 Steps to Adjust a Modulating Electric Actuator AC & DC Controls
Here is a guide on how to fine-tune a Modulating Electric Actuator AC & DC Controls. The following instructions are a step by step manual for an easy and smooth field calibration.
-
Control Panel for Machine and Plant Building
. amounts and which also offers the added value. of a splash water protection and dust protection. according to IP65 standard. Based on the client's design concept, GETT provided. the fine adjustment of the existing construction. to mount
-
Variable Leak Valves: Precision Leak
All-metal ULV series precision ultrahigh vacuum leak valves are designed to control gas admission into high and ultrahigh vacuum systems. They are manually actuated via a cantilever arm fitted with extra-fine pitch threads for precise adjustment. They are ideally suited for handling hot
-
Products & Services
and attrition grinders, the "6.5 " utilizes a low-energy, low-dust, roller-style grinding technology to produce superior product uniformity with no screening requirements. The device features interchangeable rolls, independent speed adjustment and infinite roll-gap adjustment, and offers ultimate
-
Latest Rotary Fabricating and Die Cutting Systems By Pace Converting Equipment Co., Inc. Utilize CD (R) Couplings and Eliminate Backlash in System Drive Train
Cleveland, Ohio: High speed rotary fabricating and die cutting machinery employ phase adjusting differentials connected by means of backlash-free CD (R) couplings from Zero-Max. The couplings damp out any backlash or harmonic tendencies that might occur in the system's series of fabricating and die
-
Ogura Electromagnetic Clutch Helps Doctors Increase Efficiency
In the May issue of the Design News Medical Trend Watch, an article by Ogura showed how eye doctors were using a spring-applied clutch to achieve a finer control of a vision testing table. The article explained how the MCSC spring-applied clutch allowed doctors to adjust the equipment
More Information Top
-
Maintaining and Troubleshooting Your 3D Printer
Z-axis endstop location Prusa i2 with fine adjuster .
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
A two-piece ball screw connected with a fine adjuster is designed to have the gap change symmetrically from the electron beam center.
-
A DISTANT‐READING THERMOMETER FOR HOME CONSTRUCTION
A and C perform theprincipal adjustments, while Band D are fine adjusters .
-
Dictionary of Weighing Terms
fine adjuster .
-
A reading machine for the blind
… the ends of a short horizontal spindle just in front of the ‘click drive’ knob, which turn the click detent wheel via a worm and wormwheel, so giving an adjustment which is continuous and (unlike some fine adjusters ) is not limited in …
-
A handy measuring bridge to the determination of inductances and capacities
The self induction of the fine adjuster is also at of no consequence small coils to measure.
-
NF- and HF measuring technique
The fine adjuster on this switch is unscrewed from its adjusted position CAL, the Wobbel speed decreases continually and appears the representation on the screen in compressed form that must be used not for its measuring purposes.
-
Knee Joint Arthroplasty
With a fine adjuster (arrow), it is easier to control the amount of the osteotomy (Depuy, Warsaw, IN .
Indicates content that may require registration and/or purchase.