Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SpeedFam Corporation
Description: Fine grinding technology has been advanced by Melchiorre with the double side machines series ELC. The ELC series systems utilize a ball screw pressure system for the most reliable, durable and accurate system on the market. The advanced and easy-to-use touch screen control
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Type: Double Sided (Double Disc), Precision Grinder, Surface Grinder
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and
- Rotary Speed: 100 to 150 rpm
- Power: 10.0516528867711 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Power Source: Air / Pneumatic, Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: Peter Wolters AC 530 double-side batch processing machine has been designed for high-precision series processing work pieces. Due to its modular construction, AC 530 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all
- Rotary Speed: 100 to 350 rpm
- Power: 1.74228650037367 to 13.4022038490282 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation
- Mounting: Floor / Stationary (Machine Tool)
-
-
Supplier: Cabe Stozzatrici Srl
Description: Nesi offers a full range of manual and CNC grinding machines. The machines all feature naturally stabilised cast iron frames to ensure precise, fine tolerance machining. The grinding machines can be supplied with manual or electronic axis control, or a
- Type: Backstand
- Automation: CNC
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Precision Surfacing Solutions
Description: Faster, Cleaner, Easier, More Cost Effective Lapmaster International presents a full line of single side fine grinding systems with fine grinding wheel sizes ranging from 500 mm diameter to 1200 mm diameter. Fine grinding produces flat parts with tolerances
- Rotary Speed: 0 to 150 rpm
- Power: 4.95881542414043 to 10.0516528867711 HP
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Features: Disc Sander, Floor Mounted / Stationary (Machine Tools), Multiple Heads / Spindles, Sander
-
Supplier: NETZSCH Premier Technologies LLC
Description: SecoMy® S Fine Cutting Mill The finest cut! General Fine Cutting Mills of the type SecoMy® S are high speed cutting mills with high-frequency cutting strokes for the fine-grinding of cuttable materials. In contrast to classic cutting mills, final finenesses of up to 45 μm
- Feed: Dry
- Applications: Food Processing / Grain, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill
-
Supplier: Star SU LLC
Description: size workpieces that require a higher grinding power. The standard 22 machine is equipped with a 50 HP grinding wheel drive. Axial Travel: 610mm Wheel Diameter: 559mm Table Diameter: 1067mm
-
Supplier: Grindal Company
Description: CYLINDRICAL GRINDING Grindal has been providing machine shops, stamping, fine blankers, fabricators, mold makers and tool and die companies with WORLD CLASS QUALITY AND SERVICE SINCE 1965. Our Services inculed; 1. I.D. (INTERNAL) CNC & MANUAL GRINDING .250 TO 18' DIAMETER
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Grindal Company
Description: material, and material condition. Reciprocating precision surface grinding can produce surface textures of very fine surface finishes to course finishes as required.
- Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Titan Tool Supply, Inc.
Description: Titan borazon grinding pins have a borazon concentration of 150%. These grinding pins are bonded with the famous Chrome-LOK bond. This unique bond prevents the classic problem with pins of abrasive dust covering the work surface and machine parts, thus prolonging the life of jig
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 100 to 270 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: NETZSCH Premier Technologies LLC
Description: Impact Mill Condux® Simple, flexible grinding! General The Impact Mill Condux® is a high speed fine impact mill for the dry grinding of various products up to a Mohs hardness of 3 - 3,5. The diversity of grinding tools allow the mill to be used universally depending on
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: CS UNITEC
Description: The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy! PTX Eco Smart
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications,
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: NETZSCH Premier Technologies LLC
Description: s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Precision Surfacing Solutions
Description: wheel machines, with plate diameter 360 1400mm and over, with 3 or 4 rings, can have equipment such as: Wheels in different materials and specials distributors Equipment designed to suit each part Innovative ergonomic solutions for load/unload operations Manuals or specials [also controlled
- Power Source: Air / Pneumatic
- Automation: Automatic / Indexing
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing, Metals / Metalworking
- Features: Floor Mounted / Stationary (Machine Tools), Honing Machine, Lapping Machine
-
Supplier: Industrial Magnetics, Inc.
Description: The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate repeatability.
- Width: 6 to 12 inch
- Length: 12 to 24 inch
- Application: EDM, Grinding, Milling / Machining Center
- Features: Other Workholding
-
Supplier: Titan Tool Supply, Inc.
Description: Titan's 60/80 grit borazon grinding pins allow more material to be removed per pass, great for roughing work. We find no proven advantage to carbide shanks, all shanks are hardened and center less ground to .0005" Concentricity and a tolerance of + .0000" - .0002". A choice of 2 shank
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 60 to 80 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: NETZSCH Premier Technologies LLC
Description: requirements have changed, the grinding tools can be changed as well. The Universal Mill can be used as a pin mill, blast mill or wing beater mill. Technique Finenesses from d99 30 µm to d99 800 µm Rotor impact mill with exchangeable grinding tools for the grinding of soft to
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Alexanderwerk, Inc.
Description: The rotor fine granulators of the RFG250 series have throughputs up to 1,500 kg/hr (type: D), 3,000 kg/hr (type DL), or 4,500 kg/hr (type DDL) respectively. With these three models, Alexanderwerk offers a staged range of powerful machines for granulation and size reduction of dry or
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Feed: Continuous
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Production
-
Supplier: CS UNITEC
Description: Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with two 80
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: Sunnen Products Company
Description: he SV-3000 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls. The SV-3000 Series is capable of holding the industry’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: 3X Ceramic Parts Company Limited
Description: blade is used, the speed will be reduced. Grinding : When not for batch machining , When you are clamping, pay attention to cushioning kraft or sandpaper cushioning to avoid clamping too tightly. Machinable ceramic grinding is the fastest and most economic method, especially using
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: QualiChem, Inc.
Description: designed to prevent chip welding and metal pick-up on the tool and grinding wheel. This fluid is used where fine finishes and critical part tolerance is required. XTREME CUT 735 is formulated with anti-mist, anti-foam, and anti-oxidation additives for clean, trouble-free performance.
- Flash Point: 325 F
- Kinematic Viscosity (@ 40°C): 21 cSt
- Type / Function: Base Oil / Base Stock, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses FIX HOOK
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: LeBlond Ltd.
Description: accurately at any horizontal and vertical angle. It has a taper hole in each end of the spindle; i.e. NT#50 / MT5. TABLE: In order to machine various grinding requirements, the table can be easily controlled from fine to rapid feed range. The table feed mechanism is designed to
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: CMS North America, Inc.
Description: Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels (up to 70 mm. in thickness as a whole) that will enable the user not only to arris, but also to fine- and
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: United Grinding Technologies Inc.
Description: It is fully supported throughout its positioning range. Used for reciprocal surface and reciprocal plunge cut grinding Extremely accurate tolerance range High quality, fine surface for workpiece finishing Minimum set-up time with digital display for precise positioning of the
-
Supplier: SAE International
Description: to here as micro grooves) and a mirror-like surface finish similar to the rolling surface of bearings. Hard turning with a cubic boron nitride (cBN) cutting tool, grinding with a cBN wheel and micro forming were applied to machine the micro grooves. The results made clear the practical
-
Supplier: United Grinding Technologies Inc.
Description: The combined machining system for hard turning and grinding enables rational hard-fine applications for both shaft and chuck work pieces. The Granitan® S103 inclined-bed machine base meets the following special requirements: - Good accessibility - Optimum chip discharge into the
-
Supplier: Houghton International, Inc.
Description: Hocut® 767 is a general-purpose synthetic lubricant for moderate ferrous grinding and machining applications. Using Hocut 767, grinding wheels remain open and free-cutting. High cleaning action takes away fines to minimize loading.
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Dapra Corporation
Description: This standard model features a low-vibration motor for fine deburring of materials and long service life. Its lightweight and ergonomic design reduce user fatigue. The twist valve insulation offers protection for the hands against the cold.
-
Supplier: DEPRAG, Inc.
Description: Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries.
- Rotary Speed: 6,300 rpm
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Deburring / Deflashing, Finishing, Metals / Metalworking, Wood / Woodworking
- Features: Deburring Machine, Lapping Machine, Specialty / Other
-
Supplier: United Grinding Technologies Inc.
Description: allowing optimal wheel position and dressing by tool offset. Cross travel on the Z’-axis cross stroke for fine adjustment and CNC profile dressing of wheel shape features is 152 mm. Control The MFP 50 features state-of-the-art Siemens Sinumerik 840D digital controls. Machine operation,
-
Supplier: Union Process, Inc.
Description: with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers
-
Supplier: Bluetools
Description: certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled sanders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic
Find Suppliers by Category Top
Featured Products Top
-
, regenerator plates, flow channels, and seals to be manufactured with exacting precision. Photo etching excels in producing highly detailed tight tolerance metal parts. Fine features such as microchannels, fins, and flow passages can be manufactured in complex patterns that optimize heat transfer and fluid dynamics—critical for the high efficiency expected from sCO? cycles. (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
complex geometries • High positioning accuracy (±0.01 mm) for fine processing For labs and studios seeking stable and flexible cutting, this system provides an (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Laser Engraving and Cutting a Plastic High School Campus Map Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
diamond wire technology to deliver precise profile cutting with excellent surface quality and reduced kerf loss. Unlike conventional cutting methods, the diamond wire moves in a controlled back-and-forth motion, enabling accurate machining of both internal and external contours. The fine wire (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
collection • Fine wire design helps minimize edge chipping and material damage • Supports both single-wire and multi-wire operation modes (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Why are silicones used for Mould Making? Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail (read more)
Browse Datasheets for CHT USA Inc. -
by MOPA (Master Oscillator Power Amplifier) laser technology, NEXGEN provides fine control over pulse duration and frequency—enabling superior flexibility in energy delivery. This makes it ideal for high-precision marking, including: Color marking on stainless steel and titanium Delicate (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
, visit VIMFUN. They sell fine graphite wire saw, graphite table saws, and other graphite cutting tools. Each machine is designed for easy use, long (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
requiring damage-free processing. Femtosecond Lasers: Precise micromachining for intricate applications. Picosecond Lasers: Specialized for ultra-fine micromachining tasks. Nanosecond Lasers: Versatile solutions for marking (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
thermal effects on sensitive surfaces. With a beam size less than 25 µm, NEXGEN produces sharp, high-resolution engravings suitable for fine text, intricate graphics, serial numbers, and barcodes/QR codes. The system supports marking areas up to 150 (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech
Conduct Research Top
-
Different Approaches to grinding abrasive materials
crushers. For fine grinding (minus 50 mesh range down to about 95% minus 325 mesh), three different types of machines are employed: ring-roll air swept pulverizers; ball mills; and vibrating mills. For micron and nano-sizing, Custom Processing Services uses spiral jet mills; fluid bed jet mills
-
Lead (Pb):In the Metalworking Environment
in the metal removal fluid. If lead based metals or alloys containing lead are machined and/or ground and a water based metalworking fluid is used, dissolved lead should be expected in the fluid mix. To help control the lead buildup in a metalworking fluid mix, effective removal of the metal fines and chips
-
CABINET COOLERS END COSTLY SHUTDOWNS
when suddenly, disaster strikes! Half-way through the production run, the machine grinds to a screeching halt and refuses to budge. That's exactly what happened to Lasercraft Inc. of Fairfield, OH, manufacturers of precision laser-cut metal parts. A Summer Time Heat Failure. Most of the country
More Information Top
-
Surface Fine Grinding via a Regenerative Grinding Methodology
Research and development of fine grinding machines are found very involved.
-
Advances in Abrasive Technology XVI
Mechanical polishing is under the conditions of certain pressure and speed, pouring the polishing liquid between workpiece and polishing disk, relying on the fine grinding machine grain to removal the workpiece surface , to meet the requirement of the workpiece surface ultra-precision …
-
Mechatronics and Intelligent Materials III
The self-grinding method was adapted on the fine grinding machine spindle after the parts of machine tool were assembled, which was easy to guarantee the spindle datum plane geometric accuracy.
-
Application of six sigma methodology to reduce defects of a grinding process
The current project was undertaken in the distance piece fine grinding process, which is done by fine grinding machine .
-
CIRP Encyclopedia of Production Engineering
For the honing of flat surfaces, so-called flat honing or fine grinding machines are used.
-
muffler machine - offers from muffler machine manufacturers, suppliers, exporters & wholesalers
HGM Series of Ultra- fine Grinding Machine .
-
Trends of the Chinese optical manufacturing technology in the early 21st century
Some advanced machines, such as SG-2 curve generator, HH-4 fine grinding machine ,HB-5 single-lens-polishing machine and PC-2 centering machine, were imported and developed by Chinese factories, so as to raise the processing ability of medium-sized …
-
Thermo-mechanical performance of precision C/SiC mounts
Greenbody joining (optional) Liquid silicon infiltration, SiC reaction @ 1600 o C Sandblast, for shape pre- grind Fine machine to Precision tolerance .
-
Mine Planning and Equipment Selection
Stirred media mills have been used in recent years for grinding particles to sub- micron sizes due to their easier operation, simpler construction, higher grinding rate and lower energy consumption compared with other fine grinding machines [5-9].
-
Recycled Materials and Byproducts in Highway Applications, Volume 7: Scrap Tire Byproducts
Ground rubber is produced using granulators, hammer mills, or fine grinding machines .
Indicates content that may require registration and/or purchase.