Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WATTCO
Description: transfer. Finned strip heaters are a fairly inexpensive way of heating small areas and are an excellent solution to meet any budget. Finned strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware along with steel
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Vulcan Electric Co.
Description: Finned Strip Heaters are manufactured with the same one-piece welded construction as our standard Strip Heaters except that heat-dissipating fins are added to the outer sheath. The fins are specially designed and mechanically attached to provide efficient heating
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable Premium Quality • 250 to 4150 Watts • 120, 240 Volt Single Phase • 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins • Maximum Work Temperatures from 107 to 295°C (225 to 565°F) • Available with Rust- Resistant Iron or Chrome-Steel Sheath
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.25 to 4.15 kW
- Watt Density: 8 to 26 W/in²
- Strip Length: 6 to 42.5 inch
-
-
Supplier: Tempco Electric Heater Corporation
Description: heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with or without mounting tabs.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 480 volts
- kWatts: 0.25 to 4.15 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: core of these heaters are channel strip heaters that have 0.375" x 1.5" cross section. In order to make their exposed surface area relatively larger, finned channel strip heaters utilize 2" x 1.375" aluminized steel fins (Stainless Steel is optional) that
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.075 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Excellent for Use in Air Heating, Air Ovens, and Load Banks • Seamless Stainless Steel Sheath • Post Terminals • Ceramic Element Support • Magnesium Oxide Packing
- Maximum Operating (Sheath) Temperature: 800 F
- AC Voltage Required: 120 to 240 volts
- Strip Length: 8 to 36 inch
- Strip Width: 1.5 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco finned strip enclosure heaters are manufactured with stainless steel sheath and fins and terminated with Type T4: Offset 10-32 Screw Terminals. They are easily installed with special enclosure mounting brackets. Remote Thermostats for Enclosure Heaters Pressure
- Watt Density: 17 to 47 W/in²
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Watlow®
Description: Watlow's mica and 375 strip heaters are the versatile solution for a number of applications. They can be bolted or clamped to a solid surface for freeze and moisture protection, food warming and other applications. The 375 finned strip heaters are commonly used for
-
Supplier: Newark, An Avnet Company
Description: Ceramic Insulated Finned Strip Heaters
-
Supplier: WATTCO
Description: heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Radwell International
Description: FINNED STRIP HEATER, SURFACE MOUNT, 240 VAC, 3450 W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: STRIP HEATER, FINNED, OFFSET, 1200F, 240 VAC, 900W, 12 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: Rust-Resisting Iron or Chrome Steel Sheaths 250 - 4,150 Watts 120 and 240 Volt Single Phase 225 - 565°F Max. Work Temp. 1-1/2" Strip with Fins 2" Wide Third-party certifications: UL Recognized, CSA, DVE
- Heating Capacity: 0.25 to 4.15 kW
- AC Voltage Required: 120 to 240 volts
- Heater Type: Air Heater
- Features: Electric, Other
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable, Premium Quality • Preformed Circular Finned Strip Units for Round Ducts • 1950 to 5000 Watts • 120 and 240 Volt Units • Excellent Heat Transfer Capabilities
- Maximum Operating (Sheath) Temperature: 565 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1.95 to 5 kW
- Maximum Operating Temperature: 565 F
-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached to the
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Newark, An Avnet Company
Description: Electric Heaters: Finned Strip Heaters
-
Supplier: Radwell International
Description: AIR HEATER-375 FINNED STRIP,LENGH IN. 8 ,TERMINATION OFFSET,VOLTS 240,POWER WATTS 500. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ELECTRIC HEATER, FINNED, STRIP STYLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Inductotherm Group
Description: Radyne’s Fastener Heat Treating equipment delivers uniformity, consistency and increased controllability that results in superior quality fasteners. This complete system is adjustable for a wide range of fastener/bolt lengths and diameters, and is capable of production rates of up to 600 fasteners
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
Find Suppliers by Category Top
Featured Products Top
-
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
A Review of Industrial Heaters: Oil & Gas Industry Case Study
Finned Strip Heaters Cartridge Heaters Band Heaters Silicone Rubber Heaters Open Coil Elements Duct Heaters Open Coil Duct Heaters Tubular Duct Heaters
More Information Top
-
VULCAN Finned Strip Heater,240V,17-7/8 In. L - Finned Strip Heaters - 4E269|OSF1517-1550B - Grainger Industrial Supply
• Finned Strip Heaters .
-
TEMPCO HVAC and Refrigeration - Grainger Industrial Supply
• Finned Strip Heater , Parallel Terminals, 240V VoltFinned Strip Heater, Parallel Terminals, 240V Volt .
-
Grainger.com
• Finned Strip Heater , Voltage 240V, Overall Length 42-1/2 In., Mounting Dimension 41-1/2 In., 4150 Watts, Watt Density 30W/sq. in., Terminals Offset, Element Width 1-1/2 In., Sheath Material Seamless 304 Stainless Steel, Material Nickel Plated Steel, 1 Phase, H …
-
Electric Heaters - Grainger Industrial Supply
• Finned Strip Heater , Parallel Terminals, 240V VoltFinned Strip Heater, Parallel Terminals, 240V Volt .
-
Grainger.com
• Finned Strip Heater , Voltage 240V, Overall Length 42-1/2 In., Mounting Dimension 41-1/2 In., 4150 Watts, Watt Density 30W/sq. in., Terminals Offset, Element Width 1-1/2 In., Sheath Material Seamless 304 Stainless Steel, Material Nickel Plated Steel, 1 Phase, H …
-
VULCAN products - Grainger Industrial Supply
• Finned Strip Heater , Offset Terminals, 240V VoltFinned Strip Heater, Offset Terminals, 240V Volt .
-
Grainger.com
• Finned Strip Heater , Offset Terminals, 240V VoltFinned Strip Heater, Offset Terminals, 240V Volt .
-
Grainger.com
• Finned Strip Heater , Offset Terminals, 120V VoltFinned Strip Heater, Offset Terminals, 120V Volt .
-
Shopping In Ventilation Accessories - Big Bruin
Tempco Electric Heater Corp. CSF00539 - Tempco Heater (120 volt) 17-7/8 Inch L, 1200 Deg F. Model: CSF00539 2XDY3 Finned Strip Heater , Voltage 120v, Overall Length 17-7/8 In., Mounting Dimension 16-7/8 In., 1000 Watts, Watt Density 21w/sq.
-
Microchannel Heat Exchangers with Carbon Dioxide
Fin strip heaters were used to calibrate the obstruction flow meter.
Indicates content that may require registration and/or purchase.